Compound Mechanical Pressure Gauges

47 Results
P1S Series Pressure Gauge -- P1S227
from Winters Instruments

Description & Features: • High quality, commercial grade gauge at an economical price • ±1% accuracy • Adjustable pointer • Steel and aluminum cases • Brass wetted parts • CRN registered • 5 year warranty [See More]

  • Type: Compound
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 300
  • Diameter: 3.5
Hydra-Gauge Pressure Gauge -- GEMU® C30
from Gemu Valves

The GEMU C30 Hydra-Gauge is equipped with a PFA transmitter and a pressure gauge. The body is made from PFA and can be directly integrated into the pipe system by commom flare unions. A PFA double diaphragm prevents contamination of the working medium. Only the PFA body and the PFA diaphragm are... [See More]

  • Type: Compound
  • Mount: Bottom
  • Connection Size: 0.2500 to 1
  • Sensor Technology: Mechanical Deflection
Commercial Grade Pressure Gauge -- PGC Series
from OMEGA Engineering, Inc.

• Economically Priced. • Long Lasting Movement. • Durable Construction. • Stocked Ranges for Fast Delivery [See More]

  • Type: Gauge; Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 600
  • Diameter: 2 to 2.5
Capsule Pressure Gauges -- MCX5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500 to 0.5000
  • Working Pressure Range: 0.0 to 8.7
  • Diameter: 3.94
Series 400/500 Stainless Steel Pressure Gauge
from Clark Solutions

Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.1250
  • Working Pressure Range: -14.74 to 300
  • Diameter: 1.5
300 Series Brass Case Liquid Filled -- 25
from NOSHOK, Inc.

High quality liquid filled gauges designed for durability, accuracy and long life. Pressure ranges from vacuum through 15,000 psi. 2-1/2 and 4 inch sizes â € “ bottom or back connected. Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube... [See More]

  • Type: Gauge; Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500 to 0.5000
  • Working Pressure Range: -14.74 to 15000
  • Diameter: 2.5
Pressure Gauge -- Model E9
from McDaniel Controls, Inc.

4 " (100mm) Dial Size - Filled or Fillable 1/4 " NPT [See More]

  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: 10000
  • Diameter: 4
P3S Series Pressure Gauge -- P3S6001
from Winters Instruments

Description & Features: • Heavy duty, highly accurate aluminum case gauge • ±0.5% accuracy • Brass or stainless steel internals • Large, easy-to-read dial • CRN registered • 5 year warranty [See More]

  • Type: Compound
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 4.5
Commercial Panel Gauge -- PGP Series
from OMEGA Engineering, Inc.

• Durable and Accurate Design. • U-Clamp Mount. • 2 1 /2 Inch Dials. • For Use in a Wide Variety of Applications [See More]

  • Type: Gauge; Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 300
  • Diameter: 2.5
Capsule Pressure Gauges -- MCX7
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500 to 0.5000
  • Working Pressure Range: 0.0 to 8.7
  • Diameter: 5.91
400 Series All Stainless Steel Gauge -- 15
from NOSHOK, Inc.

The ultimate corrosion resistant heavy-duty vacuum and pressure gauges. Extreme high pressure ranges available from vacuum through 100,000 psi. 1-1/2, 2, 2-1/2, 4 and 6 inch sizes â € “ bottom or back connected. Cases and polished bezels are constructed of solid 304 Stainless steel,... [See More]

  • Type: Gauge; Compound; Vacuum; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5625
  • Working Pressure Range: 0.0 to 600
  • Diameter: 1.5
Pressure Gauge -- Model J
from McDaniel Controls, Inc.

2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]

  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 6000
  • Diameter: 2.5
P9S Series Pressure Gauge -- P9S90152
from Winters Instruments

• A general-purpose gauge that is serviceable and pulsation resistant [See More]

  • Type: Compound
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 2.5
Industrial Capsule Pressure Gauges -- MTA2
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 8.7
  • Diameter: 1.97
600 Series Process Pressure Gauge -- 45
from NOSHOK, Inc.

600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries. Extreme high pressure ranges available from vacuum through 60,000 psi. Low pressure ranges from 30 â € H20 vac through 10 psi. [See More]

  • Type: Gauge; Compound; Vacuum; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5625
  • Working Pressure Range: -14.74 to 60000
  • Diameter: 4.5
Pressure Gauge -- Model J6
from McDaniel Controls, Inc.

2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: 15000
  • Diameter: 2.5
PAG Series 3A Food, Beverage & Dairy Sanitary Gauge -- PAG15798
from Winters Instruments

Description & Features: • ±0.75% full scale accuracy • Food grade glycerin filling standard • Re-zero feature standard • Crack/breakage-resistant polycarbonate lens standard • Clean-In-Place design • Steam-In-Place design • Autoclavable • CRN... [See More]

  • Type: Compound; Liquid Filled
  • Connection Size: 1.5
  • Working Pressure Range: -14.74 to 30
  • Diameter: 2.5
Industrial Capsule Pressure Gauges -- MTA3
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 8.7
  • Diameter: 2.48
800 Series Precision Test Gauge -- 60
from NOSHOK, Inc.

Meet the specification of ASME Standard B40.1 Grade 3A. Ranges available vacuum through 20,000 psi. +/-0.25% accuracy to 100% of dial range on rising or falling pressure. 6 inch size -   bottom connected. Adjustable knife-edge pointer and mirrored dial eliminate parallax error*. Brass or 316... [See More]

  • Type: Gauge; Compound; Vacuum
  • Connection Size: 0.2500 to 0.5000
  • Working Pressure Range: -14.74 to 20000
  • Diameter: 6
Pressure Gauge -- Model J7
from McDaniel Controls, Inc.

2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 15000
  • Diameter: 2.5
PAM Series Ammonia Gauge -- PAM1705
from Winters Instruments

Description & Features: • Wide variety to measure pressure and temperature of ammonia systems • ±0.5% to ±3-2-3% accuracy available • 2.5" ( 63mm) to 10" (250mm) dial sizes • CRN registered • 5 year warranty [See More]

  • Type: Compound
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 150
  • Diameter: 4
Industrial Capsule Pressure Gauges -- MTA5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.5000
  • Working Pressure Range: 0.0 to 8.7
  • Diameter: 3.94
900 Series ABS & SS Liquid Filled Gauge -- 15
from NOSHOK, Inc.

Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance. Ranges available from vacuum to 15,000 psi. 1-1/2, 2, 2-1/2, 4 inch sizes â € “ bottom or back connected. Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass... [See More]

  • Type: Gauge; Compound; Vacuum; Liquid Filled
  • Connection Size: 0.1250 to 0.5000
  • Working Pressure Range: -14.74 to 5000
  • Diameter: 1.5
Pressure Gauge -- Model J8
from McDaniel Controls, Inc.

2 1/2 " (63mm) Dial Size - Non-Fillable 1/4 " NPT Standard [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 15000
  • Diameter: 2.5
PBC Series Forged Brass Case Gauge -- PBC1235R1
from Winters Instruments

Description & Features: • One piece forged brass case dry gauge, designed for severe service conditions • Easy-to-read single scale psi dial • 5 year warranty [See More]

  • Type: Compound; Liquid Filled (optional feature)
  • Connection Size: 0.5000
  • Working Pressure Range: -14.74 to 15
  • Diameter: 4
Pressure Gauges Filled With Dampening Liquid -- MIT3
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Type: Compound; Vacuum
  • Diameter: 2.48
  • Working Pressure Range: 0.0 to 14504
  • Operating Temperature: 14 to 158
Pressure Gauge -- Model L
from McDaniel Controls, Inc.

4 " (100mm) Dial Size - Non-Fillable 1/4 " NPT [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 35000
  • Diameter: 4
PCC Series Color Coded Gauge -- PCC1020C
from Winters Instruments

Description & Features: • Unique pressure instrument utilizing colour coded cases for easy identification of processes • 4 different colours that are UV resistant and will not fade • Stainless steel or brass internals, liquid fillable • CRN registered • 5 year warranty [See More]

  • Type: Compound; Liquid Filled (optional feature)
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 4
Pressure Gauge -- Model MPB/SA
from McDaniel Controls, Inc.

Process Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]

  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 20000
  • Diameter: 4.5
PCT Series Contractor Gauge -- PCT328
from Winters Instruments

Description & Features: • Economical 4.5" (115mm) stainless steel case gauge • ±1% accuracy • Zero adjustment screw • 1/4" NPT • CRN registered • 5 year warranty [See More]

  • Type: Compound
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 100
  • Diameter: 4.5
Pressure Gauge -- Model N
from McDaniel Controls, Inc.

4 " (100mm) Filled or Fillable [See More]

  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 35000
  • Diameter: 4
PEM Series Economy Gauge -- PEM152
from Winters Instruments

Description & Features: • Most economical, all-purpose pressure gauge • 1.5" (40mm) to 4" (100mm) sizes • Friction bezel rings • Black steel case • Brass internals • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]

  • Type: Compound
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 2.5
Pressure Gauge -- Model PSGA
from McDaniel Controls, Inc.

Plant Safety Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 20000
  • Diameter: 4.5
PFG Series Freon® Gauge -- PFG1730
from Winters Instruments

Description & Features: • 2.5" (63mm) to 6" (150mm) durable gauges • 2.5" (63mm) dial have a blue and red coloured case for easy identification • Dual scale (psi/ °F) • Flutterless movement on the 2.5" (63mm) • Chlorofluorocarbon (CFC) temperature scales (R-12,... [See More]

  • Type: Compound
  • Connection Size: 0.1250
  • Working Pressure Range: -14.74 to 120
  • Diameter: 2.5
Pressure Gauge -- Model T
from McDaniel Controls, Inc.

2 " (50mm) Dial Size - Fillable 1/4 " NP and 1/8 " NPT Standard [See More]

  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 6000
  • Diameter: 2
PFP Series Premium Stainless Steel Liquid Filled Gauge -- PFP1020
from Winters Instruments

Description & Features: • Liquid filled stainless steel case protects against vibration and pulsation • Bayonet ring • Highly accurate • Back, bottom, or panel mounted • Stainless steel or brass wetted parts • Restrictor screw standard • CRN registered... [See More]

  • Type: Compound; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 4
Pressure Gauge -- Model U
from McDaniel Controls, Inc.

21/2 " (63mm) Dial Size - Fillable 1/4 " NPT Standard (1/8 " NPT available on request) [See More]

  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 10000
  • Diameter: 2.5
PFQ Series Stainless Steel Liquid Filled Gauge -- PFQ107
from Winters Instruments

Description & Features: • Pulsation resistant, liquid filled stainless steel case • Glycerin filled • Brass and stainless steel internals • Restricted orifice • Crimp-On bezel • Dual scale (psi/kPa) • Optional U-Clamps and front flanges • CRN... [See More]

  • Type: Compound; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 2.5
Pressure Gauge -- Model Y
from McDaniel Controls, Inc.

6 " (160 mm) Dial Size - Non-Fillable 1/4 " NPT [See More]

  • Type: Compound; Vacuum
  • Connection Size: 0.2500
  • Working Pressure Range: 0.0 to 35000
  • Diameter: 6
PN2 Series NACE Liquid Filled Gauge - MR0175-2002 -- PN21036N
from Winters Instruments

Description & Features: • Designed for sour gas applications requiring NACE Standards MR0175-2002 (NACE Standards MR0103-2003 available) • Pressure release disk standard • Gauge meets minimum hardness requirements • CRN registered • 5 year warranty [See More]

  • Type: Compound; Liquid Filled (optional feature)
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 4
PPC Series Process Gauge -- PPC5120
from Winters Instruments

Description & Features: • Field liquid-fillable, thermoplastic solid front blowout back safety case • ±0.5% accuracy • Stainless steel full rotary movement for longer life • Micrometer pointer for ease in calibration • Under and overload stops • 316L... [See More]

  • Type: Compound; Liquid Filled (optional feature)
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 4.5
PPS Series StabiliZR™ Process Gauge -- PPS5120Z
from Winters Instruments

Description & Features: • StabiliZR ™ dampened movement minimizes effects of pulsation and vibration without liquid filling • Full safety pattern solid front, blowout back • ±0.5% accuracy • Stainless steel full rotary movement • Micrometer pointer for ease in... [See More]

  • Type: Compound
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 4.5
PRL Series Regulator Gauge -- PRL017
from Winters Instruments

Description & Features: • Small diameter, all stainless steel gauge • 1.5" (40mm) and 2" (50mm) dials • Full view snap-in lens • Back and bottom connection • 5 year warranty [See More]

  • Type: Compound
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 2
PSB Series Premium Stainless Steel StabiliZR™ Gauge -- PSB1036Z
from Winters Instruments

Description & Features: • StabiliZR ™ dampened movement minimizes effects of pulsation and vibration without liquid filling • Stainless steel case • Back, bottom, or panel mounted • 316L stainless steel wetted parts • CRN registered • 5 year warranty [See More]

  • Type: Compound
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 4
PSC Series Safety Case Gauge -- PSC249
from Winters Instruments

Description & Features: • Solid front blowout back for the ultimate in gauge safety • Full rotary movement and micrometer pointer for ease in calibration • Stainless steel • Safety glass lens • CRN registered • 5 year warranty [See More]

  • Type: Compound; Liquid Filled (optional feature)
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 4
PST Series StabiliZR™ Stainless Steel Gauge -- PST790Z
from Winters Instruments

Description & Features: • StabiliZR ™ dampened movement minimizes effects of pulsation and vibration without liquid filling (flutterless pointer) • Restricted orifice • Crimp-on bezel • Brass internals • Dual scale (psi/kPa) • U-Clamps and front flanges for... [See More]

  • Type: Compound
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 2.5
PTS Series Tube Stub Gauge -- PTS860-TS
from Winters Instruments

Description & Features: • Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok ® • Heavy duty, stainless steel, liquid-filled gauge • Back, bottom, or panel mount configurations • ±1.5% accuracy • Facilitates 360... [See More]

  • Type: Compound; Liquid Filled
  • Connection Size: 0.2500
  • Working Pressure Range: -14.74 to 15
  • Diameter: 2.5