Flange Mechanical Pressure Gauges

19 Results
Model 105 Series -- 105-C
from Mid-West Instrument

Over-Range Protection, High over Low and Low over High. Micro Adjust Pointer. Wide Selection of DP Ranges & Scales. Bellows or Multiple Diaphragm Sensing Element. Working Pressures up to 6000 PSIG (400 bar). Gauge Housings available in Aluminum, Brass, Carbon Steel and Stainless Steel 316/316L. [See More]

  • Mount: Flange
  • Working Pressure Range: 0.0 to 1500
  • Type: Differential
  • Connection Size: 0.2500 to 0.5000
Diaphragm Pressure Gauge In Chemical Version -- DPC100
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Mount: Flange
  • Working Pressure Range: 5.8 to 363
  • Type: Absolute
  • Diameter: 3.94
Pressure Gauge -- Model E9
from McDaniel Controls, Inc.

4 " (100mm) Dial Size - Filled or Fillable 1/4 " NPT [See More]

  • Mount: Bottom; Center Back; Lower Back; Flange
  • Working Pressure Range: 10000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Pressure Gauges
from Wasco, Inc.

Wasco offers many different series to meet multiple applications. 1. Bourdon Tube. Dial Gauge. Brass Internals. Stainless Steel Internals. ​ ​2. Pressure Sensor. LED Gauge. All Stainless Wetted Parts. Multiple Sizes. Battery Operated or Voltage Supplied. 3. Diaphragm. Dial Gauge. [See More]

  • Mount: Center Back; Lower Back; Flange
  • Connection Size: 0.1250 to 0.4375
  • Type: Gauge; Liquid Filled (optional feature)
  • Diameter: 1.5 to 4
Poly Case Flat Mount Pressure Gauge -- 6094
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Mount: Flange
  • Working Pressure Range: 0.0 to 1500
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250
Model 106 Series -- 106-C
from Mid-West Instrument

Micro Adjust Pointer. Wide Selection of DP Ranges & Scales. Bellows or Multiple Diaphragm Sensing Element. Working Pressures up to 6000 PSIG (400 bar). Gauge Housings available in Aluminum, Brass, Carbon Steel and Stainless Steel 316/316L. Wide Range of Elastomers [See More]

  • Mount: Flange
  • Working Pressure Range: 0.0 to 1500
  • Type: Differential
  • Connection Size: 0.2500 to 0.5000
Diaphragm Pressure Gauge In Chemical Version -- DPC160
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Mount: Flange
  • Working Pressure Range: 0.8702 to 363
  • Type: Absolute
  • Diameter: 6.3
Pressure Gauge -- Model J
from McDaniel Controls, Inc.

2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]

  • Mount: Bottom; Lower Back; Flange
  • Working Pressure Range: 0.0 to 6000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Stainless Steel Case Flat Mount Pressure Gauge -- 6096
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Mount: Flange
  • Working Pressure Range: 0.0 to 3000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250
Model 109 Series -- 109-C
from Mid-West Instrument

Wide DP Range from 0-15 PSID to. 0-6000 PSID. Bourdon Tube Sensing Element. Working Pressures up to 6000 PSIG (400 bar). Over-Range Protection, High over Low and Low over High. Gauge Housings Available in Aluminum, Brass, Carbon Steel and 316/316L Stainless Steel. Wide Range of Elastomers [See More]

  • Mount: Flange
  • Working Pressure Range: 0.0 to 1500
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5000
Pressure Gauge -- Model J6
from McDaniel Controls, Inc.

2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Mount: Bottom; Center Back; Flange
  • Working Pressure Range: 15000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Model 120 Series -- 120-AA
from Mid-West Instrument

1 to 2 independently adjustable switches. Hermetically Sealed Switches. SPDT, SPST Normally Open, & SPST Normally Closed Configurations. Most configurations CE marked to the Low Voltage Directive (EN 61010). Power Ratings ranging from 3 Watts to 60 Watts (Great for upgrades to handle cable... [See More]

  • Mount: Flange
  • Working Pressure Range: 0.0 to 110
  • Type: Differential; Liquid Filled (optional feature)
  • Connection Size: 0.2500 to 0.5000
Pressure Gauge -- Model J7
from McDaniel Controls, Inc.

2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Mount: Bottom; Center Back; Flange
  • Working Pressure Range: 15000
  • Type: Compound; Vacuum
  • Connection Size: 0.2500
Pressure Gauge -- Model J8
from McDaniel Controls, Inc.

2 1/2 " (63mm) Dial Size - Non-Fillable 1/4 " NPT Standard [See More]

  • Mount: Bottom; Center Back; Flange
  • Working Pressure Range: 15000
  • Type: Compound; Vacuum
  • Connection Size: 0.2500
Pressure Gauge -- Model L
from McDaniel Controls, Inc.

4 " (100mm) Dial Size - Non-Fillable 1/4 " NPT [See More]

  • Mount: Bottom; Lower Back; Flange
  • Working Pressure Range: 0.0 to 35000
  • Type: Compound; Vacuum
  • Connection Size: 0.2500
Pressure Gauge -- Model N
from McDaniel Controls, Inc.

4 " (100mm) Filled or Fillable [See More]

  • Mount: Lower Back; Flange
  • Working Pressure Range: 0.0 to 35000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Pressure Gauge -- Model T
from McDaniel Controls, Inc.

2 " (50mm) Dial Size - Fillable 1/4 " NP and 1/8 " NPT Standard [See More]

  • Mount: Center Back; Flange
  • Working Pressure Range: 0.0 to 6000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Pressure Gauge -- Model U
from McDaniel Controls, Inc.

21/2 " (63mm) Dial Size - Fillable 1/4 " NPT Standard (1/8 " NPT available on request) [See More]

  • Mount: Center Back; Flange
  • Working Pressure Range: 0.0 to 10000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Pressure Gauge -- Model Y
from McDaniel Controls, Inc.

6 " (160 mm) Dial Size - Non-Fillable 1/4 " NPT [See More]

  • Mount: Lower Back; Flange
  • Working Pressure Range: 0.0 to 35000
  • Type: Compound; Vacuum
  • Connection Size: 0.2500