bar Mechanical Pressure Gauges

71 Results
Hydrostatic Transmission Pressure Gauge Test Kit -- HC-TKH1
from HydraCheck Inc.

A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70 PSI while the system pressure might be 6000 PSI. It is not possible to use a 6000 PSI analog gauge to read... [See More]

  • Scale Units: pounds per square inch; bar
  • Type: Gauge
Pressure Gauges
from EXAIR

EXAIR's Pressure Regulators permit easy selection of an operating pressure that will allow the air product to work properly without using excessive amounts of compressed air. Reducing the air pressure from 100 PSIG to 80 PSIG reduces air consumption by almost 20% and reduces required input power by... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 160
  • Type: Absolute
  • Connection Size: 0.2500 to 1.25
Liquid Filled Pressure and Vacuum Gauge - PSI/Bar
from HydraCheck Inc.

Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 7500
  • Type: Gauge; Vacuum; Liquid Filled
  • Connection Size: 0.2500
PD Series Pressure Gauge Test Kit -- HC-TKC1-PD
from HydraCheck Inc.

A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 6000-PSI. It is not possible to use a 6000-PSI analog gauge to read... [See More]

  • Scale Units: pounds per square inch; bar
  • Type: Gauge
Pressure Gauge Diagnostic Tee Kits
from HydraCheck Inc.

The Pressure Gauge Diagnostic Tee Kit is an excellent tool for capturing pressure measurements on all types of hydraulic and pneumatic equipment, both mobile and industrial. The kit combines accurate pressure gauges along with the most common in-line adaptors for JIC and ORFS port configurations. [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 6000
  • Type: Gauge
QUADRIGAGE, GLYCERINE-FILLED
from HydraCheck Inc.

The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge range – 0 to 6000 PSI. [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 6000
  • Type: Gauge
  • Diameter: 15.5
QUADRIGAGE, STANDARD
from HydraCheck Inc.

The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000 PSI. [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 5000
  • Type: Gauge
  • Diameter: 15.5
Snap-Check Pressure Gauge Test Kit -- HC-TKC1-SC
from HydraCheck Inc.

A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 6000-PSI. It is not possible to use a 6000-PSI analog gauge to read... [See More]

  • Scale Units: pounds per square inch; bar
  • Type: Gauge
UNIVERSAL PRESSURE GAUGE DIAGNOSTIC TEE KIT
from HydraCheck Inc.

HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right pressure only solves half the problem though. There... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 8700
  • Type: Gauge
Poly Case Flat Mount Pressure Gauge -- 6094
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 1500
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250
Hose Connection Gauge, 0 to 200psi Scale -- IWTG
from Watts

Series IWTG Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. hose... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 200
  • Type: Gauge
  • Connection Size: 0.7500
Electronical Pressure Gauge
from Alfa Laval Inc.

The Alfa Laval electronical pressure gauge provides accurate and reliable pressure measurement with electrical output capabilities. It fulfils the demands for pressure indication in hygienic systems for the dairy, food and biopharm industries. Accurate, reliable pressure indication. The Alfa Laval... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: -14.5 to 580
  • Type: Gauge
  • Diameter: 3.94
Analog Pressure Gauges
from Carr Lane Manufacturing Co.

Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi. [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 7500
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
Pressure Gauge -- P
from Bijur Delimon International

Application. Pressure gauges are used as a convenient means of indicating pressure developed in the distribution system. They are supplied either with standard indicators to show the pressure during the lubrication period or with a standard indicator plus a red follower finger which is carried along... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 30 to 800
  • Type: Gauge
  • Connection Size: 0.1250
DPF76 - SS Diaphragm Pressure Gauge
from KOBOLD Instruments, Inc.

Product Features. SS Design for High Corrosion Resistance. Suitable for Highly Viscous Media. Tolerates Crystal Formation. Durable Diaphragm Element. Optional Glycerin Filled Indicator. KOBOLD's DPF76 pressure gauges feature stainless steel construction for superb chemical and corrosion resistance... [See More]

  • Scale Units: bar
  • Working Pressure Range: -14.7 to 300
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.2500
Capsule Differential Pressure Gauges -- MCD7
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 3.63
  • Type: Differential
  • Connection Size: 0.5000
PAG Series 3A Food, Beverage & Dairy Sanitary Gauge -- PAG15798
from Winters Instruments

Description & Features: • ±0.75% full scale accuracy • Food grade glycerin filling standard • Re-zero feature standard • Crack/breakage-resistant polycarbonate lens standard • Clean-In-Place design • Steam-In-Place design • Autoclavable • CRN... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg
  • Working Pressure Range: -14.74 to 30
  • Type: Compound; Liquid Filled
  • Connection Size: 1.5
Pressure Gauge
from FIPA Inc.

Visual monitoring of the vacuum and/or pressure level in gripper systems. Standardized design for flexible use in vacuum and/or pressure systems. Vacuum units displayed in „mbar “: -1000 mbar = -29.5 inHg. Pressure units displayed in „bar “: 1 - 10 bar = 14.5 to 145 psi [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 14.5 to 145
  • Type: Gauge
  • Connection Size: 0.1250 to 0.5000
14 Series Manifold Regulator Gauge -- GB060A
from ASCO

The. GeoMetric ® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric ®cylinders. The dual groove... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 60
  • Type: Gauge
  • Connection Size: 0.2500
PG4 Series (Mechanical Melt Pressure Gauges)
from Dynisco

Features and Benefits. Direct, local readings. Mechanical design. Step-up and stem-down versions. Gauge head rotates 300 °. 0 - 5,000 or 0 -10,000 psi. Stainless steel construction. Description. Dynisco ’s family of mechanical pressure gauges are the ideal choice for applications requiring... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 1000
  • Type: Absolute (optional feature); Gauge
  • Diameter: 4.69
Industrial Pressure Gauge -- PGM Series
from OMEGA Engineering, Inc.

• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]

  • Scale Units: pounds per square inch; bar
  • Connection Size: 0.2500
  • Type: Gauge; Vacuum; Liquid Filled
  • Diameter: 2.5 to 4
Pressure Gauge -- Model J
from McDaniel Controls, Inc.

2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Working Pressure Range: 0.0 to 6000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Mechanical Pressure Gauge, 122 Series -- S122 / C122 / F122
from Brooks Instrument

The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]

  • Scale Units: pounds per square inch; bar; Inches of Hg
  • Working Pressure Range: 4000
  • Type: Gauge; Vacuum
  • Connection Size: 0.2500
Pressure Gauge -- 6086
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 1500
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
Hose Connection Gauge, 0 to 300psi Scale -- 276H300
from Watts

Series 276H300 Hose Connection Gauges are used to test water supply pressures within a distribution system. Its red indicator hand holds at the highest reading registered for detection of thermal expansion pressure surges. It features a black enamel steel case, Kostil Polymer window, 3/4 in. H.T. [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 300
  • Type: Gauge
  • Connection Size: 0.7500
Mechanical Pressure Gauge
from Alfa Laval Inc.

Alfa Laval pressure gauges provide accurate and reliable indication of internal pressure in vessels and systems used in the dairy, food and beverage and biopharm industries. Accurate pressure measurement. Equipped with easy-to-read, 80 or 100 mm-diameter dials, these Alfa Laval pressure gauges are... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: -14.5 to 870
  • Type: Gauge
  • Operating Temperature: -4 to 392
DRF22 - Brass Bourdon Tube Pressure Gauge
from KOBOLD Instruments, Inc.

Product Features. Economical Brass Construction. Highly Reliable. Rugged Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. The DRF22 pressure gauge series is a versatile bourdon tube based device with brass movement. Stainless steel and brass... [See More]

  • Scale Units: bar
  • Working Pressure Range: -14.7 to 10000
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.5000
Capsule Pressure Gauges -- MCX5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 8.7
  • Type: Compound; Vacuum
  • Connection Size: 0.2500 to 0.5000
PMN Series Mining Gauge -- PMN306
from Winters Instruments

Description & Features: • Rugged, 2" (50mm) forged brass case and connection • Forged brass case and socket • Glycerin filled • 3/8" Steck-O connection • 3 coloured zone dial for easier pressure reading • 0-9,000 psi/bar • 5 year warranty [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 9000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.3750
14 Series Manifold Regulator Gauge -- RB060A
from ASCO

Numatics 'RB' series valve was designed and manufactured to reduce the amount of time associated with engineering layout and assembly. It's uniqueness truly revolves around it's ability to allow for multiple mounting configurations including circuit board and hardwire mounting. It has a lightweight... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 60
  • Type: Gauge
  • Connection Size: 0.2500
Industrial Utility Gauge -- PGU Series
from OMEGA Engineering, Inc.

• Dual Scales in PSI and BAR. • Economically Priced. • 3-2-3% Full Scale Accuracy*. • 1 ½", 2", 2 ½", or 3 ½" Dials (38, 50, 63, or 89 mm Dials). • Center Back or Lower Mount Fittings [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 300
  • Type: Gauge
  • Connection Size: 0.1250 to 0.2500
Pressure Gauge -- Model J6
from McDaniel Controls, Inc.

2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Working Pressure Range: 15000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Pressure Gauge -- 6088
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 3000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
DRF26 - SS Bourdon Tube Pressure Gauge
from KOBOLD Instruments, Inc.

Product Features. Stainless Steel Construction for Maximum Corrosion Resistance. Highly Dependable. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. Aggressive surroundings require aggressive application of corrosion resistant... [See More]

  • Scale Units: bar
  • Working Pressure Range: -14.7 to 10000
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.5000
Capsule Pressure Gauges -- MCX7
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 8.7
  • Type: Compound; Vacuum
  • Connection Size: 0.2500 to 0.5000
Liquid-Filled Gauge -- 214-194
from ASCO

Numatics gauges are widely used on compressors, filter/regulators ( ‘piggybacks ’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service life... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 160
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250
Liquid-Fillable Utility Gauge -- PGUF Series
from OMEGA Engineering, Inc.

• Dual Scales in PSI and BAR Standard. • Economically Priced. • 2.5% Full Scale Accuracy. • 1 ½", 2", or 2 ½" Dial Faces. • Center Back or Lower Mount Fittings [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 3000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250 to 0.2500
Pressure Gauge -- Model J7
from McDaniel Controls, Inc.

2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Working Pressure Range: 15000
  • Type: Compound; Vacuum
  • Connection Size: 0.2500
Pressure Gauge -- 6089
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 6000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
DRF34 - Brass Pressure Gauge w/ Switch
from KOBOLD Instruments, Inc.

Product Features. Combination Pressure Gauge & Switch. 1 or 2 SPST Switches Possible. Bourdon Tube Design. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. Should pressure switching be required in addition to pressure indicating capability, the DRF34... [See More]

  • Scale Units: bar
  • Working Pressure Range: -14.7 to 10000
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.5000
Diaphragm Pressure Gauge In Chemical Version -- DPC100
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 5.8 to 363
  • Type: Absolute
  • Diameter: 3.94
Pressure Gauge -- Model L
from McDaniel Controls, Inc.

4 " (100mm) Dial Size - Non-Fillable 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Working Pressure Range: 0.0 to 35000
  • Type: Compound; Vacuum
  • Connection Size: 0.2500
Stainless Steel Case Flat Mount Pressure Gauge -- 6096
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 3000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250
DRG64 - 6" Brass Bourdon Tube Pressure Gauge
from KOBOLD Instruments, Inc.

Product Features. Economical Brass Construction with Aluminum Housing. Large 6 â € Dial Face. Pressures Up to 10,000 PSIG. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Glycerin Filling. With its six inch face, the DRG64 pressure gauge is readily visible from... [See More]

  • Scale Units: bar
  • Working Pressure Range: -14.7 to 10000
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.5000
Diaphragm Pressure Gauge In Chemical Version -- DPC160
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.8702 to 363
  • Type: Absolute
  • Diameter: 6.3
Pressure Gauge -- Model MPB/SA
from McDaniel Controls, Inc.

Process Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Working Pressure Range: 0.0 to 20000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Stainless Steel Pressure Gauge -- 6085
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 1500
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
DSF26 - Digital Pressure Gauge w/ Analog Output
from KOBOLD Instruments, Inc.

Product Features. Bright Green LED Pressure Readout. High-Contrast, Backlit LCD Readout for Switch Settings. Pressures to 5,800 PSIG. Analog Output Standard. Durable Piezoresistive Technology. Up to Four SPDT Switches Available. 316-Ti SS, Sapphire & Viton ® Wetted Parts. KOBOLD electronic... [See More]

  • Scale Units: bar
  • Working Pressure Range: -14.7 to 10000
  • Type: Gauge
  • Connection Size: 0.2500
Industrial Capsule Pressure Gauges -- MTA2
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 8.7
  • Type: Compound; Vacuum
  • Connection Size: 0.2500
Pressure Gauge -- Model N
from McDaniel Controls, Inc.

4 " (100mm) Filled or Fillable [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Working Pressure Range: 0.0 to 35000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Stainless Steel Pressure Gauge -- 6087
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 6000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
DZF26 - SS Pressure Gauge w/ Analog Output
from KOBOLD Instruments, Inc.

Product Features. 4-20 mA, 2-Wire Analog Output. 4 â € Nominal Dial Face. Stainless Steel Construction. ±0.5% Accuracy. Pulsation and Vibration Damping Via Optional Oil Filling. Are you looking for traditional mechanical pressure indication, but need a 4-20 mA output? The KOBOLD... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 5000
  • Type: Gauge; Liquid Filled (optional feature)
  • Connection Size: 0.5000
Industrial Capsule Pressure Gauges -- MTA3
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 8.7
  • Type: Compound; Vacuum
  • Connection Size: 0.2500
Pressure Gauge -- Model PSGA
from McDaniel Controls, Inc.

Plant Safety Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Working Pressure Range: 0.0 to 20000
  • Type: Compound; Vacuum
  • Connection Size: 0.2500
Stainless Steel Pressure Gauge -- 6097
from Cat Pumps - High Pressure Pumps & Systems

A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]

  • Scale Units: pounds per square inch; bar
  • Working Pressure Range: 0.0 to 3000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
MAN-F - Bourdon Tube Test Pressure Gauges
from KOBOLD Instruments, Inc.

Product Features. No Features Available [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 23206
  • Type: Gauge
  • Diameter: 6.3
Industrial Capsule Pressure Gauges -- MTA5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 8.7
  • Type: Compound; Vacuum
  • Connection Size: 0.5000
Pressure Gauge -- Model T
from McDaniel Controls, Inc.

2 " (50mm) Dial Size - Fillable 1/4 " NP and 1/8 " NPT Standard [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Working Pressure Range: 0.0 to 6000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Industrial Pressure Gauges -- MEM2
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 14504
  • Type: Absolute
  • Connection Size: 0.2500
Pressure Gauge -- Model U
from McDaniel Controls, Inc.

21/2 " (63mm) Dial Size - Fillable 1/4 " NPT Standard (1/8 " NPT available on request) [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Working Pressure Range: 0.0 to 10000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Industrial Pressure Gauges -- MEM3
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 14504
  • Type: Absolute
  • Connection Size: 0.2500
Pressure Gauge -- Model Y
from McDaniel Controls, Inc.

6 " (160 mm) Dial Size - Non-Fillable 1/4 " NPT [See More]

  • Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
  • Working Pressure Range: 0.0 to 35000
  • Type: Compound; Vacuum
  • Connection Size: 0.2500
Industrial Pressure Gauges -- MEM5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 23206
  • Type: Absolute
  • Connection Size: 0.2500
Industrial Pressure Gauges -- MEX2
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 14504
  • Type: Absolute
  • Connection Size: 0.2500
Industrial Pressure Gauges -- MEX3
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 14504
  • Type: Absolute
  • Connection Size: 0.2500
Industrial Pressure Gauges -- MEX5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 23206
  • Type: Absolute
  • Connection Size: 0.2500
Industrial Pressure Gauges -- MEX8
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 23206
  • Type: Absolute
  • Connection Size: 0.2500
Industrial Pressure Gauges -- MIM7
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 23206
  • Type: Absolute
  • Connection Size: 0.2500
Industrial Pressure Gauges -- MIX7
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 23206
  • Type: Absolute
  • Connection Size: 0.2500 to 0.5000
Industrial Pressure Gauges -- MMX1
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 363
  • Type: Absolute
  • Connection Size: 0.1250 to 0.2500
Industrial Safety Pressure Gauges -- MEP5
from Baumer Ltd.

Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel... [See More]

  • Scale Units: bar
  • Working Pressure Range: 0.0 to 23206
  • Type: Absolute
  • Connection Size: 0.2500