Center Back Mechanical Pressure Gauges

51 Results
Pressure Gauge -- PG-100
from Clippard

Pressure Gauge, 0 to 100 psig Panel mount [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 100
  • Type: Sealed
  • Connection Size: 0.1250
Pressure Gauge -- PG-101
from Clippard

Pressure Gauge, 0 to 100 psig Stud Mount [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 100
  • Type: Sealed
  • Connection Size: 0.1250
Differential Pressure Gauge -- PGD Series
from OMEGA Engineering, Inc.

• Heavy Duty Construction. • Double-Strength Shatter-Resistant Glass. • 2-1-2% ANSI Grade A Accuracy [See More]

  • Mount: Bottom; Center Back; Lower Back
  • Working Pressure Range: 0.0 to 100
  • Type: Differential
  • Connection Size: 0.2500
Pressure Gauge -- G-030
from Air Logic

The subminiature gauges are for pressure measurement between 0-160 PSI. Four pressure ranges are available: 0-30 PSI, 0-60 PSI, 0-100 PSI, and 0-160 PSI. The inside case of the gauge is polished brass; the one-piece lens cover is polycarbonate. The gauge has a brass geared movement with a "C" shape... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 30
  • Type: Gauge
  • Connection Size: 0.1250
Pressure Gauge -- Model E9
from McDaniel Controls, Inc.

4 " (100mm) Dial Size - Filled or Fillable 1/4 " NPT [See More]

  • Mount: Bottom; Center Back; Lower Back; Flange
  • Working Pressure Range: 10000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Series 400/500 Stainless Steel Pressure Gauge
from Clark Solutions

Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]

  • Mount: Center Back
  • Working Pressure Range: -14.74 to 300
  • Type: Compound; Vacuum
  • Connection Size: 0.1250
14 Series Manifold Regulator Gauge -- GB060A
from ASCO

The. GeoMetric ® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric ®cylinders. The dual groove... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 60
  • Type: Gauge
  • Connection Size: 0.2500
Vacuum Gauge -- VG150-18PBM
from ANVER Corporation

Vacuum Gauge -- VG150-18PBM [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 100
  • Type: Gauge; Vacuum
  • Connection Size: 0.1250
P1S Series Pressure Gauge -- P1S461
from Winters Instruments

Description & Features: • High quality, commercial grade gauge at an economical price • ±1% accuracy • Adjustable pointer • Steel and aluminum cases • Brass wetted parts • CRN registered • 5 year warranty [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 15
  • Type: Gauge
  • Connection Size: 0.2500
Pressure Gauges
from Wasco, Inc.

Wasco offers many different series to meet multiple applications. 1. Bourdon Tube. Dial Gauge. Brass Internals. Stainless Steel Internals. ​ ​2. Pressure Sensor. LED Gauge. All Stainless Wetted Parts. Multiple Sizes. Battery Operated or Voltage Supplied. 3. Diaphragm. Dial Gauge. [See More]

  • Mount: Center Back; Lower Back; Flange
  • Connection Size: 0.1250 to 0.4375
  • Type: Gauge; Liquid Filled (optional feature)
  • Diameter: 1.5 to 4
Pressure Gauge -- 320000
from General Pump

Gauge, Glycerin Filled, Dual Scale, Panel Mount [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 3000
  • Type: Gauge
  • Connection Size: 0.2500
1000 Series Piston Type Gauge -- 25-10
from NOSHOK, Inc.

Accurately measures the pressure drop across filters, pumps, strainers, separators and valves. Maximum static or working pressure to 6,000 psi. 2-1/2 and 4-1/2 inch sizes - back or side connected. Rugged case construction with weather-resistant NEMA 4X enclosure. Single piece construction of ceramic... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 6000
  • Type: Differential
  • Connection Size: 0.2500
Cordless, Portable Electronic Vacuum Gauge -- DVR 2
from VACUUBRAND, Inc.

The DVR 2 is a fully electronic, versatile vacuum gauge for the measuring range from atmospheric pressure to 1 mbar/torr. The DVR 2 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior long-term stability. A particular advantage is its... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0145 to 15.66
  • Type: Absolute; Vacuum
  • Diameter: 3.25
Mechanical Pressure Gauge, 122 Series -- S122 / C122 / F122
from Brooks Instrument

The Brooks Instrument 122 Series mechanical pressure gauges were designed and developed for the demanding high-purity applications of the semiconductor industry. Made of stainless steel, they feature an accuracy of 1% of full scale. These two inch gauges are durable measuring devices that come in a... [See More]

  • Mount: Bottom; Center Back
  • Working Pressure Range: 4000
  • Type: Gauge; Vacuum
  • Connection Size: 0.2500
Pressure Gauge
from FIPA Inc.

Visual monitoring of the vacuum and/or pressure level in gripper systems. Standardized design for flexible use in vacuum and/or pressure systems. Vacuum units displayed in „mbar “: -1000 mbar = -29.5 inHg. Pressure units displayed in „bar “: 1 - 10 bar = 14.5 to 145 psi [See More]

  • Mount: Bottom; Center Back
  • Working Pressure Range: 14.5 to 145
  • Type: Gauge
  • Connection Size: 0.1250 to 0.5000
Miniature Differential Pressure Gauge -- 1002PI-3
from Orange Research, Inc.

Miniature Differential Pressure Gauges. These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in filtration, flow and level applications,... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 80
  • Type: Differential
  • Operating Temperature: -20 to 200
Lead Free* Center Back-Entry Pressure Gauge -- LFDPG-3
from Watts

Series LFDPG-3 Center Back-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in... [See More]

  • Mount: Center Back
  • Working Pressure Range: 200
  • Type: Gauge
  • Connection Size: 0.1250 to 0.2500
Industrial Pressure Gauge -- PGM Series
from OMEGA Engineering, Inc.

• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]

  • Mount: Bottom; Center Back; Lower Back
  • Connection Size: 0.2500
  • Type: Gauge; Vacuum; Liquid Filled
  • Diameter: 2.5 to 4
Pressure Gauge -- Model J6
from McDaniel Controls, Inc.

2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Mount: Bottom; Center Back; Flange
  • Working Pressure Range: 15000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
14 Series Manifold Regulator Gauge -- RB060A
from ASCO

Numatics 'RB' series valve was designed and manufactured to reduce the amount of time associated with engineering layout and assembly. It's uniqueness truly revolves around it's ability to allow for multiple mounting configurations including circuit board and hardwire mounting. It has a lightweight... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 60
  • Type: Gauge
  • Connection Size: 0.2500
Vacuum Gauge -- VG200-14PBM
from ANVER Corporation

Vacuum Gauge -- PG200-14PBM [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 100
  • Type: Gauge; Vacuum
  • Connection Size: 0.2500
P9S Series Pressure Gauge -- P9S901399
from Winters Instruments

• A general-purpose gauge that is serviceable and pulsation resistant [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 15
  • Type: Gauge
  • Connection Size: 0.1250
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0015 to 15.66
  • Type: Absolute; Vacuum
  • Diameter: 3.07
Lead Free* Combination Pressure and Temperature Gauge, Center Back-Entry -- LFDPTG-3
from Watts

Series LFDPTG-3 Combination Pressure and Temperature Gauges are used in commercial, residential, and institutional HVAC applications. It is a center, back-entry type model with a black enamel steel case, Kostil Polymer window, 1/2 in. NPT connection, copper alloy Bourdon tube pressure element, and... [See More]

  • Mount: Center Back
  • Working Pressure Range: 200
  • Type: Gauge
  • Connection Size: 0.5000
Industrial Process Pressure Gauge -- PGJ Series
from OMEGA Engineering, Inc.

bull; 0.5% FS Accuracy. • PGH Gauge Ranges from 15 psi to 20,000 psi. • Double-Strength Shatter-Resistant Glass. • Heavy Duty 316 SS Wetted Parts. • Easily Adjustable, Self-Locking Micrometer Dial. • PTFE Coated SS Movement for Long Lasting Accuracy. • Solid Front with... [See More]

  • Mount: Center Back; Lower Back
  • Connection Size: 0.2500
  • Type: Gauge; Vacuum; Liquid Filled (optional feature)
  • Diameter: 4.5 to 6
Pressure Gauge -- Model J7
from McDaniel Controls, Inc.

2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]

  • Mount: Bottom; Center Back; Flange
  • Working Pressure Range: 15000
  • Type: Compound; Vacuum
  • Connection Size: 0.2500
Liquid-Filled Gauge -- 214-194
from ASCO

Numatics gauges are widely used on compressors, filter/regulators ( ‘piggybacks ’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service life... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 160
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250
Vacuum Gauge -- VG200-14PBM
from ANVER Corporation

Vacuum Gauge -- VG200-14PBM [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 100
  • Type: Gauge; Vacuum
  • Connection Size: 0.2500
P9U Series Panel Mounted Gauge -- P9U901399UC
from Winters Instruments

Description & Features: • General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes • Flutterless pointer • Dampened movement • Removable lens • Zero-adjustment • ±2-1-2% accuracy • CRN registered • 5 year warranty [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 15
  • Type: Gauge
  • Connection Size: 0.1250
Vacuum Gauge For Potentially Explosive Atmospheres -- DVR 3
from VACUUBRAND, Inc.

The DVR 3 is a fully electronic vacuum gauge with ATEX approval for use in areas with potentially explosive atmospheres (ATEX category 2; not available for North America). The DVR 3 has an integrated pressure transducer made of alumina ceramic with outstanding corrosion resistance and superior... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0145 to 15.66
  • Type: Absolute; Vacuum
  • Diameter: 3.25
Liquid-Fillable Utility Gauge -- PGUF Series
from OMEGA Engineering, Inc.

• Dual Scales in PSI and BAR Standard. • Economically Priced. • 2.5% Full Scale Accuracy. • 1 ½", 2", or 2 ½" Dial Faces. • Center Back or Lower Mount Fittings [See More]

  • Mount: Bottom; Center Back; Lower Back
  • Working Pressure Range: 0.0 to 3000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250 to 0.2500
Pressure Gauge -- Model J8
from McDaniel Controls, Inc.

2 1/2 " (63mm) Dial Size - Non-Fillable 1/4 " NPT Standard [See More]

  • Mount: Bottom; Center Back; Flange
  • Working Pressure Range: 15000
  • Type: Compound; Vacuum
  • Connection Size: 0.2500
Vacuum Gauge -- VG250-14PBM
from ANVER Corporation

Vacuum Gauge -- VG250-14PBM [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 100
  • Type: Gauge; Vacuum
  • Connection Size: 0.2500
PAM Series Ammonia Gauge -- PAM1697
from Winters Instruments

Description & Features: • Wide variety to measure pressure and temperature of ammonia systems • ±0.5% to ±3-2-3% accuracy available • 2.5" ( 63mm) to 10" (250mm) dial sizes • CRN registered • 5 year warranty [See More]

  • Mount: Center Back
  • Working Pressure Range: -14.74 to 150
  • Type: Compound
  • Connection Size: 0.2500
Pressure Gauge -- PGF Series
from OMEGA Engineering, Inc.

• Easy To Read 2 ½ inch Dial. • Superior Performance With Vibration, Pulsation, Shock. • Leakproof O-Ring Seal. • Lower and Back Mounts [See More]

  • Mount: Center Back; Lower Back
  • Connection Size: 0.2500
  • Type: Gauge; Vacuum; Liquid Filled
  • Diameter: 2.5
Pressure Gauge -- Model T
from McDaniel Controls, Inc.

2 " (50mm) Dial Size - Fillable 1/4 " NP and 1/8 " NPT Standard [See More]

  • Mount: Center Back; Flange
  • Working Pressure Range: 0.0 to 6000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Vacuum Gauge -- VG350-14CBM
from ANVER Corporation

Vacuum Gauge -- VG350-14CBM [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 100
  • Type: Gauge; Vacuum
  • Connection Size: 0.2500
PBC Series Forged Brass Case Gauge -- PBC890R1
from Winters Instruments

Description & Features: • One piece forged brass case dry gauge, designed for severe service conditions • Easy-to-read single scale psi dial • 5 year warranty [See More]

  • Mount: Center Back
  • Working Pressure Range: -14.74 to 15
  • Type: Compound; Liquid Filled (optional feature)
  • Connection Size: 0.2500
Pressure Gauge -- Model U
from McDaniel Controls, Inc.

21/2 " (63mm) Dial Size - Fillable 1/4 " NPT Standard (1/8 " NPT available on request) [See More]

  • Mount: Center Back; Flange
  • Working Pressure Range: 0.0 to 10000
  • Type: Compound; Vacuum; Liquid Filled
  • Connection Size: 0.2500
Vacuum Gauge -- VG350-14PBM
from ANVER Corporation

Vacuum Gauge -- VG350-14PBM [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 100
  • Type: Gauge; Vacuum
  • Connection Size: 0.2500
PCG Series Compressed Gas Gauge -- PCG9014
from Winters Instruments

Description & Features: • Economical 2" (50mm) gauge with built-in safety features • Safety blowout back steel case • Easy to read coloured pressure zones on the dial • UL Listed • 5 year warranty [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 30
  • Type: Gauge
  • Connection Size: 0.1250
PEM Series Economy Gauge -- PEM1399
from Winters Instruments

Description & Features: • Most economical, all-purpose pressure gauge • 1.5" (40mm) to 4" (100mm) sizes • Friction bezel rings • Black steel case • Brass internals • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 15
  • Type: Gauge
  • Connection Size: 0.1250
PEU Series Economy Panel Mounted Gauge -- PEU1397UC
from Winters Instruments

Description & Features: • Most economical pressure gauge used for panels • 1.5" (40mm) to 2.5" (63mm) dial sizes • Black steel case • Brass wetted parts • Stainless steel crimp-on bezel • Stud-style U-Clamp design for secure panel mounting • ±3-2-3... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 15
  • Type: Gauge
  • Connection Size: 0.1250
PFP Series Premium Stainless Steel Liquid Filled Gauge -- PFP851
from Winters Instruments

Description & Features: • Liquid filled stainless steel case protects against vibration and pulsation • Bayonet ring • Highly accurate • Back, bottom, or panel mounted • Stainless steel or brass wetted parts • Restrictor screw standard • CRN registered... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 6000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500
PFQ Series Stainless Steel Liquid Filled Gauge -- PFQ1122
from Winters Instruments

Description & Features: • Pulsation resistant, liquid filled stainless steel case • Glycerin filled • Brass and stainless steel internals • Restricted orifice • Crimp-On bezel • Dual scale (psi/kPa) • Optional U-Clamps and front flanges • CRN... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 30
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.1250
PLP Series Low Pressure Gauge -- PLP340
from Winters Instruments

Description & Features: • Highly accurate reading of low pressures • Brass or stainless steel wetted parts • Ranges from 15" H2O vacuum to +10 psi • CRN registered • 5 year warranty [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 0.5419
  • Type: Gauge
  • Connection Size: 0.2500
PRL Series Regulator Gauge -- PRL005
from Winters Instruments

Description & Features: • Small diameter, all stainless steel gauge • 1.5" (40mm) and 2" (50mm) dials • Full view snap-in lens • Back and bottom connection • 5 year warranty [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 30
  • Type: Gauge
  • Connection Size: 0.1250
PSB Series Premium Stainless Steel StabiliZR™ Gauge -- PSB851Z
from Winters Instruments

Description & Features: • StabiliZR ™ dampened movement minimizes effects of pulsation and vibration without liquid filling • Stainless steel case • Back, bottom, or panel mounted • 316L stainless steel wetted parts • CRN registered • 5 year warranty [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 6000
  • Type: Gauge
  • Connection Size: 0.2500
PSP Series Spiral Tube Gauge -- PSP10100
from Winters Instruments

Description & Features: • Reliable, small diameter, low profile gauge • 1" (25mm) to 1.5" (40mm) sizes • 1/8" NPT socket • Direct drive (no linkages or hairsprings) eliminating premature failure from the gear and movement • Safety over-pressure port on the lens •... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 100
  • Type: Gauge
  • Connection Size: 0.1250
PST Series StabiliZR™ Stainless Steel Gauge -- PST890Z
from Winters Instruments

Description & Features: • StabiliZR ™ dampened movement minimizes effects of pulsation and vibration without liquid filling (flutterless pointer) • Restricted orifice • Crimp-on bezel • Brass internals • Dual scale (psi/kPa) • U-Clamps and front flanges for... [See More]

  • Mount: Center Back
  • Working Pressure Range: -14.74 to 15
  • Type: Compound
  • Connection Size: 0.2500
PTS Series Tube Stub Gauge -- PTS852-TS
from Winters Instruments

Description & Features: • Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok ® • Heavy duty, stainless steel, liquid-filled gauge • Back, bottom, or panel mount configurations • ±1.5% accuracy • Facilitates 360... [See More]

  • Mount: Center Back
  • Working Pressure Range: 0.0 to 5000
  • Type: Gauge; Liquid Filled
  • Connection Size: 0.2500