Liquid Filled Mechanical Pressure Gauges
from HydraCheck Inc.
Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features: Pressure ranges up to... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 8702
- Operating Temperature: -4 to 140
from HydraCheck Inc.
Highest quality, liquid-filled gauges available in the market today! Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 7500
- Operating Temperature: -4 to 140
from HydraCheck Inc.
Pressure testing devices for hydraulic, air, and vacuum systems. Performs four gauge functions. Case is dust and moisture resistant. Compact for tool box storage. Includes bleeder screw and convenient hanger. Built-in pressure sensor protects low range gauges from high pressure. Compatible with most... [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Media: Liquid; Gas
- Working Pressure Range: 6000
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250
- Working Pressure Range: 0.0 to 1500
- Diameter: 1.87
from Winters Instruments
Description & Features: • ±0.75% full scale accuracy • Food grade glycerin filling standard • Re-zero feature standard • Crack/breakage-resistant polycarbonate lens standard • Clean-In-Place design • Steam-In-Place design • Autoclavable • CRN... [See More]
- Type: Compound; Liquid Filled
- Connection Size: 1.5
- Working Pressure Range: -14.74 to 30
- Diameter: 2.5
from PMC Engineering LLC
PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3" or larger. This feature avoids the pocketing problems usually encountered with conventional seal gauge systems. [See More]
- Type: Gauge; Liquid Filled
- Diameter: 4
- Working Pressure Range: 0.0 to 400
- Operating Temperature: 400
from NOSHOK, Inc.
High quality liquid filled gauges designed for durability, accuracy and long life. Pressure ranges from vacuum through 15,000 psi. 2-1/2 and 4 inch sizes â € “ bottom or back connected. Heavy one-piece die casting integrates the case, connection, movement support and bourdon tube... [See More]
- Type: Gauge; Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500 to 0.5000
- Working Pressure Range: -14.74 to 15000
- Diameter: 2.5
from Carr Lane Manufacturing Co.
Rugged, high-quality hydraulic pressure gauge. Stainless steel body with glycerin filling. Body diameter is 2-1/2 inches. Calibrated from 0 to 9000 psi. [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 7500
- Diameter: 2.5
from KOBOLD Instruments, Inc.
Product Features. 4 â € or 6 â € Combination PressureGauge & Switch. 1 or 2 SPST Switches Possible. Stainless Steel Construction. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. For those users needing a pressure gauge with... [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Connection Size: 0.5000
- Working Pressure Range: 0.0 to 10000
- Operating Temperature: 32 to 140
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • 63 mm (2 ½") and 100 mm (4") Dial Sizes. • Back or Lower Mount Fittings. • All Stainless Steel Construction. • Liquid Fillable in the Field. • IP65 Protection [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Diameter: 2.5 to 4
- Connection Size: 0.2500
- Operating Temperature: -40 to 140
from Watts
The pressure gauge is designed to read low pressure ratings with a range of 0 to 100 PSI. The gauge features a 2 1/2-inch case diameter, 1/4-inch NPT connection, bottom entry mount, ABS polymer case, 372 plastic window, brass internals and connection. [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 100
- Diameter: 2.5
from DME Company
Rugged, Low cost pressure gauges for hydraulic & pneumatic applications. Liquid fill helps dampen pulsations and acts as a natural lubricant. Northern Supply offers low prices and quick shipment. [See More]
- Type: Gauge; Liquid Filled
- Accuracy: 0.7500
- Working Pressure Range: 0.0 to 10000
- Sensor Technology: Mechanical Deflection
from ASCO
Numatics gauges are widely used on compressors, filter/regulators ( ‘piggybacks ’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service life... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250
- Working Pressure Range: 0.0 to 160
- Diameter: 1.5
from Clark Solutions
Select the Magnehelic ® gage for high accuracy - guaranteed within 2% of full scale and for the wide choice of ranges available to suit your needs precisely. Using the simple, frictionless Magnehelic ® movement, it quickly indicates low air or non-corrosive gas pressures - either positive,... [See More]
- Type: Differential; Liquid Filled
- Connection Size: 0.5000
- Working Pressure Range: 0.0 to 5.42
- Diameter: 4
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Filled or Fillable 1/4 " NPT [See More]
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 10000
- Diameter: 4
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 1500
- Diameter: 2.64
from Winters Instruments
Description & Features: • 2.5" (63mm) to 6" (150mm) durable gauges • 2.5" (63mm) dial have a blue and red coloured case for easy identification • Dual scale (psi/ °F) • Flutterless movement on the 2.5" (63mm) • Chlorofluorocarbon (CFC) temperature scales (R-12,... [See More]
- Type: Compound; Liquid Filled
- Connection Size: 0.1250
- Working Pressure Range: -14.74 to 120
- Diameter: 2.5
from NOSHOK, Inc.
Extremely high quality pressure gauges, liquid filled for extended service life and shock resistance. Ranges available from vacuum to 15,000 psi. 1-1/2, 2, 2-1/2, 4 inch sizes â € “ bottom or back connected. Lightweight shatter-resistant ABS or 304 Stainless steel case, Plexiglass... [See More]
- Type: Gauge; Compound; Vacuum; Liquid Filled
- Connection Size: 0.1250 to 0.5000
- Working Pressure Range: -14.74 to 5000
- Diameter: 1.5
from OMEGA Engineering, Inc.
• Dual Scales in PSI and BAR Standard. • Economically Priced. • 2.5% Full Scale Accuracy. • 1 ½", 2", or 2 ½" Dial Faces. • Center Back or Lower Mount Fittings [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250 to 0.2500
- Working Pressure Range: 0.0 to 3000
- Diameter: 1.5 to 2.5
from Clark Solutions
Noshok 400 (dry) and 500 (liquid filled) series all stainless steel gages are the ultimate in corrosion resistant, heavy duty, vacuum and pressure gauges. They are used in corrosive service world-wide where ruggedness and reliability are critical. Typical applications include chemical and petroleum... [See More]
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: -14.74 to 300
- Diameter: 2.5
from McDaniel Controls, Inc.
2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 6000
- Diameter: 2.5
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 3000
- Diameter: 2.64
from Winters Instruments
Description & Features: • Liquid filled stainless steel case protects against vibration and pulsation • Bayonet ring • Highly accurate • Back, bottom, or panel mounted • Stainless steel or brass wetted parts • Restrictor screw standard • CRN registered... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 15
- Diameter: 4
from OMEGA Engineering, Inc.
• Easy To Read 2 ½ inch Dial. • Superior Performance With Vibration, Pulsation, Shock. • Leakproof O-Ring Seal. • Lower and Back Mounts [See More]
- Type: Gauge; Vacuum; Liquid Filled
- Diameter: 2.5
- Connection Size: 0.2500
- Operating Temperature: ? to 150
from McDaniel Controls, Inc.
2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 15000
- Diameter: 2.5
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 6000
- Diameter: 2.64
from Winters Instruments
Description & Features: • Pulsation resistant, liquid filled stainless steel case • Glycerin filled • Brass and stainless steel internals • Restricted orifice • Crimp-On bezel • Dual scale (psi/kPa) • Optional U-Clamps and front flanges • CRN... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250
- Working Pressure Range: 0.0 to 30
- Diameter: 1.5
from McDaniel Controls, Inc.
Process Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 20000
- Diameter: 4.5
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250
- Working Pressure Range: 0.0 to 3000
- Diameter: 1.73
from Winters Instruments
Description & Features: • Rugged, 2" (50mm) forged brass case and connection • Forged brass case and socket • Glycerin filled • 3/8" Steck-O connection • 3 coloured zone dial for easier pressure reading • 0-9,000 psi/bar • 5 year warranty [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.3750
- Working Pressure Range: 0.0 to 9000
- Diameter: 2
from McDaniel Controls, Inc.
4 " (100mm) Filled or Fillable [See More]
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 35000
- Diameter: 4
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 1500
- Diameter: 2.7
from Winters Instruments
Description & Features: • Stainless steel gauge case • Glycerin filled seal • Brass or stainless steel internals • CRN registered • 5 year warranty [See More]
- Type: Gauge; Liquid Filled
- Diameter: 2.5
- Connection Size: 0.2500
- Operating Temperature: -40 to 150
from McDaniel Controls, Inc.
2 " (50mm) Dial Size - Fillable 1/4 " NP and 1/8 " NPT Standard [See More]
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 6000
- Diameter: 2
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 1500
- Diameter: 2.64
from Winters Instruments
Description & Features: • Solid front, blowout back, welded to a 316L stainless steel one-piece diaphragm seal body • 316L stainless steel wetted parts for use on most corrosive media • Permanently enclosed glycerin filled system • Field-fillable gauge • 5 year warranty [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.5000
- Working Pressure Range: 0.0 to 15
- Diameter: 4.5
from McDaniel Controls, Inc.
21/2 " (63mm) Dial Size - Fillable 1/4 " NPT Standard (1/8 " NPT available on request) [See More]
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 10000
- Diameter: 2.5
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 6000
- Diameter: 2.64
from Winters Instruments
Description & Features: • Gauge designed to be used with most standard double ferrule tube fittings, such as Parker A-Lok ® • Heavy duty, stainless steel, liquid-filled gauge • Back, bottom, or panel mount configurations • ±1.5% accuracy • Facilitates 360... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 15
- Diameter: 2.5
from Cat Pumps - High Pressure Pumps & Systems
A Pressure Gauge is used to monitor a pump ’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4 ” or 1/2 ” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI. Typical Usage:... [See More]
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
- Working Pressure Range: 0.0 to 3000
- Diameter: 2.64