kPa Mechanical Pressure Gauges
from Petersen Products Co.
Comment 1 For Air, Nitrogen or Water. Comment 2 Liquid Filled. Connection Type 1/4" MNPT (Brass). Country of Origin USA. Pressure 0-100 psi (0-6.89 bar), 0-700 kPa. Sage Subcategory Number W311. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 100
- Type: Gauge
- Type: Dual Scale
from Petersen Products Co.
Comment 1 For Air, Nitrogen or Water. Comment 2 Liquid Filled. Connection Type 1/4" MNPT (Brass). Country of Origin USA. Pressure 0-200 psi (0-13.80 bar), 0-1400 kPa. Sage Subcategory Number W311. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 200
- Type: Gauge
- Type: Dual Scale
from Petersen Products Co.
Comment 1 For Air, Nitrogen or Water. Comment 2 Liquid Filled. Connection Type 1/4" MNPT (Brass). Country of Origin USA. Pressure 0-300 psi (0-20.69 bar), 0-2100 kPa. Sage Subcategory Number W311. Shipping Wt. 1 Lb (0.45 Kg) [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 300
- Type: Gauge
- Type: Dual Scale
from Winters Instruments
Description & Features: • High quality, commercial grade gauge at an economical price • ±1% accuracy • Adjustable pointer • Steel and aluminum cases • Brass wetted parts • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Working Pressure Range: -14.74 to 300
- Type: Compound
- Connection Size: 0.2500
from Wasco, Inc.
Wasco offers many different series to meet multiple applications. 1. Bourdon Tube. Dial Gauge. Brass Internals. Stainless Steel Internals. 2. Pressure Sensor. LED Gauge. All Stainless Wetted Parts. Multiple Sizes. Battery Operated or Voltage Supplied. 3. Diaphragm. Dial Gauge. [See More]
- Scale Units: Kilopascals; kg/cm2
- Connection Size: 0.1250 to 0.4375
- Type: Gauge; Liquid Filled (optional feature)
- Diameter: 1.5 to 4
from Watts
Series IWTG-Gas Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications It consists of a 3/4 in. (20mm) FPT chrome-plated brass manifold, steel case, Kostil Polymer window, 3/4 in. (20mm) FPT x Schrader type air valve w/cap connection, and copper alloy... [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 100
- Type: Gauge
- Connection Size: 0.7500
from PMC Engineering LLC
PMC Seal Gauges accurately measure pressure in industries where viscous materials are processed. The PMC design permits the diaphragm to be installed flush with the inside wall of pipes 3" or larger. This feature avoids the pocketing problems usually encountered with conventional seal gauge systems. [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 0.0 to 400
- Type: Gauge; Liquid Filled
- Diameter: 4
from ANVER Corporation
Vacuum Gauge -- VG150-18PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Working Pressure Range: 0.0 to 100
- Type: Gauge; Vacuum
- Connection Size: 0.1250
from McDaniel Controls, Inc.
2 1/2 " (63 mm) Dial Size - Fillable 1/4 " NPT [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Working Pressure Range: 0.0 to 6000
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Heavy duty, highly accurate aluminum case gauge • ±0.5% accuracy • Brass or stainless steel internals • Large, easy-to-read dial • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Working Pressure Range: -14.74 to 15
- Type: Compound
- Connection Size: 0.2500
from Watts
Series IWTG-NYC Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case, Kostil Polymer window, 3/4 in. FPT x Schrader type air valve w/cap connection and copper alloy... [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 10
- Type: Gauge
- Connection Size: 0.7500
from ANVER Corporation
Vacuum Gauge -- PG200-14PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Working Pressure Range: 0.0 to 100
- Type: Gauge; Vacuum
- Connection Size: 0.2500
from McDaniel Controls, Inc.
2 1/2 "(63mm) Dial Size - Liquid Filled, Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Working Pressure Range: 15000
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
• A general-purpose gauge that is serviceable and pulsation resistant [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 0.0 to 15
- Type: Gauge
- Connection Size: 0.1250
from Watts
Series LFDPG-1 Bottom-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications. It features an ABS polymer case, Kostil Polymer window, 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in various pressure... [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 600
- Type: Gauge
- Connection Size: 0.2500
from ANVER Corporation
Vacuum Gauge -- VG200-14PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Working Pressure Range: 0.0 to 100
- Type: Gauge; Vacuum
- Connection Size: 0.2500
from McDaniel Controls, Inc.
2 1/2 " (63mm) Dial Size - Stainless Steel Case 1/4 " NPT (1/8 " NPT special order available) [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Working Pressure Range: 15000
- Type: Compound; Vacuum
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • General purpose panel mounted gauge with 1.5" (40mm) to 3.5" (90mm) dial sizes • Flutterless pointer • Dampened movement • Removable lens • Zero-adjustment • ±2-1-2% accuracy • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 0.0 to 15
- Type: Gauge
- Connection Size: 0.1250
from Watts
Series LFDPG-3 Center Back-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in... [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 200
- Type: Gauge
- Connection Size: 0.1250 to 0.2500
from ANVER Corporation
Vacuum Gauge -- VG250-14PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Working Pressure Range: 0.0 to 100
- Type: Gauge; Vacuum
- Connection Size: 0.2500
from McDaniel Controls, Inc.
4 " (100mm) Dial Size - Non-Fillable 1/4 " NPT [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Working Pressure Range: 0.0 to 35000
- Type: Compound; Vacuum
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Unique pressure instrument utilizing colour coded cases for easy identification of processes • 4 different colours that are UV resistant and will not fade • Stainless steel or brass internals, liquid fillable • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Working Pressure Range: -14.74 to 15
- Type: Compound; Liquid Filled (optional feature)
- Connection Size: 0.2500
from Watts
Series LFDPTG-1 Combination Pressure and Temperature Gauges are used in commercial, residential, and institutional HVAC applications It is a bottom-entry type model with black enamel steel cases, Kostil Polymer windows, 1/2 in. NPT connection, copper alloy Bourdon tube pressure elements, and bimetal... [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 200
- Type: Gauge
- Connection Size: 0.5000
from ANVER Corporation
Vacuum Gauge -- VG350-14CBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Working Pressure Range: 0.0 to 100
- Type: Gauge; Vacuum
- Connection Size: 0.2500
from McDaniel Controls, Inc.
Process Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Working Pressure Range: 0.0 to 20000
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Economical 4.5" (115mm) stainless steel case gauge • ±1% accuracy • Zero adjustment screw • 1/4" NPT • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 0.0 to 1000
- Type: Gauge
- Connection Size: 0.2500
from Watts
Series LFDPTG-3 Combination Pressure and Temperature Gauges are used in commercial, residential, and institutional HVAC applications. It is a center, back-entry type model with a black enamel steel case, Kostil Polymer window, 1/2 in. NPT connection, copper alloy Bourdon tube pressure element, and... [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 200
- Type: Gauge
- Connection Size: 0.5000
from ANVER Corporation
Vacuum Gauge -- VG350-14PBM [See More]
- Scale Units: Kilopascals; Inches of Hg
- Working Pressure Range: 0.0 to 100
- Type: Gauge; Vacuum
- Connection Size: 0.2500
from McDaniel Controls, Inc.
4 " (100mm) Filled or Fillable [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Working Pressure Range: 0.0 to 35000
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Most economical, all-purpose pressure gauge • 1.5" (40mm) to 4" (100mm) sizes • Friction bezel rings • Black steel case • Brass internals • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 0.0 to 15
- Type: Gauge
- Connection Size: 0.1250
from Watts
Series LFDPG-5 Top-Entry Pressure Gauges are used in commercial, residential, and institutional HVAC applications. It features an ABS polymer case, Kostil Polymer window, 1/8 or 1/4 in. NPT connection, and copper alloy Bourdon tube sensing element. Accuracy is ASME, Type B. Available in various... [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 160
- Type: Gauge
- Connection Size: 0.1250 to 0.2500
from McDaniel Controls, Inc.
Plant Safety Gauges 4 1/2 " Dial Size - Liquid Fillable - 1/4 " NPT [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Working Pressure Range: 0.0 to 20000
- Type: Compound; Vacuum
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Economical pressure gauge and valve body assembly • Bleed port and plated housing on the gas test assembly • Black steel case • ±3-2-3% accuracy • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 0.0 to 15
- Type: Gauge
- Connection Size: 0.7500
from McDaniel Controls, Inc.
2 " (50mm) Dial Size - Fillable 1/4 " NP and 1/8 " NPT Standard [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Working Pressure Range: 0.0 to 6000
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Liquid filled stainless steel case protects against vibration and pulsation • Bayonet ring • Highly accurate • Back, bottom, or panel mounted • Stainless steel or brass wetted parts • Restrictor screw standard • CRN registered... [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 0.0 to 15
- Type: Gauge; Liquid Filled
- Connection Size: 0.2500
from McDaniel Controls, Inc.
21/2 " (63mm) Dial Size - Fillable 1/4 " NPT Standard (1/8 " NPT available on request) [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Working Pressure Range: 0.0 to 10000
- Type: Compound; Vacuum; Liquid Filled
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Pulsation resistant, liquid filled stainless steel case • Glycerin filled • Brass and stainless steel internals • Restricted orifice • Crimp-On bezel • Dual scale (psi/kPa) • Optional U-Clamps and front flanges • CRN... [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 0.0 to 30
- Type: Gauge; Liquid Filled
- Connection Size: 0.1250
from McDaniel Controls, Inc.
6 " (160 mm) Dial Size - Non-Fillable 1/4 " NPT [See More]
- Scale Units: pounds per square inch; Kilopascals; bar; kg/cm2
- Working Pressure Range: 0.0 to 35000
- Type: Compound; Vacuum
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Highly accurate reading of low pressures • Brass or stainless steel wetted parts • Ranges from 15" H2O vacuum to +10 psi • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 0.0 to 5
- Type: Gauge
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Field liquid-fillable, thermoplastic solid front blowout back safety case • ±0.5% accuracy • Stainless steel full rotary movement for longer life • Micrometer pointer for ease in calibration • Under and overload stops • 316L... [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 0.0 to 15
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling • Full safety pattern solid front, blowout back • ±0.5% accuracy • Stainless steel full rotary movement • Micrometer pointer for ease in... [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 0.0 to 30
- Type: Gauge
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Small diameter, all stainless steel gauge • 1.5" (40mm) and 2" (50mm) dials • Full view snap-in lens • Back and bottom connection • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 0.0 to 30
- Type: Gauge
- Connection Size: 0.1250
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling • Stainless steel case • Back, bottom, or panel mounted • 316L stainless steel wetted parts • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Working Pressure Range: -14.74 to 15
- Type: Compound
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • Solid front blowout back for the ultimate in gauge safety • Full rotary movement and micrometer pointer for ease in calibration • Stainless steel • Safety glass lens • CRN registered • 5 year warranty [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Working Pressure Range: -14.74 to 15
- Type: Compound; Liquid Filled (optional feature)
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • A combination pressure gauge and diaphragm seal forming one unique instrument that measures low pressures where protection from the process media is required • Bottom connection only • All stainless steel construction • A variety of materials... [See More]
- Scale Units: pounds per square inch; Kilopascals
- Working Pressure Range: 0.0 to 10
- Type: Gauge; Liquid Filled (optional feature)
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • StabiliZR dampened movement minimizes effects of pulsation and vibration without liquid filling (flutterless pointer) • Restricted orifice • Crimp-on bezel • Brass internals • Dual scale (psi/kPa) • U-Clamps and front flanges for... [See More]
- Scale Units: pounds per square inch; Kilopascals; Inches of Hg
- Working Pressure Range: -14.74 to 15
- Type: Compound
- Connection Size: 0.2500
from Winters Instruments
Description & Features: • A portable kit with durable carrying case to protect the test instruments between uses and test locations • Includes two thermometers for high or low temperature tests • Pressure gauge includes secondary adjustable set pointer to assist the operator in... [See More]
- Scale Units: pounds per square inch; Kilopascals; Feet of H2O; Meters H2O
- Working Pressure Range: 0.0 to 100
- Type: Gauge
- Connection Size: 0.2500