Furnace / Foundry Wear Strips, Wear Plates, and Wear Parts
2 Results
ABRESIST®
from Abresist Corporation
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Industry / Application: Cement; Chemical; Crushers & Mills; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Water
- Liner Materials: Basalt; Fused Cast Basalt
- Function: Abrasion or Sliding Wear; Corrosion; Wear
- Form: Tile of Sectional; Loose or Pre-fabricated Shape
Bondable PTFE
from Fluoro-Plastics, Inc.
from Fluoro-Plastics, Inc.
PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]
- Industry / Application: Furnace / Refractory; MetalMills; Plastic
- Thickness: 0.0625 to 0.0938
- Function: Abrasion or Sliding Wear
- Liner Materials: Fluoropolymer; PTFE