Corrosion Resistant Wear Strips, Wear Plates, and Wear Parts

9 Results
Custom Wear Plates and Liners -- Inconel® 625
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Function: Abrasion or Sliding Wear; Corrosion; Heat or Fire Protection
  • Liner Materials: Metal
  • Industry / Application: Chemical; Oil & Gas
Custom Wear Plates and Liners -- Nitronic® 30 / HPA N30
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Function: Abrasion or Sliding Wear; Corrosion
  • Liner Materials: Metal
  • Industry / Application: Chemical; Automotive or Transportation
Custom Wear Plates and Liners -- Nitronic® 40
from High Performance Alloys, Inc.

N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]

  • Function: Corrosion; Heat or Fire Protection
  • Liner Materials: Metal
  • Industry / Application: Chemical; Environmental Remediation; Aircraft Components
Strip -- Redco™ UHMW Wearstrip
from Redwood Plastics

Redco ™ UHMW Wearstrip offers superior protection for rails, chain and other moving machinery. Redco ™ UHMW-PE wearstrip is easy to install, weighing about 1/8 that of steel. It can outwear steel by up to 6 times and can reduce noise levels by 50%. Redco ™ Black UHMW has good... [See More]

  • Function: Abrasion or Sliding Wear; Corrosion
  • Industry / Application: Plastic
Flow Control and Valve Wear Parts
from General Carbide Corporation

Cemented carbide flow control components and trim sets are used extensively in the Power Generation, Oil/ Gas and Fluid Handling industries. These harsh applications involve a combination of corrosive and erosive wear that requires the highest quality cemented carbide with enhanced corrosion... [See More]

  • Function: Abrasion or Sliding Wear; Corrosion
  • Liner Materials: Carbide / Hardmetal
  • Industry / Application: PowerGeneration; Oil & Gas
Ceramic Wear Tiles
from CoorsTek

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]

  • Function: Abrasion or Sliding Wear; Corrosion
  • Industry / Application: Cement; Chemical; Crushers & Mills; PowerGeneration; PulpPaper; MetalMills; Mining
  • Thickness: 0.1250 to 2
  • Liner Materials: Ceramic
ABRESIST®
from Abresist Corporation

Mineral based wear resistant material, can be used up to 350 ° C [See More]

  • Function: Abrasion or Sliding Wear; Corrosion; Wear
  • Liner Materials: Basalt; Fused Cast Basalt
  • Industry / Application: Cement; Chemical; Crushers & Mills; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Water
  • Form: Tile of Sectional; Loose or Pre-fabricated Shape
Industrial Wear Components
from General Carbide Corporation

Industrial wear applications are as varied as the industries they serve. General Carbide manufactures over 50 grades of material which will satisfy any industrial wear application involving erosive wear, abrasive wear and chemical/mechanical corrosive wear, including wear applications that also... [See More]

  • Function: Abrasion or Sliding Wear; Impact; Corrosion
  • Liner Materials: Carbide / Hardmetal
Oil & Gas Industry Wear Components
from General Carbide Corporation

General Carbide has various tungsten carbide grades in operation in oil/gas exploration applications, as well as in production and flow control operations and MWD (measurement while drilling) apparatus. We manufacture over 50 grades of material which will satisfy any oil/ gas wear application... [See More]

  • Function: Abrasion or Sliding Wear; Corrosion
  • Liner Materials: Carbide / Hardmetal
  • Industry / Application: Mining; Oil & Gas