Metal Wear Strips, Wear Plates, and Wear Parts

24 Results
Custom Wear Plates and Liners -- Haynes 25® / L605
from High Performance Alloys, Inc.

High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]

  • Liner Materials: Metal
  • Industry / Application: Chemical
  • Function: Abrasion or Sliding Wear; Heat or Fire Protection
Custom Wear Plates and Liners -- HPA Cobalt 6B
from High Performance Alloys, Inc.

Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]

  • Liner Materials: Metal
  • Industry / Application: Chemical
  • Function: Abrasion or Sliding Wear
Custom Wear Plates and Liners -- Inconel® 625
from High Performance Alloys, Inc.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]

  • Liner Materials: Metal
  • Industry / Application: Chemical; Oil & Gas
  • Function: Abrasion or Sliding Wear; Corrosion; Heat or Fire Protection
Custom Wear Plates and Liners -- Nitronic® 30 / HPA N30
from High Performance Alloys, Inc.

Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]

  • Liner Materials: Metal
  • Industry / Application: Chemical; Automotive or Transportation
  • Function: Abrasion or Sliding Wear; Corrosion
Custom Wear Plates and Liners -- Nitronic® 40
from High Performance Alloys, Inc.

N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]

  • Liner Materials: Metal
  • Industry / Application: Chemical; Environmental Remediation; Aircraft Components
  • Function: Corrosion; Heat or Fire Protection
Custom Wear Plates and Liners -- Nitronic® 60 / HPA N60
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Liner Materials: Metal
  • Industry / Application: Chemical; Automotive or Transportation
  • Function: Abrasion or Sliding Wear; Corrosion; Heat or Fire Protection
OILES Sintered Alloy Wear Plate -- CWP-CTP
from OILES America Corporation

Can be used for any sliding direction [See More]

  • Liner Materials: Metal; Sintered Alloy and Steel
  • Thickness: 0.7874
  • Function: Abrasion or Sliding Wear
144 Inch Aluminum Bronze Wear Plates -- PA 200 Series
from Diversified Bronze & Manufacturing, LLC

1" to 4"widths available, ASTM B505 C95400 [See More]

  • Liner Materials: Metal
  • Thickness: 0.2500
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Manufacturing
Base Plate for Gib Assembly -- SBP Series
from DME Company

Constructed of aluminum bronze with graphite plugs, D-M-E Base Plates for Gib Assemblies have a steel hardness of 179 Bhn. Each base plate includes thru holes to allow easy assembly. [See More]

  • Liner Materials: Metal
  • Thickness: 0.3750
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Molding
Bearing Parts -- Wear Sleeve
from Hartford Technologies, Inc.

Hartford specializes in the custom design and manufacturing of wear sleeve products and bearing sleeves for severe service applications in high volumes. High precision bearing sleeves are used in a variety of applications. Bearing sleeves or adapter sleeves serve as the mounting surface for... [See More]

  • Liner Materials: Metal
  • Industry / Application: Bearings
  • Function: Abrasion or Sliding Wear
Accessories
from Habasit America

Product Sub-Group: Accessories [See More]

  • Liner Materials: Metal
OILES Sintered Alloy Wear Plate -- CWT
from OILES America Corporation

Can be used for any sliding direction. [See More]

  • Liner Materials: Metal; Sintered Alloy and Steel
  • Function: Abrasion or Sliding Wear
Bronze-Plated L-Gibs -- LGB Series
from DME Company

D-M-E Bronze-Plated L-Gibs feature bronze-electroplated steel that provides strength and lubricity. Offering superior wear-resistance, Bronze-Plated L-Gibs are supplied without pre-drilled holes to provide optimal design flexibility. [See More]

  • Liner Materials: Metal
  • Thickness: 0.7500 to 3
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Molding
Accessories
from Habasit America

Product Sub-Group: Accessories [See More]

  • Liner Materials: Metal
OILES Sintered Alloy Wear Plate -- CWX-CWA
from OILES America Corporation

Can be used for any sliding direction. [See More]

  • Liner Materials: Metal; Sintered Alloy and Steel
  • Thickness: 0.3937
  • Function: Abrasion or Sliding Wear
Bronze-Plated Wear Plate -- WPB Series
from DME Company

Provides long-lasting wear surface. No pre-drilled holes equals mounting pattern flexibility [See More]

  • Liner Materials: Metal
  • Thickness: 0.0080 to 0.0100
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Molding
Accessories
from Habasit America

Product Sub-Group: Accessories [See More]

  • Liner Materials: Metal
OILES Wear Plate, Gray Iron Casting with graphite plugs -- FWP-FTP
from OILES America Corporation

Can slide in both length (L) and width (W) directions. [See More]

  • Liner Materials: Metal; Gray Iron Casting
  • Thickness: 0.7874
  • Function: Abrasion or Sliding Wear
L-Gibs for Gib Assembly -- SGA Series
from DME Company

Constructed of aluminum bronze with graphite plugs, D-M-E L-Gibs for Gib Assemblies have a steel hardness of 179 Bhn. Each L-Gib includes thru holes to allow easy assembly. [See More]

  • Liner Materials: Metal
  • Thickness: 0.7500 to 1.25
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Molding
Accessories
from Habasit America

Product Sub-Group: Accessories [See More]

  • Liner Materials: Metal
OILES Wear Plate, High tension brass with graphite plugs -- SWP
from OILES America Corporation

Oiles high tension brass with graphite plugs. [See More]

  • Liner Materials: Metal; High tension brass
  • Function: Abrasion or Sliding Wear
Self-Lube Gib Assembly -- SLA Series
from DME Company

Standardized assembly for wide variety of applications. Easily installed. Reduces design and assembly time [See More]

  • Liner Materials: Metal
  • Thickness: 1.12 to 1.62
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Molding
Accessories
from Habasit America

Product Sub-Group: Accessories [See More]

  • Liner Materials: Metal
Self-Lube L-Gibs -- SLG Series
from DME Company

D-M-E Self-Lubricating L-Gibs provide a long-lasting wear surface for high-production molds using slides and cams. L-Gibs are easy to machine and can be shaped to any configuration, requiring no special tools. They are supplied with no pre-drilled holes, providing flexibility with mounting patterns. [See More]

  • Liner Materials: Metal
  • Thickness: 0.7500 to 2.5
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Molding