Pulp & Paper Wear Strips, Wear Plates, and Wear Parts
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Industry / Application: Cement; Chemical; Crushers & Mills; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Water
- Liner Materials: Basalt; Fused Cast Basalt
- Function: Abrasion or Sliding Wear; Corrosion; Wear
- Form: Tile of Sectional; Loose or Pre-fabricated Shape
from Redwood Plastics
Faster flow over screen. Less problems with pitch build-up and freeze up. Longer wear – up t 100% longer wear. Fewer hang ups. FINE SCREENS. Usually done in the same manner only with smaller holes – 3/8 ″ dia. & bigger, some 5/16 ″ done. The problem here is the thickness... [See More]
- Industry / Application: PulpPaper; Plastic
- Function: Abrasion or Sliding Wear
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Industry / Application: Cement; Chemical; Crushers & Mills; PowerGeneration; PulpPaper; MetalMills; Mining
- Thickness: 0.1250 to 2
- Function: Abrasion or Sliding Wear; Corrosion
- Liner Materials: Ceramic
from Redwood Plastics
Redco ™ Synsteel Chip Screens. Faster flow over screen. Less problems with pitch build-up and freeze up. Longer wear – up to 100% longer wear. Fewer hang ups. TOP SCREENS. Usually done in 2 or 3 sections depending on the sizes: should be supported 18-24 ″ to allow for sag –... [See More]
- Industry / Application: PulpPaper; Plastic
- Function: Abrasion or Sliding Wear
from Redwood Plastics
Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco ™ Plastic products such as Redco ™ Polyurethane and Redco ™ UHMW will improve performance with... [See More]
- Industry / Application: PulpPaper; Plastic
- Function: Abrasion or Sliding Wear