Thermal / Heat Resistant Wear Strips, Wear Plates, and Wear Parts
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Function: Abrasion or Sliding Wear; Heat or Fire Protection
- Liner Materials: Metal
- Industry / Application: Chemical
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Function: Abrasion or Sliding Wear; Corrosion; Heat or Fire Protection
- Liner Materials: Metal
- Industry / Application: Chemical; Oil & Gas
from Fluoro-Plastics, Inc.
Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]
- Function: Heat or Fire Protection
- Industry / Application: Chemical; PowerGeneration; Plastic
- Thickness: 0.1875 to 1
- Liner Materials: Fluoropolymer; PTFE