Plastic Wear Strips, Wear Plates, and Wear Parts

42 Results
MULTIFIL™ Proprietory Filled PTFE Tape -- 08 Multifil
from GGB

STRUCTURE. Proprietary Filled PTFE Tape. CHARACTERISTICS. Superior sliding bearing material which can be easily bonded to any clean, rigid substrate. Reduces vibration [See More]

  • Industry / Application: Plastic; Bearings
  • Thickness: 0.0150 to 0.1260
  • Function: Abrasion or Sliding Wear
  • Liner Materials: Fluoropolymer
Chain Bed -- Redco™ Nylon & Tivar88 Chain Bed
from Redwood Plastics

Redco Nylon or Tivar 88 Chain Beds reduce chain lubricant requirements by nearly 75%; lowering maintenance costs and increasing the life of the chain. The chain bed is machined to precision, insuring the chain will be guided with accuracy. Available in either Redco Nylon SL or Tivar 88. Lightweight... [See More]

  • Industry / Application: Plastic; Sawmills, Planermills
  • Function: Abrasion or Sliding Wear
Anti-Static/Conductive UV-Stable Blend -- DuraSurf™ ASC-UV
from Crown Plastics Co., Inc.

Crown Plastics DuraSurf TM ASC-UV is an anti-static/conductive UV-stabile UHMW-PE blend. Possesing the highest level of conductivity in the industry (with a surface resistivity of 10 2 - 103), DuraSurf TM ASC-UV protects against static build up that occurs in powder conveying and dust collection and... [See More]

  • Industry / Application: Manufacturing; Plastic
  • Thickness: 0.0310 to 0.1250
Accessories
from Habasit America

Product Sub-Group: Accessories [See More]

  • Industry / Application: Plastic
Wear Strip -- WSM
from Hi-Tech Seals, Inc.

A wear strip is designed to perform the same function as a wear ring. Wear strip helps to keep the piston centered, which allows for even wear and pressure distribution on the seals. This is an excellent product for individuals who need custom sizes of wear rings. Wear strip can help to cut down on... [See More]

  • Industry / Application: Oil & Gas; Plastic
  • Liner Materials: Nylon, Teflon
  • Function: Abrasion or Sliding Wear
Amorphous Carbon-filled Anti-static PTFE
from Fluoro-Plastics, Inc.

Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]

  • Industry / Application: Plastic
  • Thickness: 0.0100 to 0.2500
  • Function: Abrasion or Sliding Wear
  • Liner Materials: Fluoropolymer; PTFE
Polyurethane Track Pads for Grousers
from Dynatect Manufacturing, Inc.

Durable Polyurethane Wear Components for Asphalt Pavers & Milling Machines. Increase uptime and service life with Dynatect ’s superior wear components, formulated with a patented urethane with superior abrasion resistance. Due to the unique chemistry, Dynatect track pads will outperform... [See More]

  • Industry / Application: Manufacturing; Plastic; Asphalt Pavers & Milling Machines
  • Thickness: 0.9400
  • Function: Abrasion or Sliding Wear
  • Liner Materials: Urethane / Polyurethane
Chain Channel -- Redco™ UHMW Chain Channel
from Redwood Plastics

Redco UHMW chain channel reduces noise and friction as well as extends the life of your chain. Chain guides are available in a variety of profiles and grades including kraft pulp mill safe; Redco Synsteel as well as high temperature, anti-static and Redco Tivar. [See More]

  • Industry / Application: Plastic; Sawmills, Planermills
  • Function: Abrasion or Sliding Wear
Cushioning and Energy Absorbing Material -- Crown Plastics CEA
from Crown Plastics Co., Inc.

Crown Plastics CEA. Cushioning and Energy Absorbing Material. Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as... [See More]

  • Industry / Application: Automotive or Transportation; Plastic
  • Thickness: 0.0016 to 0.0047
  • Function: Impact
Accessories
from Habasit America

Product Sub-Group: Accessories [See More]

  • Industry / Application: Plastic
Bondable PTFE
from Fluoro-Plastics, Inc.

PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]

  • Industry / Application: Furnace / Refractory; MetalMills; Plastic
  • Thickness: 0.0625 to 0.0938
  • Function: Abrasion or Sliding Wear
  • Liner Materials: Fluoropolymer; PTFE
Chip Screen -- Redco™Synsteel Chip Screen - Fine Screen
from Redwood Plastics

Faster flow over screen. Less problems with pitch build-up and freeze up. Longer wear – up t 100% longer wear. Fewer hang ups. FINE SCREENS. Usually done in the same manner only with smaller holes – 3/8 ″ dia. & bigger, some 5/16 ″ done. The problem here is the thickness... [See More]

  • Industry / Application: PulpPaper; Plastic
  • Function: Abrasion or Sliding Wear
Silicone Treated Surface -- DuraSurf™ STS
from Crown Plastics Co., Inc.

DuraSrf STS. DuraSurf STS is a revolutionary product in that it not only possesses a Silicone Treated Surface, but is also available with an adhesive backing for easy installation. The very low coefficient of friction provides a lubricated surface that is virtually maintenance free. DuraSurf STS is... [See More]

  • Industry / Application: Manufacturing; Plastic
  • Thickness: 0.0310 to 0.1250
  • Function: Abrasion or Sliding Wear
  • Liner Materials: Silicone
Guides for PMB, chains and goods
from Habasit America

Product Sub-Group: Guides for PMB, chains and goods [See More]

  • Industry / Application: Plastic
Bronze-filled PTFE
from Fluoro-Plastics, Inc.

High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]

  • Industry / Application: Plastic
  • Thickness: 0.0300 to 0.2500
  • Function: Abrasion or Sliding Wear
  • Liner Materials: Fluoropolymer; PTFE
Chip Screen -- Redco™Synsteel Chip Screen - Top Screen
from Redwood Plastics

Redco ™ Synsteel Chip Screens. Faster flow over screen. Less problems with pitch build-up and freeze up. Longer wear – up to 100% longer wear. Fewer hang ups. TOP SCREENS. Usually done in 2 or 3 sections depending on the sizes: should be supported 18-24 ″ to allow for sag –... [See More]

  • Industry / Application: PulpPaper; Plastic
  • Function: Abrasion or Sliding Wear
Guides for PMB, chains and goods
from Habasit America

Product Sub-Group: Guides for PMB, chains and goods [See More]

  • Industry / Application: Plastic
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Industry / Application: Plastic
  • Thickness: 0.0910 to 0.2500
  • Function: Abrasion or Sliding Wear
  • Liner Materials: Fluoropolymer; PTFE
Conveyor -- Redco™UHMW Lined Conveyor with Flights
from Redwood Plastics

Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco ™ Plastic products such as Redco ™ Polyurethane and Redco ™ UHMW will improve performance with... [See More]

  • Industry / Application: PulpPaper; Plastic
  • Function: Abrasion or Sliding Wear
Guides for PMB, chains and goods
from Habasit America

Product Sub-Group: Guides for PMB, chains and goods [See More]

  • Industry / Application: Plastic
Extruded Tube PTFE
from Fluoro-Plastics, Inc.

Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]

  • Industry / Application: Chemical; PowerGeneration; Plastic
  • Thickness: 0.1875 to 1
  • Function: Heat or Fire Protection
  • Liner Materials: Fluoropolymer; PTFE
Conveyor Flight -- Redco™ UHMW Conveyor Flight
from Redwood Plastics

50% the weight of cast steel. Reduces noise. Reduces power consumption. Low coefficient of friction. Easy to replace worn or damaged sections. Easy to install. Eliminates wear on conveyors. •Available in 4 ″ & 5 ″ Heights. •Sizes 16 ″ – 36 ″. •Bolted... [See More]

  • Industry / Application: Plastic; Sawmills, Planermills
  • Function: Abrasion or Sliding Wear
Guides for PMB, chains and goods
from Habasit America

Product Sub-Group: Guides for PMB, chains and goods [See More]

  • Industry / Application: Plastic
Glass-Moly-filled PTFE
from Fluoro-Plastics, Inc.

Adds to hardness and stiffness. Reduces friction, especially starting coefficient of friction and steady-state wear. Effect on electrical properties is negligible. Unreactive chemically, and dissolves only in strong oxidizing acids [See More]

  • Industry / Application: Plastic
  • Thickness: 0.0100 to 0.2500
  • Function: Abrasion or Sliding Wear
  • Liner Materials: Fluoropolymer; PTFE
Corner Protector -- Redco™UHMW Corner Protectors
from Redwood Plastics

Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco ™ Plastic products such as Redco ™ Polyurethane and Redco ™ UHMW will improve performance with... [See More]

  • Industry / Application: PulpPaper; Plastic
  • Function: Impact
Guides for PMB, chains and goods
from Habasit America

Product Sub-Group: Guides for PMB, chains and goods [See More]

  • Industry / Application: Plastic
Graphite-filled PTFE
from Fluoro-Plastics, Inc.

Crystalline modification of high purity carbon. Excellent wear properties, particularly against soft metals. High load-carrying capability in high speed contact applications. Chemically inert. Frequently used with other filler, e.g. carbon [See More]

  • Industry / Application: Plastic
  • Thickness: 0.0100 to 0.2500
  • Function: Abrasion or Sliding Wear
  • Liner Materials: Fluoropolymer; PTFE
Packaging Protection -- Redco™ Polystone® M Soft
from Redwood Plastics

Many industries including beverage, packaging, pharmaceutical and cosmetics utilize elaborate plastic containers and delicate glass bottles. Scratches and other types of surface damage can be a challenging problem when handling these products during the manufacturing and distribution processes. That... [See More]

  • Industry / Application: Plastic
  • Function: Abrasion or Sliding Wear; Impact
Guides for PMB, chains and goods
from Habasit America

Product Sub-Group: Guides for PMB, chains and goods [See More]

  • Industry / Application: Plastic
Guide Rails, Rectangular Bars And Wear Strips PTFE
from Fluoro-Plastics, Inc.

Fluoro-Plastics/Surf Technologies stocks standard guide rail shapes: cover bar, chain guide, snap-ons, half rounds, and j legs in various sizes for applications where temperatures exceed 180 deg. F. All shapes are extruded from granular PTFE, which is the toughest kind of PTFE and is ideal in... [See More]

  • Industry / Application: Plastic
  • Thickness: 0.1250 to 2
  • Function: Abrasion or Sliding Wear
  • Liner Materials: Fluoropolymer; PTFE
Sawmill & Planermill Insert -- Redco™ Chain Cap
from Redwood Plastics

Redco Chain Cap was developed to minimize product damage due to chain markings on pull chains, landing tables, endings tables, etc. As well maximizing chain life and minimizing noise. · Non- Marking. · Smooth Quiet Operation. · Low Coefficient of Friction. · Non- marking. [See More]

  • Industry / Application: Plastic; Sawmills, Planermills
  • Function: Abrasion or Sliding Wear
Guides for PMB, chains and goods
from Habasit America

Product Sub-Group: Guides for PMB, chains and goods [See More]

  • Industry / Application: Plastic
Machine Parts PTFE
from Fluoro-Plastics, Inc.

Because of its unique molecular structure, granular PTFE does not melt. It cannot be molded into complex forms like other plastics. However, it is easily machined on all standard equipment, including the most advanced CNC machining equipment. PTFE can be cut, bored, milled and turned using standard... [See More]

  • Industry / Application: Plastic
  • Liner Materials: Fluoropolymer; PTFE
  • Function: Abrasion or Sliding Wear
Sawmill & Planermill Insert -- Redco™ Chain Channel Insert - C4
from Redwood Plastics

Less wear on your chain, less noise and less maintenance costs without having to change out your metal channel. These inserts simply fit into your current channel. Available in C3 and C4 profiles and compatible with 81x, 81xH, 2060, 2080 and H78 chain [See More]

  • Industry / Application: Plastic; Sawmills, Planermills
  • Function: Abrasion or Sliding Wear
Guides for PMB, chains and goods
from Habasit America

Product Sub-Group: Guides for PMB, chains and goods [See More]

  • Industry / Application: Plastic
Mineral-filled PTFE
from Fluoro-Plastics, Inc.

PTFE with FDA compliant filler. For food processing and pharmaceutical bearing applications. Compatible with a wide variety of mating surfaces, both soft (e.g. mild steel) and harder surfaces. Compare this product to Rulon 641* [See More]

  • Industry / Application: Plastic
  • Thickness: 0.0200 to 0.1250
  • Function: Abrasion or Sliding Wear
  • Liner Materials: Fluoropolymer; PTFE
Strip -- Redco™ UHMW Wearstrip
from Redwood Plastics

Redco ™ UHMW Wearstrip offers superior protection for rails, chain and other moving machinery. Redco ™ UHMW-PE wearstrip is easy to install, weighing about 1/8 that of steel. It can outwear steel by up to 6 times and can reduce noise levels by 50%. Redco ™ Black UHMW has good... [See More]

  • Industry / Application: Plastic
  • Function: Abrasion or Sliding Wear; Corrosion
Guides for PMB, chains and goods
from Habasit America

Product Sub-Group: Guides for PMB, chains and goods [See More]

  • Industry / Application: Plastic
Polyimide-filled PTFE
from Fluoro-Plastics, Inc.

Low Friction. Extremely low wear. Increased hardness. Operates well against soft mating surfaces like aluminum, mild steel, brass and plastics. Ideal for stop-start applications to eliminate stick-slip. Compare this product to Rulon J* [See More]

  • Industry / Application: Plastic
  • Thickness: 0.0200 to 0.1250
  • Function: Abrasion or Sliding Wear
  • Liner Materials: Fluoropolymer; PTFE
Wear Plate -- Redco™ UHMW Wearplate
from Redwood Plastics

Used extensively to reduce wear, eliminate noise and cut installation cost, UHMW polyethylene is a proven alternative to AR plate. Available in full sheets, cut to size strips or the various profile shapes. It is easy to install using the plugweld fastening system. Ask us about 250 ′ coils of... [See More]

  • Industry / Application: Plastic; Sawmills, Planermills
  • Function: Abrasion or Sliding Wear
Guides for PMB, chains and goods
from Habasit America

Product Sub-Group: Guides for PMB, chains and goods [See More]

  • Industry / Application: Plastic
Stainless Steel-filled PTFE
from Fluoro-Plastics, Inc.

Extremely stiff and hard. High loading percentage (50% generally). Available in molded sheet only [See More]

  • Industry / Application: Plastic
  • Thickness: 0.0200 to 0.2500
  • Function: Abrasion or Sliding Wear
  • Liner Materials: Fluoropolymer; PTFE