Carbide / Hardmetal Wear Strips, Wear Plates, and Wear Parts

6 Results
Concrete Processing Wear Parts
from General Carbide Corporation

In use as a wear plate in refractory block and concrete rooftile manufacturing, the high abrasion resistance of the CWP grade is far superior to D2 tool steel or Ni-hard plates. The medium particle size used, coupled with an intermediate binder content, provides a wear resistant grade with moderate... [See More]

  • Liner Materials: Carbide / Hardmetal
  • Industry / Application: Crushers & Mills
  • Function: Abrasion or Sliding Wear; Impact
Drilling and Mining Wear Parts
from General Carbide Corporation

Widely accepted in the polycrystalline diamond industry, Grade GC-313 has an intermediate carbide particle size coupled with a medium binder content and exhibits moderate impact and wear resistance. Our robotic pressing and quality controlled grinding procedure produce a product that satisfies the... [See More]

  • Liner Materials: Carbide / Hardmetal
  • Industry / Application: Mining
  • Function: Abrasion or Sliding Wear; Impact
Flow Control and Valve Wear Parts
from General Carbide Corporation

Cemented carbide flow control components and trim sets are used extensively in the Power Generation, Oil/ Gas and Fluid Handling industries. These harsh applications involve a combination of corrosive and erosive wear that requires the highest quality cemented carbide with enhanced corrosion... [See More]

  • Liner Materials: Carbide / Hardmetal
  • Industry / Application: PowerGeneration; Oil & Gas
  • Function: Abrasion or Sliding Wear; Corrosion
Industrial Wear Components
from General Carbide Corporation

Industrial wear applications are as varied as the industries they serve. General Carbide manufactures over 50 grades of material which will satisfy any industrial wear application involving erosive wear, abrasive wear and chemical/mechanical corrosive wear, including wear applications that also... [See More]

  • Liner Materials: Carbide / Hardmetal
  • Function: Abrasion or Sliding Wear; Impact; Corrosion
Oil & Gas Industry Wear Components
from General Carbide Corporation

General Carbide has various tungsten carbide grades in operation in oil/gas exploration applications, as well as in production and flow control operations and MWD (measurement while drilling) apparatus. We manufacture over 50 grades of material which will satisfy any oil/ gas wear application... [See More]

  • Liner Materials: Carbide / Hardmetal
  • Industry / Application: Mining; Oil & Gas
  • Function: Abrasion or Sliding Wear; Corrosion
Rooftile Tooling and Wear Parts
from General Carbide Corporation

For more than 30 years, we ’ve been adapting to market forces and changes within the industry while continuing to set the standards for: Extended Tooling Life. Competitive Pricing & Delivery. Tool Quality & Consistency. Engineering Service & Wear Solutions. Mated Tool Design. Made... [See More]

  • Liner Materials: Carbide / Hardmetal
  • Industry / Application: Construction
  • Function: Abrasion or Sliding Wear; Impact