Fluoropolymer Wear Strips, Wear Plates, and Wear Parts

12 Results
MULTIFIL™ Proprietory Filled PTFE Tape -- 08 Multifil
from GGB

STRUCTURE. Proprietary Filled PTFE Tape. CHARACTERISTICS. Superior sliding bearing material which can be easily bonded to any clean, rigid substrate. Reduces vibration [See More]

  • Liner Materials: Fluoropolymer
  • Thickness: 0.0150 to 0.1260
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Plastic; Bearings
Amorphous Carbon-filled Anti-static PTFE
from Fluoro-Plastics, Inc.

Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]

  • Liner Materials: Fluoropolymer; PTFE
  • Thickness: 0.0100 to 0.2500
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Plastic
Bondable PTFE
from Fluoro-Plastics, Inc.

PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]

  • Liner Materials: Fluoropolymer; PTFE
  • Thickness: 0.0625 to 0.0938
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Furnace / Refractory; MetalMills; Plastic
Bronze-filled PTFE
from Fluoro-Plastics, Inc.

High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]

  • Liner Materials: Fluoropolymer; PTFE
  • Thickness: 0.0300 to 0.2500
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Plastic
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Liner Materials: Fluoropolymer; PTFE
  • Thickness: 0.0910 to 0.2500
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Plastic
Extruded Tube PTFE
from Fluoro-Plastics, Inc.

Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]

  • Liner Materials: Fluoropolymer; PTFE
  • Thickness: 0.1875 to 1
  • Function: Heat or Fire Protection
  • Industry / Application: Chemical; PowerGeneration; Plastic
Glass-Moly-filled PTFE
from Fluoro-Plastics, Inc.

Adds to hardness and stiffness. Reduces friction, especially starting coefficient of friction and steady-state wear. Effect on electrical properties is negligible. Unreactive chemically, and dissolves only in strong oxidizing acids [See More]

  • Liner Materials: Fluoropolymer; PTFE
  • Thickness: 0.0100 to 0.2500
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Plastic
Graphite-filled PTFE
from Fluoro-Plastics, Inc.

Crystalline modification of high purity carbon. Excellent wear properties, particularly against soft metals. High load-carrying capability in high speed contact applications. Chemically inert. Frequently used with other filler, e.g. carbon [See More]

  • Liner Materials: Fluoropolymer; PTFE
  • Thickness: 0.0100 to 0.2500
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Plastic
Guide Rails, Rectangular Bars And Wear Strips PTFE
from Fluoro-Plastics, Inc.

Fluoro-Plastics/Surf Technologies stocks standard guide rail shapes: cover bar, chain guide, snap-ons, half rounds, and j legs in various sizes for applications where temperatures exceed 180 deg. F. All shapes are extruded from granular PTFE, which is the toughest kind of PTFE and is ideal in... [See More]

  • Liner Materials: Fluoropolymer; PTFE
  • Thickness: 0.1250 to 2
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Plastic
Machine Parts PTFE
from Fluoro-Plastics, Inc.

Because of its unique molecular structure, granular PTFE does not melt. It cannot be molded into complex forms like other plastics. However, it is easily machined on all standard equipment, including the most advanced CNC machining equipment. PTFE can be cut, bored, milled and turned using standard... [See More]

  • Liner Materials: Fluoropolymer; PTFE
  • Industry / Application: Plastic
  • Function: Abrasion or Sliding Wear
Mineral-filled PTFE
from Fluoro-Plastics, Inc.

PTFE with FDA compliant filler. For food processing and pharmaceutical bearing applications. Compatible with a wide variety of mating surfaces, both soft (e.g. mild steel) and harder surfaces. Compare this product to Rulon 641* [See More]

  • Liner Materials: Fluoropolymer; PTFE
  • Thickness: 0.0200 to 0.1250
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Plastic
Polyimide-filled PTFE
from Fluoro-Plastics, Inc.

Low Friction. Extremely low wear. Increased hardness. Operates well against soft mating surfaces like aluminum, mild steel, brass and plastics. Ideal for stop-start applications to eliminate stick-slip. Compare this product to Rulon J* [See More]

  • Liner Materials: Fluoropolymer; PTFE
  • Thickness: 0.0200 to 0.1250
  • Function: Abrasion or Sliding Wear
  • Industry / Application: Plastic