Crushers & Grinding Mills Wear Strips, Wear Plates, and Wear Parts
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Industry / Application: Cement; Chemical; Crushers & Mills; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Water
- Liner Materials: Basalt; Fused Cast Basalt
- Function: Abrasion or Sliding Wear; Corrosion; Wear
- Form: Tile of Sectional; Loose or Pre-fabricated Shape
from General Carbide Corporation
In use as a wear plate in refractory block and concrete rooftile manufacturing, the high abrasion resistance of the CWP grade is far superior to D2 tool steel or Ni-hard plates. The medium particle size used, coupled with an intermediate binder content, provides a wear resistant grade with moderate... [See More]
- Industry / Application: Crushers & Mills
- Liner Materials: Carbide / Hardmetal
- Function: Abrasion or Sliding Wear; Impact
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Industry / Application: Cement; Chemical; Crushers & Mills; PowerGeneration; PulpPaper; MetalMills; Mining
- Thickness: 0.1250 to 2
- Function: Abrasion or Sliding Wear; Corrosion
- Liner Materials: Ceramic
from Columbia Steel Casting Co., Inc.
Liners for popular cone crushers. We have produced liners and mantles, usually in many styles, for all popular cone crushers. Standard, heavy duty, and custom. Columbia designs and manufactures its parts to the task. OEM liners are based on average conditions, and few crushers work under "average"... [See More]
- Industry / Application: Crushers & Mills
from Prater
Blades. Screen Segments (round hole and triangle). Full-Ring Screen. Jaws. Fan Blades (for Classifier). Spare Bearing Assembly. Belts. Prater ’s Customer Service and Support Team stands ready to support you. Simply contact us by calling our Parts and Service Department at (630) 679-3226 or... [See More]
- Industry / Application: Crushers & Mills
from Columbia Steel Casting Co., Inc.
Won't ride up. Users of standard design housings reported that they tended to ride up on their mounting slots in service. Our bolt-through housings cannot move during their service life. Easy to install. These liners are easier to install because they're bolted through from inside the mill. There... [See More]
- Industry / Application: Crushers & Mills
from Prater
Hammers (Several Varieties / Sizes). Spacers. Pins. Spare Screen Cradle. Locking Collars. Legacy Mill Parts – We can restore your old Prater DF Mill to like-new condition!. Prater ’s Customer Service and Support Team stands ready to support you. Simply contact us by calling our Parts and... [See More]
- Industry / Application: Crushers & Mills
from Columbia Steel Casting Co., Inc.
Grinding balls and more. In addition to quality high chromium alloy iron balls, Columbia is interested in producing any wear or structural parts our customers need. Our product engineers are available to work closely with you to improve replacement parts. Top and bottom grinding rings. These large... [See More]
- Industry / Application: Crushers & Mills
from Prater
Screen Dividers (Top and Bottom). Screens. Hammer Pins. Support Pins. Spacers. Washers. Hammers (Several Varieties / Sizes). Prater ’s Customer Service and Support Team stands ready to support you. Simply contact us by calling our Parts and Service Department at (630) 679-3226 or sending us a... [See More]
- Industry / Application: Crushers & Mills
from Columbia Steel Casting Co., Inc.
End Liners and Grates. We design and produce end liners for long, trouble-free service life. Our grates are made of our special H79 high-strength steel which is tougher and harder than commonly used chrome-moly steels. Our grates made of H79 experience very little slot peening so mill throughput is... [See More]
- Industry / Application: Crushers & Mills
from Prater
Screens. Hex Bearing. Gaskets. Drive End Bearing Assembly Components. Belt. Prater ’s Customer Service and Support Team stands ready to support you. Simply contact us by calling our Parts and Service Department at (630) 679-3226 or sending us a message through our contact form and a... [See More]
- Industry / Application: Crushers & Mills
from Columbia Steel Casting Co., Inc.
Over the past three decades, Columbia Steel has applied the same engineering problem-solving to gyratory crushers which has proven so effective on cone crushers. We went into the field and studied the many areas for potential improvement: poor nip of feed material, excessive wear in the lower... [See More]
- Industry / Application: Crushers & Mills
from Prater
Spare Parts Kit. Gearmotor. Rotor. Fully Assembled Endplates. Prater ’s Customer Service and Support Team stands ready to support you. Simply contact us by calling our Parts and Service Department at (630) 679-3226 or sending us a message through our contact form and a representative in our... [See More]
- Industry / Application: Crushers & Mills