Chemical Process Wear Strips, Wear Plates, and Wear Parts
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Industry / Application: Chemical
- Liner Materials: Metal
- Function: Abrasion or Sliding Wear; Heat or Fire Protection
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Industry / Application: Chemical
- Liner Materials: Metal
- Function: Abrasion or Sliding Wear
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Industry / Application: Chemical; Oil & Gas
- Liner Materials: Metal
- Function: Abrasion or Sliding Wear; Corrosion; Heat or Fire Protection
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Industry / Application: Cement; Chemical; Crushers & Mills; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Water
- Liner Materials: Basalt; Fused Cast Basalt
- Function: Abrasion or Sliding Wear; Corrosion; Wear
- Form: Tile of Sectional; Loose or Pre-fabricated Shape
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Industry / Application: Cement; Chemical; Crushers & Mills; PowerGeneration; PulpPaper; MetalMills; Mining
- Thickness: 0.1250 to 2
- Function: Abrasion or Sliding Wear; Corrosion
- Liner Materials: Ceramic
from Fluoro-Plastics, Inc.
Surf Technologies is a leader in the manufacture of heavy walled PTFE tube, both in standard inch sizes and in AWG sizes. Tube is used in fluid handling applications for high temperature acids and caustics or where contamination is an issue, such as in wire braided hose. In applications where PTFE's... [See More]
- Industry / Application: Chemical; PowerGeneration; Plastic
- Thickness: 0.1875 to 1
- Function: Heat or Fire Protection
- Liner Materials: Fluoropolymer; PTFE