Inert Laboratory Ovens
from Despatch - ITW EAE
Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]
- Atmosphere: Air / Oxidizing; Inert; Class A
- Capacity: 14.0
- Temperature Range: 104 to 500
- External: Bench / Cabinet
from BEING Scientific Inc.
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]
- Atmosphere: Inert; Vacuum Oven / Furnace
- Capacity: 4.4
- Temperature Range: 86 to 392
-
Vacuum / Pressure Range:
133 Pa
from Despatch - ITW EAE
RBC Benchtop Burn-In Oven. Despatch ’s RBC Burn-In Benchtop Ovens offer maximum flexibility for small lot qualification testing, burn-in, reliability testing, and research and development. Flexibility. The stackable burn-in benchtop ovens allow users to run concurrent tests utilizing different... [See More]
- Atmosphere: Air / Oxidizing; Inert
- Capacity: 4.7
- Temperature Range: 122 to 500
- External: Bench / Cabinet
from BEING Scientific Inc.
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]
- Atmosphere: Inert; Vacuum Oven / Furnace
- Capacity: 0.9
- Temperature Range: 86 to 392
-
Vacuum / Pressure Range:
133 Pa
from BEING Scientific Inc.
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]
- Atmosphere: Inert; Vacuum Oven / Furnace
- Capacity: 7.6
- Temperature Range: 86 to 392
-
Vacuum / Pressure Range:
133 Pa