Timers Laboratory Ovens
from Despatch - ITW EAE
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]
- Features: Shelves, Racks or Carts; Timer; Data Logger or Recorder (optional feature)
- Capacity: 3.7
- Temperature Range: 104 to 500
- External: Bench / Cabinet; Vertical (Bell Top)
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C above ambient temperature to 300 °C. MS controller with several timer functions. Controller timer functions: delayed ON, delayed OFF, temperature... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 14.3
- Temperature Range: ? to 572
- External: Bench / Cabinet
from BMT USA, LLC
Built to cGMP requirements. Industry standard non-proprietary components. 12 ” thick intake and exhaust HEPA filters for maximum air flow. Semi-automatic and manual doors available. All-welded construction – no particles can enter. Fully automatic cycle controlled by Allen-Bradley PLC... [See More]
- Features: Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
- Capacity: 30.0
- Temperature Range: 122 to 752
- External: Bench / Cabinet
from BEING Scientific Inc.
The BOF Forced-air Convection Drying Oven series distributes heat evenly inside the chamber with an integrated fan. This is ideal for drying protocols with very tight temperature requirements. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 4.2
- Temperature Range: 86 to 572
- Heat Source: Electric / Resistance
from Terra Universal, Inc.
Two designs available —one with and one without HEPA filters —to maintain Class 100 particle requirements. 4-program microprocessor controller. 24-month warranty. Safety features protect samples against overheating, maintain even temperature in the event of microprocessor failure [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 2.6
- Temperature Range: 212 to 482
- External: Bench / Cabinet
from Despatch - ITW EAE
Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]
- Features: Cooling; Shelves, Racks or Carts; AirFilter; Timer; Alarms (optional feature); Data Logger or Recorder (optional feature)
- Capacity: 14.0
- Temperature Range: 104 to 500
- External: Bench / Cabinet
from BINDER Inc.
Temperature range 60 °C (140 °F) to 230 °C (446 °F). Robust, space-saving small unit with hydraulic-mechanical control and adjustable ventilation. Hydro-mechanical thermostat. Timer 0 to 120 min. Optional independent temperature safety device class 1 (DIN 12880). 2 chrome-plated... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 1.0
- Temperature Range: 140 to 445
- External: Bench / Cabinet
from BMT USA, LLC
Breakthrough in Class 100 Technology. Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280 °C. Lytzen ’s patented filters, filter suspension system and air shaft seal preclude the... [See More]
- Features: Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
- Capacity: 19.8
- Temperature Range: 536
- External: Bench / Cabinet
from BEING Scientific Inc.
The BOF Forced-air Convection Drying Oven series distributes heat evenly inside the chamber with an integrated fan. This is ideal for drying protocols with very tight temperature requirements. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 14.1
- Temperature Range: 86 to 572
- Heat Source: Electric / Resistance
from Terra Universal, Inc.
P.I.D. temperature controls for stable heating to 220 °C. Unique turbo blower system creates true one-pass circulation pattern for optimal uniformity and fast recovery time. Stainless steel chamber interior and shelves are rugged, noncontaminating. Electronic digital timer features large,... [See More]
- Features: Shelves, Racks or Carts; AirFilter; Timer
- Capacity: 14.0
- Temperature Range: 122 to 392
- External: Vertical (Bell Top)
from Despatch - ITW EAE
The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and materials... [See More]
- Features: Shelves, Racks or Carts; Timer; Data Logger or Recorder
- Capacity: 2.3
- Temperature Range: 95 to 399
- External: Bench / Cabinet
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C (9 °F) above ambient temperature to 300 °C (572 °F). Digital temperature setting with an accuracy of one degree. DS control with... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 4.1
- Temperature Range: ? to 572
- External: Bench / Cabinet
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 3.9
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BEING Scientific Inc.
The BON Natural Convection Drying Oven series offers low air turbulences for gentle drying and heating. This is ideal for sterilization, powder drying and high temperature storage. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can preset 8 periods... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 4.1
- Temperature Range: 86 to 572
- Heat Source: Electric / Resistance
from Terra Universal, Inc.
P.I.D. temperature controls for stable heating to 220 °C. Unique turbo blower system creates true one-pass circulation pattern for optimal uniformity and fast recovery time. Stainless steel chamber interior and shelves are rugged, noncontaminating. Electronic digital timer features large,... [See More]
- Features: Shelves, Racks or Carts; AirFilter; Timer
- Capacity: 28.0
- Temperature Range: 122 to 392
- External: Vertical (Bell Top)
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C (9 °F) above ambient temperature to 300 °C (527 °F). Digital temperature setting with an accuracy of one degree. DS control with... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 25.7
- Temperature Range: ? to 572
- External: Bench / Cabinet
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.8
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BEING Scientific Inc.
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 4.4
- Temperature Range: 86 to 392
-
Vacuum / Pressure Range:
133 Pa
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C above ambient temperature to 300 °C. DS control with integrated timer 0 to 99 hrs. Digital temperature setting with an accuracy of one degree. [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 4.1
- Temperature Range: ? to 572
- External: Bench / Cabinet
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 7.8
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BEING Scientific Inc.
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.9
- Temperature Range: 86 to 392
-
Vacuum / Pressure Range:
133 Pa
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. All safety features met according to EN 1539. Temperature range from 5 °C above ambient temperature to 300 °C. MP controller with 2 programs with 10 sections each, or... [See More]
- Features: Shelves, Racks or Carts; AirFilter; Timer; Alarms
- Capacity: 4.1
- Temperature Range: ? to 572
- External: Bench / Cabinet
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 1.9
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BEING Scientific Inc.
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 7.6
- Temperature Range: 86 to 392
-
Vacuum / Pressure Range:
133 Pa
from BINDER Inc.
Inner chamber is designed according to ATEX guidelines for Zone II 3G. Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 4.1
- Temperature Range: ? to 392
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 3.9
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BINDER Inc.
Inner chamber is designed according to ATEX guidelines for Zone II 3G. Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.8
- Temperature Range: ? to 392
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 7.8
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BINDER Inc.
Inner chamber is designed according to ATEX guidelines for Zone II 3G. Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 1.9
- Temperature Range: ? to 392
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 14.3
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller with 2 programs with 10 sections each or switchable to 1 program with... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 4.1
- Temperature Range: ? to 342
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 1.9
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller with 2 programs with 10 sections each or switchable to 1 program with... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.8
- Temperature Range: ? to 342
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
from BMT USA, LLC
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 25.0
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller with 2 programs with 10 sections each or switchable to 1 program with... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 1.9
- Temperature Range: ? to 342
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 3.9
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.8
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 1.9
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 3.9
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BMT USA, LLC
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]
- Features: Shelves, Racks or Carts; Timer
- Capacity: 1.9
- Temperature Range: 41 to 572
- External: Bench / Cabinet