Single Set Point Laboratory Ovens

25 Results
Benchtop Oven -- LAC 1-38A
from Despatch - ITW EAE

The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 3.7
  • Temperature Range: 104 to 500
  • External: Bench / Cabinet; Vertical (Bell Top)
24 Port Connector heat Oven -- F1-977220
from Fiber Instrument Sales, Inc./FIS

Temperature control, power "on" light indicator [See More]

  • Controller Type: Single Set Point
  • Heat Source: Electric / Resistance
  • External: Bench / Cabinet
Clean Room Oven -- CR 30
from Carbolite Gero Limited

250 &#176C (482 &#176F) maximum operating temperature. Designed for use in Class 100 clean room. Temperature Stability: Better than ± 0.5 &#176C. Fully welded polished stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with non-tilt nickel... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 1.1
  • Temperature Range: 482
  • External: Bench / Cabinet
Batch Oven Gravity Convection -- M2-WO-22
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process. The heating elements are mounted on the inner casing of the oven and covered with a heat shield or baffle that is open at the top... [See More]

  • Controller Type: Single Set Point
  • Capacity: 9.0
  • Temperature Range: 650
  • External: Bench / Cabinet
Class A Benchtop Oven -- LFC1-38
from Despatch - ITW EAE

The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to ensure uniform... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 3.8
  • Temperature Range: 104 to 500
  • External: Bench / Cabinet
6 Port Hot Melt Oven -- F1-9110
from Fiber Instrument Sales, Inc./FIS

Factory set for proper 3M hot melt adhesive melting [See More]

  • Controller Type: Single Set Point
  • Heat Source: Electric / Resistance
  • External: Bench / Cabinet
Fanned Convection Laboratory Oven -- PF30
from Carbolite Gero Limited

300 &#176C (572 &#176F) maximum operating temperature. Temperature stability of ± 0.2 &#176C. Chamber air circulation provides excellent temperature uniformity. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with non-tilt... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 1.0
  • Temperature Range: 572
  • External: Bench / Cabinet
Batch Oven Horizontal Air Flow -- COF-1
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. TRENT COF Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]

  • Controller Type: Single Set Point
  • Capacity: 1.2
  • Temperature Range: 650
  • External: Bench / Cabinet
Clean Process Cabinet Oven -- LCC 2-14
from Despatch - ITW EAE

Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 14.0
  • Temperature Range: 104 to 500
  • External: Bench / Cabinet
Laboratory High Temperature Oven -- LHT 4/30
from Carbolite Gero Limited

400 °C (752 °F) maximum operating temperature. Forced air convection provides excellent temperature uniformity. Temperature stability of ± 0.2 °C. Stainless steel inner chamber is convenient to clean and resistant to corrosion. Long-life mineral insulated metal sheathed heating... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 1.1
  • Temperature Range: 752
  • External: Bench / Cabinet
Batch Oven Horizontal Air Flow -- COFH-1
from Trent, Inc.

Maximum Temperature: 1200 °F / 649 °C. TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally... [See More]

  • Controller Type: Single Set Point
  • Capacity: 1.2
  • Temperature Range: 1200
  • External: Bench / Cabinet
Forced Convection Benchtop Oven -- LBB 1-23
from Despatch - ITW EAE

The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and materials... [See More]

  • Controller Type: Single Set Point; Programmable (optional feature)
  • Capacity: 2.3
  • Temperature Range: 95 to 399
  • External: Bench / Cabinet
Batch Oven Horizontal Air Flow -- COFM-1
from Trent, Inc.

Maximum Temperature: 850 °F / 454 °C. TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]

  • Controller Type: Single Set Point
  • Capacity: 1.2
  • Temperature Range: 850
  • External: Bench / Cabinet
Batch Oven Horizontal Air Flow -- COFVH-1
from Trent, Inc.

Maximum Temperature: 1400 °F / 760 °C. This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through... [See More]

  • Controller Type: Single Set Point
  • Capacity: 1.2
  • Temperature Range: 1400
  • External: Bench / Cabinet
Batch Oven Horizontal Air Flow -- HCC-1
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. Similar in design to the TRENT COF Series Horizontal Air Recirculation Batch Ovens, the HCC Series recirculating fan is located on the right side of the oven behind a baffle. The fan draws air around and through the work load horizontally with... [See More]

  • Controller Type: Single Set Point
  • Capacity: 8.0
  • Temperature Range: 650
  • External: Bench / Cabinet
Batch Oven Vertical Air Flow -- HTOF-22
from Trent, Inc.

Maximum Temperature: 1200 °F / 649 °C. TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then... [See More]

  • Controller Type: Single Set Point
  • Capacity: 9.0
  • Temperature Range: 1200
  • External: Bench / Cabinet
Batch Oven Vertical Air Flow -- M2-WOF-22
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. TRENT M2-WOF Vertical Air Recirculation Batch Ovens fill an important niche for heating applications where the shape and loading axis of the work require an oven with vertical air flow. The recirculating fan is located at the top of the oven behind a... [See More]

  • Controller Type: Single Set Point
  • Capacity: 9.0
  • Temperature Range: 650
  • External: Bench / Cabinet
Batch Oven Vertical Air Flow -- MTOF-22
from Trent, Inc.

Maximum Temperature: 850 °F / 454 °C. TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850 °F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with... [See More]

  • Controller Type: Single Set Point
  • Capacity: 9.0
  • Temperature Range: 850
  • External: Bench / Cabinet
Bell Type Oven -- BOF-2
from Trent, Inc.

Maximum Temperature: 650 °F, 850 °F, 1000 °F. TRENT BOF, BOFM and BOFH Ovens are designed with square work chambers and insulation of varying thickness depending on the temperature range. The outer casing is heavy gauge reinforced steel construction and the inner liner is aluminized... [See More]

  • Controller Type: Single Set Point
  • Capacity: 8.0
  • Temperature Range: 650
  • External: Bell Type Oven
Bell Type Oven -- RBO-1
from Trent, Inc.

Maximum Temperature: 1000 °F / 538 °C. TRENT RBO Series Bell Ovens are designed to provide economical radiant heat. The outer casing is heavy gauge reinforced steel construction insulated with mineral wool for low outer skin temperature. The inner liner is aluminized steel with work chamber... [See More]

  • Controller Type: Single Set Point
  • Capacity: 0.3
  • Temperature Range: 1000
  • External: Bell Type Oven
Pit Type Radiant Oven -- RPO-1
from Trent, Inc.

Maximum Temperature: 1000 °F / 538 °C. TRENT Pit Type Ovens are designed for those applications where radiant heat is required and temperature in the chamber is limited to 1000 °F. Folded and Formed ® heating elements are mounted to ceramic retainers which are in turn mounted to... [See More]

  • Controller Type: Single Set Point
  • Capacity: 0.3
  • Temperature Range: 1000
  • External: Pit Type
Top Loading Oven Air Recirculating -- TLO-1
from Trent, Inc.

Maximum Temperature: 1200 °F / 649 °C. TRENT TLO Series Top Loading Ovens are general purpose ovens with horizontal air recirculation to obtain work chamber temperature uniformity. The recirculating fan is located at one side of the chamber behind a baffle. The fan draws air around and... [See More]

  • Controller Type: Single Set Point
  • Capacity: 7.4
  • Temperature Range: 1200
  • External: Top Load (Crucible / Melt)
Utility Oven -- UOF-2
from Trent, Inc.

Maximum Temperature: 400 °F / 204 °C. TRENT Utility Ovens are designed for low temperature applications where the uniformity of heat within the work chamber is not critical. Air circulation in the form of turbulence in the work chamber is created by a fan located in the rear of the oven. [See More]

  • Controller Type: Single Set Point
  • Capacity: 8.0
  • Temperature Range: 400
  • External: Bench / Cabinet
Walk-In Oven Horizontal Recirculation -- ROFH-4
from Trent, Inc.

Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Horizontal Air Recirculation Walk-In Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]

  • Controller Type: Single Set Point
  • Capacity: 144.0
  • Temperature Range: 450
  • External: Front Load (incl. Walk-in, Truck-in)
Walk-In Oven Vertical Recirculation -- LOFV-4
from Trent, Inc.

Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws air around... [See More]

  • Controller Type: Single Set Point
  • Capacity: 144.0
  • Temperature Range: 650
  • External: Front Load (incl. Walk-in, Truck-in)