Programmable Laboratory Ovens

71 Results
SPL Guard Arizona Thawing System -- G20620
from diaago

The SPL Guard Arizona is a unique thawing station for uniform and fast thawing of samples. The Arizona thaws a complete rack from -80 °C to 5 °C in only 6 minutes. The SPL Guard Arizona stops thawing when the desired temperature is reached and confirms this with a beeping sound. The... [See More]

  • Controller Type: Programmable
  • External: Bench / Cabinet
  • Temperature Range: -112 to 41
  • Features: Alarms
Laboratory Oven -- BD-900
from Associated Environmental Systems

Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft. Heating systems are located in a plenum so that test items are not subject to direct radiation. Open... [See More]

  • Controller Type: Programmable
  • Capacity: 0.5
  • Temperature Range: 100 to 428
  • External: Bench / Cabinet
Automatic Doll/Test Kiln -- DL11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • Controller Type: Programmable
  • Capacity: 0.5
  • Temperature Range: 2200
  • External: Vertical (Bell Top)
Clean Room Oven -- CR 30
from Carbolite Gero Limited

250 &#176C (482 &#176F) maximum operating temperature. Designed for use in Class 100 clean room. Temperature Stability: Better than ± 0.5 &#176C. Fully welded polished stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with non-tilt nickel... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 1.1
  • Temperature Range: 482
  • External: Bench / Cabinet
Benchtop Oven -- LAC 1-38A
from Despatch - ITW EAE

The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 3.7
  • Temperature Range: 104 to 500
  • External: Bench / Cabinet; Vertical (Bell Top)
Heating Chamber with Mechanical Convection FED Series -- FED 400
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C above ambient temperature to 300 °C. MS controller with several timer functions. Controller timer functions: delayed ON, delayed OFF, temperature... [See More]

  • Controller Type: Programmable
  • Capacity: 14.3
  • Temperature Range: ? to 572
  • External: Bench / Cabinet
"Squaroid" Vacuum Oven -- 3700-35
from Terra Universal, Inc.

Hydraulic thermostat controls temperatures up to 220 °C. Built-in high-limit thermostat guards against overheating. Radiant warm-wall heating provides more even chamber temperatures. Available in two chamber sizes. Comes with 12-month warranty. Available with dial thermometer or LED readout. [See More]

  • Controller Type: Programmable
  • Capacity: 0.7
  • Temperature Range: 428
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
Class 10,000 Dry Heat Oven -- C
from BMT USA, LLC

Built to cGMP requirements. Industry standard non-proprietary components. 12 ” thick intake and exhaust HEPA filters for maximum air flow. Semi-automatic and manual doors available. All-welded construction – no particles can enter. Fully automatic cycle controlled by Allen-Bradley PLC... [See More]

  • Controller Type: Programmable
  • Capacity: 30.0
  • Temperature Range: 122 to 752
  • External: Bench / Cabinet
Automatic Doll/Test Kiln -- DLH11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • Controller Type: Programmable
  • Capacity: 0.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Fanned Convection Laboratory Oven -- PF30
from Carbolite Gero Limited

300 &#176C (572 &#176F) maximum operating temperature. Temperature stability of ± 0.2 &#176C. Chamber air circulation provides excellent temperature uniformity. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with non-tilt... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 1.0
  • Temperature Range: 572
  • External: Bench / Cabinet
Class A Benchtop Oven -- LFC1-38
from Despatch - ITW EAE

The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to ensure uniform... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 3.8
  • Temperature Range: 104 to 500
  • External: Bench / Cabinet
Heating Oven with Mechanical Control E Series -- E 28
from BINDER Inc.

Temperature range 60 °C (140 °F) to 230 °C (446 °F). Robust, space-saving small unit with hydraulic-mechanical control and adjustable ventilation. Hydro-mechanical thermostat. Timer 0 to 120 min. Optional independent temperature safety device class 1 (DIN 12880). 2 chrome-plated... [See More]

  • Controller Type: Programmable
  • Capacity: 1.0
  • Temperature Range: 140 to 445
  • External: Bench / Cabinet
Class 100 Cleanroom Oven -- 3700-12
from Terra Universal, Inc.

Two designs available —one with and one without HEPA filters —to maintain Class 100 particle requirements. 4-program microprocessor controller. 24-month warranty. Safety features protect samples against overheating, maintain even temperature in the event of microprocessor failure [See More]

  • Controller Type: Programmable
  • Capacity: 2.6
  • Temperature Range: 212 to 482
  • External: Bench / Cabinet
Class 100 Depryogenation Oven -- CF 1020
from BMT USA, LLC

Breakthrough in Class 100 Technology. Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280 °C. Lytzen ’s patented filters, filter suspension system and air shaft seal preclude the... [See More]

  • Controller Type: Programmable
  • Capacity: 19.8
  • Temperature Range: 536
  • External: Bench / Cabinet
Chameleon Kiln -- CH12-6
from L&L Kiln Mfg. Inc.

Hard Ceramic element holders prevent most dustingtypically found when elements are pinned into firebricktops. THIS IS A UNIQUE FEATURE perfected by L&L Kilns. [See More]

  • Controller Type: Programmable
  • Capacity: 0.7
  • Temperature Range: 2000
  • External: Vertical (Bell Top)
Laboratory High Temperature Oven -- LHT 4/30
from Carbolite Gero Limited

400 °C (752 °F) maximum operating temperature. Forced air convection provides excellent temperature uniformity. Temperature stability of ± 0.2 °C. Stainless steel inner chamber is convenient to clean and resistant to corrosion. Long-life mineral insulated metal sheathed heating... [See More]

  • Controller Type: Single Set Point; Programmable
  • Capacity: 1.1
  • Temperature Range: 752
  • External: Bench / Cabinet
Clean Process Benchtop Oven -- LCD 1-16
from Despatch - ITW EAE

Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]

  • Controller Type: Programmable
  • Capacity: 1.6
  • Temperature Range: 104 to 662
  • External: Bench / Cabinet
Heating Oven with Mechanical Control ED Series -- ED 115
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C (9 °F) above ambient temperature to 300 °C (572 °F). Digital temperature setting with an accuracy of one degree. DS control with... [See More]

  • Controller Type: Programmable
  • Capacity: 4.1
  • Temperature Range: ? to 572
  • External: Bench / Cabinet
Cleanroom Oven -- 2148-15
from Terra Universal, Inc.

Provides stable drying at temperatures to 60 °C (140 °F) +/- 2 °C. 67.5 cubic-foot (1.9 m ³) chamber provides ample space for large materials. 304 stainless steel construction, inside and out, provides durable, easy-clean surfaces. Compact design occupies minimal space but offers... [See More]

  • Controller Type: Programmable
  • Capacity: 67.5
  • Temperature Range: 73.4 to 140
  • External: Bench / Cabinet
Durocell Natural Circulation Oven -- 111
from BMT USA, LLC

The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]

  • Controller Type: Programmable
  • Capacity: 3.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- T2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 14.6
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
PBC Burn-In Test Oven -- PBC 2-18
from Despatch - ITW EAE

The PBC burn-in cabinet oven is engineered specifically for applications such as high dissipation forward bias, high-temperature reverse bias, dynamic and static burn-in of IC, RAM, ROM, microprocessors and other semiconductor devices. Thermal Dissipation. High volume recirculation fans maintain... [See More]

  • Controller Type: Programmable
  • Capacity: 18.0
  • Temperature Range: 122 to 500
  • External: Bench / Cabinet
Heating Oven with Mechanical Control ED Series -- ED 720
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C (9 °F) above ambient temperature to 300 °C (527 °F). Digital temperature setting with an accuracy of one degree. DS control with... [See More]

  • Controller Type: Programmable
  • Capacity: 25.7
  • Temperature Range: ? to 572
  • External: Bench / Cabinet
Hi-Temp "Squaroid" Oven -- 3700-39
from Terra Universal, Inc.

Hydraulic thermostat controls temperatures up to 280 °C. Radiant warm-wall heating enhances temperature uniformity. Externally isolated heaters maximize safety, chamber space. Comes with 24-month warranty. The Hi-Temp “Squaroid ” Duo-Vac ® Ovens feature the efficiency and... [See More]

  • Controller Type: Programmable
  • Capacity: 1.1
  • Temperature Range: 572
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
Durocell Natural Circulation Oven -- 22
from BMT USA, LLC

The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]

  • Controller Type: Programmable
  • Capacity: 0.8
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- T2336-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 19.4
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Polyimide Curing Oven -- PCO2-14
from Despatch - ITW EAE

PCO2-14 ™ Polyimide Curing Oven. A clean process oven designed for polyimide baking and curing applications. The Despatch PCO2-14 ™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This... [See More]

  • Controller Type: Programmable
  • Capacity: 14.0
  • Temperature Range: 95 to 662
  • External: Bench / Cabinet; Front Load (incl. Walk-in, Truck-in)
Heating Oven with Mechanical Convection FD Series -- FD 115
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C above ambient temperature to 300 °C. DS control with integrated timer 0 to 99 hrs. Digital temperature setting with an accuracy of one degree. [See More]

  • Controller Type: Programmable
  • Capacity: 4.1
  • Temperature Range: ? to 572
  • External: Bench / Cabinet
Vacuum/Nitrogen Oven -- 3700-85
from Terra Universal, Inc.

P.I.D. temperature controls for stable heating to 220 °C. Unique turbo blower system creates true one-pass circulation pattern for optimal uniformity and fast recovery time. Stainless steel chamber interior and shelves are rugged, noncontaminating. Electronic digital timer features large,... [See More]

  • Controller Type: Programmable
  • Capacity: 14.0
  • Temperature Range: 122 to 392
  • External: Vertical (Bell Top)
Durocell Natural Circulation Oven -- 222
from BMT USA, LLC

The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]

  • Controller Type: Programmable
  • Capacity: 7.8
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- T3427-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 20.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
RA Cabinet Oven -- RAD 1-42
from Despatch - ITW EAE

RA and RF Cabinet Ovens. The RA/RF cabinet oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, ASTM testing, UL testing and other... [See More]

  • Controller Type: Programmable
  • Capacity: 4.2
  • Temperature Range: 104 to 650
  • External: Bench / Cabinet
Safety Drying Oven FDL Series -- FDL 115
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. All safety features met according to EN 1539. Temperature range from 5 °C above ambient temperature to 300 °C. MP controller with 2 programs with 10 sections each, or... [See More]

  • Controller Type: Programmable
  • Capacity: 4.1
  • Temperature Range: ? to 572
  • External: Bench / Cabinet
Vacuum/Nitrogen Oven -- 3700-86
from Terra Universal, Inc.

P.I.D. temperature controls for stable heating to 220 °C. Unique turbo blower system creates true one-pass circulation pattern for optimal uniformity and fast recovery time. Stainless steel chamber interior and shelves are rugged, noncontaminating. Electronic digital timer features large,... [See More]

  • Controller Type: Programmable
  • Capacity: 28.0
  • Temperature Range: 122 to 392
  • External: Vertical (Bell Top)
Durocell Natural Circulation Oven -- 55
from BMT USA, LLC

The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]

  • Controller Type: Programmable
  • Capacity: 1.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- T3445-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 34.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
RBC Benchtop Burn-In Oven -- RBC1-50 Air
from Despatch - ITW EAE

RBC Benchtop Burn-In Oven. Despatch ’s RBC Burn-In Benchtop Ovens offer maximum flexibility for small lot qualification testing, burn-in, reliability testing, and research and development. Flexibility. The stackable burn-in benchtop ovens allow users to run concurrent tests utilizing different... [See More]

  • Controller Type: Programmable
  • Capacity: 4.7
  • Temperature Range: 122 to 500
  • External: Bench / Cabinet
Safety Vacuum Drying Oven for Flammable Solvents VDL Series -- VDL 115
from BINDER Inc.

Inner chamber is designed according to ATEX guidelines for Zone II 3G. Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller... [See More]

  • Controller Type: Programmable
  • Capacity: 4.1
  • Temperature Range: ? to 392
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
Ecocell Natural Circulation Oven -- 111
from BMT USA, LLC

The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]

  • Controller Type: Programmable
  • Capacity: 3.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- X2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 8.1
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Safety Vacuum Drying Oven for Flammable Solvents VDL Series -- VDL 23
from BINDER Inc.

Inner chamber is designed according to ATEX guidelines for Zone II 3G. Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller... [See More]

  • Controller Type: Programmable
  • Capacity: 0.8
  • Temperature Range: ? to 392
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
Ecocell Natural Circulation Oven -- 222
from BMT USA, LLC

The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]

  • Controller Type: Programmable
  • Capacity: 7.8
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- X2827-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 11.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Safety Vacuum Drying Oven for Flammable Solvents VDL Series -- VDL 53
from BINDER Inc.

Inner chamber is designed according to ATEX guidelines for Zone II 3G. Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller... [See More]

  • Controller Type: Programmable
  • Capacity: 1.9
  • Temperature Range: ? to 392
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
Ecocell Natural Circulation Oven -- 404
from BMT USA, LLC

The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]

  • Controller Type: Programmable
  • Capacity: 14.3
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- X2845-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 19.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Vacuum Drying Oven for Non-Flammable Solvents VD Series -- VD 115
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller with 2 programs with 10 sections each or switchable to 1 program with... [See More]

  • Controller Type: Programmable
  • Capacity: 4.1
  • Temperature Range: ? to 342
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
Ecocell Natural Circulation Oven -- 55
from BMT USA, LLC

The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]

  • Controller Type: Programmable
  • Capacity: 1.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- X3227-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 15.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Vacuum Drying Oven for Non-Flammable Solvents VD Series -- VD 23
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller with 2 programs with 10 sections each or switchable to 1 program with... [See More]

  • Controller Type: Programmable
  • Capacity: 0.8
  • Temperature Range: ? to 342
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
Ecocell Natural Circulation Oven -- 707
from BMT USA, LLC

The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]

  • Controller Type: Programmable
  • Capacity: 25.0
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- X3236-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 20.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Vacuum Drying Oven for Non-Flammable Solvents VD Series -- VD 53
from BINDER Inc.

Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller with 2 programs with 10 sections each or switchable to 1 program with... [See More]

  • Controller Type: Programmable
  • Capacity: 1.9
  • Temperature Range: ? to 342
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
Vacucell Vacuum Oven -- 111
from BMT USA, LLC

The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]

  • Controller Type: Programmable
  • Capacity: 3.9
  • Temperature Range: 41 to 572
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
Easy-Fire Kiln -- e18S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 2.6
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Vacucell Vacuum Oven -- 22
from BMT USA, LLC

The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]

  • Controller Type: Programmable
  • Capacity: 0.8
  • Temperature Range: 41 to 572
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
Easy-Fire Kiln -- e18S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 2.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Vacucell Vacuum Oven -- 55
from BMT USA, LLC

The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]

  • Controller Type: Programmable
  • Capacity: 1.9
  • Temperature Range: 41 to 572
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
Easy-Fire Kiln -- e18T
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 3.9
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Venticell Forced Air Oven -- 111
from BMT USA, LLC

The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]

  • Controller Type: Programmable
  • Capacity: 3.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Easy-Fire Kiln -- e18T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 3.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Venticell Forced Air Oven -- 222
from BMT USA, LLC

The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]

  • Controller Type: Programmable
  • Capacity: 7.8
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Easy-Fire Kiln -- e23S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 4.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Venticell Forced Air Oven -- 404
from BMT USA, LLC

The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]

  • Controller Type: Programmable
  • Capacity: 14.3
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Easy-Fire Kiln -- e23S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 4.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Venticell Forced Air Oven -- 55
from BMT USA, LLC

The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]

  • Controller Type: Programmable
  • Capacity: 1.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Easy-Fire Kiln -- e23T
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 7.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Venticell Forced Air Oven -- 707
from BMT USA, LLC

The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]

  • Controller Type: Programmable
  • Capacity: 25.0
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Easy-Fire Kiln -- e23T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 6.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Industrial Bell Lift Kiln -- TB644754
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Controller Type: Programmable
  • Capacity: 100.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Liberty-Belle Kiln
from L&L Kiln Mfg. Inc.

The Liberty~Belle kiln meets the needs of serious hobbyists, potters and others who need a simple small automatic kiln ideal for home use or for a studio test kiln. Complete easy-to-follow visual instructions make this kiln ideal for the beginner yet powerful enough for experienced users. It has... [See More]

  • Controller Type: Programmable
  • Capacity: 2.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)