Vertical Load (Bell Lift) Laboratory Ovens

23 Results
Automatic Doll/Test Kiln -- DL11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • External: Vertical (Bell Top)
  • Capacity: 0.5
  • Temperature Range: 2200
  • Features: Shelves, Racks or Carts (optional feature)
Benchtop Oven -- LAC 1-38A
from Despatch - ITW EAE

The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]

  • External: Bench / Cabinet; Vertical (Bell Top)
  • Capacity: 3.7
  • Temperature Range: 104 to 500
  • Features: Shelves, Racks or Carts; Timer; Data Logger or Recorder (optional feature)
Vacuum/Nitrogen Oven -- 3700-85
from Terra Universal, Inc.

P.I.D. temperature controls for stable heating to 220 °C. Unique turbo blower system creates true one-pass circulation pattern for optimal uniformity and fast recovery time. Stainless steel chamber interior and shelves are rugged, noncontaminating. Electronic digital timer features large,... [See More]

  • External: Vertical (Bell Top)
  • Capacity: 14.0
  • Temperature Range: 122 to 392
  • Features: Shelves, Racks or Carts; AirFilter; Timer
Automatic Doll/Test Kiln -- DLH11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • External: Vertical (Bell Top)
  • Capacity: 0.5
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
LCC Clean Process Benchtop Oven -- LCC 1-16
from Despatch - ITW EAE

Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]

  • External: Bench / Cabinet; Vertical (Bell Top)
  • Capacity: 1.6
  • Temperature Range: 104 to 500
  • Features: Cooling; Shelves, Racks or Carts; AirFilter; Timer (optional feature); Alarms (optional feature); Data Logger or Recorder
Vacuum/Nitrogen Oven -- 3700-86
from Terra Universal, Inc.

P.I.D. temperature controls for stable heating to 220 °C. Unique turbo blower system creates true one-pass circulation pattern for optimal uniformity and fast recovery time. Stainless steel chamber interior and shelves are rugged, noncontaminating. Electronic digital timer features large,... [See More]

  • External: Vertical (Bell Top)
  • Capacity: 28.0
  • Temperature Range: 122 to 392
  • Features: Shelves, Racks or Carts; AirFilter; Timer
Chameleon Kiln -- CH12-6
from L&L Kiln Mfg. Inc.

Hard Ceramic element holders prevent most dustingtypically found when elements are pinned into firebricktops. THIS IS A UNIQUE FEATURE perfected by L&L Kilns. [See More]

  • External: Vertical (Bell Top)
  • Capacity: 0.7
  • Temperature Range: 2000
  • Heat Source: Electric / Resistance
Da Vinci Kiln Automatic -- T2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 14.6
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Da Vinci Kiln Automatic -- T2336-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 19.4
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Da Vinci Kiln Automatic -- T3427-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top); Bell-Lift
  • Capacity: 20.7
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Da Vinci Kiln Automatic -- T3445-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top); Bell-Lift
  • Capacity: 34.5
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Da Vinci Kiln Automatic -- X2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 8.1
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Da Vinci Kiln Automatic -- X2827-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 11.7
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Da Vinci Kiln Automatic -- X2845-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 19.5
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Da Vinci Kiln Automatic -- X3227-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top); Bell-Lift
  • Capacity: 15.0
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Da Vinci Kiln Automatic -- X3236-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top); Bell-Lift
  • Capacity: 20.0
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Easy-Fire Kiln -- e18S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 2.6
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Easy-Fire Kiln -- e18S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 2.5
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Easy-Fire Kiln -- e18T
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 3.9
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Easy-Fire Kiln -- e18T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 3.7
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Easy-Fire Kiln -- e23S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top)
  • Capacity: 4.7
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Industrial Bell Lift Kiln -- TB644754
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • External: Vertical (Bell Top); Bell-Lift
  • Capacity: 100.0
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)
Liberty-Belle Kiln
from L&L Kiln Mfg. Inc.

The Liberty~Belle kiln meets the needs of serious hobbyists, potters and others who need a simple small automatic kiln ideal for home use or for a studio test kiln. Complete easy-to-follow visual instructions make this kiln ideal for the beginner yet powerful enough for experienced users. It has... [See More]

  • External: Vertical (Bell Top)
  • Capacity: 2.5
  • Temperature Range: 2350
  • Features: Shelves, Racks or Carts (optional feature)