Aging Laboratory Ovens
from Despatch - ITW EAE
The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]
- Application: Aging; Curing; Drying; Industrial; Sterilizing; Process Critical Procedures
- Capacity: 3.7
- Temperature Range: 104 to 500
- External: Bench / Cabinet; Vertical (Bell Top)
from Carbolite Gero Limited
300 °C (572 °F) maximum operating temperature. Temperature stability of ± 0.2 °C. Chamber air circulation provides excellent temperature uniformity. Polished stainless steel inner chamber is easy to clean and resistant to corrosion. Oven is provided with non-tilt... [See More]
- Application: Aging; Curing; Drying; Preheat; Sterilizing; Warming, Burning-In
- Capacity: 1.0
- Temperature Range: 572
- External: Bench / Cabinet
from Terra Universal, Inc.
Hydraulic thermostat controls temperatures up to 220 °C. Built-in high-limit thermostat guards against overheating. Radiant warm-wall heating provides more even chamber temperatures. Available in two chamber sizes. Comes with 12-month warranty. Available with dial thermometer or LED readout. [See More]
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Preheat
- Capacity: 0.7
- Temperature Range: 428
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
from L&L Kiln Mfg. Inc.
Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 0.5
- Temperature Range: 2200
- External: Vertical (Bell Top)
from Associated Environmental Systems
Forced air circulation systems maintain precise temperatures and use a fan powered by a direct drive, heavy duty electrical motor that is externally mounted with an integral stainless steel shaft. Heating systems are located in a plenum so that test items are not subject to direct radiation. Open... [See More]
- Application: Aging; Baking; Burnoff; Curing; Drying; Heat Treatment; Preheat; Testing
- Capacity: 0.5
- Temperature Range: 100 to 428
- External: Bench / Cabinet
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process. The heating elements are mounted on the inner casing of the oven and covered with a heat shield or baffle that is open at the top... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
- Capacity: 9.0
- Temperature Range: 650
- External: Bench / Cabinet
from Despatch - ITW EAE
The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to ensure uniform... [See More]
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Industrial
- Capacity: 3.8
- Temperature Range: 104 to 500
- External: Bench / Cabinet
from Terra Universal, Inc.
Two designs available —one with and one without HEPA filters —to maintain Class 100 particle requirements. 4-program microprocessor controller. 24-month warranty. Safety features protect samples against overheating, maintain even temperature in the event of microprocessor failure [See More]
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Preheat
- Capacity: 2.6
- Temperature Range: 212 to 482
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 0.5
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. TRENT COF Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
- Capacity: 1.2
- Temperature Range: 650
- External: Bench / Cabinet
from Despatch - ITW EAE
RA and RF Cabinet Ovens. The RA/RF cabinet oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, ASTM testing, UL testing and other... [See More]
- Application: Aging; Curing; Drying; Industrial; Sterilizing
- Capacity: 4.2
- Temperature Range: 104 to 650
- External: Bench / Cabinet
from Terra Universal, Inc.
Hydraulic thermostat controls temperatures up to 280 °C. Radiant warm-wall heating enhances temperature uniformity. Externally isolated heaters maximize safety, chamber space. Comes with 24-month warranty. The Hi-Temp “Squaroid ” Duo-Vac ® Ovens feature the efficiency and... [See More]
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Preheat
- Capacity: 1.1
- Temperature Range: 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from L&L Kiln Mfg. Inc.
Hard Ceramic element holders prevent most dustingtypically found when elements are pinned into firebricktops. THIS IS A UNIQUE FEATURE perfected by L&L Kilns. [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 0.7
- Temperature Range: 2000
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 1200 °F / 649 °C. TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing; Heavy Duty Service
- Capacity: 1.2
- Temperature Range: 1200
- External: Bench / Cabinet
from Terra Universal, Inc.
P.I.D. temperature controls for stable heating to 220 °C. Unique turbo blower system creates true one-pass circulation pattern for optimal uniformity and fast recovery time. Stainless steel chamber interior and shelves are rugged, noncontaminating. Electronic digital timer features large,... [See More]
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Preheat
- Capacity: 14.0
- Temperature Range: 122 to 392
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 14.6
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 850 °F / 454 °C. TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
- Capacity: 1.2
- Temperature Range: 850
- External: Bench / Cabinet
from Terra Universal, Inc.
P.I.D. temperature controls for stable heating to 220 °C. Unique turbo blower system creates true one-pass circulation pattern for optimal uniformity and fast recovery time. Stainless steel chamber interior and shelves are rugged, noncontaminating. Electronic digital timer features large,... [See More]
- Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Preheat
- Capacity: 28.0
- Temperature Range: 122 to 392
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 19.4
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 1400 °F / 760 °C. This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing; High Temperature Applications
- Capacity: 1.2
- Temperature Range: 1400
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 20.7
- Temperature Range: 2350
- External: Vertical (Bell Top); Bell-Lift
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. Similar in design to the TRENT COF Series Horizontal Air Recirculation Batch Ovens, the HCC Series recirculating fan is located on the right side of the oven behind a baffle. The fan draws air around and through the work load horizontally with... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
- Capacity: 8.0
- Temperature Range: 650
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 34.5
- Temperature Range: 2350
- External: Vertical (Bell Top); Bell-Lift
from Trent, Inc.
Maximum Temperature: 1200 °F / 649 °C. TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
- Capacity: 9.0
- Temperature Range: 1200
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 8.1
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 650 °F / 343 °C. TRENT M2-WOF Vertical Air Recirculation Batch Ovens fill an important niche for heating applications where the shape and loading axis of the work require an oven with vertical air flow. The recirculating fan is located at the top of the oven behind a... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
- Capacity: 9.0
- Temperature Range: 650
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 11.7
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 850 °F / 454 °C. TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850 °F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
- Capacity: 9.0
- Temperature Range: 850
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 19.5
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 650 °F, 850 °F, 1000 °F. TRENT BOF, BOFM and BOFH Ovens are designed with square work chambers and insulation of varying thickness depending on the temperature range. The outer casing is heavy gauge reinforced steel construction and the inner liner is aluminized... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
- Capacity: 8.0
- Temperature Range: 650
- External: Bell Type Oven
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 15.0
- Temperature Range: 2350
- External: Vertical (Bell Top); Bell-Lift
from Trent, Inc.
Maximum Temperature: 1000 °F / 538 °C. TRENT RBO Series Bell Ovens are designed to provide economical radiant heat. The outer casing is heavy gauge reinforced steel construction insulated with mineral wool for low outer skin temperature. The inner liner is aluminized steel with work chamber... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
- Capacity: 0.3
- Temperature Range: 1000
- External: Bell Type Oven
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 20.0
- Temperature Range: 2350
- External: Vertical (Bell Top); Bell-Lift
from Trent, Inc.
Maximum Temperature: 1000 °F / 538 °C. TRENT Pit Type Ovens are designed for those applications where radiant heat is required and temperature in the chamber is limited to 1000 °F. Folded and Formed ® heating elements are mounted to ceramic retainers which are in turn mounted to... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
- Capacity: 0.3
- Temperature Range: 1000
- External: Pit Type
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 2.6
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 1200 °F / 649 °C. TRENT TLO Series Top Loading Ovens are general purpose ovens with horizontal air recirculation to obtain work chamber temperature uniformity. The recirculating fan is located at one side of the chamber behind a baffle. The fan draws air around and... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
- Capacity: 7.4
- Temperature Range: 1200
- External: Top Load (Crucible / Melt)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 2.5
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 400 °F / 204 °C. TRENT Utility Ovens are designed for low temperature applications where the uniformity of heat within the work chamber is not critical. Air circulation in the form of turbulence in the work chamber is created by a fan located in the rear of the oven. [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing; Low Temperature Applications
- Capacity: 8.0
- Temperature Range: 400
- External: Bench / Cabinet
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 3.9
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Horizontal Air Recirculation Walk-In Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
- Capacity: 144.0
- Temperature Range: 450
- External: Front Load (incl. Walk-in, Truck-in)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 3.7
- Temperature Range: 2350
- External: Vertical (Bell Top)
from Trent, Inc.
Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws air around... [See More]
- Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
- Capacity: 144.0
- Temperature Range: 650
- External: Front Load (incl. Walk-in, Truck-in)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 4.7
- Temperature Range: 2350
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 4.5
- Temperature Range: 2350
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 7.0
- Temperature Range: 2350
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 6.7
- Temperature Range: 2350
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 6.8
- Temperature Range: 2350
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 10.2
- Temperature Range: 2350
- External: Vertical (Bell Top)
from L&L Kiln Mfg. Inc.
The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control ensure... [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 12.0
- Temperature Range: 2350
- External: Front Loading
from L&L Kiln Mfg. Inc.
Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 100.0
- Temperature Range: 2350
- External: Vertical (Bell Top); Bell-Lift
from L&L Kiln Mfg. Inc.
The Liberty~Belle kiln meets the needs of serious hobbyists, potters and others who need a simple small automatic kiln ideal for home use or for a studio test kiln. Complete easy-to-follow visual instructions make this kiln ideal for the beginner yet powerful enough for experienced users. It has... [See More]
- Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
- Capacity: 2.5
- Temperature Range: 2350
- External: Vertical (Bell Top)