Industrial Laboratory Ovens

68 Results
Batch Oven Gravity Convection -- M2-WO-22
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process. The heating elements are mounted on the inner casing of the oven and covered with a heat shield or baffle that is open at the top... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 9.0
  • Temperature Range: 650
  • External: Bench / Cabinet
Benchtop Oven -- LAC 1-38A
from Despatch - ITW EAE

The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance... [See More]

  • Application: Aging; Curing; Drying; Industrial; Sterilizing; Process Critical Procedures
  • Capacity: 3.7
  • Temperature Range: 104 to 500
  • External: Bench / Cabinet; Vertical (Bell Top)
Automatic Doll/Test Kiln -- DL11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 0.5
  • Temperature Range: 2200
  • External: Vertical (Bell Top)
Class 10,000 Dry Heat Oven -- C
from BMT USA, LLC

Built to cGMP requirements. Industry standard non-proprietary components. 12 ” thick intake and exhaust HEPA filters for maximum air flow. Semi-automatic and manual doors available. All-welded construction – no particles can enter. Fully automatic cycle controlled by Allen-Bradley PLC... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 30.0
  • Temperature Range: 122 to 752
  • External: Bench / Cabinet
Batch Oven Horizontal Air Flow -- COF-1
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. TRENT COF Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 1.2
  • Temperature Range: 650
  • External: Bench / Cabinet
Class A Benchtop Oven -- LFC1-38
from Despatch - ITW EAE

The LFC Class A bench-top oven is specially designed to meet NFPA 86 requirements for applications that include flammable solvents or large amounts of moisture removal. They include a pressure relief panel, purge timer and exhaust fan. The LFC uses horizontal recirculating airflow to ensure uniform... [See More]

  • Application: Aging; Annealing; Baking; Curing; Drying; Heat Treatment; Industrial
  • Capacity: 3.8
  • Temperature Range: 104 to 500
  • External: Bench / Cabinet
Automatic Doll/Test Kiln -- DLH11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 0.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Class 100 Depryogenation Oven -- CF 1020
from BMT USA, LLC

Breakthrough in Class 100 Technology. Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280 °C. Lytzen ’s patented filters, filter suspension system and air shaft seal preclude the... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 19.8
  • Temperature Range: 536
  • External: Bench / Cabinet
Batch Oven Horizontal Air Flow -- COFH-1
from Trent, Inc.

Maximum Temperature: 1200 °F / 649 °C. TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing; Heavy Duty Service
  • Capacity: 1.2
  • Temperature Range: 1200
  • External: Bench / Cabinet
Clean Process Benchtop Oven -- LCD 1-16
from Despatch - ITW EAE

Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]

  • Application: Industrial
  • Capacity: 1.6
  • Temperature Range: 104 to 662
  • External: Bench / Cabinet
Chameleon Kiln -- CH12-6
from L&L Kiln Mfg. Inc.

Hard Ceramic element holders prevent most dustingtypically found when elements are pinned into firebricktops. THIS IS A UNIQUE FEATURE perfected by L&L Kilns. [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 0.7
  • Temperature Range: 2000
  • External: Vertical (Bell Top)
Durocell Natural Circulation Oven -- 111
from BMT USA, LLC

The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 3.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Batch Oven Horizontal Air Flow -- COFM-1
from Trent, Inc.

Maximum Temperature: 850 °F / 454 °C. TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 1.2
  • Temperature Range: 850
  • External: Bench / Cabinet
Forced Convection Benchtop Oven -- LBB 1-23
from Despatch - ITW EAE

The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and materials... [See More]

  • Application: Annealing; Curing; Drying; Industrial; Material Testing
  • Capacity: 2.3
  • Temperature Range: 95 to 399
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- T2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 14.6
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Durocell Natural Circulation Oven -- 22
from BMT USA, LLC

The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 0.8
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Batch Oven Horizontal Air Flow -- COFVH-1
from Trent, Inc.

Maximum Temperature: 1400 °F / 760 °C. This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing; High Temperature Applications
  • Capacity: 1.2
  • Temperature Range: 1400
  • External: Bench / Cabinet
PBC Burn-In Test Oven -- PBC 2-18
from Despatch - ITW EAE

The PBC burn-in cabinet oven is engineered specifically for applications such as high dissipation forward bias, high-temperature reverse bias, dynamic and static burn-in of IC, RAM, ROM, microprocessors and other semiconductor devices. Thermal Dissipation. High volume recirculation fans maintain... [See More]

  • Application: Industrial; Dynamic and Static Burn-In
  • Capacity: 18.0
  • Temperature Range: 122 to 500
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- T2336-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 19.4
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Durocell Natural Circulation Oven -- 222
from BMT USA, LLC

The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 7.8
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Batch Oven Horizontal Air Flow -- HCC-1
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. Similar in design to the TRENT COF Series Horizontal Air Recirculation Batch Ovens, the HCC Series recirculating fan is located on the right side of the oven behind a baffle. The fan draws air around and through the work load horizontally with... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 8.0
  • Temperature Range: 650
  • External: Bench / Cabinet
Polyimide Curing Oven -- PCO2-14
from Despatch - ITW EAE

PCO2-14 ™ Polyimide Curing Oven. A clean process oven designed for polyimide baking and curing applications. The Despatch PCO2-14 ™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This... [See More]

  • Application: Baking; Curing; Industrial
  • Capacity: 14.0
  • Temperature Range: 95 to 662
  • External: Bench / Cabinet; Front Load (incl. Walk-in, Truck-in)
Da Vinci Kiln Automatic -- T3427-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 20.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Durocell Natural Circulation Oven -- 55
from BMT USA, LLC

The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 1.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Batch Oven Vertical Air Flow -- HTOF-22
from Trent, Inc.

Maximum Temperature: 1200 °F / 649 °C. TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 9.0
  • Temperature Range: 1200
  • External: Bench / Cabinet
RA Cabinet Oven -- RAD 1-42
from Despatch - ITW EAE

RA and RF Cabinet Ovens. The RA/RF cabinet oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, ASTM testing, UL testing and other... [See More]

  • Application: Aging; Curing; Drying; Industrial; Sterilizing
  • Capacity: 4.2
  • Temperature Range: 104 to 650
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- T3445-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 34.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Ecocell Natural Circulation Oven -- 111
from BMT USA, LLC

The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 3.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Batch Oven Vertical Air Flow -- M2-WOF-22
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. TRENT M2-WOF Vertical Air Recirculation Batch Ovens fill an important niche for heating applications where the shape and loading axis of the work require an oven with vertical air flow. The recirculating fan is located at the top of the oven behind a... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 9.0
  • Temperature Range: 650
  • External: Bench / Cabinet
RBC Benchtop Burn-In Oven -- RBC1-50 Air
from Despatch - ITW EAE

RBC Benchtop Burn-In Oven. Despatch ’s RBC Burn-In Benchtop Ovens offer maximum flexibility for small lot qualification testing, burn-in, reliability testing, and research and development. Flexibility. The stackable burn-in benchtop ovens allow users to run concurrent tests utilizing different... [See More]

  • Application: Industrial; Qualification Testing, Burn-In
  • Capacity: 4.7
  • Temperature Range: 122 to 500
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- X2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 8.1
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Ecocell Natural Circulation Oven -- 222
from BMT USA, LLC

The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 7.8
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Batch Oven Vertical Air Flow -- MTOF-22
from Trent, Inc.

Maximum Temperature: 850 °F / 454 °C. TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850 °F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 9.0
  • Temperature Range: 850
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- X2827-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 11.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Ecocell Natural Circulation Oven -- 404
from BMT USA, LLC

The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 14.3
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Bell Type Oven -- BOF-2
from Trent, Inc.

Maximum Temperature: 650 °F, 850 °F, 1000 °F. TRENT BOF, BOFM and BOFH Ovens are designed with square work chambers and insulation of varying thickness depending on the temperature range. The outer casing is heavy gauge reinforced steel construction and the inner liner is aluminized... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 8.0
  • Temperature Range: 650
  • External: Bell Type Oven
Da Vinci Kiln Automatic -- X2845-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 19.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Ecocell Natural Circulation Oven -- 55
from BMT USA, LLC

The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 1.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Bell Type Oven -- RBO-1
from Trent, Inc.

Maximum Temperature: 1000 °F / 538 °C. TRENT RBO Series Bell Ovens are designed to provide economical radiant heat. The outer casing is heavy gauge reinforced steel construction insulated with mineral wool for low outer skin temperature. The inner liner is aluminized steel with work chamber... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 0.3
  • Temperature Range: 1000
  • External: Bell Type Oven
Da Vinci Kiln Automatic -- X3227-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 15.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Ecocell Natural Circulation Oven -- 707
from BMT USA, LLC

The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 25.0
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Pit Type Radiant Oven -- RPO-1
from Trent, Inc.

Maximum Temperature: 1000 °F / 538 °C. TRENT Pit Type Ovens are designed for those applications where radiant heat is required and temperature in the chamber is limited to 1000 °F. Folded and Formed ® heating elements are mounted to ceramic retainers which are in turn mounted to... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 0.3
  • Temperature Range: 1000
  • External: Pit Type
Da Vinci Kiln Automatic -- X3236-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 20.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Vacucell Vacuum Oven -- 111
from BMT USA, LLC

The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 3.9
  • Temperature Range: 41 to 572
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
Top Loading Oven Air Recirculating -- TLO-1
from Trent, Inc.

Maximum Temperature: 1200 °F / 649 °C. TRENT TLO Series Top Loading Ovens are general purpose ovens with horizontal air recirculation to obtain work chamber temperature uniformity. The recirculating fan is located at one side of the chamber behind a baffle. The fan draws air around and... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 7.4
  • Temperature Range: 1200
  • External: Top Load (Crucible / Melt)
Easy-Fire Kiln -- e18S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 2.6
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Vacucell Vacuum Oven -- 22
from BMT USA, LLC

The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 0.8
  • Temperature Range: 41 to 572
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
Utility Oven -- UOF-2
from Trent, Inc.

Maximum Temperature: 400 °F / 204 °C. TRENT Utility Ovens are designed for low temperature applications where the uniformity of heat within the work chamber is not critical. Air circulation in the form of turbulence in the work chamber is created by a fan located in the rear of the oven. [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing; Low Temperature Applications
  • Capacity: 8.0
  • Temperature Range: 400
  • External: Bench / Cabinet
Easy-Fire Kiln -- e18S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 2.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Vacucell Vacuum Oven -- 55
from BMT USA, LLC

The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 1.9
  • Temperature Range: 41 to 572
  • Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
Walk-In Oven Horizontal Recirculation -- ROFH-4
from Trent, Inc.

Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Horizontal Air Recirculation Walk-In Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 144.0
  • Temperature Range: 450
  • External: Front Load (incl. Walk-in, Truck-in)
Easy-Fire Kiln -- e18T
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 3.9
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Venticell Forced Air Oven -- 111
from BMT USA, LLC

The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 3.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Walk-In Oven Vertical Recirculation -- LOFV-4
from Trent, Inc.

Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws air around... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 144.0
  • Temperature Range: 650
  • External: Front Load (incl. Walk-in, Truck-in)
Easy-Fire Kiln -- e18T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 3.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Venticell Forced Air Oven -- 222
from BMT USA, LLC

The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 7.8
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Easy-Fire Kiln -- e23S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 4.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Venticell Forced Air Oven -- 404
from BMT USA, LLC

The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 14.3
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Easy-Fire Kiln -- e23S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 4.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Venticell Forced Air Oven -- 55
from BMT USA, LLC

The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 1.9
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Easy-Fire Kiln -- e23T
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 7.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Venticell Forced Air Oven -- 707
from BMT USA, LLC

The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher... [See More]

  • Application: Industrial; Sterilizing
  • Capacity: 25.0
  • Temperature Range: 41 to 572
  • External: Bench / Cabinet
Easy-Fire Kiln -- e23T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 6.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e28S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 6.8
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e28T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 10.2
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Load Front Loading Kiln -- EL2436
from L&L Kiln Mfg. Inc.

The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control ensure... [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 12.0
  • Temperature Range: 2350
  • External: Front Loading
Industrial Bell Lift Kiln -- TB644754
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 100.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Liberty-Belle Kiln
from L&L Kiln Mfg. Inc.

The Liberty~Belle kiln meets the needs of serious hobbyists, potters and others who need a simple small automatic kiln ideal for home use or for a studio test kiln. Complete easy-to-follow visual instructions make this kiln ideal for the beginner yet powerful enough for experienced users. It has... [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 2.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)