Alarms Laboratory Ovens
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 3.9
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BEING Scientific Inc.
The BOF Forced-air Convection Drying Oven series distributes heat evenly inside the chamber with an integrated fan. This is ideal for drying protocols with very tight temperature requirements. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 4.2
- Temperature Range: 86 to 572
- Heat Source: Electric / Resistance
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C above ambient temperature to 300 °C. MS controller with several timer functions. Controller timer functions: delayed ON, delayed OFF, temperature... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 14.3
- Temperature Range: ? to 572
- External: Bench / Cabinet
from diaago
The SPL Guard Arizona is a unique thawing station for uniform and fast thawing of samples. The Arizona thaws a complete rack from -80 °C to 5 °C in only 6 minutes. The SPL Guard Arizona stops thawing when the desired temperature is reached and confirms this with a beeping sound. The... [See More]
- Features: Alarms
- External: Bench / Cabinet
- Temperature Range: -112 to 41
- Controller Type: Programmable
from Haida International Equipment Co., Ltd.
Lab Air Drying oven is suitable for the material and product hot solidification and dry de-watering in the pharmaceutical, chemical, food, farming, side-product, aquatic product, light industries, heavy industries and others industries. Such as: raw material medicine, crude drug, prepared herbal... [See More]
- Features: Alarms
- External: Bench / Cabinet
- Temperature Range: 572
- Atmosphere: Air / Oxidizing
from Despatch - ITW EAE
PCO2-14 ™ Polyimide Curing Oven. A clean process oven designed for polyimide baking and curing applications. The Despatch PCO2-14 ™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This... [See More]
- Features: Cooling; Shelves, Racks or Carts; AirFilter; Alarms
- Capacity: 14.0
- Temperature Range: 95 to 662
- External: Bench / Cabinet; Front Load (incl. Walk-in, Truck-in)
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.8
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BEING Scientific Inc.
The BOF Forced-air Convection Drying Oven series distributes heat evenly inside the chamber with an integrated fan. This is ideal for drying protocols with very tight temperature requirements. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 14.1
- Temperature Range: 86 to 572
- Heat Source: Electric / Resistance
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. Temperature range from 5 °C (9 °F) above ambient temperature to 300 °C (572 °F). Digital temperature setting with an accuracy of one degree. DS control with... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 4.1
- Temperature Range: ? to 572
- External: Bench / Cabinet
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 7.8
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BEING Scientific Inc.
The BON Natural Convection Drying Oven series offers low air turbulences for gentle drying and heating. This is ideal for sterilization, powder drying and high temperature storage. The 4.3-inch touchscreen controller provides fast, accurate, and uniform heat displacement. Users can preset 8 periods... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 4.1
- Temperature Range: 86 to 572
- Heat Source: Electric / Resistance
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber assuring temperature accuracy and reproducible results. All safety features met according to EN 1539. Temperature range from 5 °C above ambient temperature to 300 °C. MP controller with 2 programs with 10 sections each, or... [See More]
- Features: Shelves, Racks or Carts; AirFilter; Timer; Alarms
- Capacity: 4.1
- Temperature Range: ? to 572
- External: Bench / Cabinet
from BMT USA, LLC
The Durocell comes equipped with a highly resistant coating of EPOLON that protects the inner stainless steel chamber and surfaces from aggressive agents such as acids and solvents. The ovens are ideal for basic hydrolysis, extraction through incombustible substances, and decomposition of substances... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 1.9
- Temperature Range: 41 to 572
- External: Bench / Cabinet
from BEING Scientific Inc.
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 4.4
- Temperature Range: 86 to 392
-
Vacuum / Pressure Range:
133 Pa
from BINDER Inc.
Inner chamber is designed according to ATEX guidelines for Zone II 3G. Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.8
- Temperature Range: ? to 392
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.8
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from BEING Scientific Inc.
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.9
- Temperature Range: 86 to 392
-
Vacuum / Pressure Range:
133 Pa
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller with 2 programs with 10 sections each or switchable to 1 program with... [See More]
- Features: Shelves, Racks or Carts; Timer; Alarms
- Capacity: 0.8
- Temperature Range: ? to 342
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)