Cooling System Laboratory Ovens

3 Results
Clean Process Benchtop Oven -- LCD 1-16
from Despatch - ITW EAE

Despatch ’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and... [See More]

  • Features: Cooling; Shelves, Racks or Carts; AirFilter; Alarms (optional feature); Data Logger or Recorder (optional feature)
  • Capacity: 1.6
  • Temperature Range: 104 to 662
  • External: Bench / Cabinet
Polyimide Curing Oven -- PCO2-14
from Despatch - ITW EAE

PCO2-14 ™ Polyimide Curing Oven. A clean process oven designed for polyimide baking and curing applications. The Despatch PCO2-14 ™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This... [See More]

  • Features: Cooling; Shelves, Racks or Carts; AirFilter; Alarms
  • Capacity: 14.0
  • Temperature Range: 95 to 662
  • External: Bench / Cabinet; Front Load (incl. Walk-in, Truck-in)
RA Cabinet Oven -- RAD 1-42
from Despatch - ITW EAE

RA and RF Cabinet Ovens. The RA/RF cabinet oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, ASTM testing, UL testing and other... [See More]

  • Features: Cooling; Shelves, Racks or Carts; Alarms (optional feature)
  • Capacity: 4.2
  • Temperature Range: 104 to 650
  • External: Bench / Cabinet