Vacuum Laboratory Ovens
from Terra Universal, Inc.
Hydraulic thermostat controls temperatures up to 220 °C. Built-in high-limit thermostat guards against overheating. Radiant warm-wall heating provides more even chamber temperatures. Available in two chamber sizes. Comes with 12-month warranty. Available with dial thermometer or LED readout. [See More]
- Atmosphere: Vacuum Oven / Furnace
- Capacity: 0.7
- Temperature Range: 428
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
from BINDER Inc.
Inner chamber is designed according to ATEX guidelines for Zone II 3G. Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller... [See More]
- Atmosphere: Vacuum Oven / Furnace
- Capacity: 4.1
- Temperature Range: ? to 392
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
from BEING Scientific Inc.
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]
- Atmosphere: Inert; Vacuum Oven / Furnace
- Capacity: 4.4
- Temperature Range: 86 to 392
-
Vacuum / Pressure Range:
133 Pa
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Atmosphere: Vacuum Oven / Furnace
- Capacity: 3.9
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from Terra Universal, Inc.
Hydraulic thermostat controls temperatures up to 280 °C. Radiant warm-wall heating enhances temperature uniformity. Externally isolated heaters maximize safety, chamber space. Comes with 24-month warranty. The Hi-Temp “Squaroid ” Duo-Vac ® Ovens feature the efficiency and... [See More]
- Atmosphere: Vacuum Oven / Furnace
- Capacity: 1.1
- Temperature Range: 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from BINDER Inc.
Inner chamber is designed according to ATEX guidelines for Zone II 3G. Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller... [See More]
- Atmosphere: Vacuum Oven / Furnace
- Capacity: 0.8
- Temperature Range: ? to 392
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
from BEING Scientific Inc.
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]
- Atmosphere: Inert; Vacuum Oven / Furnace
- Capacity: 0.9
- Temperature Range: 86 to 392
-
Vacuum / Pressure Range:
133 Pa
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Atmosphere: Vacuum Oven / Furnace
- Capacity: 0.8
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from BINDER Inc.
Inner chamber is designed according to ATEX guidelines for Zone II 3G. Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller... [See More]
- Atmosphere: Vacuum Oven / Furnace
- Capacity: 1.9
- Temperature Range: ? to 392
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
from BEING Scientific Inc.
In a vacuum drying oven, the thermal processes occur in an airtight chamber where a desired vacuum level is set using an external vacuum pump. With vacuum ovens, entire applications can take place under vacuum or in a controlled atmosphere through the introduction of an inert gas. Vacuum ovens can... [See More]
- Atmosphere: Inert; Vacuum Oven / Furnace
- Capacity: 7.6
- Temperature Range: 86 to 392
-
Vacuum / Pressure Range:
133 Pa
from BMT USA, LLC
The Vacucell vacuum drying oven is ideal for safe heating of oxygen-sensitive materials, quick drying of complicated parts, drying or heating of powders, heating in inert gas atmosphere and gentle drying at lower temperatures. The innovative, patented SERVOTHERM shelf system allows effective heat... [See More]
- Atmosphere: Vacuum Oven / Furnace
- Capacity: 1.9
- Temperature Range: 41 to 572
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr)
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller with 2 programs with 10 sections each or switchable to 1 program with... [See More]
- Atmosphere: Vacuum Oven / Furnace
- Capacity: 4.1
- Temperature Range: ? to 342
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller with 2 programs with 10 sections each or switchable to 1 program with... [See More]
- Atmosphere: Vacuum Oven / Furnace
- Capacity: 0.8
- Temperature Range: ? to 342
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)
from BINDER Inc.
Electronically controlled APT.line ™ preheating chamber with 2 expansion racks assuring temperature accuracy and reproducible results. Temperature range from 15 °C above ambient temperature to 200 °C. MP controller with 2 programs with 10 sections each or switchable to 1 program with... [See More]
- Atmosphere: Vacuum Oven / Furnace
- Capacity: 1.9
- Temperature Range: ? to 342
- Vacuum / Pressure Range: Low or Roughing Vacuum (> 1 torr) (optional feature)