Firing / Sintering Laboratory Ovens

41 Results
Automatic Doll/Test Kiln -- DL11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 0.5
  • Temperature Range: 2200
  • External: Vertical (Bell Top)
Batch Oven Gravity Convection -- M2-WO-22
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. TRENT M2-WO Series Ovens are for those applications where temperature uniformity is not a critical criteria of the process. The heating elements are mounted on the inner casing of the oven and covered with a heat shield or baffle that is open at the top... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 9.0
  • Temperature Range: 650
  • External: Bench / Cabinet
Automatic Doll/Test Kiln -- DLH11-DB
from L&L Kiln Mfg. Inc.

Heavy-Duty Insulated plug included. The peephole plug is cast from solid ceramic and includes a heat lock at the head. [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 0.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Batch Oven Horizontal Air Flow -- COF-1
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. TRENT COF Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 1.2
  • Temperature Range: 650
  • External: Bench / Cabinet
Chameleon Kiln -- CH12-6
from L&L Kiln Mfg. Inc.

Hard Ceramic element holders prevent most dustingtypically found when elements are pinned into firebricktops. THIS IS A UNIQUE FEATURE perfected by L&L Kilns. [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 0.7
  • Temperature Range: 2000
  • External: Vertical (Bell Top)
Batch Oven Horizontal Air Flow -- COFH-1
from Trent, Inc.

Maximum Temperature: 1200 °F / 649 °C. TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load horizontally... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing; Heavy Duty Service
  • Capacity: 1.2
  • Temperature Range: 1200
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- T2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 14.6
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Batch Oven Horizontal Air Flow -- COFM-1
from Trent, Inc.

Maximum Temperature: 850 °F / 454 °C. TRENT COFM Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 1.2
  • Temperature Range: 850
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- T2336-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 19.4
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Batch Oven Horizontal Air Flow -- COFVH-1
from Trent, Inc.

Maximum Temperature: 1400 °F / 760 °C. This Horizontal Air Recirculation Batch Oven is similar design to the COFH Series Oven but constructed for higher temperature applications. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing; High Temperature Applications
  • Capacity: 1.2
  • Temperature Range: 1400
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- T3427-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 20.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Batch Oven Horizontal Air Flow -- HCC-1
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. Similar in design to the TRENT COF Series Horizontal Air Recirculation Batch Ovens, the HCC Series recirculating fan is located on the right side of the oven behind a baffle. The fan draws air around and through the work load horizontally with... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 8.0
  • Temperature Range: 650
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- T3445-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 34.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Batch Oven Vertical Air Flow -- HTOF-22
from Trent, Inc.

Maximum Temperature: 1200 °F / 649 °C. TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 9.0
  • Temperature Range: 1200
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- X2327-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 8.1
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Batch Oven Vertical Air Flow -- M2-WOF-22
from Trent, Inc.

Maximum Temperature: 650 °F / 343 °C. TRENT M2-WOF Vertical Air Recirculation Batch Ovens fill an important niche for heating applications where the shape and loading axis of the work require an oven with vertical air flow. The recirculating fan is located at the top of the oven behind a... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 9.0
  • Temperature Range: 650
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- X2827-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 11.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Batch Oven Vertical Air Flow -- MTOF-22
from Trent, Inc.

Maximum Temperature: 850 °F / 454 °C. TRENT MTOF Vertical Air Recirculation Batch Ovens are similar in design to the M2-WOF Series but handle medium temperature range applications up to 850 °F. MTOF ovens are rugged steel construction with 4" of mineral wool insulation and come with... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 9.0
  • Temperature Range: 850
  • External: Bench / Cabinet
Da Vinci Kiln Automatic -- X2845-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 19.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Bell Type Oven -- BOF-2
from Trent, Inc.

Maximum Temperature: 650 °F, 850 °F, 1000 °F. TRENT BOF, BOFM and BOFH Ovens are designed with square work chambers and insulation of varying thickness depending on the temperature range. The outer casing is heavy gauge reinforced steel construction and the inner liner is aluminized... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 8.0
  • Temperature Range: 650
  • External: Bell Type Oven
Da Vinci Kiln Automatic -- X3227-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 15.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Bell Type Oven -- RBO-1
from Trent, Inc.

Maximum Temperature: 1000 °F / 538 °C. TRENT RBO Series Bell Ovens are designed to provide economical radiant heat. The outer casing is heavy gauge reinforced steel construction insulated with mineral wool for low outer skin temperature. The inner liner is aluminized steel with work chamber... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 0.3
  • Temperature Range: 1000
  • External: Bell Type Oven
Da Vinci Kiln Automatic -- X3236-D
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 20.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Pit Type Radiant Oven -- RPO-1
from Trent, Inc.

Maximum Temperature: 1000 °F / 538 °C. TRENT Pit Type Ovens are designed for those applications where radiant heat is required and temperature in the chamber is limited to 1000 °F. Folded and Formed ® heating elements are mounted to ceramic retainers which are in turn mounted to... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 0.3
  • Temperature Range: 1000
  • External: Pit Type
Easy-Fire Kiln -- e18S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 2.6
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Top Loading Oven Air Recirculating -- TLO-1
from Trent, Inc.

Maximum Temperature: 1200 °F / 649 °C. TRENT TLO Series Top Loading Ovens are general purpose ovens with horizontal air recirculation to obtain work chamber temperature uniformity. The recirculating fan is located at one side of the chamber behind a baffle. The fan draws air around and... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 7.4
  • Temperature Range: 1200
  • External: Top Load (Crucible / Melt)
Easy-Fire Kiln -- e18S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 2.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Utility Oven -- UOF-2
from Trent, Inc.

Maximum Temperature: 400 °F / 204 °C. TRENT Utility Ovens are designed for low temperature applications where the uniformity of heat within the work chamber is not critical. Air circulation in the form of turbulence in the work chamber is created by a fan located in the rear of the oven. [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing; Low Temperature Applications
  • Capacity: 8.0
  • Temperature Range: 400
  • External: Bench / Cabinet
Easy-Fire Kiln -- e18T
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 3.9
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Walk-In Oven Horizontal Recirculation -- ROFH-4
from Trent, Inc.

Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Horizontal Air Recirculation Walk-In Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 144.0
  • Temperature Range: 450
  • External: Front Load (incl. Walk-in, Truck-in)
Easy-Fire Kiln -- e18T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 3.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Walk-In Oven Vertical Recirculation -- LOFV-4
from Trent, Inc.

Maximum Temperature: 450 °F, 650 °F, 850 °F. TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws air around... [See More]

  • Application: Aging; Annealing; Baking; Brazing / Soldering; Curing; Drying; Firing / Sintering; Heat Treatment; Industrial; Sterilizing
  • Capacity: 144.0
  • Temperature Range: 650
  • External: Front Load (incl. Walk-in, Truck-in)
Easy-Fire Kiln -- e23S
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 4.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e23S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 4.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e23T
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 7.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e23T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 6.7
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e28S-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 6.8
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Fire Kiln -- e28T-3
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 10.2
  • Temperature Range: 2350
  • External: Vertical (Bell Top)
Easy-Load Front Loading Kiln -- EL2436
from L&L Kiln Mfg. Inc.

The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control ensure... [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 12.0
  • Temperature Range: 2350
  • External: Front Loading
Industrial Bell Lift Kiln -- TB644754
from L&L Kiln Mfg. Inc.

Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 100.0
  • Temperature Range: 2350
  • External: Vertical (Bell Top); Bell-Lift
Liberty-Belle Kiln
from L&L Kiln Mfg. Inc.

The Liberty~Belle kiln meets the needs of serious hobbyists, potters and others who need a simple small automatic kiln ideal for home use or for a studio test kiln. Complete easy-to-follow visual instructions make this kiln ideal for the beginner yet powerful enough for experienced users. It has... [See More]

  • Application: Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Preheat; Ceramics
  • Capacity: 2.5
  • Temperature Range: 2350
  • External: Vertical (Bell Top)