Explosion Proof Laboratory Mixers
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Features: Variable; Explosion Proof
- Capacity (volumetric): 0.0401 to 0.6684
- Media Type: Liquids
- Mixer Type: Rotor-Stator
from Charles Ross & Son Company
We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]
- Features: Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof
- Capacity (volumetric): 0.0418 to 0.5347
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Rotor-Stator; Triple Rotor
from Charles Ross & Son Company
Our Ultra High Shear Models include the Quad,X Series or MegaShear Designs. The units include four stage or greater rotors that turn at speeds to 15,000 feet per minute within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. This series is a good... [See More]
- Features: Explosion Proof
- Mixer Type: Rotor-Stator
- Media Type: Liquids
- Operating Condition: Batch
from MXD Process
The ShearPro is a high intensity in-line mixer that can be used for blending, producing stable emulsions, ultra-fine dispersions, accelerating reactions, eliminating fish-eyes and hydrating polymers and gums to thicken products. The ShearPro can be customized with a variety of mixing tools to fit... [See More]
- Features: Explosion Proof
- Mixer Type: Propellor; Dispersion Blade, Anchor
- Capacity (volumetric): 0.1337
- Motor Speed: 88 to 8100
from MXD Process
Bench Top Dispersers - Economical and Feature-Rich!. Unleash the true potential of cost-effective and high-performing mixing with the DP1 Line of bench top dispersers. This versatile high shear disperser effortlessly handles volumes ranging from 200 mL up to 5 gallons, catering to diverse batch... [See More]
- Features: Explosion Proof
- Mixer Type: Propellor; Dispersion Blade
- Capacity (volumetric): 0.0071 to 0.6684
- Operating Condition: Batch