Static Laboratory Mixers

10 Results
TAH EA125-24H Series 190 Plastic Spiral Bayonet Mixer 0.125 x 24 Element -- EA125-24H [EA125-24H from Nordson Corporation]
from Ellsworth Adhesives

TAH EA125-24H Series 190 Spiral Bayonet Mixer with H tapered housing is used on 9 mL and 50 mL two component cartridges for mixing epoxies, urethanes, acrylics and silicones. 0.125 in x 3.4 in x 24 elements. [See More]

  • Mixer Type: Static
Motionless Mixer -- ISG
from Charles Ross & Son Company

Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The ISG (interfacial surface generator)consists of individual mixing elements that are stacked in a tubular housing. The ends of the elements are shaped so that the adjacent... [See More]

  • Mixer Type: Static; Motionless Mixer
  • Operating Condition: Continuous / In-Line
  • Media Type: Liquids; Liquid with Suspended Solids
  • Features: Continuous
TAH EA250-20 Series 190 Plastic Spiral Bayonet Mixer 0.250 x 20 Element -- EA250-20 [EA250-20 from Nordson Corporation]
from Ellsworth Adhesives

TAH EA250-20 Series 190 Spiral Mixer with Luer Lock contains manifolds and valves that separately ports two component materials directly into the mixer. 0.240 in x 5.9 in x 20 elements. [See More]

  • Mixer Type: Static
Motionless Mixer -- LPD & LLPD
from Charles Ross & Son Company

Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The elements are made of two inclined semi-elliptical plates opposite to each other. The mixing operation is based on the splitting and diverting of input streams. In turbulent... [See More]

  • Mixer Type: Static; Motionless Mixer
  • Operating Condition: Continuous / In-Line
  • Media Type: Liquids; Liquid with Suspended Solids
  • Features: Continuous
Spiral MixerBell Nozzle -- 160 Series Static Mixing Nozzles
from EXACT Dispensing Systems

EXACT carries the full line of TAH Static and Dynamic Mixers. The 160 Series Static Mixing Nozzles offer a user-friendly method of mixing plural component reactive materials without solvent flushing. The nozzle has an oversized bell inlet. Manifolds and guns are offered to separately port the... [See More]

  • Mixer Type: Static
  • Mounting: Handheld
  • Operating Condition: Batch
  • Features: Lined or Coated (optional feature)
TPX Static In-Line Mixer
from APV, An SPX Brand

Advantages. 3A certified. Low-cost mixing alternative - no tank is required. Reliable mixing directly in the pipes. Easy to maintain. Fast and easy CIP-cleaning [See More]

  • Mixer Type: Static
  • Operating Condition: Continuous / In-Line
Disposable Mixer for Quick Spray System -- Series 160AA
from Nordson EFD

Our Series 160AA low-pressure, air-assisted spray systems for two-component coatings produce consistent round spray patterns on irregular surfaces. Designed for use with conventional meter/mix equipment or our two-component cartridge systems, these mixers include a round air cap, which produces a... [See More]

  • Mixer Type: Static
  • Media Type: Liquids
Disposable Plastic High Flow Turbo (Square) Mixer -- Series 281N
from Nordson EFD

Shorter than comparable spiral mixers, Nordson EFD ’s square Turbo Mixers ™ allow users to get closer to their application while reducing adhesive waste. A patented design delivers more thorough, complete blending. It consists of alternating left- and right-hand elements with... [See More]

  • Mixer Type: Static
  • Media Type: Liquids
Disposable Plastic Tube Mixer -- Series 140
from Nordson EFD

Ideal for one-use fluid dispensing, Nordson EFD ’s disposable static mixers eliminate the need to worry about premature curing of materials. Choose from mixing elements molded from acetal or polypropylene and housings molded from nylon plastic or stainless steel. Series 140 Disposable Plastic... [See More]

  • Mixer Type: Static
  • Media Type: Liquids
Disposable Square OptiMixer -- Series 480
from Nordson EFD

Optimizing mix performance in a 20% shorter length than comparable square mixers, the OptiMixer ™ allows users to get even closer to applications. Developed using proprietary flow simulation software, the OptiMixer ’s unique, patent-pending design includes material flow path and wedge... [See More]

  • Mixer Type: Static
  • Media Type: Liquids