Digital Numerical Display Laboratory Mixers
from Glas-Col, LLC
The HST10 is available in direct-drive or geared models with a totally enclosed, 1/17 hp, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in gm-cm (kg-cm for geared motors). Front panel switch toggles between speed and torque. [See More]
- Display Type: Digital Numerical Display
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Portable
from Qsonica, LLC
4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 0.0141
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from IKA Works, Inc.
The magic LAB ® is a unique and multi-functional small-scale laboratory machine. It is designed for mixing, dispersing, wet milling and incorporation of powders into liquids. The magic LAB ® is most frequently used for the development of new products or for optimizing of existing process... [See More]
- Display Type: Digital Numerical Display
- Mixer Type: Homogenizer
- Media Type: Liquids
- Operating Condition: Batch
from Caframo Limited
Caframo's BDC2002 offers ultimate versatility and maximizes productivity. With the push of a button, the unique Stirlight lights up so that solutions can be seen clearly. Included in each purchase: Overhead stirrer motor, chuck, chuck key, support rod, external power supply, grounded power... [See More]
- Display Type: Digital Numerical Display
- Viscosity Range: 15000
- Media Type: Liquids
- Mixer Type: Propellor
from Fritsch GmbH - Milling and Sizing
For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application. Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 3.53E-7 to 1.77E-4
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
from Hebeler LLC.
Patterson Kelley (PK) offers a full line of laboratory blenders to meet all of your Research and Development needs. Our yoke shell option includes 1 pint, 1 quart and 2 quart sizes for tumble blending applications. The Blendmaster model features a singular drive station capable of accepting 4 quart,... [See More]
- Display Type: Digital Numerical Display
- Mixer Type: Tumblers / Drum
- Media Type: Powder or Granular
- User Interface: Digital
from Terra Universal, Inc.
The BeadBlaster ™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds. Free Shipping! [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 7.06E-5
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
from Dynisco
Features and Benefits. R & D tool. Uses as little as a few grams of material. Three-part system: Extruder, Optional Take Up, and Chopper Accessories. Standard configuration provides rod header with replaceable 1/8 ” (.3175cm) orifice. Four optional headers available (ribbon, spinerette,... [See More]
- Display Type: Digital Numerical Display
- Mixer Type: Single Rotor
- Media Type: Liquids
- Operating Condition: Batch
from Kett US
This high-speed model provides a full 3kgf.cm of rated torque while allowing mix speeds up to 1000 RPM. Used where high speed and low to moderate viscosity is required, extensive shielding protects sensitive lab equipment from stray electrical noise generally inherent to similar units. This model... [See More]
- Display Type: Digital Numerical Display
- Mixer Type: Paddle; Single Rotor
- Media Type: Liquids
- Operating Condition: Batch
from NETZSCH Premier Technologies LLC
NETZSCH Omega ®. Economic Dispersionizer ... Taking Dispersion One Step Further. General. Successful dispersion requires targeted force in order to separate agglomerated particles. The Omega ® Economic Disperser applies dispersive forces then and there, where they are especially effective:... [See More]
- Display Type: Digital Numerical Display
- Viscosity Range: 700 to 2100
- Media Type: Liquids
- Capacity (volumetric): 35.31 to 106
from Glas-Col, LLC
The HST20 lets you maintain stirring speed with a 1/8 hp, totally enclosed, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in oz-in. Front panel switch toggles between speed and torque. Operator convenience and safety is increased with cord connections between drive... [See More]
- Display Type: Digital Numerical Display
- Mixer Type: Propellor
- Media Type: Liquids
- Operating Condition: Batch
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 7.06E-6 to 0.0018
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from Caframo Limited
This member of the Caframo overhead stirrer line is the ultimate in compact design measuring only two by four inches. With its amazing capabilities for its size, the BDC250 can be used in formulation, R&D, clinical research, education labs, anywhere a magnetic stirrer is used. It fits into small... [See More]
- Display Type: Digital Numerical Display
- Mixer Type: Propellor
- Media Type: Liquids
- Operating Condition: Batch
from Fritsch GmbH - Milling and Sizing
For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation. The FRITSCH Vibratory Micro Mill... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 3.53E-5 to 3.53E-4
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
from Terra Universal, Inc.
The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping! [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 7.06E-5
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
from Kett US
Designed for High-Viscosity applications, this model features a digital RPM indicator, Saf-T-ChuckTM, and the Free-JointTM swivel holder. These unique features allow the BL series to be recognized as the most user-friendly devices on the market today. Our BL series uses an anisotropic ferromagnetic... [See More]
- Display Type: Digital Numerical Display
- Mixer Type: Paddle; Single Rotor
- Media Type: Liquids
- Operating Condition: Batch
from Glas-Col, LLC
The HST30 lets you maintain stirring speed with a 1/4 hp, totally enclosed, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in oz-in. Front panel switch toggles between speed and torque. Operator convenience and safety is increased with cord connections between drive... [See More]
- Display Type: Digital Numerical Display
- Mixer Type: Propellor
- Media Type: Liquids
- Operating Condition: Batch
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from Caframo Limited
Caframo has a history of great innovation in overhead stirrers. The BDC2010 stirrer is no exception and delivers 50% more power that the BDC2002 while keeping the same compact footprint, Stirlight? and through shaft. The BDC2010 works smarter and allows the user complete mixing control. The stirring... [See More]
- Display Type: Digital Numerical Display
- Viscosity Range: 20000
- Media Type: Liquids
- Mixer Type: Propellor
from Fritsch GmbH - Milling and Sizing
For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 3.53E-4 to 0.0067
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
from Kett US
With an RPM range from 0-600, this mixer can be used for most general operations. The electronically controlled speed is automatically adjusted for viscosity changes, even if the changes are rapid, dramatic, or unexpected. The housing for our Bl series consists of a light weight, airtight, die-cast... [See More]
- Display Type: Digital Numerical Display
- Mixer Type: Paddle; Single Rotor
- Media Type: Liquids
- Operating Condition: Batch
from Glas-Col, LLC
The Glas-Col roller is designed for laboratory or industrial use. The heavy-duty construction accommodates up to two 5-gallon industrial containers, six 1-gallon cans, or 8-quart can/jars. In addition it can roll any size bottle 4-1/4" diameter and larger. The heart of the system is a heavy-duty DC... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 0.1337 to 1.34
- Media Type: Liquids
- Mixer Type: Tumblers / Drum
from Qsonica, LLC
Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from Caframo Limited
Caframo's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the BDC line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. Caframo... [See More]
- Display Type: Digital Numerical Display
- Viscosity Range: 20000
- Media Type: Liquids
- Mixer Type: Propellor
from Fritsch GmbH - Milling and Sizing
For the finest comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 40 ml. Areas of application. Chemistry, biology, pharmacology and pharmaceutical research, medicine,... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 1.77E-5 to 0.0014
- Media Type: Powder or Granular
- Mixer Type: Homogenizer; Planetary
from Glas-Col, LLC
The upward flow stirrer mixes without introducing air. The unique, continuous-shearing and blending action occurs entirely below the solution's surface, creating a thorough mixing action without foaming or splashing. Even at high speeds in nearly full containers, there is minimal surface... [See More]
- Display Type: Digital Numerical Display
- Mixer Type: Propellor
- Media Type: Liquids
- Operating Condition: Batch
from Caframo Limited
Caframo's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the BDC line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. Caframo... [See More]
- Display Type: Digital Numerical Display
- Viscosity Range: 90000
- Media Type: Liquids
- Mixer Type: Propellor
from Fritsch GmbH - Milling and Sizing
Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical alloying,... [See More]
- Display Type: Digital Numerical Display
- Capacity (volumetric): 0.0014 to 0.0159
- Media Type: Powder or Granular
- Mixer Type: Homogenizer; Planetary