Milling Laboratory Mixers

7 Results
Three Roll Mill
from Charles Ross & Son Company

The material to be milled is placed between the feed and center rolls. Each adjacent roll rotates at progressively higher speeds. For example; the feed roll may rotate at 30 rpm, the center roll at 90 rpm and the apron roll at 270 rpm. Material is transferred from the center roll to the apron roll... [See More]

  • Additional Capabilities: Milling
  • Mixer Type: Three Roll Mill
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
Wheat Mixing -- MR10L
from KPM Analytics

MR2L and MR10L mixers are used to condition wheat before test milling, and for a wide range of other mixing applications. [See More]

  • Additional Capabilities: Milling
  • Capacity (volumetric): 0.3531
  • Media Type: Powder or Granular
  • Mixer Type: Right-hand or bidirectional worm screw
Ball Mill -- Mini-Mill PULVERISETTE 23
from Fritsch GmbH - Milling and Sizing

For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application. Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray... [See More]

  • Additional Capabilities: Milling
  • Capacity (volumetric): 3.53E-7 to 1.77E-4
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Homogenizer
Pilot Size Inline Dispersing Laboratory Machine - LABOR-PILOT 2000/04
from IKA Works, Inc.

The LABOR-PILOT is a compact and multi-purpose inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The LABOR-PILOT 2000/4 is suitable for wide range of applications, particularly in the chemical, cosmetic,... [See More]

  • Additional Capabilities: Milling
  • Mixer Type: Homogenizer
  • Media Type: Liquids
  • Operating Condition: Batch
Ball Mill -- Vibratory Micro Mill PULVERISETTE 0
from Fritsch GmbH - Milling and Sizing

For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation. The FRITSCH Vibratory Micro Mill... [See More]

  • Additional Capabilities: Milling
  • Capacity (volumetric): 3.53E-5 to 3.53E-4
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Homogenizer
Pilot Size Inline Dispersing Machine -PROCESS-PILOT 2000/04
from IKA Works, Inc.

PROCESS-PILOT is the most versatile and highly reliable inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The PROCESS-PILOT 2000/4 is suitable for a wide range of applications, particularly in the chemical, cosmetic,... [See More]

  • Additional Capabilities: Milling
  • Mixer Type: Homogenizer
  • Media Type: Liquids
  • Operating Condition: Batch
Planetary Mill -- Planetary Mill PULVERISETTE 5 Premium Line
from Fritsch GmbH - Milling and Sizing

Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical alloying,... [See More]

  • Additional Capabilities: Milling
  • Capacity (volumetric): 0.0014 to 0.0159
  • Media Type: Powder or Granular
  • Mixer Type: Homogenizer; Planetary