Paddle Laboratory Mixers
from Charles Ross & Son Company
TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]
- Mixer Type: Agitators; Paddle
- Capacity (volumetric): 0.4679 to 514
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Batch
from Bepex International LLC
Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating. Vacuum or pressurized processing available. Different rotor configurations, such as paddles or ribbons, available for ideal agitation and handling of material phase changes. Liquid and... [See More]
- Mixer Type: Paddle; Ribbon
- Operating Condition: Batch; Continuous / In-Line
- Media Type: Powder or Granular
- Mounting: Floor Mounted
from Heinkel USA
TM 1500 - TM 40000. Termomix ® Paddle Dryer / Reactor. The Termomix ® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing... [See More]
- Mixer Type: Agitators; Paddle; Vacuum
- Capacity (volumetric): 38.85
- Media Type: Liquid with Suspended Solids
- Operating Condition: Batch
from Mixer Direct
This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]
- Mixer Type: Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine
- Viscosity Range: 1 to 1000
- Media Type: Liquids; Liquid with Suspended Solids
- Capacity (volumetric): 0.1337 to 4.01
from diaago
The Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with a variety of tube sizes. The four rotisserie paddles can be mixed for a combination of different... [See More]
- Mixer Type: Paddle
from Kett US
This high-speed model provides a full 3kgf.cm of rated torque while allowing mix speeds up to 1000 RPM. Used where high speed and low to moderate viscosity is required, extensive shielding protects sensitive lab equipment from stray electrical noise generally inherent to similar units. This model... [See More]
- Mixer Type: Paddle; Single Rotor
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Benchtop
from Bepex International LLC
Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]
- Mixer Type: Homogenizer; Paddle
- Operating Condition: Continuous / In-Line
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mounting: Floor Mounted
from diaago
This Tube Revolver can be used in a variety of laboratory fields such as Molecular Biology, Biochemistry, Clinical, and Histochemistry. The rotisseries are interchangeable so that the unit works with a variety of tube sizes. The four rotisserie paddles can be mixed for a combination of different... [See More]
- Mixer Type: Paddle
- Motor Speed: 10 to 40
from Kett US
Designed for High-Viscosity applications, this model features a digital RPM indicator, Saf-T-ChuckTM, and the Free-JointTM swivel holder. These unique features allow the BL series to be recognized as the most user-friendly devices on the market today. Our BL series uses an anisotropic ferromagnetic... [See More]
- Mixer Type: Paddle; Single Rotor
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Benchtop
from Kett US
With an RPM range from 0-600, this mixer can be used for most general operations. The electronically controlled speed is automatically adjusted for viscosity changes, even if the changes are rapid, dramatic, or unexpected. The housing for our Bl series consists of a light weight, airtight, die-cast... [See More]
- Mixer Type: Paddle; Single Rotor
- Operating Condition: Batch
- Media Type: Liquids
- Mounting: Benchtop