Handheld Laboratory Mixers
from ARDE Barinco, Inc.
Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials. The helical blades create a positive folding action that... [See More]
- Mounting: Handheld
- Mixer Type: Homogenizer; Planetary
- Capacity (volumetric): 0.1337 to 0.6684
- Operating Condition: Batch
from Sartorius Lab Instruments GmbH & Co. KG
Hand Homogenisers are used for rapid sample preparation, e.g. for disruption of tissue samples or resuspension of cell aggregates or sediments. The classical Dounce type model has a spheric plunger and is available with wide or narrow gap. The Eppendorf vial-shaped homogeniser is used for more... [See More]
- Mounting: Handheld
- Capacity (volumetric): 7.06E-4
- Media Type: Liquid with Suspended Solids
- Mixer Type: Homogenizer
from Glas-Col, LLC
The Nail Homogenizer is a hand-held attrition mill that easily pulverizes small nail samples for more reliable dermatological testing. When treated with 10% KOH, the micronized samples spread out rapidly and evenly beneath a cover slip, making study easier and more accurate. Pulverizing in the Nail... [See More]
- Mounting: Handheld
- Mixer Type: Homogenizer; Nail
- Media Type: Powder or Granular
- Operating Condition: Batch
from Terra Universal, Inc.
The economically-priced D1000 Handheld Homogenizer is designed to rapidly homogenize, emulsify, suspend, and disrupt biological samples, usually in less than 30 seconds. Free Shipping! [See More]
- Mounting: Handheld
- Capacity (volumetric): 3.53E-6 to 0.0088
- Media Type: Liquid with Suspended Solids
- Mixer Type: Homogenizer
from Mixer Direct
Designed to sit comfortably on top of a five gallon pail, the Ring Mount mixer functions in both an open pail and closed pail. The impellers fold to fit through the bung opening and open up when the mixer is activated. The entire mixer can move to fit to a center or side opening in the lid. The air... [See More]
- Mounting: Handheld; Portable; Benchtop; Stand; Overhead; Floor Mounted (optional feature)
- Viscosity Range: 1 to 15000
- Media Type: Liquids; Liquid with Suspended Solids
- Capacity (volumetric): 0.1337 to 134
from EXACT Dispensing Systems
EXACT carries the full line of TAH Static and Dynamic Mixers. The 160 Series Static Mixing Nozzles offer a user-friendly method of mixing plural component reactive materials without solvent flushing. The nozzle has an oversized bell inlet. Manifolds and guns are offered to separately port the... [See More]
- Mounting: Handheld
- Operating Condition: Batch
- Mixer Type: Static
- Features: Lined or Coated (optional feature)
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Mounting: Handheld; Portable; Benchtop
- Capacity (volumetric): 7.06E-6 to 0.0018
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from Qsonica, LLC
Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]
- Mounting: Handheld; Portable; Benchtop
- Capacity (volumetric): 7.06E-6 to 0.0018
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic