Suspensions, Slurries, Pastes, Colloids Laboratory Mixers

39 Results
Dicon In-Line Dispersing Wet Grinder -- 10x6 (MEGAGRINDER)
from ARDE Barinco, Inc.

A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Continuous / In-Line
  • Mixer Type: Homogenizer
  • Mounting: Floor Mounted
Dual Shaft Laboratory Mixer -- CDA Series
from Charles Ross & Son Company

The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Twin Rotor
  • Capacity (volumetric): 0.0334 to 0.5347
  • Operating Condition: Batch
High Speed Disperser -- HSD Series
from Charles Ross & Son Company

Conventional High Speed Dispersers consist of a driven vertical shaft and a high shear disk type blade. The blade rotates at up to 5000 fpm and creates a radial flow pattern within a stationary mix vessel. The blade creates a vortex that pulls in the contents of the vessel to the blade's sharp... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Disperser
  • Viscosity Range: 50000
  • Operating Condition: Batch
Laboratory Double Planetary Mixer -- DPM Series
from Charles Ross & Son Company

The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Capacity (volumetric): 0.0040 to 0.6684
  • Viscosity Range: 1 to 6.00E6
  • Mixer Type: Agitators; Planetary
Laboratory Vertical Blender, Vacuum Design -- V-1
from Charles Ross & Son Company

Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Screw; Orbital Arm
  • Capacity (volumetric): 1
  • Operating Condition: Batch
Motionless Mixer -- ISG
from Charles Ross & Son Company

Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The ISG (interfacial surface generator)consists of individual mixing elements that are stacked in a tubular housing. The ends of the elements are shaped so that the adjacent... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Continuous / In-Line
  • Mixer Type: Static; Motionless Mixer
  • Features: Continuous
Motionless Mixer -- LPD & LLPD
from Charles Ross & Son Company

Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The elements are made of two inclined semi-elliptical plates opposite to each other. The mixing operation is based on the splitting and diverting of input streams. In turbulent... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Continuous / In-Line
  • Mixer Type: Static; Motionless Mixer
  • Features: Continuous
Paddle Blender -- 42P Series
from Charles Ross & Son Company

TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Paddle
  • Capacity (volumetric): 0.4679 to 514
  • Operating Condition: Batch
PreMax High Shear Laboratory Mixer -- PDM Series
from Charles Ross & Son Company

The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Planetary; Rotor-Stator
  • Capacity (volumetric): 0.0167 to 0.6684
  • Operating Condition: Batch
Ribbon Blender -- 42N Series
from Charles Ross & Son Company

Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon moves materials in one direction and the inner ribbon moves the materials in the opposite direction. The... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Paddle (optional feature); Ribbon
  • Capacity (volumetric): 0.4679 to 1000
  • Operating Condition: Batch
Three Roll Mill
from Charles Ross & Son Company

The material to be milled is placed between the feed and center rolls. Each adjacent roll rotates at progressively higher speeds. For example; the feed roll may rotate at 30 rpm, the center roll at 90 rpm and the apron roll at 270 rpm. Material is transferred from the center roll to the apron roll... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch
  • Mixer Type: Three Roll Mill
  • Mounting: Benchtop; Floor Mounted
Triple Shaft Laboratory Mixer -- VMC Series
from Charles Ross & Son Company

We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Rotor-Stator; Triple Rotor
  • Capacity (volumetric): 0.0418 to 0.5347
  • Operating Condition: Batch
Flocell Inline Processor -- 4583
from Qsonica, LLC

4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Homogenizer; Ultrasonic
  • Capacity (volumetric): 0.0141
  • Operating Condition: Batch; Continuous / In-Line
Ball Mill -- Mini-Mill PULVERISETTE 23
from Fritsch GmbH - Milling and Sizing

For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application. Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray... [See More]

  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Homogenizer
  • Capacity (volumetric): 3.53E-7 to 1.77E-4
  • Operating Condition: Batch
Variable Speed Homogenizer Motor Drive -- 099C K5424
from Glas-Col, LLC

For high-speed operations, the direct-drive shaft is recommended. The geared shaft, on the other hand, generates high torque and lower speeds. The homogenizer drive's electronic motor controller delivers versatile and reliable performance and maintains speed. This controller also provides: Smooth... [See More]

  • Media Type: Liquid with Suspended Solids
  • Mixer Type: Homogenizer; Single Rotor; Mortar and Pestle
  • Capacity (volumetric): 7.06E-5 to 0.0014
  • Operating Condition: Batch
Maz KK-1000W Mixer -- 6405-01
from Medisca Inc.

The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Mounting: Benchtop
  • Operating Condition: Batch
  • Motor Power: 2.68
Eppendorf Hand Homogeniser -- BBI-8530408
from Sartorius Lab Instruments GmbH & Co. KG

Hand Homogenisers are used for rapid sample preparation, e.g. for disruption of tissue samples or resuspension of cell aggregates or sediments. The classical Dounce type model has a spheric plunger and is available with wide or narrow gap. The Eppendorf vial-shaped homogeniser is used for more... [See More]

  • Media Type: Liquid with Suspended Solids
  • Mixer Type: Homogenizer
  • Capacity (volumetric): 7.06E-4
  • Operating Condition: Batch
FlexTurbulizer® – Mixer Agglomerator
from Bepex International LLC

The Bepex FlexTurbulizer bridges the gap between high-shear agglomeration and the need for self-cleaning mixing operation. Using a consistently flexible mixing chamber this technology can process materials that would otherwise build-up in wet agglomeration processes. Our proven FlexTurb... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Batch; Continuous / In-Line
  • Mixer Type: Turbine
  • Mounting: Floor Mounted
BS-miniDRY® Lab Dryer and Mixer -- DKL015
from Heinkel USA

DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]

  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators (optional feature); Screw; Central Shaft Mixer
  • Capacity (volumetric): 0.0053 to 0.0530
  • Operating Condition: Batch
Pope Mixer -- Series 600
from Pope Scientific, Inc.

The compact Series 600 mixer is the ideal choice for those less demanding applications and where space is at a premium. As with all Pope mixers, you may select from a wide range of motors, seals, impellers and other options to match your exact application needs. [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Batch
  • Mixer Type: Agitators; Propellor
  • Mounting: Stand (optional feature); Overhead
Homogenizing Mixers -- KappaVita
from NETZSCH Premier Technologies LLC

Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Mixer Type: Agitators; Homogenizer; Rotor-Stator
  • Capacity (volumetric): 0.0706 to 353
  • Operating Condition: Batch
1/2 HP Air Stirrer w/ Chuck -- ASH050DCK
from Mixer Direct

This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Capacity (volumetric): 0.1337 to 4.01
  • Viscosity Range: 1 to 1000
  • Mixer Type: Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine
BeadBlaster™ 24 Microtube Bead Homogenizer -- BR19-00
from Terra Universal, Inc.

The BeadBlaster ™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds. Free Shipping! [See More]

  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Homogenizer
  • Capacity (volumetric): 7.06E-5
  • Operating Condition: Batch
Q125 Sonicator -- Q125
from Qsonica, LLC

Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Homogenizer; Ultrasonic
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Operating Condition: Batch
Ball Mill -- Vibratory Micro Mill PULVERISETTE 0
from Fritsch GmbH - Milling and Sizing

For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation. The FRITSCH Vibratory Micro Mill... [See More]

  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Homogenizer
  • Capacity (volumetric): 3.53E-5 to 3.53E-4
  • Operating Condition: Batch
Maz KK-300SS Mixer -- 6766-01
from Medisca Inc.

The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Mounting: Benchtop
  • Operating Condition: Batch
  • Motor Speed: 0 to 2000
Turbulizer® Continuous High Shear Paddle Mixer
from Bepex International LLC

Ideal for continuous mixing, coating, hydrating, and homogenizing applications. Feed multiple wet and dry ingredients at once. Outboard bearings and seals make for easy maintenance. Optional jacketed design provides high-efficiency indirect process heating or cooling. The Turbulizer is a continuous... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Operating Condition: Continuous / In-Line
  • Mixer Type: Homogenizer; Paddle
  • Mounting: Floor Mounted
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Screw; Central Shaft Mixer
  • Capacity (volumetric): 0.3531 to 6.18
  • Operating Condition: Batch
Pope Mixer -- Series 800
from Pope Scientific, Inc.

The high-performance Series 800 mixer is designed for the most demanding applications, such as strict sanitary, temperature and pressure/vacuum extremes, high chemical compatibility and other uses. You may specify the type of motor (electric, air, explosion proof) you want, various optional seals,... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Operating Condition: Batch
  • Mixer Type: Agitators; Propellor
  • Mounting: Stand (optional feature); Overhead
Beadbug™ Microtube Homogenizer -- BR16-00
from Terra Universal, Inc.

The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping! [See More]

  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Homogenizer
  • Capacity (volumetric): 7.06E-5
  • Operating Condition: Batch
Q500 Sonicator -- Q500
from Qsonica, LLC

Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Homogenizer; Ultrasonic
  • Capacity (volumetric): 3.53E-4 to 0.0353
  • Operating Condition: Batch; Continuous / In-Line (optional feature)
Mortar Grinder PULVERISETTE 2
from Fritsch GmbH - Milling and Sizing

For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory... [See More]

  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Homogenizer
  • Capacity (volumetric): 3.53E-4 to 0.0067
  • Operating Condition: Batch
Maz KK-400W Mixer -- 6585-01
from Medisca Inc.

The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids
  • Mounting: Benchtop
  • Operating Condition: Batch
  • Motor Power: 1.01
Termomix® Paddle Dryer / Reactor -- TM 1500
from Heinkel USA

TM 1500 - TM 40000. Termomix ® Paddle Dryer / Reactor. The Termomix ® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing... [See More]

  • Media Type: Liquid with Suspended Solids
  • Mixer Type: Agitators; Paddle; Vacuum
  • Capacity (volumetric): 38.85
  • Operating Condition: Batch
D1000 Handheld Homogenizer -- BR15-04
from Terra Universal, Inc.

The economically-priced D1000 Handheld Homogenizer is designed to rapidly homogenize, emulsify, suspend, and disrupt biological samples, usually in less than 30 seconds. Free Shipping! [See More]

  • Media Type: Liquid with Suspended Solids
  • Mixer Type: Homogenizer
  • Capacity (volumetric): 3.53E-6 to 0.0088
  • Operating Condition: Batch
Q55 Sonicator -- Q55
from Qsonica, LLC

Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Homogenizer; Ultrasonic
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Operating Condition: Batch
Samix ES500 Mixer -- 6597-01
from Medisca Inc.

The Samix machine is used to efficiently mix creams, ointments and semi-solids. It allows to incorporate and mix all necessary ingredients, in their specific measurements, in the jar saving lots of processing time. The ES500 can be used to mix preparations in the 15 – 500 mL jars. [See More]

  • Media Type: Liquid with Suspended Solids
  • Mounting: Benchtop
  • Operating Condition: Batch
  • Motor Speed: 650 to 2100
Q700 Sonicator -- Q700
from Qsonica, LLC

Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]

  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Homogenizer; Ultrasonic
  • Capacity (volumetric): 3.53E-4 to 0.0353
  • Operating Condition: Batch; Continuous / In-Line (optional feature)
Samix U1000 Mixer -- 6595-01
from Medisca Inc.

The Samix machine is used to efficiently mix creams, ointments and semi-solids. It allows to incorporate and mix all necessary ingredients, in their specific measurements, in the jar saving lots of processing time. The U1000 can be used to mix preparations in the 15 – 1000 mL jars. [See More]

  • Media Type: Liquid with Suspended Solids
  • Mounting: Benchtop
  • Operating Condition: Batch
  • Motor Speed: 250 to 2500