Analog Front Panel Laboratory Mixers

22 Results
High Speed Disperser -- HSD Series
from Charles Ross & Son Company

Conventional High Speed Dispersers consist of a driven vertical shaft and a high shear disk type blade. The blade rotates at up to 5000 fpm and creates a radial flow pattern within a stationary mix vessel. The blade creates a vortex that pulls in the contents of the vessel to the blade's sharp... [See More]

  • User Interface: Analog
  • Viscosity Range: 50000
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Disperser
High Viscosity Laboratory Disperser -- PBA Series
from Charles Ross & Son Company

The High Viscosity Disperser is a useful mixer when slow speed-high viscosity paste mixing is required. The PBA Model includes an air/oil hydraulic lift to raise and lower the agitator from and into the mixing vessel. The agitator is either a slow speed Paddle or Bow Tie design. As the agitator... [See More]

  • User Interface: Analog
  • Viscosity Range: 50000
  • Media Type: Liquids
  • Capacity (volumetric): 0.0334 to 0.6684
Ribbon Blender -- 42N Series
from Charles Ross & Son Company

Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon moves materials in one direction and the inner ribbon moves the materials in the opposite direction. The... [See More]

  • User Interface: Analog; Digital (optional feature)
  • Capacity (volumetric): 0.4679 to 1000
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Paddle (optional feature); Ribbon
Laboratory Mixing Extruder (LME)
from Dynisco

Features and Benefits. R & D tool. Uses as little as a few grams of material. Three-part system: Extruder, Optional Take Up, and Chopper Accessories. Standard configuration provides rod header with replaceable 1/8 ” (.3175cm) orifice. Four optional headers available (ribbon, spinerette,... [See More]

  • User Interface: Analog
  • Mixer Type: Single Rotor
  • Media Type: Liquids
  • Operating Condition: Batch
GT24 Stirring System -- 099D GT22406
from Glas-Col, LLC

The GT24 stirring system offers the user a stirrer with more power than the GT31 and a selection of speed ranges up to 2,500 rpm. This model combines today's permanent-magnet motor technology with solid-state electronics. It features totally enclosed, 1/17 hp, cool, and quiet-running motors with... [See More]

  • User Interface: Analog
  • Operating Condition: Batch
  • Media Type: Liquids
  • Mounting: Portable
Laboratory Mixing System -- BL1200
from Kett US

This high-speed model provides a full 3kgf.cm of rated torque while allowing mix speeds up to 1000 RPM. Used where high speed and low to moderate viscosity is required, extensive shielding protects sensitive lab equipment from stray electrical noise generally inherent to similar units. This model... [See More]

  • User Interface: Analog
  • Mixer Type: Paddle; Single Rotor
  • Media Type: Liquids
  • Operating Condition: Batch
Bicarbonate System -- MCB
from Mar Cor Purification

Mar Cor recognizes the challenges of properly preparing bicarbonate solutions and have designed several mix and delivery systems that offer both in quality and ease of use. We can help you plan a system for a new clinic or retrofit an existing facility. Our mixers our 510(k) certified, cost... [See More]

  • User Interface: Analog
  • Mounting: Floor Mounted
  • Media Type: Liquids
Q55 Sonicator -- Q55
from Qsonica, LLC

Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]

  • User Interface: Analog
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Homogenizer; Ultrasonic
Batch Mixer -- Model BX/60
from Silverson Machines, Inc.

Easy to clean construction, lip and shaft seals supplied when required [See More]

  • User Interface: Analog
  • Capacity (volumetric): 0.1337 to 1069
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Rotor-Stator
Laboratory Double Arm Mixer - 1 Liter Laboratory Mixer -- 1195
from Jaygo, Inc.

Mixing and Extrusion of High-Viscosity Products. Jaygo ’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process... [See More]

  • User Interface: Analog
  • Viscosity Range: 1.00E6 to 1.00E7
  • Media Type: Liquids
  • Capacity (volumetric): 0.0353
Agglomerated Particle Dispersing Systems -- Omega
from NETZSCH Premier Technologies LLC

NETZSCH Omega ®. Economic Dispersionizer ... Taking Dispersion One Step Further. General. Successful dispersion requires targeted force in order to separate agglomerated particles. The Omega ® Economic Disperser applies dispersive forces then and there, where they are especially effective:... [See More]

  • User Interface: Analog
  • Viscosity Range: 700 to 2100
  • Media Type: Liquids
  • Capacity (volumetric): 35.31 to 106
GT31 Stirring System -- 099D GT31
from Glas-Col, LLC

The GT31 is an improved version of the standard dual-shaft stirring system that has been a favorite with chemists and lab technicians everywhere. It has a totally enclosed, 1/40 hp, permanent-magnet motor with two output shafts. The armature shaft provides high speeds for mixing light materials,... [See More]

  • User Interface: Analog
  • Mixer Type: Propellor
  • Media Type: Liquids
  • Operating Condition: Batch
Laboratory Mixing System -- BL300
from Kett US

Designed for High-Viscosity applications, this model features a digital RPM indicator, Saf-T-ChuckTM, and the Free-JointTM swivel holder. These unique features allow the BL series to be recognized as the most user-friendly devices on the market today. Our BL series uses an anisotropic ferromagnetic... [See More]

  • User Interface: Analog
  • Mixer Type: Paddle; Single Rotor
  • Media Type: Liquids
  • Operating Condition: Batch
Bicarbonate System -- SDS
from Mar Cor Purification

Properly providing bicarbonate solution in a cost effective manner is a challenge for hemodialysis providers. Preparation and disinfection can be time-consuming and labor intensive. Bicarbonate can corrode certain metals and painted surfaces leaving your preparation area encrusted and grimy. [See More]

  • User Interface: Analog
  • Mounting: Floor Mounted
  • Media Type: Liquids
Hot Plate Stirrers -- 108A HP12
from Glas-Col, LLC

Hot Plates, Magnetic Stirrers, & Hot Plate / Magnetic Stirrers. Glas-Col hotplates, stirrers and hotplate-stirrers feature an exceptionally durable, chemical resistant white ceramic work surface. Their space-efficient design (8" x 9" footprint), makes them ideal for use on crowded bench tops and... [See More]

  • User Interface: Analog
  • Mixer Type: Magnetic Stirrer
  • Media Type: Liquids
  • Operating Condition: Batch
Laboratory Mixing System -- BL600
from Kett US

With an RPM range from 0-600, this mixer can be used for most general operations. The electronically controlled speed is automatically adjusted for viscosity changes, even if the changes are rapid, dramatic, or unexpected. The housing for our Bl series consists of a light weight, airtight, die-cast... [See More]

  • User Interface: Analog
  • Mixer Type: Paddle; Single Rotor
  • Media Type: Liquids
  • Operating Condition: Batch
HST10 Series Stirring System w/ Monitor -- 099D HST10N
from Glas-Col, LLC

The HST10 is available in direct-drive or geared models with a totally enclosed, 1/17 hp, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in gm-cm (kg-cm for geared motors). Front panel switch toggles between speed and torque. [See More]

  • User Interface: Analog
  • Operating Condition: Batch
  • Media Type: Liquids
  • Mounting: Portable
HST20 Series Stirring System w/ Monitor -- 099D HST20N
from Glas-Col, LLC

The HST20 lets you maintain stirring speed with a 1/8 hp, totally enclosed, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in oz-in. Front panel switch toggles between speed and torque. Operator convenience and safety is increased with cord connections between drive... [See More]

  • User Interface: Analog
  • Mixer Type: Propellor
  • Media Type: Liquids
  • Operating Condition: Batch
HST30 Series Stirring System w/ Monitor -- 099D HST30N
from Glas-Col, LLC

The HST30 lets you maintain stirring speed with a 1/4 hp, totally enclosed, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in oz-in. Front panel switch toggles between speed and torque. Operator convenience and safety is increased with cord connections between drive... [See More]

  • User Interface: Analog
  • Mixer Type: Propellor
  • Media Type: Liquids
  • Operating Condition: Batch
ST20 Stirring System -- 099D ST20N
from Glas-Col, LLC

This powerful stirring system has a totally enclosed, 1/8 hp, cool, quiet-running, permanent-magnet motor in direct- and gear-drive models with torques from 3.1 lb.-in. (3.57 kg-cm) to 96 lb.-in. (111 kg-cm). It provides a stirrer with more power and a selection of speed ranges up to 2,500 rpm with... [See More]

  • User Interface: Analog
  • Operating Condition: Batch
  • Media Type: Liquids
  • Mounting: Portable
Upward Flow Stirrer -- 099D UF12
from Glas-Col, LLC

The upward flow stirrer mixes without introducing air. The unique, continuous-shearing and blending action occurs entirely below the solution's surface, creating a thorough mixing action without foaming or splashing. Even at high speeds in nearly full containers, there is minimal surface... [See More]

  • User Interface: Analog
  • Mixer Type: Propellor
  • Media Type: Liquids
  • Operating Condition: Batch
Variable Speed Homogenizer Motor Drive -- 099C K5424
from Glas-Col, LLC

For high-speed operations, the direct-drive shaft is recommended. The geared shaft, on the other hand, generates high torque and lower speeds. The homogenizer drive's electronic motor controller delivers versatile and reliable performance and maintains speed. This controller also provides: Smooth... [See More]

  • User Interface: Analog
  • Capacity (volumetric): 7.06E-5 to 0.0014
  • Media Type: Liquid with Suspended Solids
  • Mixer Type: Homogenizer; Single Rotor; Mortar and Pestle