Batch Operation Laboratory Mixers

116 Results
Dispershear Continuous In-Line Mixing System -- Model D-1000
from ARDE Barinco, Inc.

Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]

  • Operating Condition: Batch
  • Mixer Type: Homogenizer
  • Media Type: Powder or Granular
  • Mounting: Benchtop
Dual Shaft Laboratory Mixer -- CDA Series
from Charles Ross & Son Company

The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0334 to 0.5347
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Twin Rotor
High Horsepower Top & Side Entry -- Series 200-220
from ARDE Barinco, Inc.

ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and... [See More]

  • Operating Condition: Batch
  • Mounting: Overhead
  • Mixer Type: Homogenizer; Turbine
  • Motor Speed: 7 to 350
High Viscosity Laboratory Disperser -- PBA Series
from Charles Ross & Son Company

The High Viscosity Disperser is a useful mixer when slow speed-high viscosity paste mixing is required. The PBA Model includes an air/oil hydraulic lift to raise and lower the agitator from and into the mixing vessel. The agitator is either a slow speed Paddle or Bow Tie design. As the agitator... [See More]

  • Operating Condition: Batch
  • Viscosity Range: 50000
  • Media Type: Liquids
  • Capacity (volumetric): 0.0334 to 0.6684
High Shear Homogenizer Mixer (CAVITRON) -- 1008
from ARDE Barinco, Inc.

Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle throughputs... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Mounting: Stand; Overhead
  • Mixer Type: Homogenizer; Rotor-Stator
  • Motor Speed: 13000
Inline, High Shear Rotor-Stator Laboratory Mixer -- 400 DLA
from Charles Ross & Son Company

The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]

  • Operating Condition: Batch
  • Mixer Type: Rotor-Stator
  • Media Type: Liquids
  • Mounting: Benchtop; Floor Mounted
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) -- C-1-1
from ARDE Barinco, Inc.

High shear dispersion of solids and emulsification of immiscible liquids at extrememly high shear rates to produce the finest particle size distributions in the shortest amount of time. For more than 40 years, process engineers in the chemical, food, cosmetic, pharmaceutical, textile and coatings... [See More]

  • Operating Condition: Batch
  • Motor Speed: 3600
  • Mixer Type: Homogenizer; Rotor-Stator
  • Motor Power: 5.00 to 7.50
Laboratory Double Planetary Mixer -- DPM Series
from Charles Ross & Son Company

The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]

  • Operating Condition: Batch
  • Viscosity Range: 1 to 6.00E6
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Capacity (volumetric): 0.0040 to 0.6684
High Viscosity Double Helixx Mixer -- DH-050
from ARDE Barinco, Inc.

Double Helixx mixers from ARDE Barinco are built around two separate mixing shafts with a unique open helix design. The tools are intermeshed, and counter-rotate upon each other to mix, stir, knead and disperse high-viscosity materials. The helical blades create a positive folding action that... [See More]

  • Operating Condition: Batch
  • Mixer Type: Homogenizer; Planetary
  • Capacity (volumetric): 0.1337 to 0.6684
  • Mounting: Handheld
Laboratory High Shear Mixer -- 100LCI-T
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0401 to 0.5347
  • Media Type: Liquids
  • Mixer Type: Rotor-Stator
Maximixer Homogenization & Analysis System
from ARDE Barinco, Inc.

Maximixer from ARDE Barinco is more than just a high-volume batch processor capable of varying amounts of shear. It's an integrated system that lets you gather, analyze and control key process parameters. Mixing at multiple viscosities with three different mixers gives the Maximixer the ability to... [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
  • Mixer Type: Homogenizer
Laboratory High Shear Mixer -- 100LH
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0401 to 0.6684
  • Media Type: Liquids
  • Mixer Type: Rotor-Stator
Laboratory High Shear Mixer -- 100LSK-I
from Charles Ross & Son Company

The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0401 to 0.4010
  • Media Type: Liquids
  • Mixer Type: Rotor-Stator
Laboratory High Shear Mixer -- HSM-100LCI-T
from Charles Ross & Son Company

The laboratory Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0401 to 0.5347
  • Media Type: Liquids
  • Mixer Type: Rotor-Stator
Laboratory Vertical Blender, Vacuum Design -- V-1
from Charles Ross & Son Company

Vertical Blenders are an excellent design alternative for applications that are shear sensitive or where space on the plant floor is at a minimum. The gentle blending action of the slow turning blending screw is far gentler than that of a horizontal blender. The blending screw orbits the conical... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 1
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Screw; Orbital Arm
Paddle Blender -- 42P Series
from Charles Ross & Son Company

TPaddle Blenders consist of a U-shaped horizontal trough and a fabricated paddle agitator. The paddle agitator includes multiple paddles positioned to move materials in opposing lateral directions and radially. The paddle design is normally applied where friable materials are being blended and when... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.4679 to 514
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Paddle
Planetary Dual Disperser Laboratory Mixer -- PDDM Series
from Charles Ross & Son Company

Hybrid planetary mixers are utilized for creating fine dispersions in viscous mixtures, typically within the viscosity range of 100,000 to 2 million cP. Intense mixing is applied to the product by constantly advancing a high speed disperser and a low speed stirrer into the batch. Solids are quickly... [See More]

  • Operating Condition: Batch
  • Viscosity Range: 100000 to 2.00E6
  • Media Type: Liquids
  • Capacity (volumetric): 0.0668 to 0.5347
PreMax High Shear Laboratory Mixer -- PDM Series
from Charles Ross & Son Company

The PreMax* is a single stage rotor/stator generator specially contoured to generate high shear and vigorous flow in a batch mixing environment. The Delta rotor/stator of the PreMax is designed to produce an intense combination of mechanical and cavitational shear, which results in aggressive... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0167 to 0.6684
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Planetary; Rotor-Stator
Ribbon Blender -- 42N Series
from Charles Ross & Son Company

Ribbon Blenders consist of a U-shaped horizontal trough and a specially fabricated ribbon agitator. A ribbon agitator consists of a set of inner and outer helical agitators. The outer ribbon moves materials in one direction and the inner ribbon moves the materials in the opposite direction. The... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.4679 to 1000
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Paddle (optional feature); Ribbon
Three Roll Mill
from Charles Ross & Son Company

The material to be milled is placed between the feed and center rolls. Each adjacent roll rotates at progressively higher speeds. For example; the feed roll may rotate at 30 rpm, the center roll at 90 rpm and the apron roll at 270 rpm. Material is transferred from the center roll to the apron roll... [See More]

  • Operating Condition: Batch
  • Mixer Type: Three Roll Mill
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Benchtop; Floor Mounted
Triple Shaft Laboratory Mixer -- VMC Series
from Charles Ross & Son Company

We offer Dual and Triple Shaft designs to meet the specific requirements of each customer. The economical Dual Shaft design includes a two-wing anchor agitator and a conventional high speed disperser. This combination is ideal for straight forward mixing and dispersion applications. The triple shaft... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0418 to 0.5347
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Rotor-Stator; Triple Rotor
Ultra High Shear Inline Mixer -- Series 700
from Charles Ross & Son Company

Our Ultra High Shear Models include the Quad,X Series or MegaShear Designs. The units include four stage or greater rotors that turn at speeds to 15,000 feet per minute within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. This series is a good... [See More]

  • Operating Condition: Batch
  • Mixer Type: Rotor-Stator
  • Media Type: Liquids
  • Motor Speed: 2400 to 15000
Compact Digital Model -- BDC2002
from Caframo Limited

Caframo's BDC2002 offers ultimate versatility and maximizes productivity. With the push of a button, the unique Stirlight ™ lights up so that solutions can be seen clearly. Included in each purchase: Overhead stirrer motor, chuck, chuck key, support rod, external power supply, grounded power... [See More]

  • Operating Condition: Batch
  • Viscosity Range: 15000
  • Media Type: Liquids
  • Mixer Type: Propellor
Direct Drive Mixer -- Series A
from Neptune Chemical Pump Co., Inc.

Neptune's economy line of small direct drive mixers for small batches of low viscosity fluids. [See More]

  • Operating Condition: Batch
  • Mixer Type: Agitators; Propellor
  • Media Type: Liquids
  • Mounting: Overhead
APV Cavitator
from APV, An SPX Brand

The Next Generation in Mixing and Heating Technology. SPX offers an innovative new next generation technology called the APV Cavitator. This patented technology offers breakthrough benefits for the heating of liquids without scaled buildup and/or the mixing of liquids with other liquids, gasses or... [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
magic PLANT
from IKA Works, Inc.

The IKA magic PLANT is a laboratory scale process plant for batch wise mixing and emulsifying of low viscous masses up to masses just about capable of flowing. The magic PLANT can be used for a great variety of applications. It is especially suited for processing of products from the cosmetics, food... [See More]

  • Operating Condition: Batch
  • Mixer Type: Homogenizer
  • Media Type: Liquids
  • Mounting: Benchtop
Laboratory Mixing Extruder (LME)
from Dynisco

Features and Benefits. R & D tool. Uses as little as a few grams of material. Three-part system: Extruder, Optional Take Up, and Chopper Accessories. Standard configuration provides rod header with replaceable 1/8 ” (.3175cm) orifice. Four optional headers available (ribbon, spinerette,... [See More]

  • Operating Condition: Batch
  • Mixer Type: Single Rotor
  • Media Type: Liquids
  • Mounting: Benchtop
Laboratory Mixing System -- BL1200
from Kett US

This high-speed model provides a full 3kgf.cm of rated torque while allowing mix speeds up to 1000 RPM. Used where high speed and low to moderate viscosity is required, extensive shielding protects sensitive lab equipment from stray electrical noise generally inherent to similar units. This model... [See More]

  • Operating Condition: Batch
  • Mixer Type: Paddle; Single Rotor
  • Media Type: Liquids
  • Mounting: Benchtop
Fastfeed™
from Admix

Powder Induction and Dispersion Skid. High performance ergonomic feeding and dispersion of dry ingredients into mix tanks. Our new Fastfeed is an integrated, skid-mounted inline powder induction & dispersion system using a specially designed powder suction pump and proven high-shear mixing... [See More]

  • Operating Condition: Batch
  • Mixer Type: Rotor-Stator
  • Media Type: Powder or Granular
BS-miniDRY® Lab Dryer and Mixer -- DKL015
from Heinkel USA

DKL015. BS-miniDRY ® Pilot Plant. Small - Modular - Mobile - Flexible. During product development, it may happen that only a few grammes of a new substance are available to the research and development division. Even the one-kilogramme laboratory systems available on the market are too large for... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0053 to 0.0530
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators (optional feature); Screw; Central Shaft Mixer
IKA T 65 D Ultra-Turrax Batch Process Homogenizer Kit; 230-400 VAC, 50/60 Hz, 3 Ph -- GO-04737-30
from Cole-Parmer

bull; High-performance dispersing designed for typical pilot plant volumes. • Process volumes from 2 to 50 liters. • Plug-in connectors facilitate exchange of dispersing elements. With a digital speed display, the T 65 D homogenizer offers reproducible operations even with changes in... [See More]

  • Operating Condition: Batch
  • Mixer Type: Homogenizer
  • Capacity (volumetric): 1.77
  • Motor Speed: 1000 to 9500
Continuator® Blending System
from Bepex International LLC

Batch or continuous operations ideal for pre-blending, reacting, volatile removal, and 2nd-stage material heating. Vacuum or pressurized processing available. Different rotor configurations, such as paddles or ribbons, available for ideal agitation and handling of material phase changes. Liquid and... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Mixer Type: Paddle; Ribbon
  • Media Type: Powder or Granular
  • Mounting: Floor Mounted
Maz KK-1000W Mixer -- 6405-01
from Medisca Inc.

The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system... [See More]

  • Operating Condition: Batch
  • Mounting: Benchtop
  • Media Type: Liquids; Liquid with Suspended Solids
  • Motor Power: 2.68
1/2 HP Air Stirrer w/ Chuck -- ASH050DCK
from Mixer Direct

This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Viscosity Range: 1 to 1000
  • Media Type: Liquids; Liquid with Suspended Solids
  • Capacity (volumetric): 0.1337 to 4.01
BeadBlaster™ 24 Microtube Bead Homogenizer -- BR19-00
from Terra Universal, Inc.

The BeadBlaster ™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds. Free Shipping! [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 7.06E-5
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Homogenizer
Agglomerated Particle Dispersing Systems -- Omega
from NETZSCH Premier Technologies LLC

NETZSCH Omega ®. Economic Dispersionizer ... Taking Dispersion One Step Further. General. Successful dispersion requires targeted force in order to separate agglomerated particles. The Omega ® Economic Disperser applies dispersive forces then and there, where they are especially effective:... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Viscosity Range: 700 to 2100
  • Media Type: Liquids
  • Capacity (volumetric): 35.31 to 106
Planetary Mixers
from Custom Milling & Consulting, Inc.

CMC/Inoue Double Planetary Mixers are the ideal choice for the mixing and kneading of viscous pastes or for gently blending shear sensitive formulations or for drying and granulating powders. A slow-speed, high-torque approach to material handling, the Double Planetary Mixer offers the capability to... [See More]

  • Operating Condition: Batch
  • Mixer Type: Kneader (optional feature); Planetary
  • Media Type: Liquids (optional feature); Liquid with Suspended Solids (optional feature); Powder or Granular (optional feature)
  • Mounting: Benchtop (optional feature); Stand (optional feature)
Ball Mill -- Mini-Mill PULVERISETTE 23
from Fritsch GmbH - Milling and Sizing

For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application. Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 3.53E-7 to 1.77E-4
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Homogenizer
1 Gallon Laboratory Dual Shaft Mixer -- DSM11GSS-21
from MXD Process

Features of our 1 gallon dual shaft disperser: Equipped with an anchor impeller and dispersion blade for efficient high shear mixing. Designed to handle ultra-high viscosity products, up to 1.5mil cps. Independent operation of mixer impellers allows for speed variations. Available with TEFC electric... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.1337
  • Viscosity Range: 1.50E7
  • Mixer Type: Propellor; Dispersion Blade, Anchor
GT24 Stirring System -- 099D GT22406
from Glas-Col, LLC

The GT24 stirring system offers the user a stirrer with more power than the GT31 and a selection of speed ranges up to 2,500 rpm. This model combines today's permanent-magnet motor technology with solid-state electronics. It features totally enclosed, 1/17 hp, cool, and quiet-running motors with... [See More]

  • Operating Condition: Batch
  • Mounting: Portable
  • Media Type: Liquids
  • Motor Speed: 417
Eppendorf Hand Homogeniser -- BBI-8530408
from Sartorius Lab Instruments GmbH & Co. KG

Hand Homogenisers are used for rapid sample preparation, e.g. for disruption of tissue samples or resuspension of cell aggregates or sediments. The classical Dounce type model has a spheric plunger and is available with wide or narrow gap. The Eppendorf vial-shaped homogeniser is used for more... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 7.06E-4
  • Media Type: Liquid with Suspended Solids
  • Mixer Type: Homogenizer
Pope Mixer -- Series 600
from Pope Scientific, Inc.

The compact Series 600 mixer is the ideal choice for those less demanding applications and where space is at a premium. As with all Pope mixers, you may select from a wide range of motors, seals, impellers and other options to match your exact application needs. [See More]

  • Operating Condition: Batch
  • Mixer Type: Agitators; Propellor
  • Media Type: Liquids; Liquid with Suspended Solids
  • Mounting: Stand (optional feature); Overhead
Wheat Mixing -- MR10L
from KPM Analytics

MR2L and MR10L mixers are used to condition wheat before test milling, and for a wide range of other mixing applications. [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.3531
  • Media Type: Powder or Granular
  • Mixer Type: Right-hand or bidirectional worm screw
Laboratory Double Arm Mixer - 1 Liter Laboratory Mixer -- 1195
from Jaygo, Inc.

Mixing and Extrusion of High-Viscosity Products. Jaygo ’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process... [See More]

  • Operating Condition: Batch
  • Viscosity Range: 1.00E6 to 1.00E7
  • Media Type: Liquids
  • Capacity (volumetric): 0.0353
Flocell Inline Processor -- 4583
from Qsonica, LLC

4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Capacity (volumetric): 0.0141
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Homogenizer; Ultrasonic
Spiral MixerBell Nozzle -- 160 Series Static Mixing Nozzles
from EXACT Dispensing Systems

EXACT carries the full line of TAH Static and Dynamic Mixers. The 160 Series Static Mixing Nozzles offer a user-friendly method of mixing plural component reactive materials without solvent flushing. The nozzle has an oversized bell inlet. Manifolds and guns are offered to separately port the... [See More]

  • Operating Condition: Batch
  • Mounting: Handheld
  • Mixer Type: Static
  • Features: Lined or Coated (optional feature)
Square Magnetic Heated Stirrer -- BMS-07A3
from BEING Scientific Inc.

The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety. [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.1059
  • Media Type: Liquids
  • Mixer Type: Magnetic Stirrer
Petite Digital Model -- BDC250
from Caframo Limited

This member of the Caframo overhead stirrer line is the ultimate in compact design measuring only two by four inches. With its amazing capabilities for its size, the BDC250 can be used in formulation, R&D, clinical research, education labs, anywhere a magnetic stirrer is used. It fits into small... [See More]

  • Operating Condition: Batch
  • Mixer Type: Propellor
  • Media Type: Liquids
  • Mounting: Portable; Stand; Overhead
Direct Drive Mixer -- Series B
from Neptune Chemical Pump Co., Inc.

Neptune's economy line of small direct drive mixers for small batches of low viscosity fluids. [See More]

  • Operating Condition: Batch
  • Mixer Type: Agitators; Propellor
  • Media Type: Liquids
  • Mounting: Overhead
APV Gaulin Mono-Block
from APV, An SPX Brand

Gaulin Liquid End. An integrated design of cylinders (3 or 5), pump valves, plunger lubrication and inlet/outlet in one block. Access to plunger packings and pump valves through front and top caps. Pressure range up to 600 bar / 8700 psi. Available with poppet or ball valves. Hygienic design. [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
  • Mixer Type: Homogenizer
Pilot Size Inline Dispersing Laboratory Machine - LABOR-PILOT 2000/04
from IKA Works, Inc.

The LABOR-PILOT is a compact and multi-purpose inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The LABOR-PILOT 2000/4 is suitable for wide range of applications, particularly in the chemical, cosmetic,... [See More]

  • Operating Condition: Batch
  • Mixer Type: Homogenizer
  • Media Type: Liquids
  • Mounting: Stand
Laboratory Mixing System -- BL300
from Kett US

Designed for High-Viscosity applications, this model features a digital RPM indicator, Saf-T-ChuckTM, and the Free-JointTM swivel holder. These unique features allow the BL series to be recognized as the most user-friendly devices on the market today. Our BL series uses an anisotropic ferromagnetic... [See More]

  • Operating Condition: Batch
  • Mixer Type: Paddle; Single Rotor
  • Media Type: Liquids
  • Mounting: Benchtop
Optifeed™ OES-VPI
from Admix

Atmospheric Powder Induction. The Admix OES-VPI System provides rapid introduction and wetting out of dry solids and/or liquid ingredients. The OES-VPI can process from 50 to 200 pounds/minute depending upon model and process conditions. Reduced Operator Injury. Reduced accidents. Fast ingredient... [See More]

  • Operating Condition: Batch
  • Media Type: Powder or Granular
BS-pilotDRY® Pilot Plant Dryer / Mixer -- ML015-ML005
from Heinkel USA

ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.3531 to 6.18
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Screw; Central Shaft Mixer
IKA T 65 D Ultra-Turrax Batch Process Homogenizer; 230-400 VAC, 50/60 Hz, 3 Ph -- GO-04737-33
from Cole-Parmer

bull; High-performance dispersing designed for typical pilot plant volumes. • Process volumes from 2 to 50 liters. • Plug-in connectors facilitate exchange of dispersing elements. With a digital speed display, the T 65 D homogenizer offers reproducible operations even with changes in... [See More]

  • Operating Condition: Batch
  • Mixer Type: Homogenizer
  • Capacity (volumetric): 1.77
  • Motor Speed: 1000 to 9500
FlexTurbulizer® – Mixer Agglomerator
from Bepex International LLC

The Bepex FlexTurbulizer bridges the gap between high-shear agglomeration and the need for self-cleaning mixing operation. Using a consistently flexible mixing chamber this technology can process materials that would otherwise build-up in wet agglomeration processes. Our proven FlexTurb... [See More]

  • Operating Condition: Batch; Continuous / In-Line
  • Mixer Type: Turbine
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mounting: Floor Mounted
Maz KK-300SS Mixer -- 6766-01
from Medisca Inc.

The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system... [See More]

  • Operating Condition: Batch
  • Mounting: Benchtop
  • Media Type: Liquids; Liquid with Suspended Solids
  • Motor Speed: 0 to 2000
Beadbug™ Microtube Homogenizer -- BR16-00
from Terra Universal, Inc.

The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping! [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 7.06E-5
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Homogenizer
Homogenizing Mixers -- KappaVita
from NETZSCH Premier Technologies LLC

Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0706 to 353
  • Media Type: Liquids; Liquid with Suspended Solids
  • Mixer Type: Agitators; Homogenizer; Rotor-Stator
Ball Mill -- Vibratory Micro Mill PULVERISETTE 0
from Fritsch GmbH - Milling and Sizing

For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation. The FRITSCH Vibratory Micro Mill... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 3.53E-5 to 3.53E-4
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Homogenizer
DP1 Air Lab Benchtop Disperser -- DP1008ADA
from MXD Process

Bench Top Dispersers - Economical and Full-Featured!. Our DP1 line of bench top dispersers stand out as one of the most economical and feature-rich options available in the market. This high shear disperser effortlessly handles a wide range of volumes, from 200 mL up to 5 gallons, catering to... [See More]

  • Operating Condition: Batch
  • Mixer Type: Propellor; Dispersion Blade
  • Capacity (volumetric): 0.0071 to 0.6684
  • Mounting: Benchtop
GT31 Stirring System -- 099D GT31
from Glas-Col, LLC

The GT31 is an improved version of the standard dual-shaft stirring system that has been a favorite with chemists and lab technicians everywhere. It has a totally enclosed, 1/40 hp, permanent-magnet motor with two output shafts. The armature shaft provides high speeds for mixing light materials,... [See More]

  • Operating Condition: Batch
  • Mixer Type: Propellor
  • Media Type: Liquids
  • Mounting: Portable
Pope Mixer -- Series 800
from Pope Scientific, Inc.

The high-performance Series 800 mixer is designed for the most demanding applications, such as strict sanitary, temperature and pressure/vacuum extremes, high chemical compatibility and other uses. You may specify the type of motor (electric, air, explosion proof) you want, various optional seals,... [See More]

  • Operating Condition: Batch
  • Mixer Type: Agitators; Propellor
  • Media Type: Liquids; Liquid with Suspended Solids
  • Mounting: Stand (optional feature); Overhead
Q125 Sonicator -- Q125
from Qsonica, LLC

Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Homogenizer; Ultrasonic
Reversing Digital Model -- BDC2010
from Caframo Limited

Caframo has a history of great innovation in overhead stirrers. The BDC2010 stirrer is no exception and delivers 50% more power that the BDC2002 while keeping the same compact footprint, Stirlight? and through shaft. The BDC2010 works smarter and allows the user complete mixing control. The stirring... [See More]

  • Operating Condition: Batch
  • Viscosity Range: 20000
  • Media Type: Liquids
  • Mixer Type: Propellor
Direct Drive Mixer -- Series BC
from Neptune Chemical Pump Co., Inc.

Neptune's clamp mounted, air driven mixer uses 316SS shaft and 316SS marine propellers. Knob allows clamp to be loosened without tools to adjust shaft angle. Handle allows firm grip on mixer when positioning. Three blade left-hand marine propellers pump downward in normal operation. Air control... [See More]

  • Operating Condition: Batch
  • Mixer Type: Agitators; Propellor
  • Media Type: Liquids
  • Mounting: Overhead
APV Rannie Liquid Ends 3 part valve
from APV, An SPX Brand

Rannie Liquid End. A modular design consisting of a three-piece valve housing and individual cylinders (3 or 5). The three blocks around the pump valves are a very simple and clean design, which, together with the individual cylinders, allow for very high pressures. Pressure range up to 1500 bar /... [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
  • Mixer Type: Homogenizer
Pilot Size Inline Dispersing Machine -PROCESS-PILOT 2000/04
from IKA Works, Inc.

PROCESS-PILOT is the most versatile and highly reliable inline laboratory dispersing machine. It is designed for solid-liquid mixing, homogenizing, emulsifying, suspending and wet milling. The PROCESS-PILOT 2000/4 is suitable for a wide range of applications, particularly in the chemical, cosmetic,... [See More]

  • Operating Condition: Batch
  • Mixer Type: Homogenizer
  • Media Type: Liquids
  • Mounting: Stand
Laboratory Mixing System -- BL600
from Kett US

With an RPM range from 0-600, this mixer can be used for most general operations. The electronically controlled speed is automatically adjusted for viscosity changes, even if the changes are rapid, dramatic, or unexpected. The housing for our Bl series consists of a light weight, airtight, die-cast... [See More]

  • Operating Condition: Batch
  • Mixer Type: Paddle; Single Rotor
  • Media Type: Liquids
  • Mounting: Benchtop
PIC™
from Admix

Atmospheric Powder Induction. The Admix Powder Induction & Conveying (PIC ™) System provides rapid introduction and wetting out of dry solids and/or liquid ingredients. Using the venturi principle to create superior suction of dry or liquid materials, the PIC can process from 50 to 200... [See More]

  • Operating Condition: Batch
  • Media Type: Powder or Granular
Orbiting Screw Conical Mixer / Cooker -- MF010 - MB8000
from Heinkel USA

MF010 - MB8000. Orbiting Screw Conical Mixer / Cooker. Cooking and sterilizing using steam and adding liquids. Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 3.53 to 353
  • Media Type: Liquids; Powder or Granular
  • Mixer Type: Screw
Lightnin Direct-Drive Pressure Batch Mixer, air, 20-1800rpm, 144in-oz -- GO-50323-50
from Cole-Parmer

Direct-drive pressure batch mixers [See More]

  • Operating Condition: Batch
  • Motor Speed: 20 to 1800
  • Mixer Type: Propellor
  • Motor Power: 0.25
Maz KK-400W Mixer -- 6585-01
from Medisca Inc.

The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system... [See More]

  • Operating Condition: Batch
  • Mounting: Benchtop
  • Media Type: Liquids; Liquid with Suspended Solids
  • Motor Power: 1.01
D1000 Handheld Homogenizer -- BR15-04
from Terra Universal, Inc.

The economically-priced D1000 Handheld Homogenizer is designed to rapidly homogenize, emulsify, suspend, and disrupt biological samples, usually in less than 30 seconds. Free Shipping! [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 3.53E-6 to 0.0088
  • Media Type: Liquid with Suspended Solids
  • Mixer Type: Homogenizer
Mortar Grinder PULVERISETTE 2
from Fritsch GmbH - Milling and Sizing

For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 3.53E-4 to 0.0067
  • Media Type: Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Homogenizer
Hot Plate Stirrers -- 108A HP12
from Glas-Col, LLC

Hot Plates, Magnetic Stirrers, & Hot Plate / Magnetic Stirrers. Glas-Col hotplates, stirrers and hotplate-stirrers feature an exceptionally durable, chemical resistant white ceramic work surface. Their space-efficient design (8" x 9" footprint), makes them ideal for use on crowded bench tops and... [See More]

  • Operating Condition: Batch
  • Mixer Type: Magnetic Stirrer
  • Media Type: Liquids
  • Mounting: Benchtop
Q500 Sonicator -- Q500
from Qsonica, LLC

Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]

  • Operating Condition: Batch; Continuous / In-Line (optional feature)
  • Capacity (volumetric): 3.53E-4 to 0.0353
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Homogenizer; Ultrasonic
Direct Drive Mixer -- Series BN
from Neptune Chemical Pump Co., Inc.

Neptune's premier line of small direct drive mixers for mixing small batches of low viscosity fluids. [See More]

  • Operating Condition: Batch
  • Mixer Type: Agitators; Propellor
  • Media Type: Liquids
  • Mounting: Overhead
APV UFO- Unit for Filtration of Oil
from APV, An SPX Brand

The UFO - Unit for Filtration of Oil - is a separate unit which connects easily to the oil sump on gears and cranks. It contains all the necessary equipment for separation of water from the oil and fine filtration of the oil. If you are experiencing problems with reduced durability of the oil;... [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
  • Mixer Type: Homogenizer
Small Inline Dispersing Laboratory Machine -magic LAB® 2000/03
from IKA Works, Inc.

The magic LAB ® is a unique and multi-functional small-scale laboratory machine. It is designed for mixing, dispersing, wet milling and incorporation of powders into liquids. The magic LAB ® is most frequently used for the development of new products or for optimizing of existing process... [See More]

  • Operating Condition: Batch
  • Mixer Type: Homogenizer
  • Media Type: Liquids
  • Mounting: Stand
VacuShear®
from Admix

Sanitary Vacuum Liqui-Processor. VacuShear provides the most ergonomic, accurate and fastest way to convey and feed up to 400 pounds per minute of powder to make up liquid slurries. With field installations ranging from 20 to 1500 gallons, we have the expertise and experience to assist you in... [See More]

  • Operating Condition: Batch
  • Mixer Type: Rotor-Stator
  • Media Type: Powder or Granular
Termomix® Paddle Dryer / Reactor -- TM 1500
from Heinkel USA

TM 1500 - TM 40000. Termomix ® Paddle Dryer / Reactor. The Termomix ® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 38.85
  • Media Type: Liquid with Suspended Solids
  • Mixer Type: Agitators; Paddle; Vacuum
Lightnin Direct-Drive Pressure Batch Mixer, air, 20-1800rpm, 192in-oz -- GO-50310-68
from Cole-Parmer

Direct-drive pressure batch mixers [See More]

  • Operating Condition: Batch
  • Motor Speed: 20 to 1800
  • Mixer Type: Propellor
  • Motor Power: 0.33
Samix ES500 Mixer -- 6597-01
from Medisca Inc.

The Samix machine is used to efficiently mix creams, ointments and semi-solids. It allows to incorporate and mix all necessary ingredients, in their specific measurements, in the jar saving lots of processing time. The ES500 can be used to mix preparations in the 15 – 500 mL jars. [See More]

  • Operating Condition: Batch
  • Mounting: Benchtop
  • Media Type: Liquid with Suspended Solids
  • Motor Speed: 650 to 2100
Planetary Mill -- Planetary Micro Mill PULVERISETTE 7 Classic Line
from Fritsch GmbH - Milling and Sizing

For the finest comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 40 ml. Areas of application. Chemistry, biology, pharmacology and pharmaceutical research, medicine,... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 1.77E-5 to 0.0014
  • Media Type: Powder or Granular
  • Mixer Type: Homogenizer; Planetary
HST10 Series Stirring System w/ Monitor -- 099D HST10N
from Glas-Col, LLC

The HST10 is available in direct-drive or geared models with a totally enclosed, 1/17 hp, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in gm-cm (kg-cm for geared motors). Front panel switch toggles between speed and torque. [See More]

  • Operating Condition: Batch
  • Mounting: Portable
  • Media Type: Liquids
  • Motor Speed: 2500
Q55 Sonicator -- Q55
from Qsonica, LLC

Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 7.06E-6 to 0.0018
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Homogenizer; Ultrasonic
Direct Drive Mixer -- Series L
from Neptune Chemical Pump Co., Inc.

Neptune's Laboratory Mixers are available in air or electric drive with clamp or bracket mount. The air motors include a control valve and muffler. Shaft and Prop 316SS. Model L-1-AC includes a C-clamp and the air supply pipe passes through the C-clamp. Model L-1-A does not include a C-clamp but the... [See More]

  • Operating Condition: Batch
  • Mixer Type: Agitators; Propellor
  • Media Type: Liquids
  • Mounting: Overhead
DarMix+ In-Line Mixer
from APV, An SPX Brand

Compact and highly efficient in-line mixer. Mixing intensity (rpm) controlled by a frequency converter. Advantages. Applicable for high- and low-viscosity products. Ensures a homogeneous product. No product contacting bearings. Compact design. Cleaning simultaneously with the pipeline [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
Lightnin Small Batch Direct-Drive Mixer, 1750 rpm, 1/20 HP XP Motor, 115V -- GO-04518-20
from Cole-Parmer

bull; Mix materials with viscosities up to 10,000 cps. Use these versatile mixers for lab mixing or for scaling up pilot plant experiments. Use the fully adjustable tank-clamp to position mixer at any angle. Use the selection guide (available in the Technical Library) to select the appropriate... [See More]

  • Operating Condition: Batch
  • Motor Speed: ? to 1750
  • Mixer Type: Propellor
  • Motor Power: 0.05
Samix U1000 Mixer -- 6595-01
from Medisca Inc.

The Samix machine is used to efficiently mix creams, ointments and semi-solids. It allows to incorporate and mix all necessary ingredients, in their specific measurements, in the jar saving lots of processing time. The U1000 can be used to mix preparations in the 15 – 1000 mL jars. [See More]

  • Operating Condition: Batch
  • Mounting: Benchtop
  • Media Type: Liquid with Suspended Solids
  • Motor Speed: 250 to 2500
Planetary Mill -- Planetary Micro Mill PULVERISETTE 7 Premium Line
from Fritsch GmbH - Milling and Sizing

As an extension to the existing classic line of Planetary Mills, FRITSCH now offers for the first time a premium line generation. Previously unachieved rotation speeds are now possible, yielding ultra-fine grinding results down to the nano range. FASTER, SIMPLER AND SAFER THAN EVER - The... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 1.77E-5 to 0.0025
  • Media Type: Powder or Granular
  • Mixer Type: Homogenizer; Planetary
HST20 Series Stirring System w/ Monitor -- 099D HST20N
from Glas-Col, LLC

The HST20 lets you maintain stirring speed with a 1/8 hp, totally enclosed, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in oz-in. Front panel switch toggles between speed and torque. Operator convenience and safety is increased with cord connections between drive... [See More]

  • Operating Condition: Batch
  • Mixer Type: Propellor
  • Media Type: Liquids
  • Mounting: Portable
Q700 Sonicator -- Q700
from Qsonica, LLC

Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]

  • Operating Condition: Batch; Continuous / In-Line (optional feature)
  • Capacity (volumetric): 3.53E-4 to 0.0353
  • Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
  • Mixer Type: Agitators; Homogenizer; Ultrasonic
Flex-Mix Instant Mixer
from APV, An SPX Brand

Designed for batch mixing, inline mixing over one or more hydration tanks or continuous mixing in closed systems with vacuum powder transport. Advantages. Unique high shear mixing enables a high powder intake. Air is efficiently removed during mixing prolonging running time and ensuring consistent... [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
  • Capacity (volumetric): 66.84 to 107
Planetary Mill -- Planetary Mill PULVERISETTE 5 Classic Line
from Fritsch GmbH - Milling and Sizing

For the finest rapid, batch-wise comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 900 ml. Areas of application. Geology, chemistry, mineralogy, ceramics industry,... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 3.53E-4 to 0.0318
  • Media Type: Powder or Granular
  • Mixer Type: Homogenizer; Planetary
HST30 Series Stirring System w/ Monitor -- 099D HST30N
from Glas-Col, LLC

The HST30 lets you maintain stirring speed with a 1/4 hp, totally enclosed, permanent-magnet DC motor. Digital readout displays speed in rpm's and torque in oz-in. Front panel switch toggles between speed and torque. Operator convenience and safety is increased with cord connections between drive... [See More]

  • Operating Condition: Batch
  • Mixer Type: Propellor
  • Media Type: Liquids
  • Mounting: Portable
Flex-Mix Liquiverter
from APV, An SPX Brand

Manual unit designed for batch mixing, inline mixing over one or more hydration tanks, or continuous mixing, with optional integration in fully automated production. Available as standard unit or with a high-shear mixing option. Advantages. Simple but versatile. Flexibility at low CAPEX. Large... [See More]

  • Operating Condition: Batch
  • Mixer Type: Propellor
  • Capacity (volumetric): 33.42 to 401
  • Mounting: Floor Mounted
Planetary Mill -- Planetary Mill PULVERISETTE 5 Classic Line
from Fritsch GmbH - Milling and Sizing

For the finest rapid, batch-wise comminution of hard to soft grinding materials, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 450 ml. Areas of application. Geology, chemistry, mineralogy, ceramics industry,... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 3.53E-4 to 0.0159
  • Media Type: Powder or Granular
  • Mixer Type: Homogenizer; Planetary
Nail Homogenizer -- 099C E2000
from Glas-Col, LLC

The Nail Homogenizer is a hand-held attrition mill that easily pulverizes small nail samples for more reliable dermatological testing. When treated with 10% KOH, the micronized samples spread out rapidly and evenly beneath a cover slip, making study easier and more accurate. Pulverizing in the Nail... [See More]

  • Operating Condition: Batch
  • Mixer Type: Homogenizer; Nail
  • Media Type: Powder or Granular
  • Mounting: Handheld
Flex-Mix Power
from APV, An SPX Brand

High shear, stand-alone, in-line mixer, suitable for processing liquid/liquid and liquid/gas dispersions. Optional aseptic mixing. Advantages. Aseptic aeration. Emulsification. Continuous mixing. PLC standard in all aseptic systems. Operator-friendly, smooth and trouble-free operation. Pre-assembled... [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
Planetary Mill -- Planetary Mill PULVERISETTE 5 Premium Line
from Fritsch GmbH - Milling and Sizing

Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical alloying,... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.0014 to 0.0159
  • Media Type: Powder or Granular
  • Mixer Type: Homogenizer; Planetary
Roller -- 099A 0616700244
from Glas-Col, LLC

The Glas-Col roller is designed for laboratory or industrial use. The heavy-duty construction accommodates up to two 5-gallon industrial containers, six 1-gallon cans, or 8-quart can/jars. In addition it can roll any size bottle 4-1/4" diameter and larger. The heart of the system is a heavy-duty DC... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 0.1337 to 1.34
  • Media Type: Liquids
  • Mixer Type: Tumblers / Drum
Flex-Mix Processor
from APV, An SPX Brand

Sanitary batch process with processing and cooling in a time frame similar to that of a continuous process. Special mixing agitator design for gentle processing and protection of product integrity. Optional high shear mixing unit for emulsification. Individual process step combinations. Advantages. [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
Planetary Mill -- Planetary Mono Mill PULVERISETTE 6 Classic Line
from Fritsch GmbH - Milling and Sizing

For the finest rapid, batch-wise comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and homogenising of emulsions and pastes. Maximum sample quantity: 225 ml. Areas of application. Geology and mineralogy, ceramics, chemistry, biology,... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 3.53E-4 to 0.0079
  • Media Type: Powder or Granular
  • Mixer Type: Homogenizer; Planetary
ST20 Stirring System -- 099D ST20N
from Glas-Col, LLC

This powerful stirring system has a totally enclosed, 1/8 hp, cool, quiet-running, permanent-magnet motor in direct- and gear-drive models with torques from 3.1 lb.-in. (3.57 kg-cm) to 96 lb.-in. (111 kg-cm). It provides a stirrer with more power and a selection of speed ranges up to 2,500 rpm with... [See More]

  • Operating Condition: Batch
  • Mounting: Portable
  • Media Type: Liquids
  • Motor Speed: 2500
High-pressure homogenizer Rannie 132T/Gaulin 132T
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
  • Mixer Type: Homogenizer
Planetary Mill -- Vario-Planetary Mill PULVERISETTE 4 Classic Line
from Fritsch GmbH - Milling and Sizing

Thanks to free selection of the grinding parameters, the PULVERISETTE 4 classic line is the ideal Planetary Mill for mechanical activation and alloying. The main areas of application lie in materials research and naturally anywhere that an effective, innovative Laboratory Planetary Mill is required. [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 1.77E-5 to 0.0159
  • Media Type: Powder or Granular
  • Mixer Type: Homogenizer; Planetary
Upward Flow Stirrer -- 099D UF12
from Glas-Col, LLC

The upward flow stirrer mixes without introducing air. The unique, continuous-shearing and blending action occurs entirely below the solution's surface, creating a thorough mixing action without foaming or splashing. Even at high speeds in nearly full containers, there is minimal surface... [See More]

  • Operating Condition: Batch
  • Mixer Type: Propellor
  • Media Type: Liquids
  • Mounting: Portable
High-pressure homogenizer Rannie 15,24,37 and Gaulin 15,24,37
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
  • Mixer Type: Homogenizer
Variable Speed Homogenizer Motor Drive -- 099C K5424
from Glas-Col, LLC

For high-speed operations, the direct-drive shaft is recommended. The geared shaft, on the other hand, generates high torque and lower speeds. The homogenizer drive's electronic motor controller delivers versatile and reliable performance and maintains speed. This controller also provides: Smooth... [See More]

  • Operating Condition: Batch
  • Capacity (volumetric): 7.06E-5 to 0.0014
  • Media Type: Liquid with Suspended Solids
  • Mixer Type: Homogenizer; Single Rotor; Mortar and Pestle
High-pressure homogenizer Rannie 185Q - Gaulin 185Q and Rannie 275Q
from APV, An SPX Brand

5-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
  • Mixer Type: Homogenizer
High-pressure homogenizer Rannie 5/Gaulin 5
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
  • Mixer Type: Homogenizer
High-pressure homogenizer Rannie 55 and Gaulin 55
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
  • Mixer Type: Homogenizer
High-pressure homogenizer Rannie 75 and Gaulin 75
from APV, An SPX Brand

3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application. Dairy. Food. [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
  • Mixer Type: Homogenizer
Homogenizer Gaulin 132CPR
from APV, An SPX Brand

5-plunger homogenizer, equipped with an application-specific homogenizing valve assembly and hydraulic actuation. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. [See More]

  • Operating Condition: Batch
  • Mounting: Floor Mounted
  • Mixer Type: Homogenizer