Digital Front Panel Laboratory Mixers
from Charles Ross & Son Company
The laboratory Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the... [See More]
- User Interface: Digital
- Capacity (volumetric): 0.0401 to 0.5347
- Media Type: Liquids
- Mixer Type: Rotor-Stator
from BEING Scientific Inc.
The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety. [See More]
- User Interface: Digital
- Capacity (volumetric): 0.1059
- Media Type: Liquids
- Mixer Type: Magnetic Stirrer
from Caframo Limited
Caframo's BDC2002 offers ultimate versatility and maximizes productivity. With the push of a button, the unique Stirlight lights up so that solutions can be seen clearly. Included in each purchase: Overhead stirrer motor, chuck, chuck key, support rod, external power supply, grounded power... [See More]
- User Interface: Digital
- Viscosity Range: 15000
- Media Type: Liquids
- Mixer Type: Propellor
from NETZSCH Premier Technologies LLC
Homogenizing Mixer KappaVita. Investment Security Right from the Start!. General. The heart of each production, the homogenizing mixer. The quality of the homogenizing technology determines the quality of your products. Do not agree to any compromises. NETZSCH Vakumix offers investment security... [See More]
- User Interface: Digital
- Capacity (volumetric): 0.0706 to 353
- Media Type: Liquids; Liquid with Suspended Solids
- Mixer Type: Agitators; Homogenizer; Rotor-Stator
from Glas-Col, LLC
The Glas-Col roller is designed for laboratory or industrial use. The heavy-duty construction accommodates up to two 5-gallon industrial containers, six 1-gallon cans, or 8-quart can/jars. In addition it can roll any size bottle 4-1/4" diameter and larger. The heart of the system is a heavy-duty DC... [See More]
- User Interface: Digital
- Capacity (volumetric): 0.1337 to 1.34
- Media Type: Liquids
- Mixer Type: Tumblers / Drum
from IKA Works, Inc.
The magic LAB ® is a unique and multi-functional small-scale laboratory machine. It is designed for mixing, dispersing, wet milling and incorporation of powders into liquids. The magic LAB ® is most frequently used for the development of new products or for optimizing of existing process... [See More]
- User Interface: Digital
- Mixer Type: Homogenizer
- Media Type: Liquids
- Operating Condition: Batch
from Qsonica, LLC
4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]
- User Interface: Digital
- Capacity (volumetric): 0.0141
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from Heinkel USA
ML015-ML005. BS-pilotDRY ® Pilot Plant. Pilot dryer/mixer for universal application. Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for... [See More]
- User Interface: Digital
- Capacity (volumetric): 0.3531 to 6.18
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Screw; Central Shaft Mixer
from Hebeler LLC.
Patterson Kelley (PK) offers a full line of laboratory blenders to meet all of your Research and Development needs. Our yoke shell option includes 1 pint, 1 quart and 2 quart sizes for tumble blending applications. The Blendmaster model features a singular drive station capable of accepting 4 quart,... [See More]
- User Interface: Digital
- Mixer Type: Tumblers / Drum
- Media Type: Powder or Granular
- Display Type: Digital Numerical Display
from Terra Universal, Inc.
The BeadBlaster ™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds. Free Shipping! [See More]
- User Interface: Digital
- Capacity (volumetric): 7.06E-5
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
from Caframo Limited
This member of the Caframo overhead stirrer line is the ultimate in compact design measuring only two by four inches. With its amazing capabilities for its size, the BDC250 can be used in formulation, R&D, clinical research, education labs, anywhere a magnetic stirrer is used. It fits into small... [See More]
- User Interface: Digital
- Mixer Type: Propellor
- Media Type: Liquids
- Operating Condition: Batch
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- User Interface: Digital
- Capacity (volumetric): 7.06E-6 to 0.0018
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from Terra Universal, Inc.
The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping! [See More]
- User Interface: Digital
- Capacity (volumetric): 7.06E-5
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
from Caframo Limited
Caframo's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the BDC line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. Caframo... [See More]
- User Interface: Digital
- Viscosity Range: 90000
- Media Type: Liquids
- Mixer Type: Propellor
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- User Interface: Digital
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic