Benchtop Laboratory Mixers
from ARDE Barinco, Inc.
Dispersion of difficult fine powders into liquids is the strength of the ARDE Dispershear. Only the Dispershear from ARDE Barinco lets you control the feed rate of solids as well as the flow rate of liquids. The result is a remarkably efficient system that produces smooth, uniform dispersions with... [See More]
- Mounting: Benchtop
- Mixer Type: Homogenizer
- Media Type: Powder or Granular
- Operating Condition: Batch
from Charles Ross & Son Company
The Dual Shaft Mixer includes an Anchor agitator and a High Speed Disperser. The anchor feeds product into the high speed disperser blade and ensures that the mixture is constantly in motion. The anchor can be provided with scrapers to remove materials from the interior vessel walls to enhance the... [See More]
- Mounting: Benchtop
- Capacity (volumetric): 0.0334 to 0.5347
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Twin Rotor
from Charles Ross & Son Company
The High Viscosity Disperser is a useful mixer when slow speed-high viscosity paste mixing is required. The PBA Model includes an air/oil hydraulic lift to raise and lower the agitator from and into the mixing vessel. The agitator is either a slow speed Paddle or Bow Tie design. As the agitator... [See More]
- Mounting: Benchtop
- Viscosity Range: 50000
- Media Type: Liquids
- Capacity (volumetric): 0.0334 to 0.6684
from Charles Ross & Son Company
The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require... [See More]
- Mounting: Benchtop; Floor Mounted
- Mixer Type: Rotor-Stator
- Media Type: Liquids
- Operating Condition: Batch
from Charles Ross & Son Company
The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution the... [See More]
- Mounting: Benchtop
- Viscosity Range: 1 to 6.00E6
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Capacity (volumetric): 0.0040 to 0.6684
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Mounting: Benchtop
- Capacity (volumetric): 0.0401 to 0.5347
- Media Type: Liquids
- Mixer Type: Rotor-Stator
from Charles Ross & Son Company
The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,... [See More]
- Mounting: Benchtop
- Capacity (volumetric): 0.0401 to 0.6684
- Media Type: Liquids
- Mixer Type: Rotor-Stator
from IKA Works, Inc.
The IKA magic PLANT is a laboratory scale process plant for batch wise mixing and emulsifying of low viscous masses up to masses just about capable of flowing. The magic PLANT can be used for a great variety of applications. It is especially suited for processing of products from the cosmetics, food... [See More]
- Mounting: Benchtop
- Mixer Type: Homogenizer
- Media Type: Liquids
- Operating Condition: Batch
from MXD Process
Bench Top Dispersers - Economical and Full-Featured!. Our DP1 line of bench top dispersers stand out as one of the most economical and feature-rich options available in the market. This high shear disperser effortlessly handles a wide range of volumes, from 200 mL up to 5 gallons, catering to... [See More]
- Mounting: Benchtop
- Mixer Type: Propellor; Dispersion Blade
- Capacity (volumetric): 0.0071 to 0.6684
- Operating Condition: Batch
from Medisca Inc.
The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system... [See More]
- Mounting: Benchtop
- Operating Condition: Batch
- Media Type: Liquids; Liquid with Suspended Solids
- Motor Power: 2.68
from Jaygo, Inc.
Mixing and Extrusion of High-Viscosity Products. Jaygo ’s new Double Arm Mixers and Mixer Extruders are robust, heavy-duty mixing machines designed for the production of high and very high viscosity products from 1,000,000 to 10,000,000 centipoises and beyond. Jaygo mixers offer process... [See More]
- Mounting: Benchtop
- Viscosity Range: 1.00E6 to 1.00E7
- Media Type: Liquids
- Capacity (volumetric): 0.0353
from Mixer Direct
This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the SCP06262S, this motor assembly will fit most lab or small batch operations. Chuck will accept up to a 3/8" shaft. Air motor is equipped with a... [See More]
- Mounting: Handheld (optional feature); Portable; Benchtop; Stand; Overhead; Floor Mounted (optional feature)
- Viscosity Range: 1 to 1000
- Media Type: Liquids; Liquid with Suspended Solids
- Capacity (volumetric): 0.1337 to 4.01
from Qsonica, LLC
4583. Flocell Inline Processor. Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing... [See More]
- Mounting: Benchtop
- Capacity (volumetric): 0.0141
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from Kett US
This high-speed model provides a full 3kgf.cm of rated torque while allowing mix speeds up to 1000 RPM. Used where high speed and low to moderate viscosity is required, extensive shielding protects sensitive lab equipment from stray electrical noise generally inherent to similar units. This model... [See More]
- Mounting: Benchtop
- Mixer Type: Paddle; Single Rotor
- Media Type: Liquids
- Operating Condition: Batch
from Silverson Machines, Inc.
Eliminate agglomerates and fish eyes, self pump at through put [See More]
- Mounting: Benchtop; Floor Mounted
- Mixer Type: Rotor-Stator
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Operating Condition: Continuous / In-Line
from KPM Analytics
MR2L and MR10L mixers are used to condition wheat before test milling, and for a wide range of other mixing applications. [See More]
- Mounting: Benchtop
- Capacity (volumetric): 0.3531
- Media Type: Powder or Granular
- Mixer Type: Right-hand or bidirectional worm screw
from Dynisco
Features and Benefits. R & D tool. Uses as little as a few grams of material. Three-part system: Extruder, Optional Take Up, and Chopper Accessories. Standard configuration provides rod header with replaceable 1/8 ” (.3175cm) orifice. Four optional headers available (ribbon, spinerette,... [See More]
- Mounting: Benchtop
- Mixer Type: Single Rotor
- Media Type: Liquids
- Operating Condition: Batch
from Fritsch GmbH - Milling and Sizing
For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application. Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray... [See More]
- Mounting: Benchtop
- Capacity (volumetric): 3.53E-7 to 1.77E-4
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
from Terra Universal, Inc.
The BeadBlaster ™ 24 completely lyses, grinds, and homogenizes even the most difficult and resistant samples, often in only 35 seconds. Free Shipping! [See More]
- Mounting: Benchtop
- Capacity (volumetric): 7.06E-5
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
from BEING Scientific Inc.
The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety. [See More]
- Mounting: Benchtop
- Capacity (volumetric): 0.1059
- Media Type: Liquids
- Mixer Type: Magnetic Stirrer
from Glas-Col, LLC
Hot Plates, Magnetic Stirrers, & Hot Plate / Magnetic Stirrers. Glas-Col hotplates, stirrers and hotplate-stirrers feature an exceptionally durable, chemical resistant white ceramic work surface. Their space-efficient design (8" x 9" footprint), makes them ideal for use on crowded bench tops and... [See More]
- Mounting: Benchtop
- Mixer Type: Magnetic Stirrer
- Media Type: Liquids
- Operating Condition: Batch
from Medisca Inc.
The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system... [See More]
- Mounting: Benchtop
- Operating Condition: Batch
- Media Type: Liquids; Liquid with Suspended Solids
- Motor Speed: 0 to 2000
from Qsonica, LLC
Q125 Sonicator. The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for... [See More]
- Mounting: Handheld; Portable; Benchtop
- Capacity (volumetric): 7.06E-6 to 0.0018
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from Kett US
Designed for High-Viscosity applications, this model features a digital RPM indicator, Saf-T-ChuckTM, and the Free-JointTM swivel holder. These unique features allow the BL series to be recognized as the most user-friendly devices on the market today. Our BL series uses an anisotropic ferromagnetic... [See More]
- Mounting: Benchtop
- Mixer Type: Paddle; Single Rotor
- Media Type: Liquids
- Operating Condition: Batch
from Fritsch GmbH - Milling and Sizing
For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation. The FRITSCH Vibratory Micro Mill... [See More]
- Mounting: Benchtop
- Capacity (volumetric): 3.53E-5 to 3.53E-4
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
from Terra Universal, Inc.
The Microtube Homogenizer is designed for samples that are too tough to be homogenized by a vortex mixer. The BeadBug can homogenize most samples within 45 seconds. Free Shipping! [See More]
- Mounting: Benchtop
- Capacity (volumetric): 7.06E-5
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
from Glas-Col, LLC
The Glas-Col roller is designed for laboratory or industrial use. The heavy-duty construction accommodates up to two 5-gallon industrial containers, six 1-gallon cans, or 8-quart can/jars. In addition it can roll any size bottle 4-1/4" diameter and larger. The heart of the system is a heavy-duty DC... [See More]
- Mounting: Benchtop
- Capacity (volumetric): 0.1337 to 1.34
- Media Type: Liquids
- Mixer Type: Tumblers / Drum
from Medisca Inc.
The Mazerustar is an integrated mixer and a deaerator system designed to perform both mixing and deaeration while simultaneously rotating and revolving the containers. This unique motion eliminates the need for mixing rods, blades and an evacuation device, thus reducing processing times. The system... [See More]
- Mounting: Benchtop
- Operating Condition: Batch
- Media Type: Liquids; Liquid with Suspended Solids
- Motor Power: 1.01
from Qsonica, LLC
Q500 Sonicator. The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed... [See More]
- Mounting: Benchtop
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from Kett US
With an RPM range from 0-600, this mixer can be used for most general operations. The electronically controlled speed is automatically adjusted for viscosity changes, even if the changes are rapid, dramatic, or unexpected. The housing for our Bl series consists of a light weight, airtight, die-cast... [See More]
- Mounting: Benchtop
- Mixer Type: Paddle; Single Rotor
- Media Type: Liquids
- Operating Condition: Batch
from Fritsch GmbH - Milling and Sizing
For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory... [See More]
- Mounting: Benchtop
- Capacity (volumetric): 3.53E-4 to 0.0067
- Media Type: Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Homogenizer
from Medisca Inc.
The Samix machine is used to efficiently mix creams, ointments and semi-solids. It allows to incorporate and mix all necessary ingredients, in their specific measurements, in the jar saving lots of processing time. The ES500 can be used to mix preparations in the 15 – 500 mL jars. [See More]
- Mounting: Benchtop
- Operating Condition: Batch
- Media Type: Liquid with Suspended Solids
- Motor Speed: 650 to 2100
from Qsonica, LLC
Q55 Sonicator. The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard cell disruption and many other small volume applications. Probes are available in three different sizes. Features:... [See More]
- Mounting: Handheld; Portable; Benchtop
- Capacity (volumetric): 7.06E-6 to 0.0018
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from Fritsch GmbH - Milling and Sizing
For the finest comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 40 ml. Areas of application. Chemistry, biology, pharmacology and pharmaceutical research, medicine,... [See More]
- Mounting: Benchtop
- Capacity (volumetric): 1.77E-5 to 0.0014
- Media Type: Powder or Granular
- Mixer Type: Homogenizer; Planetary
from Medisca Inc.
The Samix machine is used to efficiently mix creams, ointments and semi-solids. It allows to incorporate and mix all necessary ingredients, in their specific measurements, in the jar saving lots of processing time. The U1000 can be used to mix preparations in the 15 – 1000 mL jars. [See More]
- Mounting: Benchtop
- Operating Condition: Batch
- Media Type: Liquid with Suspended Solids
- Motor Speed: 250 to 2500
from Qsonica, LLC
Q700 Sonicator. The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal circuitry... [See More]
- Mounting: Benchtop
- Capacity (volumetric): 3.53E-4 to 0.0353
- Media Type: Liquids; Liquid with Suspended Solids; Powder or Granular
- Mixer Type: Agitators; Homogenizer; Ultrasonic
from Fritsch GmbH - Milling and Sizing
As an extension to the existing classic line of Planetary Mills, FRITSCH now offers for the first time a premium line generation. Previously unachieved rotation speeds are now possible, yielding ultra-fine grinding results down to the nano range. FASTER, SIMPLER AND SAFER THAN EVER - The... [See More]
- Mounting: Benchtop
- Capacity (volumetric): 1.77E-5 to 0.0025
- Media Type: Powder or Granular
- Mixer Type: Homogenizer; Planetary
from Fritsch GmbH - Milling and Sizing
Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical alloying,... [See More]
- Mounting: Benchtop
- Capacity (volumetric): 0.0014 to 0.0159
- Media Type: Powder or Granular
- Mixer Type: Homogenizer; Planetary