SMA RF Transceivers

2 Results
Wireless Module -- JN5121-xxx-M01
from Jennic Limited

The JN5121-xxx-Myy is a family of surface mounted modules that enable users to implement IEEE802.15.4 or ZigBee compliant systems with minimum time to market and at the lowest cost. They remove the need for expensive and lengthy development of custom RF board designs and test suites. The modules use... [See More]

  • RF Connectors: SMA; Connectorized
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2400
RF Power Amplifier Module -- KMA2020
from AR Modular RF

The Model KMA2020 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined... [See More]

  • RF Connectors: SMA
  • Package Type: Unit
  • Applications: Military / Defense; OEM Applications
  • Operating Frequency: 0.0100 to 230