LED Indicators RF Transceivers

3 Results
High Data Rate GOES Transmitter -- TX312
from Campbell Scientific, Inc.

The TX312 is a High Data Rate GOES Transmitter. The transmitter complies with the HDR specifications, and supports transmission rates of 100, 300, and 1200 bps. Diagnostics and status information can be sampled by the datalogger, and transmitted as part of the data stream. Automatic GPS correction... [See More]

  • Applications: Mobile / Wireless Systems; Salellite Communications
  • Operating Frequency: 402 to 402
  • Package Type: Unit
  • Data Rate: 1.2
Universal Wireless Transceiver -- WRS232-USB
from OMEGA Engineering, Inc.

Omega's new universal wireless RS232 to USB transceiver interfaces to any RS232 device, and makes it wireless. The wireless transmitter module connects to an RS232 device. The wireless receiver module connects to a PC via USB interface. The PC can communicate with the RS232 device as if it is... [See More]

  • Applications: Mobile / Wireless Systems
  • Transmission Distance: 40 to 120
  • Package Type: Unit
  • Number of Inputs: 1
2.4GHz HumRC™ Series Remote Control Transceiver -- HUM-2.4-RC
from Linx Technologies

At below $9 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumRC ™ is built on this platform and is designed for reliable bi-directional remote control and sensor applications. It includes a Frequency... [See More]

  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2.4
  • Package Type: Surface Mount
  • Data Rate: 9 to 60