Antenna Connector RF Transceivers

9 Results
Bluetooth Class 2 Module -- BT44-191S
from ZBA, Inc.

The BT44-191S is a general purpose Bluetooth module incorporating an on-board meandering line antenna designed to be incorporated into an end product. The BC04 Bluetooth Module is a Class 2 Bluetooth module using BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset... [See More]

  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2400 to 2480
  • Package Type: Surface Mount
  • Data Rate: 2000 to 3000
High Data Rate GOES Transmitter -- TX312
from Campbell Scientific, Inc.

The TX312 is a High Data Rate GOES Transmitter. The transmitter complies with the HDR specifications, and supports transmission rates of 100, 300, and 1200 bps. Diagnostics and status information can be sampled by the datalogger, and transmitted as part of the data stream. Automatic GPS correction... [See More]

  • Applications: Mobile / Wireless Systems; Salellite Communications
  • Operating Frequency: 402 to 402
  • Package Type: Unit
  • Data Rate: 1.2
5 GHz WiFi FEM -- AFEM-S105
from Broadcom Inc.

Avago Technologies AFEM-S105 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, and SPDT antenna switch. The AFEM-S105 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions. [See More]

  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 5150 to 5850
  • Package Type: Surface Mount
  • Number of Inputs: 1
2.4GHz HumRC™ Series Remote Control Transceiver -- HUM-2.4-RC
from Linx Technologies

At below $9 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumRC ™ is built on this platform and is designed for reliable bi-directional remote control and sensor applications. It includes a Frequency... [See More]

  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2.4
  • Package Type: Surface Mount
  • Data Rate: 9 to 60
Bluetooth Module Audio Optimized -- BT55-187S
from ZBA, Inc.

The BT55-187S is a general purpose Bluetooth module designed to be incorporated into an end product. This Bluetooth Module is a Class 2 Bluetooth device based on the BlueCore5-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth... [See More]

  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2400 to 2480
  • Package Type: Surface Mount
  • Data Rate: 2000 to 3000
5 GHz WiFi FEM with Detector -- AFEM-S106
from Broadcom Inc.

Avago Technologies AFEM-S106 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, SPDT antenna switch, and integrated power detector. The AFEM-S106 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions. [See More]

  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 5100 to 5900
  • Package Type: Surface Mount
  • Data Rate: 54000
433MHz DP1203 Series transceiver module -- TRM-433-DP1203
from Linx Technologies

The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for applications that require... [See More]

  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 433 to 436
  • Package Type: PCB Board
  • Data Rate: 152
Class 1 Surface Mount Bluetooth Board -- BT44-111S
from ZBA, Inc.

The ZBA BT44-111S is a Class 1 surface mount Bluetooth module based upon the CSR Blue-core 4 chip. The BT44-111S has been designed to be embedded into a variety of end user equipment such as Medical devices, automotive applications etc. This class 1 module is especially desireable when the enclosure... [See More]

  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2400 to 2480
  • Package Type: Surface Mount
  • Transmission Distance: 100
868MHz HumDT™ Series Transceiver -- HUM-868-DT
from Linx Technologies

At below $10 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumDT ™ is built on this platform and is designed for reliable wireless digital data transfer. It includes a frequency agile protocol and... [See More]

  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 868
  • Package Type: Surface Mount
  • Transmission Distance: 1600