Terrestrial RF/Microwave Systems RF Transceivers
from Linx Technologies
Wireless UART RF Transceiver Module. The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of sight. Operating in the 902 to 928MHz frequency band, the module is capable of generating +13dBm into a 50-ohm load... [See More]
- Applications: RF Microwave
- Operating Frequency: 902 to 928
- Package Type: Surface Mount
- Transmission Distance: 1600
from QuinStar Technology, Inc.
QuinStar designs and produces the customer ’s application-specific transceiver assemblies that are ideally suited for a wide range of requirements with architectures, performance, and mechanical configuration to satisfy most applications in the millimeter wave frequency range. State-of-the-art... [See More]
- Applications: RF Microwave
from MACOM
At MACOM we offer monolithic and stereo doppler transceivers for directional motion detection. Our transceivers are used in a variety of applications such as automatic door openers, ground speed recorders and police radar detectors. MACOM ’s transceivers are well suited for high volume... [See More]
- Applications: RF Microwave
- Operating Frequency: 21000 to 86000
- Package Type: Surface Mount (optional feature); Unit (optional feature)
- Output Power: 6.99 to 12.04
from Linx Technologies
High Power Wireless UART RF Transceiver Module. The 250 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 4 miles (6.4km, line of sight). Operating in the 902 to 928MHz frequency band, the module is capable of generating +23.5dBm... [See More]
- Applications: RF Microwave
- Operating Frequency: 902 to 928
- Package Type: Surface Mount
- Data Rate: 115