RoHS RF Transceivers

157 Results
Ethernet Interface - NHI350AM4 S LJ3Z -- 1082094-NHI350AM4 S LJ3Z [NHI350AM4 S LJ3Z from Intel Corporation]
from Win Source Electronics

Manufacturer: Intel. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1082094-NHI350AM4 S LJ3Z. Mounting: SMD (SMT). Operating Supply Voltage: 3.3 V. Data Rate: 1 Gbps. Interface: PCIe. Number of Pins: 256. Number of Transceivers: 4. Categories:... [See More]

  • Features: RoHS
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; SMD (SMT)
24 - 30 GHz Dual Channel IF Transceiver -- AWMF-0224
from Qorvo

Qorvo's AWMF-0224 is the industry's first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer that enables... [See More]

  • Features: RoHS
  • Package Type: FCCSP
5962-9557701NXD [5962-9557701NXD from Texas Instruments High-Performance Analog]
from Rochester Electronics

Bus Transceiver, ABT Series, 36-Func, 9-Bit, True Output, BICMOS, PQFP100 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1082-1006-ND [E3R-R12-3HOTP from ILLUMRA]
from DigiKey

Relay Receiver, 3-Wire [See More]

  • Features: RoHS
  • Operating Frequency: 315
  • Applications: Mobile / Wireless Systems; Wireless
  • Supply Voltage: 120
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC1G125DBVRE4 -- 1040564-74LVC1G125DBVRE4 [74LVC1G125DBVRE4 from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1040564-74LVC1G125DBVRE4. Packaging: Tape and Reel. Length: 2.9 mm. Contact Plating: Gold. Mounting: SMD (SMT). Polarity: Non-Inverting. Number of Inputs: 1. Number of... [See More]

  • Features: RoHS
  • Package Type: Surface Mount; SMD (SMT)
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port -- DW1000
from Qorvo

Qorvo's DW1000 is a fully integrated single chip ultra-wideband (UWB) low-power, low-cost transceiver IC compliant to IEEE 802.15.4a. It can be used in 2-way ranging or TDoA location systems to locate assets to a precision of 10 cm. It also supports data transfer at rates up to 6.8 Mbps. Please see... [See More]

  • Features: RoHS
  • Data Rate: 110 to 6800
  • Package Type: Surface Mount; QFN
74AC11245DW [74AC11245DW from Texas Instruments High-Performance Analog]
from Rochester Electronics

Bus Transceiver, AC Series, 8-Func, CMOS, PDSO24 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1082-1008-ND [E3R-R12GP from ILLUMRA]
from DigiKey

Relay Receiver [See More]

  • Features: RoHS
  • Operating Frequency: 315
  • Applications: Mobile / Wireless Systems; Wireless
  • Supply Voltage: 120
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module -- DWM1000
from Qorvo

Qorvo's DWM1000 module is based on the DW1000 ultra-wideband (UWB) transceiver IC, which is an IEEE 802.15.4a UWB implementation. It integrates antenna, all RF circuitry, power management and clock circuitry in one module. It can be used in two-way ranging or TDOA location systems to locate assets... [See More]

  • Features: RoHS
74AC16652DL [74AC16652DL from Texas Instruments High-Performance Analog]
from Rochester Electronics

Registered Bus Transceiver, AC Series, 16-Func, True Output, CMOS, PDSO56 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1082-1009-ND [E3R-D12GP-P from ILLUMRA]
from DigiKey

Wireless Dimmer/Relay Receiver [See More]

  • Features: RoHS
  • Operating Frequency: 315
  • Applications: Mobile / Wireless Systems; Wireless
  • Supply Voltage: 120
37 - 48.2 GHz Dual Channel IF Transceiver -- AWMF-0196
from Qorvo

Qorvo's AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion functionality, and an on-chip LO synthesizer... [See More]

  • Features: RoHS
  • Package Type: FCCSP
74AC245MTC [74AC245MTC from onsemi]
from Rochester Electronics

Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1082-1023-ND [E3T-S2HWH from ILLUMRA]
from DigiKey

Wireless Light Switch [See More]

  • Features: RoHS
  • Operating Frequency: 315
  • Applications: Mobile / Wireless Systems; Wireless
  • Communication Interface: Handheld, 4 Button
4.0 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module with MCU and Motion Sensor -- DWM1004C
from Qorvo

Qorvo's DWM1004C module is based on the DW1000 ultra-wideband (UWB) transceiver IC, which is an IEEE 802.15.4a UWB implementation. It integrates UWB antenna, all RF circuitry, a STM32L041G6U6S Cortex-M0+ and a LIS3DH motion sensor. [See More]

  • Features: RoHS
74AC245SC [74AC245SC from onsemi]
from Rochester Electronics

Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1082-1026-ND [E9X-R12-3HOTP from ILLUMRA]
from DigiKey

Relay Receiver, 3-Wire [See More]

  • Features: RoHS
  • Operating Frequency: 902
  • Applications: Mobile / Wireless Systems; Wireless
  • Supply Voltage: 120
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port -- DW3000
from Qorvo

Qorvo's DW3110 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3110 implements enhanced security features. DW3110 can achieve data rates of up to 6.8 Mbps while delivering precise... [See More]

  • Features: RoHS
  • Data Rate: 850 to 6800
  • Package Type: WLCSP
74AC245SCX [74AC245SCX from onsemi]
from Rochester Electronics

Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1082-1028-ND [E9X-R12GP from ILLUMRA]
from DigiKey

Relay Receiver [See More]

  • Features: RoHS
  • Operating Frequency: 902
  • Applications: Mobile / Wireless Systems; Wireless
  • Supply Voltage: 120
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port -- DW3210
from Qorvo

Qorvo's DW3210 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3210 implements enhanced security features. DW3210 can achieve data rates of up to 6.8 Mbps while delivering precise... [See More]

  • Features: RoHS
  • Data Rate: 850 to 6800
  • Package Type: Surface Mount; QFN
74ACT11245NSR [74ACT11245NSR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Bus Transceiver, ACT Series, 8-Func, CMOS, PDSO24 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1121-1401-ND [TWC-USB from Hubbell Incorporated]
from DigiKey

RF 902MHz EnOcean USB [See More]

  • Features: RoHS
  • Communication Interface: Serial Interface
  • Operating Frequency: 902
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports -- DW3120
from Qorvo

Qorvo's DW3120 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3120 implements enhanced security features. DW3120 can achieve data rates of up to 6.8 Mbps while delivering precise... [See More]

  • Features: RoHS
  • Data Rate: 850 to 6800
  • Package Type: WLCSP
74ACT11245PWR [74ACT11245PWR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Bus Transceiver, ACT Series, 8-Func, CMOS, PDSO24 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1121-1417-ND [TCM-RF-D from Hubbell Incorporated]
from DigiKey

RF Wireless Lighting Controller 2.4GHz ZigBee ™ [See More]

  • Features: RoHS
  • Output Power: 6
  • Operating Frequency: 2400
  • Supply Voltage: 100 to 277
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports -- DW3220
from Qorvo

Qorvo's DW3220 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3220 implements enhanced security features. DW3220 can achieve data rates of up to 6.8 Mbps while delivering precise... [See More]

  • Features: RoHS
  • Data Rate: 850 to 6800
  • Package Type: Surface Mount; QFN
74ACT16245SSC [74ACT16245SSC from onsemi]
from Rochester Electronics

Bus Transceiver, ACT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1121-1418-ND [TCM-RF-REMOTE from Hubbell Incorporated]
from DigiKey

RF Wireless Lighting Controller 2.4GHz ZigBee ™ [See More]

  • Features: RoHS
  • Output Power: 6
  • Operating Frequency: 2400
  • Supply Voltage: 100 to 277
6.5 GHz Ultra-Wideband (UWB) Transceiver Module with MCU and Motion Sensor -- DWM1001C
from Qorvo

Qorvo's DWM1001 module is based on the DW1000 ultra-wideband (UWB) transceiver IC, which is an IEEE 802.15.4a UWB implementation. It integrates UWB (Ch 5) and Bluetooth ® antenna, all RF circuitry, Nordic Semiconductor nRF52832 and a motion sensor. Please see DWM1001-DEV for a development board... [See More]

  • Features: RoHS
74ACT16543DGGR [74ACT16543DGGR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Registered Bus Transceiver, ACT Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1121-1419-ND [TCM-ZB-D from Hubbell Incorporated]
from DigiKey

RF Wireless Lighting Controller 2.4GHz ZigBee ™ [See More]

  • Features: RoHS
  • Operating Frequency: 2400
  • Applications: General Purpose
  • Supply Voltage: 100 to 277
8.5 - 10.5GHz 10W Transmit/Receive Module -- QPF5012
from Qorvo

QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and [See More]

  • Features: RoHS
  • Operating Frequency: 8500 to 10500
  • Package Type: QFN 7x5
74ACTQ16245SSC-G
from Rochester Electronics

74ACTQ16245SSC-G - 16-Bit Transceiver with 3-STATE Outputs [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1409-1025-ND [WDRR1A00B0A from Honeywell Sensing & IoT]
from DigiKey

RF Receiver 2.4GHz 802.15.4 250kbps [See More]

  • Features: RoHS
  • Data Rate: 250
  • Operating Frequency: 2400
  • Sensitivity: -100
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver -- QM33110W
from Qorvo

Qorvo's QM33110W is a fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceiver. Based on the IEEE802.15.4z standard, the QM33110W implements enhanced security features. QM33110W can achieve data rates of up to 6.8 Mbps while delivering precise positioning to within 10cm for ranging... [See More]

  • Features: RoHS
  • Data Rate: 850 to 6800
  • Package Type: WLCSP
74AHC245BQ,115 [74AHC245BQ,115 from NXP Semiconductors]
from Rochester Electronics

Bus Transceiver, AHC/VHC/H/U/V Series, 1-Func, 8-Bit, True Output, CMOS, PQCC20 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1413-1003-ND [IMP001-US-R-ENG from Electric Imp]
from DigiKey

RF Transceiver, 802.11 b/g/n, WLAN 2.4GHz 802.11 b/g/n I ²C, SPI, UART 1Mbps [See More]

  • Features: RoHS
  • Operating Frequency: 2400
  • Applications: Mobile / Wireless Systems
  • Data Rate: 1000
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver -- QM33120W
from Qorvo

Qorvo's QM33120W is a fully integrated Impulse Radio Ultra-Wideband (UWB) wireless tranceiver. Based on the IEEE802.15.4z standard, the QM33120W implements enhanced security features. QM33120W can achieve data rates of up to 6.8 Mbps while delivering precise positioning to within 10cm for ranging... [See More]

  • Features: RoHS
  • Data Rate: 850 to 6800
  • Package Type: WLCSP
74ALVC245PW,112 [74ALVC245PW,112 from Nexperia B.V.]
from Rochester Electronics

Octal bus transceiver; 3-state [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1475-1061-ND [EZ-GPS-G from INVENTEK SYSTEMS LLC]
from DigiKey

RF Transceiver 1.575GHz GPS USB [See More]

  • Features: RoHS
  • Operating Frequency: 1575
  • Applications: General Purpose
  • Sensitivity: -159
74ALVCH32245BFG [74ALVCH32245BFG from Integrated Device Technology]
from Rochester Electronics

3.3V CMOS 32-Bit Bus Transceiver With 3-State Outputs And Bus-Hold [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1597-1228-ND [113990038 from Seeed Studio]
from DigiKey

RF Transmitter 315MHz [See More]

  • Features: RoHS
  • Operating Frequency: 315
  • Applications: General Purpose
  • Output Power: 11
74AVC16245DGG-Q10J [74AVC16245DGG-Q10J from NXP Semiconductors]
from Rochester Electronics

Bus Transceiver, AVC Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1645-1010-ND [GL8200 INT_1102574 from Sierra Wireless, Inc.]
from DigiKey

RF Transceiver, Modem 850MHz, 900MHz, 1.8GHz, 1.9GHz EDGE, GPRS, GSM, HSDPA RS-232 [See More]

  • Features: RoHS
  • Operating Frequency: 850 to 1900
  • Applications: General Purpose
  • Supply Voltage: 4.75 to 32
74AVC16T245DGG/S7J [74AVC16T245DGG/S7J from Nexperia B.V.]
from Rochester Electronics

16-bit dual supply translating transceiver with configurable voltage translation; 3-state [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1645-GL8200_1104500-ND [GL8200_1104500 from Sierra Wireless, Inc.]
from DigiKey

RF Transceiver, Modem 850MHz, 900MHz, 1.8GHz, 1.9GHz EDGE, GPRS, GSM, HSDPA RS-232 [See More]

  • Features: RoHS
  • Operating Frequency: 850 to 1900
  • Applications: General Purpose
  • Supply Voltage: 4.75 to 32
74AVC1T45GM-Q100H [74AVC1T45GM-Q100H from Nexperia B.V.]
from Rochester Electronics

Dual-supply voltage level translator/transceiver; 3-state [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1724-60015-003-ND [60015-003 from Sensata Technologies]
from DigiKey

RF Sensor 2.4GHz SwiftComm ™ Connector 1Mbps [See More]

  • Features: RoHS
  • Data Rate: 1000
  • Operating Frequency: 2400
  • Sensitivity: -80
74AVC1T45GN,132 [74AVC1T45GN,132 from NXP Semiconductors]
from Rochester Electronics

Bus Transceiver, AVC Series, 1-Func, 1-Bit, True Output, CMOS, PDSO6 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1829-M1003GXT00B-ND [M1003GXT00B from Lantronix, Inc.]
from DigiKey

RF Transceiver, Modem 850MHz, 1.9GHz GPRS, GSM, EDGE Serial 3.6Mbps [See More]

  • Features: RoHS
  • Operating Frequency: 850 to 1900
  • Applications: Mobile / Wireless Systems
  • Data Rate: 3600
74AVC1T45GN/S500,H [74AVC1T45GN/S500,H from Nexperia B.V.]
from Rochester Electronics

Dual-supply voltage level translator/transceiver; 3-state [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 1829-M100CDMAPLUS-V-ND [M100CDMAPLUS-V from Lantronix, Inc.]
from DigiKey

RF Transceiver 800MHz, 1.9GHz CDMA2000 RS-232 [See More]

  • Features: RoHS
  • Operating Frequency: 800 to 1900
  • Applications: General Purpose
  • Sensitivity: -160
74AVC2T45DC,125 [74AVC2T45DC,125 from NXP Semiconductors]
from Rochester Electronics

Bus Transceiver, AVC Series, 1-Func, 2-Bit, True Output, CMOS, PDSO8 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
74AVC2T45DC-Q100H [74AVC2T45DC-Q100H from NXP Semiconductors]
from Rochester Electronics

Bus Transceiver, AVC Series, 1-Func, 2-Bit, True Output, CMOS, PDSO8 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
74AVC2T45GF,115 [74AVC2T45GF,115 from NXP Semiconductors]
from Rochester Electronics

Bus Transceiver, AVC Series, 1-Func, 2-Bit, True Output, CMOS, PDSO8 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
74AVC2T45GN,115 [74AVC2T45GN,115 from NXP Semiconductors]
from Rochester Electronics

Bus Transceiver, AVC Series, 1-Func, 2-Bit, True Output, CMOS, PDSO8 [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 2170-DX80SR9M-H-ND [DX80SR9M-H from Banner Engineering Corp.]
from DigiKey

SERIAL DATA RADIO [See More]

  • Features: RoHS
  • Operating Frequency: 900
  • Applications: Mobile / Wireless Systems; Wireless
  • Output Power: 30
74AVC2T45GT/S500,X [74AVC2T45GT/S500,X from Nexperia B.V.]
from Rochester Electronics

Dual-bit, dual-supply voltage level translator/transceiver; 3-state [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 2736767-ND [2736767 from PHOENIX CONTACT USA]
from DigiKey

RF Transceiver, Bluetooth 2.402GHz ~ 2.48GHz Bluetooth v1.2 M-12 [See More]

  • Features: RoHS
  • Operating Frequency: 2402 to 2480
  • Applications: Mobile / Wireless Systems
  • Sensitivity: -88
74AVC2T45GX/S500 [74AVC2T45GX/S500 from Nexperia B.V.]
from Rochester Electronics

Dual-bit, dual-supply voltage level translator/transceiver; 3-state [See More]

  • Features: RoHS
  • Package Type: Surface Mount
RF Receiver, Transmitter, and Transceiver Finished Units -- 277-11051-ND [2701416 from PHOENIX CONTACT USA]
from DigiKey

RF Ethernet 2.4GHz Bluetooth v2.1+EDR M-12 1Mbps [See More]

  • Features: RoHS
  • Operating Frequency: 2400
  • Applications: Industrial
  • Data Rate: 1000
Optocoupler/LED/Digital Tube/Photoelectric Device >> IRDA - Infrared Transceivers -- TFBS4711-TT1 [TFBS4711-TT1 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

115.2Kbps@SIR 70uA 1m 2.4V~5.5V - IRDA - Infrared Transceivers ROHS [See More]

  • Features: RoHS
  • Supply Voltage: 2.4 to 5.5
  • Data Rate: 115
  • Power Source: DC (Battery) Power
Digi XBee® SX 868 RF Module
from Digi International, Inc.

The Digi XBee SX 868 is an 868 MHz RF module for Europe. The module can run either a proprietary DigiMesh® or point-tomultipoint networking protocol utilizing a low-power Silicon Labs microcontroller and an Analog Devices ADF7023 transceiver, along with an integrated SAW filter which offers... [See More]

  • Features: RoHS
  • Operating Frequency: 863 to 873
  • Package Type: Surface Mount
  • Transmission Distance: 14500
10/100BASE-TX OCTAL-FAI TRANSCEIVER -- 107-BCM5238BA3KFBG [BCM5238BA3KFBG from Broadcom Inc.]
from Utmel Electronic Limited

10/100BASE-TX OCTAL-FAI TRANSCEIVER [See More]

  • Features: RoHS
  • Package Type: Surface Mount
Wireless Module -- JN5121-xxx-M00
from Jennic Limited

The JN5121-xxx-Myy is a family of surface mounted modules that enable users to implement IEEE802.15.4 or ZigBee compliant systems with minimum time to market and at the lowest cost. They remove the need for expensive and lengthy development of custom RF board designs and test suites. The modules use... [See More]

  • Features: RoHS
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2400
5 GHz WiFi FEM -- AFEM-S105
from Broadcom Inc.

Avago Technologies AFEM-S105 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, and SPDT antenna switch. The AFEM-S105 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions. [See More]

  • Features: RoHS
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 5150 to 5850
Buffers, Drivers, Receivers, Transceivers -- 29F52SCX [29F52SCX from onsemi]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
  • Operating Temperature: 0.0 to 70.0
Wireless Transceiver -- OMWT-XREC-MOD
from OMEGA Engineering, Inc.

The OMWT-XREC-MOD Wireless Transceiver uses an embedded 100-milliwatt frequency hopping wireless modem that provides communication between a local RS-485 network and a remote network of RS-485 connected devices. The OMWT-XREC- MOD will automatically sense the direction of data flow and switch the... [See More]

  • Features: RoHS
  • Package Type: Unit
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 902 to 928
AIR Module BoosterPack -- A2530E24AZ1
from Anaren, Inc.

Anaren's AIR modules for ZigBee ® Standard applications (A2530E24xx and A2530R24xx) offer eOEMs looking to deploy a wireless network based on the ZigBee Standard the easiest, most cost-effective path forward. In fact, whether your wirelessly linked end-product will be part of a simple... [See More]

  • Features: RoHS
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
  • Operating Frequency: 2400 to 2484
250 Series RF Transceiver Module -- TRM-915-R250
from Linx Technologies

High Power Wireless UART RF Transceiver Module. The 250 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 4 miles (6.4km, line of sight). Operating in the 902 to 928MHz frequency band, the module is capable of generating +23.5dBm... [See More]

  • Features: RoHS
  • Package Type: Surface Mount
  • Applications: RF Microwave
  • Operating Frequency: 902 to 928
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- AT86RF233-ZU [AT86RF233-ZU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

2Mbps 802.15.4,General-purpose ISM >1GHz 2.4GHz SPI QFN-32-EP(5x5) RF Transceiver ICs ROHS [See More]

  • Features: RoHS
  • Operating Frequency: 2400
  • Applications: 802.15.4,General-purpose ISM>1GHz
  • Data Rate: 2000
Digi XBee® SX RF Modules
from Digi International, Inc.

Digi XBee SX 900 MHz RF modules are the muscle modules of the Digi XBee ecosystem, providing a combination of reliability and redundancy for OEMs building low-power, mission-critical wireless devices. They utilize the DigiMesh® networking protocol, featuring redundant mesh network operation and... [See More]

  • Features: RoHS
  • Operating Frequency: 902 to 928
  • Package Type: Surface Mount
  • Transmission Distance: 100 to 105000
5 GHz WiFi FEM with Detector -- AFEM-S106
from Broadcom Inc.

Avago Technologies AFEM-S106 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, SPDT antenna switch, and integrated power detector. The AFEM-S106 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions. [See More]

  • Features: RoHS
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 5100 to 5900
Buffers, Drivers, Receivers, Transceivers -- 29FCT52ASO [29FCT52ASO from Integrated Device Technology]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC [See More]

  • Features: RoHS
  • Supply Voltage: 4.75 to 5.25
  • Package Type: Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
  • Operating Temperature: 0.0 to 70.0
AIR Module BoosterPack -- A2530E24CZ1
from Anaren, Inc.

Anaren's AIR modules for ZigBee ® Standard applications (A2530E24xx and A2530R24xx) offer eOEMs looking to deploy a wireless network based on the ZigBee Standard the easiest, most cost-effective path forward. In fact, whether your wirelessly linked end-product will be part of a simple... [See More]

  • Features: RoHS
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
  • Operating Temperature: -40.0 to 85.0
433MHz DP1203 Series transceiver module -- TRM-433-DP1203
from Linx Technologies

The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for applications that require... [See More]

  • Features: RoHS
  • Package Type: PCB Board
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 433 to 436
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- BLUENRG-232 [BLUENRG-232 from STMicroelectronics]
from LCSC Electronics Technology (HK) Limited

1Mbps Bluetooth 2.4GHz I2C,SPI,UART QFN-32-EP(5x5) RF Transceiver ICs ROHS [See More]

  • Features: RoHS
  • Operating Frequency: 2400
  • Applications: Bluetooth
  • Data Rate: 1000
Digi XLR PRO® RF Module
from Digi International, Inc.

The Digi XLR PRO Module is a high performance, industrial grade long-range 900 MHz embedded radio that offers reliable wireless communications for OEM devices. [See More]

  • Features: RoHS
  • Operating Frequency: 902 to 928
  • Package Type: PCIe
  • Transmission Distance: 1609 to 160934
16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85 -- 815-SN74ALVCH16646DGVR [SN74ALVCH16646DGVR from Texas Instruments]
from Utmel Electronic Limited

16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85 [See More]

  • Features: RoHS
  • Supply Voltage: 1.8
  • Package Type: Surface Mount; 56-TFSOP (0.173, 4.40mm Width)
  • Operating Temperature: -40.0
Buffers, Drivers, Receivers, Transceivers -- 54ABT245/B2A [54ABT245/B2A from Rochester Electronics]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output [See More]

  • Features: RoHS
  • Operating Temperature: -55.0 to 125.0
  • Supply Voltage: 4.5 to 5.5
AIR Module BoosterPack -- A2530R24AZ1
from Anaren, Inc.

Anaren's AIR modules for ZigBee ® Standard applications (A2530E24xx and A2530R24xx) offer eOEMs looking to deploy a wireless network based on the ZigBee Standard the easiest, most cost-effective path forward. In fact, whether your wirelessly linked end-product will be part of a simple... [See More]

  • Features: RoHS
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
DTS Series & EUR Series RF Transceiver Module
from Linx Technologies

The DTS and EUR Series combine a low power 868MHz or 900 MHz wireless transceiver with a powerful multipoint-to-multipoint protocol controller to form a complete wireless communication solution capable of replacing wires in almost any RS-232/422/485 application. The module has a Universal... [See More]

  • Features: RoHS
  • Operating Frequency: 868 to 928
  • Package Type: Surface Mount
  • Transmission Distance: 1600
16-BIT Bus Transceiver With 3-STATE Outputs 56-BGA Microstar Junior -40 to 85 -- 815-SN74LVCR16245AZQLR [SN74LVCR16245AZQLR from Texas Instruments]
from Utmel Electronic Limited

16-BIT Bus Transceiver With 3-STATE Outputs 56-BGA Microstar Junior -40 to 85 [See More]

  • Features: RoHS
  • Supply Voltage: 1.8
  • Package Type: Surface Mount; 56-VFBGA
  • Operating Temperature: -40.0
Buffers, Drivers, Receivers, Transceivers -- 54ABT245/BRA [54ABT245/BRA from Rochester Electronics]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output [See More]

  • Features: RoHS
  • Operating Temperature: -55.0 to 125.0
  • Supply Voltage: 4.5 to 5.5
High-Performance, FCC & IC certified and ETSI-compliant Radio Module -- A8520E24A91
from Anaren, Inc.

The Anaren Integrated Radio (AIR) module family includes a CD-quality, wireless audio solution incorporating the Texas Instruments CC8520 PurePathTMaudio wireless radio SoC, CC2591 Range Extender, and an integral antenna. Packaged to afford you the industry's smallest package (only 11 x 19 x 2.5mm),... [See More]

  • Features: RoHS
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems; Consumer Audio, Professional Audio, Portable Audio, Digital Radio
  • Operating Frequency: 2400 to 2484
LT Series - 315MHz RF Transceiver Module -- TRM-315-LT
from Linx Technologies

Long Range RF Transceiver Modules. The LT Series transceiver is ideally suited to a diverse range of consumer and industrial applications that require reliable, low-cost, bi-directional communication. It operates in the favorable 260 to 470MHz band, and is designed for full regulatory compliance and... [See More]

  • Features: RoHS
  • Package Type: Surface Mount
  • Applications: Prototyping and High-volume Production
  • Operating Frequency: 315
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85 -- 815-SN74ABT16245ADLR [SN74ABT16245ADLR from Texas Instruments]
from Utmel Electronic Limited

16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85 [See More]

  • Features: RoHS
  • Supply Voltage: 5
  • Package Type: Surface Mount; 48-BSSOP (0.295, 7.50mm Width)
  • Operating Temperature: -40.0
Buffers, Drivers, Receivers, Transceivers -- 54ABT543/QLA [54ABT543/QLA from Rochester Electronics]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-CDIP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: 24-CDIP (0.600\", 15.24mm)
  • Operating Temperature: -55.0 to 125.0
Surface-mount Radio Module -- A2541E24A
from Anaren, Inc.

The A2541x24x is a high-performance radio module that incorporates the Texas Instruments CC2541 SOC -- either with a CC2590 Range Extender (A2541E24x) or without a range extender (A2541R24x). Pre-certified to FCC/IC, compliant with ETSI, and certified as suitable for many other global locations --... [See More]

  • Features: RoHS
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems; Industrial controls and monitoring, remote controls, home/building automation, lighting systems, low power wireless sensor networks
  • Operating Frequency: 2400 to 2484
TT Series RF Remote Control Transceiver Module -- TRM-900-TT
from Linx Technologies

The TT Series RF transceiver module is designed for reliable bi-directional, long-range remote control applications. All remote control functions are integrated, so a basic system can be created without any programming. Operating in the 900MHz band, it makes use of Frequency Hopping Spread Spectrum... [See More]

  • Features: RoHS
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 902 to 928
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- CC1312R1F3RGZR [CC1312R1F3RGZR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

4Mbps I2C,I2S,SPI,UART QFN-48-EP(7x7) RF Transceiver ICs ROHS [See More]

  • Features: RoHS
  • Data Rate: 4000
  • Operating Frequency: 431 to 527
  • Supply Voltage: 1.8 to 3.8
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85 -- 815-SN74ABT162245DGGR [SN74ABT162245DGGR from Texas Instruments]
from Utmel Electronic Limited

16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85 [See More]

  • Features: RoHS
  • Supply Voltage: 5
  • Package Type: Surface Mount; 48-TFSOP (0.240, 6.10mm Width)
  • Operating Temperature: -40.0
Buffers, Drivers, Receivers, Transceivers -- 54ACTQ16245W-QV [54ACTQ16245W-QV from Texas Instruments]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-CFP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 48-CFlatPack
  • Operating Temperature: -55.0 to 125.0
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- CC2500RGPR [CC2500RGPR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

General-purposeISM >1GHz 2.4GHz SPI QFN-20-EP(4x4) RF Transceiver ICs ROHS [See More]

  • Features: RoHS
  • Operating Frequency: 2400
  • Applications: General-purposeISM>1GHz
  • Supply Voltage: 1.8 to 3.6
16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 125 -- 815-SN74AHCT16245DGVR [SN74AHCT16245DGVR from Texas Instruments]
from Utmel Electronic Limited

16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 125 [See More]

  • Features: RoHS
  • Supply Voltage: 5
  • Package Type: Surface Mount; 48-TFSOP (0.173, 4.40mm Width)
  • Operating Temperature: -40.0
Buffers, Drivers, Receivers, Transceivers -- 54ACTQ245ERQMLV [54ACTQ245ERQMLV from Texas Instruments]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-LCCC (8.89x8.89) [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 20-CLCC
  • Operating Temperature: -55.0 to 125.0
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- CC2530F256RHAR [CC2530F256RHAR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

250Kbps 2.4GHz 802.15.4,ZigBee 2.4GHz SPI,USART QFN-40-EP(6x6) RF Transceiver ICs ROHS [See More]

  • Features: RoHS
  • Operating Frequency: 2400
  • Applications: 802.15.4,ZigBee
  • Data Rate: 250
16-Bit Registered Transceivers With 3-State OUtputs 56-TSSOP -40 to 85 -- 815-SN74ABT16470DGGR [SN74ABT16470DGGR from Texas Instruments]
from Utmel Electronic Limited

16-Bit Registered Transceivers With 3-State OUtputs 56-TSSOP -40 to 85 [See More]

  • Features: RoHS
  • Supply Voltage: 5
  • Package Type: Surface Mount; 56-TFSOP (0.240, 6.10mm Width)
  • Operating Temperature: -40.0
Buffers, Drivers, Receivers, Transceivers -- 54ACTQ245FMQB-R [54ACTQ245FMQB-R from Texas Instruments]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CFP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 20-CFlatpack
  • Operating Temperature: -55.0 to 125.0
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- CC2541F256RHAR [CC2541F256RHAR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

2Mbps Bluetooth 2.379GHz~2.496GHz 2.4GHz I2C, SPI, USART WQFN-40-EP(6x6) RF Transceiver ICs ROHS [See More]

  • Features: RoHS
  • Operating Frequency: 2379 to 2496
  • Applications: Bluetooth
  • Data Rate: 2000
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85 -- 815-SN74LVT245BPW [SN74LVT245BPW from Texas Instruments]
from Utmel Electronic Limited

3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85 [See More]

  • Features: RoHS
  • Supply Voltage: 3.3
  • Package Type: Surface Mount; 20-TSSOP (0.173, 4.40mm Width)
  • Supply Current: 0.1900
Buffers, Drivers, Receivers, Transceivers -- 54ACTQ245JRQMLV [54ACTQ245JRQMLV from Texas Instruments]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CERDIP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: 20-CDIP (0.300\", 7.62mm)
  • Operating Temperature: -55.0 to 125.0
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- CC2640R2FRGZR [CC2640R2FRGZR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

2Mbps Bluetooth 2.4GHz I2C,I2S,SPI,UART VQFN-48-EP(7x7) RF Transceiver ICs ROHS [See More]

  • Features: RoHS
  • Operating Frequency: 2400
  • Applications: Bluetooth
  • Data Rate: 2000
40K XFP OPTICAL TRANSCEIVER -- 291-FTLX1612M3BCL [FTLX1612M3BCL from Finisar Corporation]
from Utmel Electronic Limited

40K XFP OPTICAL TRANSCEIVER [See More]

  • Features: RoHS
  • Supply Voltage: 5.25
  • Data Rate: 1.00E7
  • Operating Temperature: -5.0 to 75.0
Buffers, Drivers, Receivers, Transceivers -- 54FCT162245ATEB [54FCT162245ATEB from Integrated Device Technology]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-CerPack [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 48-CFlatPack
  • Operating Temperature: -55.0 to 125.0
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- CC2642R1FRGZR [CC2642R1FRGZR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

2Mbps Bluetooth 2.4GHz GPIO,I2C,I2S,SPI,UART VQFN-48-EP(7x7) RF Transceiver ICs ROHS [See More]

  • Features: RoHS
  • Operating Frequency: 2400
  • Applications: Bluetooth
  • Data Rate: 2000
433/915MHZ ITRANSCEIVER, SMD, MLF32 -- 3962-MICRF505YML [MICRF505YML from Micrel, Inc.]
from Utmel Electronic Limited

433/915MHZ ITRANSCEIVER, SMD, MLF32 [See More]

  • Features: RoHS
  • Data Rate: 200
  • Operating Frequency: 950
  • Sensitivity: -111
Buffers, Drivers, Receivers, Transceivers -- 54FCT245ATDB [54FCT245ATDB from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: 20-CDIP (0.300\", 7.62mm)
  • Operating Temperature: -55.0 to 125.0
5V RS-485 TRANSCEIVERS WITH 18KV -- 815-THVD1552DGS [THVD1552DGS from Texas Instruments]
from Utmel Electronic Limited

5V RS-485 TRANSCEIVERS WITH 18KV [See More]

  • Features: RoHS
  • Data Rate: 50000
  • Package Type: 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
  • Receiver Inputs: 1
Buffers, Drivers, Receivers, Transceivers -- 5962-87577012A
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CLCC (8.89x8.89) [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 20-CLCC
  • Operating Temperature: -55.0 to 125.0
74ALVC Series 5.5V 3-State 16-Bit Dual Supply Translating Transceiver -TSSOP-48 -- 554-74ALVC164245DGG:11 [74ALVC164245DGG:11 from Nexperia B.V.]
from Utmel Electronic Limited

74ALVC Series 5.5V 3-State 16-Bit Dual Supply Translating Transceiver -TSSOP-48 [See More]

  • Features: RoHS
  • Supply Voltage: 3.3
  • Package Type: 48-TFSOP (0.240, 6.10mm Width)
  • Operating Temperature: -40.0
Buffers, Drivers, Receivers, Transceivers -- 5962-88661013A [5962-88661013A from Integrated Device Technology]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 28-LCC (11.46x11.46) [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 28-CLCC Exposed Pad
  • Operating Temperature: -55.0 to 125.0
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- Ci24R1
from LCSC Electronics Technology (HK) Limited

2Mbps 2.4GHz~2.525GHz ISM 2.4GHz SPI SOIC-8 RF Transceiver ICs ROHS [See More]

  • Features: RoHS
  • Operating Frequency: 2400 to 2525
  • Applications: ISM
  • Data Rate: 2000
74LVC Series 3.6 V 24 mA 3 State Surface Mount Octal Bus Transceiver - TSSOP-20 -- 233-74LVC245AT20-13 [74LVC245AT20-13 from DIODES Incorporated]
from Utmel Electronic Limited

74LVC Series 3.6 V 24 mA 3 State Surface Mount Octal Bus Transceiver - TSSOP-20 [See More]

  • Features: RoHS
  • Supply Voltage: 1.8
  • Package Type: Surface Mount; 20-TSSOP (0.173, 4.40mm Width)
  • Supply Current: 0.0400
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245ADGG,11 [74ABT162245ADGG,11 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
  • Operating Temperature: -40.0 to 85.0
AUTOMOTIVE TRANSCEIVER -- 815-TCAN1043GDMTTQ1 [TCAN1043GDMTTQ1 from Texas Instruments]
from Utmel Electronic Limited

AUTOMOTIVE TRANSCEIVER [See More]

  • Features: RoHS
  • Data Rate: 5000
  • Package Type: 14-VDFN Exposed Pad
  • Receiver Inputs: 1
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245ADGG:11 [74ABT162245ADGG:11 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
  • Operating Temperature: -40.0 to 85.0
Bus Transceivers 16-BIT DUAL SUPPLY BUS TRANSCEIVER -- 761-74VCXHQ163245TBR [74VCXHQ163245TBR from STMicroelectronics]
from Utmel Electronic Limited

Bus Transceivers 16-BIT DUAL SUPPLY BUS TRANSCEIVER [See More]

  • Features: RoHS
  • Supply Voltage: 2.5
  • Package Type: Surface Mount; 42-TFBGA
  • Operating Temperature: -40.0 to 85.0
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245ADGG:51 [74ABT162245ADGG:51 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
  • Operating Temperature: -40.0 to 85.0
Bus Transceivers BiCMOS FCT Ifc Octal Non-Inv Bus Xcvr -- 815-CD74FCT245M96 [CD74FCT245M96 from Texas Instruments]
from Utmel Electronic Limited

Bus Transceivers BiCMOS FCT Ifc Octal Non-Inv Bus Xcvr [See More]

  • Features: RoHS
  • Supply Voltage: 5
  • Package Type: Surface Mount; 20-SOIC (0.295, 7.50mm Width)
  • Operating Temperature: 0.0
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245ADGG112 [74ABT162245ADGG112 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
Bus Transceivers Octal Bus Transcvrs & Reg -- 815-SN74LS646DW [SN74LS646DW from Texas Instruments]
from Utmel Electronic Limited

Bus Transceivers Octal Bus Transcvrs & Reg [See More]

  • Features: RoHS
  • Supply Voltage: 5
  • Package Type: Surface Mount; 24-SOIC (0.295, 7.50mm Width)
  • Operating Temperature: 0.0
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245ADL,112 [74ABT162245ADL,112 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
  • Operating Temperature: -40.0 to 85.0
Bus Transceivers OCTAL XCVR 3 STATE -- 568-74LVC245APW [74LVC245APW from NXP Semiconductors]
from Utmel Electronic Limited

Bus Transceivers OCTAL XCVR 3 STATE [See More]

  • Features: RoHS
  • Supply Voltage: 2.7
  • Package Type: Surface Mount; TSSOP
  • Operating Temperature: -40.0 to 125.0
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245ADL112 [74ABT162245ADL112 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- CMT2300A-EQR
from LCSC Electronics Technology (HK) Limited

300Kbps ISM 127MHz~1.02GHz 433.92MHz SPI QFN-16-EP(3x3) RF Transceiver ICs ROHS [See More]

  • Features: RoHS
  • Operating Frequency: 127 to 1020
  • Applications: ISM
  • Data Rate: 300
CAN Interface IC 3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOIC -40 to 125 -- 815-TCAN330GDR [TCAN330GDR from Texas Instruments]
from Utmel Electronic Limited

CAN Interface IC 3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOIC -40 to 125 [See More]

  • Features: RoHS
  • Data Rate: 1000
  • Package Type: 8-SOIC (0.154, 3.90mm Width)
  • Receiver Inputs: 1
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245DLR [74ABT162245DLR from Texas Instruments]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
  • Operating Temperature: -40.0 to 85.0
CAN Interface IC FAULT-TOLERANT CAN TRANSCVR -- 568-TJA1055T/C [TJA1055T/C from NXP Semiconductors]
from Utmel Electronic Limited

CAN Interface IC FAULT-TOLERANT CAN TRANSCVR [See More]

  • Features: RoHS
  • Package Type: SOIC-14_150mil
Buffers, Drivers, Receivers, Transceivers -- 74ABT16245ADGGR [74ABT16245ADGGR from Texas Instruments]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
  • Operating Temperature: -40.0 to 85.0
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- EFR32FG12P432F1024GM48-C [EFR32FG12P432F1024GM48-C from Skyworks Solutions, Inc.]
from LCSC Electronics Technology (HK) Limited

2.4GHz I2C,I2S,SPI,UART QFN-48-EP(7x7) RF Transceiver ICs ROHS [See More]

  • Features: RoHS
  • Supply Voltage: 1.8 to 3.8
  • Operating Frequency: 2400
  • Power Source: DC (Battery) Power
DTMF TXRX 3.58MHz CMOS 3V 20-Pin SOIC T/R -- 536-MT88L89ASR1 [MT88L89ASR1 from Microchip Technology, Inc.]
from Utmel Electronic Limited

DTMF TXRX 3.58MHz CMOS 3V 20-Pin SOIC T/R [See More]

  • Features: RoHS
  • Operating Frequency: 3.58
  • Package Type: Surface Mount; 20-SOIC (0.295, 7.50mm Width)
  • Supply Voltage: 3
Buffers, Drivers, Receivers, Transceivers -- 74ABT16245ADGGRG4 [74ABT16245ADGGRG4 from Texas Instruments]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
  • Operating Temperature: -40.0 to 85.0
DUALBIT BUS TRANSCEIVER, 74AVC2T45 -- 815-SN74AVC2T45DCUT [SN74AVC2T45DCUT from Texas Instruments]
from Utmel Electronic Limited

DUALBIT BUS TRANSCEIVER, 74AVC2T45 [See More]

  • Features: RoHS
  • Data Rate: 500000
  • Package Type: Surface Mount; 8-VFSOP (0.091, 2.30mm Width)
  • Supply Voltage: 1.5
Buffers, Drivers, Receivers, Transceivers -- 74ABT16245CMTD [74ABT16245CMTD from onsemi]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
  • Operating Temperature: -40.0 to 85.0
EXAR SP206CA-L IC, LIN TRANSCEIVER, 5.5V, SSOP-24 -- 3417-SP206CA-L [SP206CA-L from MaxLinear, Inc.]
from Utmel Electronic Limited

EXAR SP206CA-L IC, LIN TRANSCEIVER, 5.5V, SSOP-24 [See More]

  • Features: RoHS
  • Data Rate: 120
  • Package Type: Surface Mount; SSOP
  • Number of Inputs: 4
Buffers, Drivers, Receivers, Transceivers -- 74ABT16245CSSC [74ABT16245CSSC from onsemi]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
  • Operating Temperature: -40.0 to 85.0
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- ESP32-D0WDQ6 [ESP32-D0WDQ6 from Espressif Systems]
from LCSC Electronics Technology (HK) Limited

150Mbps Bluetooth,WiFi 2.4GHz I2C,I2S,SPI,UART QFN-48-EP(6x6) RF Transceiver ICs ROHS [See More]

  • Features: RoHS
  • Operating Frequency: 2400
  • Applications: Bluetooth,WiFi
  • Data Rate: 150000
EXAR SP213ECA-L/TR, Line Transceiver, EIA-232/ RS-232/ V.28 4-TX 5-RX 4-TRX, 5 V, 28-Pin SSOP -- 3417-SP213ECA-L/TR [SP213ECA-L/TR from MaxLinear, Inc.]
from Utmel Electronic Limited

EXAR SP213ECA-L/TR, Line Transceiver, EIA-232/ RS-232/ V.28 4-TX 5-RX 4-TRX, 5 V, 28-Pin SSOP [See More]

  • Features: RoHS
  • Data Rate: 230
  • Package Type: Surface Mount; SSOP
  • Number of Inputs: 4
Buffers, Drivers, Receivers, Transceivers -- 74ABT16543BB,518 [74ABT16543BB,518 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 52-QFP (10x10) [See More]

  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Package Type: Surface Mount; 52-QFP
  • Operating Temperature: -40.0 to 85.0