Visual Indicator RF Transceivers
1 Result
High Data Rate GOES Transmitter -- TX312
from Campbell Scientific, Inc.
from Campbell Scientific, Inc.
The TX312 is a High Data Rate GOES Transmitter. The transmitter complies with the HDR specifications, and supports transmission rates of 100, 300, and 1200 bps. Diagnostics and status information can be sampled by the datalogger, and transmitted as part of the data stream. Automatic GPS correction... [See More]
- Applications: Mobile / Wireless Systems; Salellite Communications
- Operating Frequency: 402 to 402
- Package Type: Unit
- Data Rate: 1.2