Type N RF Transceivers

3 Results
High Data Rate GOES Transmitter -- TX312
from Campbell Scientific, Inc.

The TX312 is a High Data Rate GOES Transmitter. The transmitter complies with the HDR specifications, and supports transmission rates of 100, 300, and 1200 bps. Diagnostics and status information can be sampled by the datalogger, and transmitted as part of the data stream. Automatic GPS correction... [See More]

  • RF Connectors: Connectorized; Ruggedized for Outdoor Use; Type N
  • Package Type: Unit
  • Applications: Mobile / Wireless Systems; Salellite Communications
  • Operating Frequency: 402 to 402
RF Power Amplifier Module -- KMA1040
from AR Modular RF

The Model KMA1040 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined... [See More]

  • RF Connectors: Type N
  • Package Type: Unit
  • Applications: Military / Defense; OEM Applications
  • Operating Frequency: 0.2000 to 50
Receiver/Decoder -- MODEL 5351R/D
from HydroLynx Systems, Inc.

The Model 5351R/D Receiver/Decoder receives ALERT data transmissions from remote sites and provides an RS232 output for the central site computer. The Receiver and Decoder are housed in separate enclosures, which allows the Receiver to be located near the antenna tower and the Decoder to be placed... [See More]

  • RF Connectors: Type N
  • Operating Temperature: -40.0 to 60.0
  • Supply Voltage: 120