Surface Mount Technology (SMT) RF Transceivers

182 Results
Clock/Timing - Clock/Timing - Application Specific - XRT91L31IQ-F -- 1282399-XRT91L31IQ-F [XRT91L31IQ-F from MaxLinear, Inc.]
from Win Source Electronics

Manufacturer: Exar Corporation. Win Source Part Number: 1282399-XRT91L31IQ-F. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Package: 64-FQFP. Frequency - Max: 622.08MHz. Number of Circuits: 1. Mounting: SMD. Operating Supply Voltage: 3.135 V ~ 3.465 V. Input: LVCMOS,... [See More]

  • Package Type: Surface Mount; SMD
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.13 to 3.46
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port -- DW1000
from Qorvo

Qorvo's DW1000 is a fully integrated single chip ultra-wideband (UWB) low-power, low-cost transceiver IC compliant to IEEE 802.15.4a. It can be used in 2-way ranging or TDoA location systems to locate assets to a precision of 10 cm. It also supports data transfer at rates up to 6.8 Mbps. Please see... [See More]

  • Package Type: Surface Mount; QFN
  • Features: RoHS
  • Data Rate: 110 to 6800
54ABT543/QLA
from Rochester Electronics

54ABT543 - Octal Registered Transceiver, 5V (Dual Mark:5962-9231401QLA) [See More]

  • Package Type: Surface Mount
RF/mmW Transceiver Module with Baseband -- PRM2136X-D-CGS-02 [PRM2136X-D-CGS-02 from Peraso Inc.]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Package Type: Surface Mount; Surface Mount
  • Supply Voltage: 5
Digital Isolators - ISO3080DW -- 1190605-ISO3080DW [ISO3080DW from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1190605-ISO3080DW. Packaging: Tube. Type: RS422, RS485. Mounting Style: SMD. Technology: Capacitive Coupling. Data Rate: 200kbps. Channel Type: Unidirectional. Number of Channels: 3. Voltage - Isolation: 2500Vrms. Inputs - Side 1/Side 2: 2/1. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.15 to 5.5
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port -- DW3210
from Qorvo

Qorvo's DW3210 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3210 implements enhanced security features. DW3210 can achieve data rates of up to 6.8 Mbps while delivering precise... [See More]

  • Package Type: Surface Mount; QFN
  • Features: RoHS
  • Data Rate: 850 to 6800
55118J/B
from Rochester Electronics

55118J- Differential Line Transceiver with 3-State Rcvr Output [See More]

  • Package Type: Surface Mount
Digital Isolators - ISO3086TDW -- 1190610-ISO3086TDW [ISO3086TDW from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1190610-ISO3086TDW. Packaging: Tube. Type: RS422, RS485. Mounting Style: SMD. Technology: Capacitive Coupling. Data Rate: 20Mbps. Channel Type: Unidirectional. Number of Channels: 3. Voltage - Isolation: 2500Vrms. Inputs - Side 1/Side 2: 2/1. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3 to 5.5
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports -- DW3220
from Qorvo

Qorvo's DW3220 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3220 implements enhanced security features. DW3220 can achieve data rates of up to 6.8 Mbps while delivering precise... [See More]

  • Package Type: Surface Mount; QFN
  • Features: RoHS
  • Data Rate: 850 to 6800
5962-8550601VSA [5962-8550601VSA from Texas Instruments High-Performance Analog]
from Rochester Electronics

Bus Transceiver, HCT Series, 8-Func, 8-Bit, True Output, CMOS, CDFP20 [See More]

  • Package Type: Surface Mount
Electronic Surplus - CC1310F128RSMR -- 759673-CC1310F128RSMR [CC1310F128RSMR from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 759673-CC1310F128RSMR. Packaging: Reel. Mounting Style: SMD. Categories: RF/IF and RFID. Supplier Device Package: 32-VQFN (4x4). Manufacturer Package: 32-VFQFN Exposed Pad. Is this a common-used part?: Yes. Popularity: High. Fake Threat In the... [See More]

  • Package Type: Surface Mount
5962-87758012A [5962-87758012A from Texas Instruments High-Performance Analog]
from Rochester Electronics

Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, CQCC20 [See More]

  • Package Type: Surface Mount
Electronic Surplus - HIN202CB -- 1180602-HIN202CB [HIN202CB from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180602-HIN202CB. Packaging: Tube. Type: Transceiver. Mounting Style: SMD. Protocol: RS232. Number of Drivers/Receivers: 2/2. Duplex: Full. Receiver Hysteresis: 500mV. Data Rate: 120Kbps. Categories: Integrated Circuits. Supplier... [See More]

  • Package Type: Surface Mount
  • Operating Temperature: 0.0 to 70.0
  • Supply Voltage: 4.5 to 5.5
5962-8775801RA [5962-8775801RA from Texas Instruments High-Performance Analog]
from Rochester Electronics

Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, CDIP20 [See More]

  • Package Type: Surface Mount
Electronic Surplus - HIN202ECBNZ -- 1180608-HIN202ECBNZ [HIN202ECBNZ from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180608-HIN202ECBNZ. Packaging: Tube. Type: Transceiver. Mounting Style: SMD. Protocol: RS232. Number of Drivers/Receivers: 2/2. Duplex: Full. Receiver Hysteresis: 500mV. Data Rate: 230kbps. Categories: Integrated Circuits. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: 0.0 to 70.0
  • Supply Voltage: 4.5 to 5.5
5962-8968101SA [5962-8968101SA from Texas Instruments High-Performance Analog]
from Rochester Electronics

Line Transceiver, 8 Func, 8 Driver, 8 Rcvr, CDFP20 [See More]

  • Package Type: Surface Mount
Electronic Surplus - HIN202ECBZ-T -- 1180610-HIN202ECBZ-T [HIN202ECBZ-T from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180610-HIN202ECBZ-T. Packaging: Reel. Type: Transceiver. Mounting Style: SMD. Protocol: RS232. Number of Drivers/Receivers: 2/2. Duplex: Full. Receiver Hysteresis: 500mV. Data Rate: 230kbps. Categories: Integrated Circuits. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: 0.0 to 70.0
  • Supply Voltage: 4.5 to 5.5
5962-9172801QLA [5962-9172801QLA from Texas Instruments High-Performance Analog]
from Rochester Electronics

Boundary Scan Bus Transceiver, BCT/FBT Series, 8-Func, 1-Bit, True Output, BICMOS, CDIP24 [See More]

  • Package Type: Surface Mount
Electronic Surplus - HIN206EIA -- 1180622-HIN206EIA [HIN206EIA from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180622-HIN206EIA. Packaging: Tube. Type: Transceiver. Mounting Style: SMD. Protocol: RS232. Number of Drivers/Receivers: 4/3. Duplex: Full. Receiver Hysteresis: 500mV. Data Rate: 230kbps. Categories: Integrated Circuits. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 4.5 to 5.5
5962-9317501MXA [5962-9317501MXA from Texas Instruments High-Performance Analog]
from Rochester Electronics

Bus Transceiver, ABT Series, 16-Func, 8-Bit, True Output, BICMOS, CDFP48 [See More]

  • Package Type: Surface Mount
Electronic Surplus - HIN211ECAZ-T -- 1180652-HIN211ECAZ-T [HIN211ECAZ-T from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180652-HIN211ECAZ-T. Packaging: Reel. Type: Transceiver. Mounting Style: SMD. Protocol: RS232. Number of Drivers/Receivers: 4/5. Duplex: Full. Receiver Hysteresis: 500mV. Data Rate: 230kbps. Categories: Integrated Circuits. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: 0.0 to 70.0
  • Supply Voltage: 4.5 to 5.5
5962-9458601QXA [5962-9458601QXA from Texas Instruments High-Performance Analog]
from Rochester Electronics

Boundary Scan Reg Bus Transceiver, ABT Series, 8-Func, 8-Bit, True Output, BICMOS, CDIP28 [See More]

  • Package Type: Surface Mount
Electronic Surplus - HIN213EIAZ-T -- 1180662-HIN213EIAZ-T [HIN213EIAZ-T from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180662-HIN213EIAZ-T. Packaging: Reel. Type: Transceiver. Mounting Style: SMD. Protocol: RS232. Number of Drivers/Receivers: 4/5. Duplex: Full. Receiver Hysteresis: 500mV. Data Rate: 230kbps. Categories: Integrated Circuits. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 4.5 to 5.5
5962-9557701NXD [5962-9557701NXD from Texas Instruments High-Performance Analog]
from Rochester Electronics

Bus Transceiver, ABT Series, 36-Func, 9-Bit, True Output, BICMOS, PQFP100 [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Electronic Surplus - ICL3221IA -- 1183179-ICL3221IA [ICL3221IA from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183179-ICL3221IA. Packaging: Tube. Type: Transceiver. Mounting Style: SMD. Protocol: RS232. Number of Drivers/Receivers: 1/1. Duplex: Full. Receiver Hysteresis: 300mV. Data Rate: 250kbps. Categories: Integrated Circuits. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3 to 5.5
74AC11245DW [74AC11245DW from Texas Instruments High-Performance Analog]
from Rochester Electronics

Bus Transceiver, AC Series, 8-Func, CMOS, PDSO24 [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Electronic Surplus - ICL3222EIV -- 1183190-ICL3222EIV [ICL3222EIV from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183190-ICL3222EIV. Packaging: Tape and Reel. Type: Transceiver. Mounting Style: SMD. Protocol: RS232. Number of Drivers/Receivers: 2/2. Duplex: Full. Receiver Hysteresis: 500mV. Data Rate: 250kbps. Categories: Integrated... [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3 to 5.5
74AC16652DL [74AC16652DL from Texas Instruments High-Performance Analog]
from Rochester Electronics

Registered Bus Transceiver, AC Series, 16-Func, True Output, CMOS, PDSO56 [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Electronic Surplus - ICL3222EIVZ-T -- 1183191-ICL3222EIVZ-T [ICL3222EIVZ-T from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183191-ICL3222EIVZ-T. Packaging: Reel. Type: Transceiver. Mounting Style: SMD. Protocol: RS232. Number of Drivers/Receivers: 2/2. Duplex: Full. Receiver Hysteresis: 500mV. Data Rate: 250kbps. Family Name: ICL3222E. Categories:... [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3 to 5.5
74AC245MTC [74AC245MTC from onsemi]
from Rochester Electronics

Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Electronic Surplus - ICL3223ECV -- 1183198-ICL3223ECV [ICL3223ECV from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183198-ICL3223ECV. Packaging: Tube. Type: Transceiver. Mounting Style: SMD. Protocol: RS232. Number of Drivers/Receivers: 2/2. Duplex: Full. Receiver Hysteresis: 500mV. Data Rate: 250kbps. Categories: Integrated Circuits. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: 0.0 to 70.0
  • Supply Voltage: 3 to 5.5
74AC245SC [74AC245SC from onsemi]
from Rochester Electronics

Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Electronic Surplus - ICL3223ECVZ -- 1183199-ICL3223ECVZ [ICL3223ECVZ from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183199-ICL3223ECVZ. Packaging: Tube. Type: Transceiver. Mounting Style: SMD. Protocol: RS232. Number of Drivers/Receivers: 2/2. Duplex: Full. Receiver Hysteresis: 500mV. Data Rate: 250kbps. Categories: Integrated Circuits. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: 0.0 to 70.0
  • Supply Voltage: 3 to 5.5
74AC245SCX [74AC245SCX from onsemi]
from Rochester Electronics

Octal Bidirectional Transceiver with 3-STATE Inputs/ Outputs [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Electronic Surplus - ISL3159EFUZ -- 1189615-ISL3159EFUZ [ISL3159EFUZ from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189615-ISL3159EFUZ. Packaging: Tube. Type: Transceiver. Mounting Style: SMD. Protocol: RS422, RS485. Number of Drivers/Receivers: 1/1. Duplex: Half. Receiver Hysteresis: 28mV. Data Rate: 40Mbps. Categories: Integrated Circuits. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 125.0
  • Supply Voltage: 4.5 to 5.5
74ACT11245NSR [74ACT11245NSR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Bus Transceiver, ACT Series, 8-Func, CMOS, PDSO24 [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Electronic Surplus - ISL3174EIBZ -- 1189621-ISL3174EIBZ [ISL3174EIBZ from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189621-ISL3174EIBZ. Packaging: Tube. Type: Transceiver. Mounting Style: SMD. Protocol: RS422, RS485. Number of Drivers/Receivers: 1/1. Duplex: Full. Receiver Hysteresis: 15mV. Data Rate: 500kbps. Categories: Integrated Circuits. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3 to 3.6
74ACT11245PWR [74ACT11245PWR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Bus Transceiver, ACT Series, 8-Func, CMOS, PDSO24 [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Electronic Surplus - ISL3175EIBZ -- 1189622-ISL3175EIBZ [ISL3175EIBZ from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189622-ISL3175EIBZ. Packaging: Tube. Type: Transceiver. Mounting Style: SMD. Protocol: RS422, RS485. Number of Drivers/Receivers: 1/1. Duplex: Half. Receiver Hysteresis: 15mV. Data Rate: 500kbps. Categories: Integrated Circuits. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3 to 3.6
74ACT16245SSC [74ACT16245SSC from onsemi]
from Rochester Electronics

Bus Transceiver, ACT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48 [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Electronic Surplus - ISL83077EIBZA -- 1190251-ISL83077EIBZA [ISL83077EIBZA from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190251-ISL83077EIBZA. Packaging: Tube. Type: Transceiver. Mounting Style: SMD. Protocol: RS422, RS485. Number of Drivers/Receivers: 1/1. Duplex: Full. Receiver Hysteresis: 15mV. Data Rate: 20Mbps. Categories: Integrated... [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3 to 3.6
74ACT16543DGGR [74ACT16543DGGR from Texas Instruments High-Performance Analog]
from Rochester Electronics

Registered Bus Transceiver, ACT Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56 [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Electronic Surplus - ISL83082EIB -- 1190252-ISL83082EIB [ISL83082EIB from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190252-ISL83082EIB. Packaging: Tube. Type: Transceiver. Mounting Style: SMD. Protocol: RS422, RS485. Number of Drivers/Receivers: 1/1. Duplex: Half. Receiver Hysteresis: 20mV. Data Rate: 115Kbps. Categories: Integrated Circuits. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 4.5 to 5.5
74ACTQ16245SSC-G
from Rochester Electronics

74ACTQ16245SSC-G - 16-Bit Transceiver with 3-STATE Outputs [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Electronic Surplus - ISL83083EIUZ -- 1190255-ISL83083EIUZ [ISL83083EIUZ from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190255-ISL83083EIUZ. Packaging: Tube. Type: Transceiver. Mounting Style: SMD. Protocol: RS422, RS485. Number of Drivers/Receivers: 1/1. Duplex: Full. Receiver Hysteresis: 20mV. Data Rate: 500kbps. Categories: Integrated... [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 4.5 to 5.5
74AHC245BQ,115 [74AHC245BQ,115 from NXP Semiconductors]
from Rochester Electronics

Bus Transceiver, AHC/VHC/H/U/V Series, 1-Func, 8-Bit, True Output, CMOS, PQCC20 [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Electronic Surplus - ISL83088EIBZ-T -- 1190260-ISL83088EIBZ-T [ISL83088EIBZ-T from Renesas Electronics Corporation]
from Win Source Electronics

Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190260-ISL83088EIBZ-T. Packaging: Tape and Reel. Type: Transceiver. Mounting Style: SMD. Protocol: RS422, RS485. Number of Drivers/Receivers: 1/1. Duplex: Half. Receiver Hysteresis: 20mV. Data Rate: 10Mbps. Categories:... [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 4.5 to 5.5
74ALVC245PW,112 [74ALVC245PW,112 from Nexperia B.V.]
from Rochester Electronics

Octal bus transceiver; 3-state [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Electronic Surplus - ISO3082DW -- 1190607-ISO3082DW [ISO3082DW from Texas Instruments]
from Win Source Electronics

Manufacturer: Texas Instruments. Win Source Part Number: 1190607-ISO3082DW. Packaging: Tube. Type: RS422, RS485. Mounting Style: SMD. Technology: Capacitive Coupling. Data Rate: 200kbps. Channel Type: Unidirectional. Number of Channels: 3. Voltage - Isolation: 2500Vrms. Inputs - Side 1/Side 2: 2/1. [See More]

  • Package Type: Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.15 to 5.5
74ALVCH16600APA [74ALVCH16600APA from Integrated Device Technology]
from Rochester Electronics

74ALVCH16600 - Registered Bus Transceiver, ALVC/VCX/A Series, 1-Func, 18-Bit, True Output, CMOS [See More]

  • Package Type: Surface Mount
Electronic Surplus - KSZ8091MNXCA -- 1193814-KSZ8091MNXCA [KSZ8091MNXCA from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1193814-KSZ8091MNXCA. Packaging: Tray. Type: Transceiver. Mounting Style: SMD. Protocol: MII, RMII. Number of Drivers/Receivers: 1/1. Duplex: Full. Categories: Integrated Circuits. Supplier Device Package: 32-QFN (5x5). Temperature Range -... [See More]

  • Package Type: Surface Mount
  • Operating Temperature: 0.0 to 70.0
  • Supply Voltage: 1.8 to 3.3
74ALVCH32245BF [74ALVCH32245BF from Integrated Device Technology]
from Rochester Electronics

3.3V CMOS 32-Bit Bus Transceiver With 3-State Outputs And Bus-Hold [See More]

  • Package Type: Surface Mount
Electronic Surplus - LAN8710A-EZC -- 1195017-LAN8710A-EZC [LAN8710A-EZC from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1195017-LAN8710A-EZC. Packaging: Bulk. Type: Transceiver. Mounting Style: SMD. Protocol: MII, RMII. Number of Drivers/Receivers: 4/4. Duplex: Full. Categories: Integrated Circuits. Supplier Device Package: 32-QFN-EP (5x5). Temperature Range... [See More]

  • Package Type: Surface Mount
  • Supply Voltage: 1.6 to 3.6
  • Applications: Mobile / Wireless Systems
  • Operating Temperature: 0.0 to 85.0
74AVC16245DGG-Q10J [74AVC16245DGG-Q10J from NXP Semiconductors]
from Rochester Electronics

Bus Transceiver, AVC Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48 [See More]

  • Package Type: Surface Mount
  • Features: RoHS
AIR Module BoosterPack -- A2530E24A-LPZ
from Anaren, Inc.

Anaren's AIR modules for ZigBee ® Standard applications (A2530E24xx and A2530R24xx) offer eOEMs looking to deploy a wireless network based on the ZigBee Standard the easiest, most cost-effective path forward. In fact, whether your wirelessly linked end-product will be part of a simple... [See More]

  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
2.4GHz HumRC™ Series Remote Control Transceiver -- HUM-2.4-RC
from Linx Technologies

At below $9 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumRC ™ is built on this platform and is designed for reliable bi-directional remote control and sensor applications. It includes a Frequency... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 2.4
  • Applications: Mobile / Wireless Systems
  • Data Rate: 9 to 60
1 Port 16-bit 10GE/10GFC Serial Transceiver -- VSC8479
from Microchip Technology, Inc.

The VSC8479 is a 1:16, 16:1 transceiver with integrated clock and data recovery unit (CDR) and clock multiplier unit (CMU) that provides the most comprehensive solution available in the industry. Continuous frequency of operation spans from 9.953 Gbps to 11.3 Gbps over full temperature range. [See More]

  • Package Type: Surface Mount; ['HFCBGA']
  • Communication Interface: Serial Interface
Digi Xbee 802.15.4 RF Modules
from Digi International, Inc.

Digi XBee RF modules provide OEMs with a common footprint shared by multiple platforms, including multipoint and ZigBee/ Mesh topologies, and both 2.4 GHz and 900 MHz solutions. OEMs deploying the XBee can substitute one Digi XBee for another, depending upon dynamic application needs, with minimal... [See More]

  • Package Type: Surface Mount; Plugin
  • Operating Frequency: 2400
  • Applications: Communication Timing
  • Transmission Distance: 60 to 3200
10/100BASE-TX OCTAL-FAI TRANSCEIVER -- 107-BCM5238BA3KFBG [BCM5238BA3KFBG from Broadcom Inc.]
from Utmel Electronic Limited

10/100BASE-TX OCTAL-FAI TRANSCEIVER [See More]

  • Package Type: Surface Mount
  • Features: RoHS
Audio Special Purpose -- AK4118AEQ [AK4118AEQ from AKM Semiconductor, Inc.]
from ODG (Origin Data Global)

IC AUDIO TRANSCEIVER 48LQFP [See More]

  • Package Type: Surface Mount; Surface Mount
  • Supply Voltage: 2.7 to 3.6
  • Applications: Digital Audio Interfacing
  • Operating Temperature: 0.0 to 70.0
Wireless Module -- JN5121-xxx-M00
from Jennic Limited

The JN5121-xxx-Myy is a family of surface mounted modules that enable users to implement IEEE802.15.4 or ZigBee compliant systems with minimum time to market and at the lowest cost. They remove the need for expensive and lengthy development of custom RF board designs and test suites. The modules use... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 2400
  • Applications: Mobile / Wireless Systems
  • Transmission Distance: 400
5 GHz WiFi FEM -- AFEM-S105
from Broadcom Inc.

Avago Technologies AFEM-S105 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, and SPDT antenna switch. The AFEM-S105 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions. [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 5150 to 5850
  • Applications: Mobile / Wireless Systems
  • Number of Inputs: 1
Bluetooth Class 2 Module -- BT44-191S
from ZBA, Inc.

The BT44-191S is a general purpose Bluetooth module incorporating an on-board meandering line antenna designed to be incorporated into an end product. The BC04 Bluetooth Module is a Class 2 Bluetooth module using BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 2400 to 2480
  • Applications: Mobile / Wireless Systems
  • Data Rate: 2000 to 3000
Buffers, Drivers, Receivers, Transceivers -- 29F52SCX [29F52SCX from onsemi]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOP [See More]

  • Package Type: Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: 0.0 to 70.0
AIR Module BoosterPack -- A2530E24CZ1
from Anaren, Inc.

Anaren's AIR modules for ZigBee ® Standard applications (A2530E24xx and A2530R24xx) offer eOEMs looking to deploy a wireless network based on the ZigBee Standard the easiest, most cost-effective path forward. In fact, whether your wirelessly linked end-product will be part of a simple... [See More]

  • Package Type: Surface Mount
  • Features: RoHS
  • Applications: Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
  • Operating Temperature: -40.0 to 85.0
25 Series RF Transceiver Module -- TRM-915-R25
from Linx Technologies

Wireless UART RF Transceiver Module. The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of sight. Operating in the 902 to 928MHz frequency band, the module is capable of generating +13dBm into a 50-ohm load... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 902 to 928
  • Applications: RF Microwave
  • Transmission Distance: 1600
10/100 Base-T/TX Ethernet Transceiver -- LAN8187
from Microchip Technology, Inc.

The Microchip LAN8187/LAN8187i is a low-power industrial temperature (LAN8187i), variable I/O voltage, Ethernet Transceiver (PHY) with HP Auto-MDIX for high-performance embedded Ethernet applications. The LAN8187/LAN8187i can be configured to operate on a single 3.3V supply utilizing an integrated... [See More]

  • Package Type: Surface Mount; ['LQFP']
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.3
Digi Xbee DigiMesh 2.4 RF Modules
from Digi International, Inc.

Digi XBee DigiMesh 2.4 delivers end-point device connectivity with a globally deployable 2.4 GHz transceiver. These modules use the innovative DigiMesh networking protocol. This innovative, peer-to-peer protocol offers users added network stability through self-healing, dense network operation and... [See More]

  • Package Type: Surface Mount; Plugin
  • Operating Frequency: 2400
  • Applications: Low-Power, Low-Cost Applications
  • Transmission Distance: 60 to 3200
16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85 -- 815-SN74ALVCH16646DGVR [SN74ALVCH16646DGVR from Texas Instruments]
from Utmel Electronic Limited

16-Bit Bus Transceiver And Register With 3-State Outputs 56-TVSOP -40 to 85 [See More]

  • Package Type: Surface Mount; 56-TFSOP (0.173, 4.40mm Width)
  • Features: RoHS
  • Supply Voltage: 1.8
  • Operating Temperature: -40.0
Audio Special Purpose -- CS8427-CSZ [CS8427-CSZ from Cirrus Logic, Inc.]
from ODG (Origin Data Global)

IC AUDIO TRANSCEIVER 28SOIC [See More]

  • Package Type: Surface Mount; Surface Mount
  • Supply Voltage: 4.5 to 5.5
  • Applications: Audio, Musical Instruments
  • Operating Temperature: -10.0 to 70.0
5 GHz WiFi FEM with Detector -- AFEM-S106
from Broadcom Inc.

Avago Technologies AFEM-S106 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, SPDT antenna switch, and integrated power detector. The AFEM-S106 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions. [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 5100 to 5900
  • Applications: Mobile / Wireless Systems
  • Data Rate: 54000
Bluetooth Module -- BT44-eb101S
from ZBA, Inc.

The BT44-eb101S is a general purpose Bluetooth module incorporating an on-board ceramic antenna designed to be incorporated into an end product. This Bluetooth Module assembly is based onthe BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 2400 to 2480
  • Applications: Mobile / Wireless Systems
  • Data Rate: 2000 to 3000
Buffers, Drivers, Receivers, Transceivers -- 29FCT52ASO [29FCT52ASO from Integrated Device Technology]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC [See More]

  • Package Type: Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
  • Features: RoHS
  • Supply Voltage: 4.75 to 5.25
  • Operating Temperature: 0.0 to 70.0
AIR Module BoosterPack -- A2530R24AZ1
from Anaren, Inc.

Anaren's AIR modules for ZigBee ® Standard applications (A2530E24xx and A2530R24xx) offer eOEMs looking to deploy a wireless network based on the ZigBee Standard the easiest, most cost-effective path forward. In fact, whether your wirelessly linked end-product will be part of a simple... [See More]

  • Package Type: Surface Mount
  • Features: RoHS
  • Applications: Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
250 Series RF Transceiver Module -- TRM-915-R250
from Linx Technologies

High Power Wireless UART RF Transceiver Module. The 250 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 4 miles (6.4km, line of sight). Operating in the 902 to 928MHz frequency band, the module is capable of generating +23.5dBm... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 902 to 928
  • Applications: RF Microwave
  • Data Rate: 115
10/100 Base-T/TX Ethernet Transceiver for Automotive applications -- LAN88730
from Microchip Technology, Inc.

The LAN88730 is a high-performance, low-power 10/100 Ethernet controller which incorporates the essential protocol requirements for operating an IEEE 802.3 10BASE-T and 802.3u 100BASE-TX compliant Ethernet node. It is specifically designed to meet the high reliability standards required by... [See More]

  • Package Type: Surface Mount; ['VQFN']
  • Operating Temperature: -40.0 to 105.0
Digi Xbee Zigbee RF Modules
from Digi International, Inc.

Digi XBee and Digi XBee-PRO Zigbee RF modules provide cost effective wireless connectivity to electronic devices. They are interoperable with other Zigbee PRO feature set devices, including devices from other vendors*. Digi Zigbee Development Kits are the perfect way to begin Zigbee application... [See More]

  • Package Type: Surface Mount; Plugin
  • Operating Frequency: 2400
  • Applications: Energy and Controls Markets
  • Transmission Distance: 60 to 3200
16-BIT Bus Transceiver With 3-STATE Outputs 56-BGA Microstar Junior -40 to 85 -- 815-SN74LVCR16245AZQLR [SN74LVCR16245AZQLR from Texas Instruments]
from Utmel Electronic Limited

16-BIT Bus Transceiver With 3-STATE Outputs 56-BGA Microstar Junior -40 to 85 [See More]

  • Package Type: Surface Mount; 56-VFBGA
  • Features: RoHS
  • Supply Voltage: 1.8
  • Operating Temperature: -40.0
Audio Special Purpose -- CS8427-CZZ [CS8427-CZZ from Cirrus Logic, Inc.]
from ODG (Origin Data Global)

IC AUDIO TRANSCEIVER 28TSSOP [See More]

  • Package Type: Surface Mount; Surface Mount
  • Supply Voltage: 4.5 to 5.5
  • Applications: Audio, Musical Instruments
  • Operating Temperature: -10.0 to 70.0
Bluetooth Module Audio Optimized -- BT55-187S
from ZBA, Inc.

The BT55-187S is a general purpose Bluetooth module designed to be incorporated into an end product. This Bluetooth Module is a Class 2 Bluetooth device based on the BlueCore5-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 2400 to 2480
  • Applications: Mobile / Wireless Systems
  • Data Rate: 2000 to 3000
Buffers, Drivers, Receivers, Transceivers -- 54ACTQ16245W-QV [54ACTQ16245W-QV from Texas Instruments]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-CFP [See More]

  • Package Type: Surface Mount; 48-CFlatPack
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -55.0 to 125.0
High-Performance, FCC & IC certified and ETSI-compliant Radio Module -- A8520E24A91
from Anaren, Inc.

The Anaren Integrated Radio (AIR) module family includes a CD-quality, wireless audio solution incorporating the Texas Instruments CC8520 PurePathTMaudio wireless radio SoC, CC2591 Range Extender, and an integral antenna. Packaged to afford you the industry's smallest package (only 11 x 19 x 2.5mm),... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 2400 to 2484
  • Applications: Mobile / Wireless Systems; Consumer Audio, Professional Audio, Portable Audio, Digital Radio
  • Features: RoHS
868MHz HumDT™ Series Transceiver -- HUM-868-DT
from Linx Technologies

At below $10 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumDT ™ is built on this platform and is designed for reliable wireless digital data transfer. It includes a frequency agile protocol and... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 868
  • Applications: Mobile / Wireless Systems
  • Transmission Distance: 1600
10/100 Base-T/TX Ethernet Transceiver with Cable Diagnostics -- LAN8742
from Microchip Technology, Inc.

Microchip's LAN8740A, LAN8741A and LAN8742A are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Energy Efficient Ethernet (IEEE 802.3az) and Wake-On-LAN functionality, which provides system sleep modes for improved power savings. The LAN874xA family features deterministic... [See More]

  • Package Type: Surface Mount; ['QFN']
  • Operating Temperature: -40.0 to 85.0
Digi XBee® SX 868 RF Module
from Digi International, Inc.

The Digi XBee SX 868 is an 868 MHz RF module for Europe. The module can run either a proprietary DigiMesh® or point-tomultipoint networking protocol utilizing a low-power Silicon Labs microcontroller and an Analog Devices ADF7023 transceiver, along with an integrated SAW filter which offers... [See More]

  • Package Type: Surface Mount
  • Transmission Distance: 14500
  • Operating Frequency: 863 to 873
  • Data Rate: 10 to 6000
16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85 -- 815-SN74ABT16245ADLR [SN74ABT16245ADLR from Texas Instruments]
from Utmel Electronic Limited

16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85 [See More]

  • Package Type: Surface Mount; 48-BSSOP (0.295, 7.50mm Width)
  • Features: RoHS
  • Supply Voltage: 5
  • Operating Temperature: -40.0
Audio Special Purpose -- DIX4192IPFBR [DIX4192IPFBR from Texas Instruments]
from ODG (Origin Data Global)

IC AUDIO TRANSCEIVER 48TQFP [See More]

  • Package Type: Surface Mount; Surface Mount
  • Supply Voltage: 1.65 to 1.95
  • Applications: Audio
  • Operating Temperature: -40.0 to 85.0
Class 1 Surface Mount Bluetooth Board -- BT44-111S
from ZBA, Inc.

The ZBA BT44-111S is a Class 1 surface mount Bluetooth module based upon the CSR Blue-core 4 chip. The BT44-111S has been designed to be embedded into a variety of end user equipment such as Medical devices, automotive applications etc. This class 1 module is especially desireable when the enclosure... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 2400 to 2480
  • Applications: Mobile / Wireless Systems
  • Transmission Distance: 100
Buffers, Drivers, Receivers, Transceivers -- 54ACTQ245ERQMLV [54ACTQ245ERQMLV from Texas Instruments]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-LCCC (8.89x8.89) [See More]

  • Package Type: Surface Mount; 20-CLCC
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -55.0 to 125.0
Surface-mount Radio Module -- A2541E24A
from Anaren, Inc.

The A2541x24x is a high-performance radio module that incorporates the Texas Instruments CC2541 SOC -- either with a CC2590 Range Extender (A2541E24x) or without a range extender (A2541R24x). Pre-certified to FCC/IC, compliant with ETSI, and certified as suitable for many other global locations --... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 2400 to 2484
  • Applications: Mobile / Wireless Systems; Industrial controls and monitoring, remote controls, home/building automation, lighting systems, low power wireless sensor networks
  • Features: RoHS
900MHz HumPRO™ Series Transceiver -- HUM-900-PRO
from Linx Technologies

The HumPRO ™ Series is a Frequency Hopping Spread Spectrum (FHSS) transceiver designed for the reliable transfer of digital data. It has a very fast lock time ( <60ms typ) so that it can quickly wake up, send data and go back to sleep, saving power consumption in battery-powered... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 900
  • Applications: Mobile / Wireless Systems
  • Data Rate: 9.6 to 115
10/100 Base-T/TX Ethernet Transceiver with Cable Diagnostics -- LAN8742A
from Microchip Technology, Inc.

Microchip's LAN8742A/LAN8742Ai are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Wake-On-LAN functionality, which provides additional system sleep modes for improved power savings. The LAN8742A/LAN8742Ai feature deterministic loop back delay, assuring real-time system... [See More]

  • Package Type: Surface Mount; ['QFN']
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.3
Digi XBee® SX RF Modules
from Digi International, Inc.

Digi XBee SX 900 MHz RF modules are the muscle modules of the Digi XBee ecosystem, providing a combination of reliability and redundancy for OEMs building low-power, mission-critical wireless devices. They utilize the DigiMesh® networking protocol, featuring redundant mesh network operation and... [See More]

  • Package Type: Surface Mount
  • Transmission Distance: 100 to 105000
  • Operating Frequency: 902 to 928
  • Data Rate: 10 to 250
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85 -- 815-SN74ABT162245DGGR [SN74ABT162245DGGR from Texas Instruments]
from Utmel Electronic Limited

16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85 [See More]

  • Package Type: Surface Mount; 48-TFSOP (0.240, 6.10mm Width)
  • Features: RoHS
  • Supply Voltage: 5
  • Operating Temperature: -40.0
Audio Special Purpose -- DIX9211PT [DIX9211PT from Texas Instruments]
from ODG (Origin Data Global)

IC AUDIO TRANSCEIVER 48LQFP [See More]

  • Package Type: Surface Mount; Surface Mount
  • Supply Voltage: 2.9 to 3.6
  • Applications: Consumer Audio, Musical Instruments
  • Operating Temperature: -40.0 to 85.0
Embedded Bluetooth Module -- BT44-147
from ZBA, Inc.

The ZBA BT44-147 is a Bluetooth Module based on CSR\'s Bluecore 4 chip. The BT44-147 has been designed to be embedded into a variety of end user equipment including medical devices, industrial data communication equipment and automotive applications. It supports a fully compliant Bluetooth system... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 2400 to 2480
  • Applications: Mobile / Wireless Systems
  • Data Rate: 2000 to 3000
Buffers, Drivers, Receivers, Transceivers -- 54ACTQ245FMQB-R [54ACTQ245FMQB-R from Texas Instruments]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CFP [See More]

  • Package Type: Surface Mount; 20-CFlatpack
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -55.0 to 125.0
Amplified HumPRO™ Series High Power Data Transceiver with U.FL Connector -- HUM-A-900-PRO-UFL
from Linx Technologies

The Amplified HumPRO ™ Series Long Range RF Transceiver Module is the easiest-to-implement solution for simple long range wireless connections. Unlike other pre-certified modules, it has a best-in-class real-world range of over 12.9km (8 miles) with sustained data rates 200 - 1,500 times... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 900
  • Applications: Mobile / Wireless Systems
  • Transmission Distance: 12875
10/100 Base-T/TX Ethernet Transceiver with MII/RMII Interface -- LAN8710A
from Microchip Technology, Inc.

Microchip's LAN8710A/LAN8710Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8710A/LAN8710Ai are the industry's smallest footprint solution with up to 40% lower... [See More]

  • Package Type: Surface Mount; ['QFN', 'VQFN']
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.3
16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 125 -- 815-SN74AHCT16245DGVR [SN74AHCT16245DGVR from Texas Instruments]
from Utmel Electronic Limited

16-Bit Bus Transceivers With 3-State Outputs 48-TVSOP -40 to 125 [See More]

  • Package Type: Surface Mount; 48-TFSOP (0.173, 4.40mm Width)
  • Features: RoHS
  • Supply Voltage: 5
  • Operating Temperature: -40.0
Audio Special Purpose -- FAN3852UC16X [FAN3852UC16X from onsemi]
from ODG (Origin Data Global)

IC AUDIO TRANSCEIVER 6WLCSP [See More]

  • Package Type: Surface Mount; Surface Mount
  • Supply Voltage: 1.64 to 3.63
  • Applications: Pre-Amplifier
  • Operating Temperature: -40.0 to 85.0
Buffers, Drivers, Receivers, Transceivers -- 54FCT162245ATEB [54FCT162245ATEB from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-CerPack [See More]

  • Package Type: Surface Mount; 48-CFlatPack
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -55.0 to 125.0
DTS Series & EUR Series RF Transceiver Module
from Linx Technologies

The DTS and EUR Series combine a low power 868MHz or 900 MHz wireless transceiver with a powerful multipoint-to-multipoint protocol controller to form a complete wireless communication solution capable of replacing wires in almost any RS-232/422/485 application. The module has a Universal... [See More]

  • Package Type: Surface Mount
  • Transmission Distance: 1600
  • Operating Frequency: 868 to 928
  • Data Rate: 100
10/100 Base-T/TX Ethernet Transceiver with Power Saving Features -- ksz8091
from Microchip Technology, Inc.

The KSZ8091 is a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ8091 is a highly-integrated PHY solution. It reduces board cost and simplifies board layout by using on-chip... [See More]

  • Package Type: Surface Mount; ['VQFN', 'LQFP']
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.3
16-Bit Registered Transceivers With 3-State OUtputs 56-TSSOP -40 to 85 -- 815-SN74ABT16470DGGR [SN74ABT16470DGGR from Texas Instruments]
from Utmel Electronic Limited

16-Bit Registered Transceivers With 3-State OUtputs 56-TSSOP -40 to 85 [See More]

  • Package Type: Surface Mount; 56-TFSOP (0.240, 6.10mm Width)
  • Features: RoHS
  • Supply Voltage: 5
  • Operating Temperature: -40.0
Audio Special Purpose -- WM8804GEDS/RV [WM8804GEDS/RV from Cirrus Logic, Inc.]
from ODG (Origin Data Global)

IC AUDIO TRANSCEIVER 20SSOP [See More]

  • Package Type: Surface Mount; Surface Mount
  • Supply Voltage: 2.7 to 3.6
  • Applications: Professional Audio
  • Operating Temperature: -40.0 to 85.0
Buffers, Drivers, Receivers, Transceivers -- 54FCT162245ATEB [54FCT162245ATEB from Integrated Device Technology]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-CerPack [See More]

  • Package Type: Surface Mount; 48-CFlatPack
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -55.0 to 125.0
LT Series - 315MHz RF Transceiver Module -- TRM-315-LT
from Linx Technologies

Long Range RF Transceiver Modules. The LT Series transceiver is ideally suited to a diverse range of consumer and industrial applications that require reliable, low-cost, bi-directional communication. It operates in the favorable 260 to 470MHz band, and is designed for full regulatory compliance and... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 315
  • Applications: Prototyping and High-volume Production
  • Transmission Distance: 914
10/100 Base-T/TX Ethernet Transceiver with Power Saving Features -- LAN8741A
from Microchip Technology, Inc.

Microchip's LAN8741A/LAN8741Ai are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Energy Efficient Ethernet (IEEE 802.3az) as well as system sleep modes for improved power savings. The LAN8741A/LAN8741Ai feature a deterministic loop back delay, assuring real-time system... [See More]

  • Package Type: Surface Mount; ['QFN']
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.3
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85 -- 815-SN74LVT245BPW [SN74LVT245BPW from Texas Instruments]
from Utmel Electronic Limited

3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85 [See More]

  • Package Type: Surface Mount; 20-TSSOP (0.173, 4.40mm Width)
  • Supply Current: 0.1900
  • Supply Voltage: 3.3
  • Features: RoHS
Audio Special Purpose -- WM8805GEDS/RV [WM8805GEDS/RV from Cirrus Logic, Inc.]
from ODG (Origin Data Global)

IC AUDIO TRANSCEIVER 28SSOP [See More]

  • Package Type: Surface Mount; Surface Mount
  • Supply Voltage: 2.7 to 3.6
  • Applications: Professional Audio
  • Operating Temperature: -40.0 to 85.0
Buffers, Drivers, Receivers, Transceivers -- 5962-87577012A
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CLCC (8.89x8.89) [See More]

  • Package Type: Surface Mount; 20-CLCC
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -55.0 to 125.0
NT Series RF Transceiver Module -- TRM-868-NT
from Linx Technologies

Transceiver for Wireless Data Transfer. The NT Series is an FM transceiver module family that is designed for bi-directional wireless data transfer. The 868MHz version is suitable for European operation and the 900MHz version is suitable for North and South America. The modules have exceptional... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 863 to 870
  • Applications: RF Microwave
  • Data Rate: 1 to 300
10/100 Base-T/TX Ethernet Transceiver with Power Saving Features and Cable Diagnostics -- LAN8740A
from Microchip Technology, Inc.

Microchip's LAN8740A/LAN8740Ai are the latest generation of low-power, 10/100 Fast Ethernet PHYs featuring Energy Efficient Ethernet (IEEE 802.3az) and Wake-On-LAN functionality, which provide system sleep modes for improved power savings. The LAN8740A/LAN8740Ai feature deterministic loop back... [See More]

  • Package Type: Surface Mount; ['QFN']
  • Operating Temperature: -40.0 to 85.0
74LVC Series 3.6 V 24 mA 3 State Surface Mount Octal Bus Transceiver - TSSOP-20 -- 233-74LVC245AT20-13 [74LVC245AT20-13 from DIODES Incorporated]
from Utmel Electronic Limited

74LVC Series 3.6 V 24 mA 3 State Surface Mount Octal Bus Transceiver - TSSOP-20 [See More]

  • Package Type: Surface Mount; 20-TSSOP (0.173, 4.40mm Width)
  • Supply Current: 0.0400
  • Supply Voltage: 1.8
  • Features: RoHS
Buffers, Drivers, Receivers, Transceivers -- 74ALVC16245MTDX [74ALVC16245MTDX from onsemi]
from ODG (Origin Data Global)

BUS TRANSCEIVER, ALVC/VCX/A SERI [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 1.65 to 3.6
Buffers, Drivers, Receivers, Transceivers -- 5962-88661013A [5962-88661013A from Integrated Device Technology]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 28-LCC (11.46x11.46) [See More]

  • Package Type: Surface Mount; 28-CLCC Exposed Pad
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -55.0 to 125.0
TT Series RF Remote Control Transceiver Module -- TRM-900-TT
from Linx Technologies

The TT Series RF transceiver module is designed for reliable bi-directional, long-range remote control applications. All remote control functions are integrated, so a basic system can be created without any programming. Operating in the 900MHz band, it makes use of Frequency Hopping Spread Spectrum... [See More]

  • Package Type: Surface Mount
  • Operating Frequency: 902 to 928
  • Applications: Mobile / Wireless Systems
  • Transmission Distance: 1609
10/100 Base-T/TX Ethernet Transceiver with Quiet-WIRE® -- KSZ8061
from Microchip Technology, Inc.

The KSZ8061 is a family of single-chip 10Base-T/100Base-TX Ethernet physical layer transceivers for transmission and reception of data over unshielded twisted pair (UTP) cable. The KSZ8061 features Quiet-WIRE ® internal filtering to reduce line emissions. It is ideal for applications, such as... [See More]

  • Package Type: Surface Mount; ['VQFN']
  • Operating Temperature: -40.0 to 105.0
  • Supply Voltage: 3.3
Bus Transceivers 16-BIT DUAL SUPPLY BUS TRANSCEIVER -- 761-74VCXHQ163245TBR [74VCXHQ163245TBR from STMicroelectronics]
from Utmel Electronic Limited

Bus Transceivers 16-BIT DUAL SUPPLY BUS TRANSCEIVER [See More]

  • Package Type: Surface Mount; 42-TFBGA
  • Features: RoHS
  • Supply Voltage: 2.5
  • Operating Temperature: -40.0 to 85.0
Buffers, Drivers, Receivers, Transceivers -- 74LCX245BQX [74LCX245BQX from onsemi]
from ODG (Origin Data Global)

BUS TRANSCEIVER, LVC/LCX/Z SERIE [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 2 to 3.6
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245ADGG,11 [74ABT162245ADGG,11 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP [See More]

  • Package Type: Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
10/100 Base-T/TX Ethernet Transceiver with RMII Interface -- LAN8720A
from Microchip Technology, Inc.

Microchip's LAN8720A/LAN8720Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8720A/LAN8720Ai are the industry's smallest footprint solutions with up to 40% lower... [See More]

  • Package Type: Surface Mount; ['QFN', 'VQFN']
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.3
Bus Transceivers BiCMOS FCT Ifc Octal Non-Inv Bus Xcvr -- 815-CD74FCT245M96 [CD74FCT245M96 from Texas Instruments]
from Utmel Electronic Limited

Bus Transceivers BiCMOS FCT Ifc Octal Non-Inv Bus Xcvr [See More]

  • Package Type: Surface Mount; 20-SOIC (0.295, 7.50mm Width)
  • Features: RoHS
  • Supply Voltage: 5
  • Operating Temperature: 0.0
Buffers, Drivers, Receivers, Transceivers -- 74LCX245WMX [74LCX245WMX from onsemi]
from ODG (Origin Data Global)

BUS TRANSCEIVER, LVC/LCX/Z SERIE [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 2 to 3.6
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245ADGG:11 [74ABT162245ADGG:11 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP [See More]

  • Package Type: Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
10/100 Base-T/TX Physical Layer Transceiver -- KSZ8081
from Microchip Technology, Inc.

The KSZ8081 is a single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ8081 is a highly-integrated PHY solution. It reduces board cost and simplifies board layout by using on-chip... [See More]

  • Package Type: Surface Mount; ['VQFN', 'LQFP']
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.3
Bus Transceivers Octal Bus Transcvrs & Reg -- 815-SN74LS646DW [SN74LS646DW from Texas Instruments]
from Utmel Electronic Limited

Bus Transceivers Octal Bus Transcvrs & Reg [See More]

  • Package Type: Surface Mount; 24-SOIC (0.295, 7.50mm Width)
  • Features: RoHS
  • Supply Voltage: 5
  • Operating Temperature: 0.0
Buffers, Drivers, Receivers, Transceivers -- 74LCXR2245MTC [74LCXR2245MTC from onsemi]
from ODG (Origin Data Global)

BUS TRANSCEIVER, LVC/LCX/Z SERIE [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 2 to 3.6
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245ADGG:51 [74ABT162245ADGG:51 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP [See More]

  • Package Type: Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
10/100 Base-T/TX Physical Layer Transceiver -- LAN83C185
from Microchip Technology, Inc.

The Microchip LAN83C185 is a low-power, highly integrated analog interface IC for high-performance embedded Ethernet applications. The LAN83C185 requires only a single +3.3V supply. The LAN83C185 consists of an encoder/decoder, scrambler/descrambler, transmitter with wave-shaping and output driver,... [See More]

  • Package Type: Surface Mount; ['LQFP']
  • Operating Temperature: ? to 70.0
  • Supply Voltage: 3.3
Bus Transceivers OCTAL XCVR 3 STATE -- 568-74LVC245APW [74LVC245APW from NXP Semiconductors]
from Utmel Electronic Limited

Bus Transceivers OCTAL XCVR 3 STATE [See More]

  • Package Type: Surface Mount; TSSOP
  • Features: RoHS
  • Supply Voltage: 2.7
  • Operating Temperature: -40.0 to 125.0
Buffers, Drivers, Receivers, Transceivers -- CY54FCT245TLMB [CY54FCT245TLMB from Texas Instruments]
from ODG (Origin Data Global)

OCTAL BUS TRANSCEIVERS WITH 3-ST [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -55.0 to 125.0
  • Supply Voltage: 4.5 to 5.5
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245ADGG112 [74ABT162245ADGG112 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output [See More]

  • Package Type: Surface Mount
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
10/100 Base-T/TX Physical Layer Transceiver -- LAN8700
from Microchip Technology, Inc.

The Microchip LAN8700/LAN8700i is a low-power industrial temperature (LAN8700i), variable I/O voltage, analog interface IC with HP Auto-MDIX support for high-performance embedded Ethernet applications. The LAN8700/LAN8700i can be configured to operate on a single 3.3V supply utilizing an integrated... [See More]

  • Package Type: Surface Mount; ['VQFN']
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.3
DTMF TXRX 3.58MHz CMOS 3V 20-Pin SOIC T/R -- 536-MT88L89ASR1 [MT88L89ASR1 from Microchip Technology, Inc.]
from Utmel Electronic Limited

DTMF TXRX 3.58MHz CMOS 3V 20-Pin SOIC T/R [See More]

  • Package Type: Surface Mount; 20-SOIC (0.295, 7.50mm Width)
  • Supply Voltage: 3
  • Operating Frequency: 3.58
  • Supply Current: 3.1
Buffers, Drivers, Receivers, Transceivers -- SN74ABT620NSR [SN74ABT620NSR from Texas Instruments]
from ODG (Origin Data Global)

IC TRANSCEIVER INVERT 5.5V 20SO [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 4.5 to 5.5
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245ADL,112 [74ABT162245ADL,112 from Nexperia B.V.]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP [See More]

  • Package Type: Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
10/100 Base-T/TX/FX Ethernet Transceiver -- KSZ8721
from Microchip Technology, Inc.

Operating at 2.5 volts to meet low voltage and low power requirements, the KSZ8721 is a 10BaseT/100BaseTX/FX Physical Layer Transceiver, which provides an MII to transmit and receive data. It contains the 10BaseT Physical Medium Attachment (PMA), Physical Medium Dependent (PMD), and Physical Coding... [See More]

  • Package Type: Surface Mount; ['SSOP', 'LQFP', 'TQFP']
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.3
Buffers, Drivers, Receivers, Transceivers -- SN74AXC4T245BQBR [SN74AXC4T245BQBR from Texas Instruments]
from ODG (Origin Data Global)

IC TRANSCEIVER HALF 4/4 16WQFN [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -40.0 to 125.0
  • Supply Voltage: 0.6500 to 3.6
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245ADL112 [74ABT162245ADL112 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output [See More]

  • Package Type: Surface Mount
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
10/100 Ethernet Transceiver w/ Extended Temp -- KSZ8041
from Microchip Technology, Inc.

The KSZ8041 is a single supply 10Base-T/100Base-TX Physical Layer Transceiver, which provides MII/RMII/SMII interfaces to transmit and receive data. A unique mixed signal design extends signaling distance while reducing power consumption. HP Auto MDI/MDI-X provides the most robust solution for... [See More]

  • Package Type: Surface Mount; ['Wafer', 'VQFN', 'LQFP', 'TQFP']
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.3
DUALBIT BUS TRANSCEIVER, 74AVC2T45 -- 815-SN74AVC2T45DCUT [SN74AVC2T45DCUT from Texas Instruments]
from Utmel Electronic Limited

DUALBIT BUS TRANSCEIVER, 74AVC2T45 [See More]

  • Package Type: Surface Mount; 8-VFSOP (0.091, 2.30mm Width)
  • Supply Voltage: 1.5
  • Data Rate: 500000
  • Features: RoHS
Buffers, Drivers, Receivers, Transceivers -- SN74LVC16646ADGG [SN74LVC16646ADGG from Texas Instruments]
from ODG (Origin Data Global)

REGISTERED BUS TRANSCEIVER [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 1.65 to 3.6
Buffers, Drivers, Receivers, Transceivers -- 74ABT162245DLR [74ABT162245DLR from Texas Instruments]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP [See More]

  • Package Type: Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
10/100Base-T/TX Physical Layer Transceiver -- KSZ8051
from Microchip Technology, Inc.

The KSZ8051 is an AEC-Q100 standard qualified single-supply 10Base-T/100Base-TX Ethernet physical-layer transceiver for automotive applications. The KSZ8051 is a highly-integrated PHY solution. It reduces board cost and simplifies board layout by using on-chip termination resistors for the... [See More]

  • Package Type: Surface Mount; ['VQFN']
  • Operating Temperature: -40.0 to 105.0
  • Supply Voltage: 3.3
EXAR SP206CA-L IC, LIN TRANSCEIVER, 5.5V, SSOP-24 -- 3417-SP206CA-L [SP206CA-L from MaxLinear, Inc.]
from Utmel Electronic Limited

EXAR SP206CA-L IC, LIN TRANSCEIVER, 5.5V, SSOP-24 [See More]

  • Package Type: Surface Mount; SSOP
  • Number of Inputs: 4
  • Data Rate: 120
  • Supply Voltage: 5
Drivers, Receivers, Transceivers -- DP83846AVHG [DP83846AVHG from Texas Instruments]
from ODG (Origin Data Global)

IC TRANSCEIVER 80LQFP [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: 0.0 to 70.0
  • Supply Voltage: 3 to 3.6
Buffers, Drivers, Receivers, Transceivers -- 74ABT16245ADGGR [74ABT16245ADGGR from Texas Instruments]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP [See More]

  • Package Type: Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
10/100BASE-T/TX/FX Physical Layer Transceiver -- KSZ8001
from Microchip Technology, Inc.

The KSZ8001 is a 10BASE-T/100BASE-TX/100BASE-FX Physical Layer Transceiver, operating the core at 1.8 volts to meet low voltage and low power requirements. The solution provides MII/RMII/SMII interfaces to transmit and receive data. A unique mixed-signal design extends signaling distance while... [See More]

  • Package Type: Surface Mount; ['SSOP', 'LQFP']
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.3
EXAR SP213ECA-L/TR, Line Transceiver, EIA-232/ RS-232/ V.28 4-TX 5-RX 4-TRX, 5 V, 28-Pin SSOP -- 3417-SP213ECA-L/TR [SP213ECA-L/TR from MaxLinear, Inc.]
from Utmel Electronic Limited

EXAR SP213ECA-L/TR, Line Transceiver, EIA-232/ RS-232/ V.28 4-TX 5-RX 4-TRX, 5 V, 28-Pin SSOP [See More]

  • Package Type: Surface Mount; SSOP
  • Number of Inputs: 4
  • Data Rate: 230
  • Supply Voltage: 5
Drivers, Receivers, Transceivers -- TJA1051TK/3/2Z [TJA1051TK/3/2Z from NXP Semiconductors]
from ODG (Origin Data Global)

HIGH-SPEED CAN TRANSCEIVER [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -40.0 to 150.0
  • Supply Voltage: 4.5 to 5.5
Buffers, Drivers, Receivers, Transceivers -- 74ABT16245ADGGRG4 [74ABT16245ADGGRG4 from Texas Instruments]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP [See More]

  • Package Type: Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
100Base-T1 Ethernet Transceiver -- LAN8770
from Microchip Technology, Inc.

The Microchip LAN8770 is a compact, cost-effective, single-port 100BASE-T1 Ethernet physical layer transceiver compliant with the IEEE 802.3bw-2015 specification. The device provides 100 Mbit/s transmit and receive capability over a single Unshielded Twisted Pair (UTP) cable. The LAN8770 is... [See More]

  • Package Type: Surface Mount; ['VQFN']
  • Operating Temperature: -40.0 to 125.0
  • Supply Voltage: 3.3
EXAR SP3243EET-L TRANSCEIVER RS-232 +3.0V TO +5.5V -- 3417-SP3243EET-L [SP3243EET-L from MaxLinear, Inc.]
from Utmel Electronic Limited

EXAR SP3243EET-L TRANSCEIVER RS-232 +3.0V TO +5.5V [See More]

  • Package Type: Surface Mount; SOIC
  • Number of Inputs: 3
  • Data Rate: 120
  • Supply Voltage: 5.5
Buffers, Drivers, Receivers, Transceivers -- 74ABT16245CMTD [74ABT16245CMTD from onsemi]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP [See More]

  • Package Type: Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
2.4GHz Zigbee (802.15.4) Transceiver -- AT86RF233
from Microchip Technology, Inc.

Feature rich, low-power 2.4GHz transceiver designed for industrial and consumer IEEE 802.15.4-2006/2011, zigbee, SP100, WirelessHART, ISM, and high data rate applications. It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the antenna and the... [See More]

  • Package Type: Surface Mount; ['VQFN']
  • Supply Voltage: 1.8 to 3.6
  • Operating Frequency: 2400
IC 16BIT BUS/TXRX 3.3V48-TSSOP -- 815-CLVTH16245AQDGGREP [CLVTH16245AQDGGREP from Texas Instruments]
from Utmel Electronic Limited

IC 16BIT BUS/TXRX 3.3V48-TSSOP [See More]

  • Package Type: Surface Mount; 48-TFSOP (0.240, 6.10mm Width)
  • Features: RoHS
  • Supply Voltage: 3.3
  • Operating Temperature: -40.0
Specialized ICs -- NBSG16MMNG [NBSG16MMNG from onsemi]
from ODG (Origin Data Global)

IC TRANSCEIVER 16QFN [See More]

  • Package Type: Surface Mount; Surface Mount
Buffers, Drivers, Receivers, Transceivers -- 74ABT16245CSSC [74ABT16245CSSC from onsemi]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP [See More]

  • Package Type: Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
CAN FD Transceiver with High-Voltage WAKE pin -- ATA6571
from Microchip Technology, Inc.

The ATA6571 is a standalone high-speed CAN FD transceiver that interfaces a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 5 Mbit/s) CAN FD applications in the automotive industry, providing differential transmit... [See More]

  • Package Type: Surface Mount; ['VDFN', 'SOIC']
IC ADVANCED USB TXRX 14-TSSOP -- 815-TUSB2551PWR [TUSB2551PWR from Texas Instruments]
from Utmel Electronic Limited

IC ADVANCED USB TXRX 14-TSSOP [See More]

  • Package Type: Surface Mount; 14-TSSOP (0.173, 4.40mm Width)
  • Number of Inputs: 1
  • Data Rate: 1500
  • Receiver Inputs: 0.3333
Specialized ICs -- SN74AVC6T622PWR [SN74AVC6T622PWR from Texas Instruments]
from ODG (Origin Data Global)

IC TRANSCEIVER 20TSSOP [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -40.0 to 85.0
Buffers, Drivers, Receivers, Transceivers -- 74ABT16543BB,518 [74ABT16543BB,518 from NXP Semiconductors]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 52-QFP (10x10) [See More]

  • Package Type: Surface Mount; 52-QFP
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
COMET OCTAL 8-Ch E1/T1/J1 Transceiver/Framer -- PM4358
from Microchip Technology, Inc.

The PM4358 COMET-OCTAL device is an Eight-channel T1/E1/J1 framer with integrated analog Line Interface Unit (LIU). The COMET-OCTAL provides a common Framer and LIU solution platform for all major worldwide formats. In a compact 17mm by 17mm package, the device provides complete line side... [See More]

  • Package Type: Surface Mount; ['LFBGA', 'LBGA']
IC BUS TRANSCEIVER 8BIT 20QFN -- 815-SN74AUC245RGYR [SN74AUC245RGYR from Texas Instruments]
from Utmel Electronic Limited

IC BUS TRANSCEIVER 8BIT 20QFN [See More]

  • Package Type: Surface Mount; 20-VFQFN Exposed Pad
  • Features: RoHS
  • Supply Voltage: 1.2
  • Operating Temperature: -40.0
Specialized ICs -- SN74AVC6T622RGYR [SN74AVC6T622RGYR from Texas Instruments]
from ODG (Origin Data Global)

IC TRANSCEIVER 20FN [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -40.0 to 85.0
Buffers, Drivers, Receivers, Transceivers -- 74ABT16543CMTD [74ABT16543CMTD from onsemi]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP [See More]

  • Package Type: Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
Dual LIN Transceiver -- ATA6670
from Microchip Technology, Inc.

Fully integrated Dual-LIN transceiver complying to LIN specification 2.0, 2.1 and SAEJ2602 with advanced EMI/ESD performance and TXD-dominant time-out function. The device is designed to handle low-speed data communication (down to 1 Kbaud) in vehicles and in convenience electronics. Improved slope... [See More]

  • Package Type: Surface Mount; ['VDFN']
IC BUS TRANSCEIVER 8BIT 20SO -- 815-SN74BCT623NSR [SN74BCT623NSR from Texas Instruments]
from Utmel Electronic Limited

IC BUS TRANSCEIVER 8BIT 20SO [See More]

  • Package Type: Surface Mount; 20-SOIC (0.209, 5.30mm Width)
  • Features: RoHS
  • Supply Voltage: 5
  • Operating Temperature: 0.0
Specialized ICs -- SN74LVCC3245ADB [SN74LVCC3245ADB from Texas Instruments]
from ODG (Origin Data Global)

OCTAL BUS TRANSCEIVER WITH ADJUS [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -40.0 to 85.0
Buffers, Drivers, Receivers, Transceivers -- 74ABT16543CMTD [74ABT16543CMTD from onsemi]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP [See More]

  • Package Type: Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
External CAN Controller with Integrated Transceiver -- MCP25625
from Microchip Technology, Inc.

The MCP25625 is a complete, cost-effective and small-footprint CAN solution that can be easily added to a microcontroller with an available SPI interface. The MCP25625 interfaces directly with microcontrollers operating at 2.7V to 5.5V, there are no external level shifters required. In addition, the... [See More]

  • Package Type: Surface Mount; ['QFN', 'SSOP']
IC BUS TRANSCEIVER 8BIT 20SO -- 815-SN74HCT245NSRG4 [SN74HCT245NSRG4 from Texas Instruments]
from Utmel Electronic Limited

IC BUS TRANSCEIVER 8BIT 20SO [See More]

  • Package Type: Surface Mount; SOP
  • Features: RoHS
  • Supply Voltage: 5
  • Operating Temperature: -40.0 to 85.0
Specialized ICs -- TJA1050T/CM118 [TJA1050T/CM118 from NXP Semiconductors]
from ODG (Origin Data Global)

HIGH-SPEED CAN TRANSCEIVER [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -40.0 to 150.0
  • Supply Voltage: 4.75 to 5.25
Buffers, Drivers, Receivers, Transceivers -- 74ABT16543CSSC [74ABT16543CSSC from onsemi]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP [See More]

  • Package Type: Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0
Gigabit Ethernet Transceiver -- KSZ9021
from Microchip Technology, Inc.

The KSZ9021 is a completely integrated triple speed (10Base-T/100Base-TX/1000Base-T) Ethernet Physical Layer Transceiver for transmission and reception of data over standard CAT-5 unshielded twisted pair (UTP) cable. The KSZ9021Gxx provides the industry standard Gigabit Media Independent... [See More]

  • Package Type: Surface Mount; ['VQFN', 'LQFP', 'PQFP']
  • Operating Temperature: -40.0 to 85.0
  • Supply Voltage: 3.3
IC BUS TRANSCEIVER 8BIT 20SOIC -- 815-SN74F245DWRG4 [SN74F245DWRG4 from Texas Instruments]
from Utmel Electronic Limited

IC BUS TRANSCEIVER 8BIT 20SOIC [See More]

  • Package Type: Surface Mount; SOIC
  • Features: RoHS
  • Supply Voltage: 5
  • Operating Temperature: 0.0 to 70.0
Translators, Level Shifters -- FXGL2014MTCX [FXGL2014MTCX from onsemi]
from ODG (Origin Data Global)

4 BIT LVTTL TO GTL TRANSCEIVER [See More]

  • Package Type: Surface Mount; Surface Mount
  • Operating Temperature: -40.0 to 85.0
Buffers, Drivers, Receivers, Transceivers -- 74ABT16543CSSC [74ABT16543CSSC from onsemi]
from Quarktwin Technology Ltd.

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP [See More]

  • Package Type: Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
  • Features: RoHS
  • Supply Voltage: 4.5 to 5.5
  • Operating Temperature: -40.0 to 85.0