DC (Battery) Power RF Transceivers

49 Results
RF Receiver, Transmitter, and Transceiver Finished Units -- 1738-1180-ND [TEL0087 from DFRobot]
from DigiKey

RF Transceiver 2.4GHz Bluetooth v4.0, Low Energy (BLE) USB 1Mbps [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2400
  • Applications: General Purpose
  • Data Rate: 1000
RF Receiver, Transmitter, and Transceiver Finished Units -- 2736767-ND [2736767 from PHOENIX CONTACT USA]
from DigiKey

RF Transceiver, Bluetooth 2.402GHz ~ 2.48GHz Bluetooth v1.2 M-12 [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2402 to 2480
  • Applications: Mobile / Wireless Systems
  • Sensitivity: -88
RF Receiver, Transmitter, and Transceiver Finished Units -- 277-2990-ND [2884208 from PHOENIX CONTACT USA]
from DigiKey

RF Transceiver, Bluetooth 2.402GHz ~ 2.48GHz Bluetooth v1.2 [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2402 to 2480
  • Applications: Mobile / Wireless Systems
  • Output Power: 16
RF Receiver, Transmitter, and Transceiver Finished Units -- 277-3192-ND [2313106 from PHOENIX CONTACT USA]
from DigiKey

RF Transceiver, GPRS, Modem 850MHz, 900MHz, 1.8GHz, 1.9GHz GSM, GPRS Dsub 85.6kbps [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 850 to 1900
  • Applications: Industrial
  • Data Rate: 85.6
RF Receiver, Transmitter, and Transceiver Finished Units -- 277-9240-ND [2692791 from PHOENIX CONTACT USA]
from DigiKey

RF Transceiver, 802.11 b, WLAN 2.4GHz 802.11b/g Ethernet [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2400
  • Applications: Mobile / Wireless Systems
  • Output Power: 20
RF Receiver, Transmitter, and Transceiver Finished Units -- 277-9248-ND [2700449 from PHOENIX CONTACT USA]
from DigiKey

RF Transceiver, Client 2.4GHz, 5GHz 802.11 a/b/g/n RJ-45 Ethernet 54Mbps [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2400 to 5000
  • Applications: Mobile / Wireless Systems
  • Data Rate: 54000
RF Receiver, Transmitter, and Transceiver Finished Units -- 277-9280-ND [2736770 from PHOENIX CONTACT USA]
from DigiKey

RF Transceiver, Bluetooth 2.402GHz ~ 2.48GHz Bluetooth v1.2 M-12 2MBaud [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2402 to 2480
  • Applications: Mobile / Wireless Systems
  • Output Power: 8
RF Receiver, Transmitter, and Transceiver Finished Units -- 277-9376-ND [2884509 from PHOENIX CONTACT USA]
from DigiKey

RF Transceiver, Bluetooth 2.402GHz ~ 2.48GHz Bluetooth v1.2 [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2402 to 2480
  • Applications: Mobile / Wireless Systems
  • Output Power: 12
RF Receiver, Transmitter, and Transceiver Finished Units -- 277-9404-ND [2900100 from PHOENIX CONTACT USA]
from DigiKey

RF Transmitter 2.4GHz WirelessHART [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2400
  • Applications: General Purpose
  • Output Power: 10
Wireless NEMA Modem Radio Transceivers -- Wireless Serial
from ACCES I/O Products, Inc.

Features. Wireless serial data transfer to any equipment with a serial port. NEMA4 enclosure for harsh atmospheric, industrial, or marine environments. Seamlessly and transparently integrate ACCES Wireless Modem into existing interfaces. RS-232 or RS-422/485 interface options on the Base Station... [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2.48 to 902
  • Package Type: Unit
  • Transmission Distance: 11265
2.4GHz HumRC™ Series Remote Control Transceiver -- HUM-2.4-RC
from Linx Technologies

At below $9 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumRC ™ is built on this platform and is designed for reliable bi-directional remote control and sensor applications. It includes a Frequency... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2.4
Digi XBee-PRO® 900HP RF Module
from Digi International, Inc.

Digi XBee-PRO 900HP embedded modules provide best-in-class range wireless connectivity to devices. They take advantage of the DigiMesh® networking protocol, featuring dense network operation and support for sleeping routers, and are also available in a proprietary point-to-multipoint configuration. [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 902 to 928
  • Package Type: Plugin
  • Transmission Distance: 305 to 14000
Radio Telemetry System -- RT400
from OMEGA Engineering, Inc.

RT400 SERIES - AN INNOVATIVE SOLUTION OMEGA's remote telemetry system for mV sensors provides an innovative alternative to costly cables or wires in difficult installations. The RT400 system enables remote data acquisition from sensors without hard-wiring. The RT400 transmitter easily interfaces... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Unit
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 433 to 916
Optocoupler/LED/Digital Tube/Photoelectric Device >> IRDA - Infrared Transceivers -- TFBS4711-TT1 [TFBS4711-TT1 from Vishay Intertechnology, Inc.]
from LCSC Electronics Technology (HK) Limited

115.2Kbps@SIR 70uA 1m 2.4V~5.5V - IRDA - Infrared Transceivers ROHS [See More]

  • Power Source: DC (Battery) Power
  • Supply Voltage: 2.4 to 5.5
  • Data Rate: 115
  • Features: RoHS
Digital FM Telemetry -- 90332
from Sensor Developments, Inc.

The 90332 digital FM telemetry systems is designed to be used with full-bridge, strain gage sensors. The system features a miniature transmitter powered by a simple 9V battery, and a remote receiver capability of receiving the digital transmission over long distances. The digital technique... [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 900
  • Package Type: Unit
  • RF Modulation: Frequency Modulation
5 GHz WiFi FEM -- AFEM-S105
from Broadcom Inc.

Avago Technologies AFEM-S105 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, and SPDT antenna switch. The AFEM-S105 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions. [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 5150 to 5850
High Data Rate GOES Transmitter -- TX312
from Campbell Scientific, Inc.

The TX312 is a High Data Rate GOES Transmitter. The transmitter complies with the HDR specifications, and supports transmission rates of 100, 300, and 1200 bps. Diagnostics and status information can be sampled by the datalogger, and transmitted as part of the data stream. Automatic GPS correction... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Unit
  • Applications: Mobile / Wireless Systems; Salellite Communications
  • Operating Frequency: 402 to 402
Wireless Module -- JN5121-xxx-M00
from Jennic Limited

The JN5121-xxx-Myy is a family of surface mounted modules that enable users to implement IEEE802.15.4 or ZigBee compliant systems with minimum time to market and at the lowest cost. They remove the need for expensive and lengthy development of custom RF board designs and test suites. The modules use... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2400
Bluetooth Class 2 Module -- BT44-191S
from ZBA, Inc.

The BT44-191S is a general purpose Bluetooth module incorporating an on-board meandering line antenna designed to be incorporated into an end product. The BC04 Bluetooth Module is a Class 2 Bluetooth module using BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2400 to 2480
RF Power Amplifier Module -- KMA1040
from AR Modular RF

The Model KMA1040 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Unit
  • Applications: Military / Defense; OEM Applications
  • Operating Frequency: 0.2000 to 50
25 Series RF Transceiver Module -- TRM-915-R25
from Linx Technologies

Wireless UART RF Transceiver Module. The 25 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 1 mile (1.6km) line of sight. Operating in the 902 to 928MHz frequency band, the module is capable of generating +13dBm into a 50-ohm load... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: RF Microwave
  • Operating Frequency: 902 to 928
Digi XBee-PRO® XSC RF Module
from Digi International, Inc.

The Digi XBee-PRO XSC 900 MHz RF module features two times the throughput and 20 times less current draw than the previous XSC module, making it ideal for long-range sensor applications. The RF module features an ADF7023 transceiver from Analog Devices, delivering best-in-class distances up to 28... [See More]

  • Power Source: DC (Battery) Power
  • Transmission Distance: 610 to 45000
  • Operating Frequency: 902 to 928
  • Data Rate: 10 to 20
Universal Wireless Transceiver -- WRS232-USB
from OMEGA Engineering, Inc.

Omega's new universal wireless RS232 to USB transceiver interfaces to any RS232 device, and makes it wireless. The wireless transmitter module connects to an RS232 device. The wireless receiver module connects to a PC via USB interface. The PC can communicate with the RS232 device as if it is... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Unit
  • Applications: Mobile / Wireless Systems
  • Transmission Distance: 40 to 120
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- AT86RF233-ZU [AT86RF233-ZU from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

2Mbps 802.15.4,General-purpose ISM >1GHz 2.4GHz SPI QFN-32-EP(5x5) RF Transceiver ICs ROHS [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2400
  • Applications: 802.15.4,General-purpose ISM>1GHz
  • Data Rate: 2000
5 GHz WiFi FEM with Detector -- AFEM-S106
from Broadcom Inc.

Avago Technologies AFEM-S106 WiFi Front-End Module (FEM) includes power amplifier, directional coupler, SPDT antenna switch, and integrated power detector. The AFEM-S106 FEM exhibits flat gain and good match while providing linear power efficiency to meet stringent mask conditions. [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 5100 to 5900
Bluetooth Module -- BT44-eb101S
from ZBA, Inc.

The BT44-eb101S is a general purpose Bluetooth module incorporating an on-board ceramic antenna designed to be incorporated into an end product. This Bluetooth Module assembly is based onthe BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2400 to 2480
250 Series RF Transceiver Module -- TRM-915-R250
from Linx Technologies

High Power Wireless UART RF Transceiver Module. The 250 Series RF transceiver module is designed for reliable bi-directional transfer of digital data over distances of up to 4 miles (6.4km, line of sight). Operating in the 902 to 928MHz frequency band, the module is capable of generating +23.5dBm... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: RF Microwave
  • Operating Frequency: 902 to 928
Digi XBee® SX 868 RF Module
from Digi International, Inc.

The Digi XBee SX 868 is an 868 MHz RF module for Europe. The module can run either a proprietary DigiMesh® or point-tomultipoint networking protocol utilizing a low-power Silicon Labs microcontroller and an Analog Devices ADF7023 transceiver, along with an integrated SAW filter which offers... [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 863 to 873
  • Package Type: Surface Mount
  • Transmission Distance: 14500
Wireless Sensor Receiver -- UWTC-REC
from OMEGA Engineering, Inc.

The UWTC-REC4 wireless DIN rail receiver can work with up to 48 wireless transmitters, displaying their data in real time on your PC. The UWTC-REC4 also has four independent analog outputs, which can be user-programmed as a retransmission signal from any input channel, driving a PLC or data logger. [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Unit
  • Applications: Mobile / Wireless Systems
  • Number of Inputs: 1
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- BLUENRG-232 [BLUENRG-232 from STMicroelectronics]
from LCSC Electronics Technology (HK) Limited

1Mbps Bluetooth 2.4GHz I2C,SPI,UART QFN-32-EP(5x5) RF Transceiver ICs ROHS [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2400
  • Applications: Bluetooth
  • Data Rate: 1000
Bluetooth Module Audio Optimized -- BT55-187S
from ZBA, Inc.

The BT55-187S is a general purpose Bluetooth module designed to be incorporated into an end product. This Bluetooth Module is a Class 2 Bluetooth device based on the BlueCore5-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2400 to 2480
433MHz DP1203 Series transceiver module -- TRM-433-DP1203
from Linx Technologies

The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for applications that require... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: PCB Board
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 433 to 436
Digi XBee® SX RF Modules
from Digi International, Inc.

Digi XBee SX 900 MHz RF modules are the muscle modules of the Digi XBee ecosystem, providing a combination of reliability and redundancy for OEMs building low-power, mission-critical wireless devices. They utilize the DigiMesh® networking protocol, featuring redundant mesh network operation and... [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 902 to 928
  • Package Type: Surface Mount
  • Transmission Distance: 100 to 105000
Wireless Transceiver -- OMWT-XREC-MOD
from OMEGA Engineering, Inc.

The OMWT-XREC-MOD Wireless Transceiver uses an embedded 100-milliwatt frequency hopping wireless modem that provides communication between a local RS-485 network and a remote network of RS-485 connected devices. The OMWT-XREC- MOD will automatically sense the direction of data flow and switch the... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Unit
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 902 to 928
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- CC1101RGPR [CC1101RGPR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

600Kbps General-purposeISM <1GHz > [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 300 to 348
  • Applications: General-purposeISM<1GHz
  • Data Rate: 600
Class 1 Surface Mount Bluetooth Board -- BT44-111S
from ZBA, Inc.

The ZBA BT44-111S is a Class 1 surface mount Bluetooth module based upon the CSR Blue-core 4 chip. The BT44-111S has been designed to be embedded into a variety of end user equipment such as Medical devices, automotive applications etc. This class 1 module is especially desireable when the enclosure... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2400 to 2480
868MHz HumDT™ Series Transceiver -- HUM-868-DT
from Linx Technologies

At below $10 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumDT ™ is built on this platform and is designed for reliable wireless digital data transfer. It includes a frequency agile protocol and... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 868
Digi XLR PRO® RF Module
from Digi International, Inc.

The Digi XLR PRO Module is a high performance, industrial grade long-range 900 MHz embedded radio that offers reliable wireless communications for OEM devices. [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 902 to 928
  • Package Type: PCIe
  • Transmission Distance: 1609 to 160934
Wireless Transceiver Module -- MWTC-REC6 & UWTC-REC6
from OMEGA Engineering, Inc.

With OMEGA's new universal wireless transceiver modules you can eliminate the wire connection between your sensor and instrument. Simply connect this transceiver to the analog input on your instrument and you'll be able to receive wireless measurements from many different wireless sensors including... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Unit
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 868 to 915
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- CC1312R1F3RGZR [CC1312R1F3RGZR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

4Mbps I2C,I2S,SPI,UART QFN-48-EP(7x7) RF Transceiver ICs ROHS [See More]

  • Power Source: DC (Battery) Power
  • Data Rate: 4000
  • Operating Frequency: 431 to 527
  • Supply Voltage: 1.8 to 3.8
Embedded Bluetooth Module -- BT44-147
from ZBA, Inc.

The ZBA BT44-147 is a Bluetooth Module based on CSR\'s Bluecore 4 chip. The BT44-147 has been designed to be embedded into a variety of end user equipment including medical devices, industrial data communication equipment and automotive applications. It supports a fully compliant Bluetooth system... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2400 to 2480
900MHz HumPRO™ Series Transceiver -- HUM-900-PRO
from Linx Technologies

The HumPRO ™ Series is a Frequency Hopping Spread Spectrum (FHSS) transceiver designed for the reliable transfer of digital data. It has a very fast lock time ( <60ms typ) so that it can quickly wake up, send data and go back to sleep, saving power consumption in battery-powered... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 900
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- CC2500RGPR [CC2500RGPR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

General-purposeISM >1GHz 2.4GHz SPI QFN-20-EP(4x4) RF Transceiver ICs ROHS [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2400
  • Applications: General-purposeISM>1GHz
  • Supply Voltage: 1.8 to 3.6
Amplified HumPRO™ Series High Power Data Transceiver with U.FL Connector -- HUM-A-900-PRO-UFL
from Linx Technologies

The Amplified HumPRO ™ Series Long Range RF Transceiver Module is the easiest-to-implement solution for simple long range wireless connections. Unlike other pre-certified modules, it has a best-in-class real-world range of over 12.9km (8 miles) with sustained data rates 200 - 1,500 times... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 900
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- CC2530F256RHAR [CC2530F256RHAR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

250Kbps 2.4GHz 802.15.4,ZigBee 2.4GHz SPI,USART QFN-40-EP(6x6) RF Transceiver ICs ROHS [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2400
  • Applications: 802.15.4,ZigBee
  • Data Rate: 250
DTS Series & EUR Series RF Transceiver Module
from Linx Technologies

The DTS and EUR Series combine a low power 868MHz or 900 MHz wireless transceiver with a powerful multipoint-to-multipoint protocol controller to form a complete wireless communication solution capable of replacing wires in almost any RS-232/422/485 application. The module has a Universal... [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 868 to 928
  • Package Type: Surface Mount
  • Transmission Distance: 1600
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- CC2541F256RHAR [CC2541F256RHAR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

2Mbps Bluetooth 2.379GHz~2.496GHz 2.4GHz I2C, SPI, USART WQFN-40-EP(6x6) RF Transceiver ICs ROHS [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2379 to 2496
  • Applications: Bluetooth
  • Data Rate: 2000
HumPRC™ Series Remote Control Transceiver Solution -- HUM-868-PRC
from Linx Technologies

The HumPRCTM Series Remote Control Transceiver System is a complete wireless remote control system. It supports both 8-button remote control and mixed remote control/data networks. In addition to modules, a finished remote (including plastics) is available which can be quickly modified for a... [See More]

  • Power Source: DC (Battery) Power
  • Package Type: Reflow-compatible SMD
  • Applications: Long-Range Remote Control, Internet of Things (IoT), Keyless Entry, Bi-Directional Control, Remote Status Monitoring, Industrial Automation
  • Operating Frequency: 863 to 870
Radio Frequency Chip/Antenna >> RF Transceiver ICs -- CC2640R2FRGZR [CC2640R2FRGZR from Texas Instruments]
from LCSC Electronics Technology (HK) Limited

2Mbps Bluetooth 2.4GHz I2C,I2S,SPI,UART VQFN-48-EP(7x7) RF Transceiver ICs ROHS [See More]

  • Power Source: DC (Battery) Power
  • Operating Frequency: 2400
  • Applications: Bluetooth
  • Data Rate: 2000