Connectorized RF Transceivers

3 Results
TT Series RF Remote Control Transceiver Module -- TRM-900-TT
from Linx Technologies

The TT Series RF transceiver module is designed for reliable bi-directional, long-range remote control applications. All remote control functions are integrated, so a basic system can be created without any programming. Operating in the 900MHz band, it makes use of Frequency Hopping Spread Spectrum... [See More]

  • RF Connectors: Connectorized
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 902 to 928
High Data Rate GOES Transmitter -- TX312
from Campbell Scientific, Inc.

The TX312 is a High Data Rate GOES Transmitter. The transmitter complies with the HDR specifications, and supports transmission rates of 100, 300, and 1200 bps. Diagnostics and status information can be sampled by the datalogger, and transmitted as part of the data stream. Automatic GPS correction... [See More]

  • RF Connectors: Connectorized; Ruggedized for Outdoor Use; Type N
  • Package Type: Unit
  • Applications: Mobile / Wireless Systems; Salellite Communications
  • Operating Frequency: 402 to 402
Wireless Module -- JN5121-xxx-M01
from Jennic Limited

The JN5121-xxx-Myy is a family of surface mounted modules that enable users to implement IEEE802.15.4 or ZigBee compliant systems with minimum time to market and at the lowest cost. They remove the need for expensive and lengthy development of custom RF board designs and test suites. The modules use... [See More]

  • RF Connectors: SMA; Connectorized
  • Package Type: Surface Mount
  • Applications: Mobile / Wireless Systems
  • Operating Frequency: 2400