Stand Alone RF Transceivers
from SFCable.com
Transmits picture and sound in real-time using one coaxial cable. Light weight and small in size. Adjustable DC voltage input. Sufficient and stable DC current output High efficiency. [See More]
- Package Type: Unit
from AR Modular RF
The Model KMA1040 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined... [See More]
- Package Type: Unit
- Operating Frequency: 0.2000 to 50
- Applications: Military / Defense; OEM Applications
- RF Modulation: Amplitude Modulation; Frequency Modulation; Pulse Modulation
from OMEGA Engineering, Inc.
RT400 SERIES - AN INNOVATIVE SOLUTION OMEGA's remote telemetry system for mV sensors provides an innovative alternative to costly cables or wires in difficult installations. The RT400 system enables remote data acquisition from sensors without hard-wiring. The RT400 transmitter easily interfaces... [See More]
- Package Type: Unit
- Operating Frequency: 433 to 916
- Applications: Mobile / Wireless Systems
- Transmission Distance: 183
from Campbell Scientific, Inc.
The TX312 is a High Data Rate GOES Transmitter. The transmitter complies with the HDR specifications, and supports transmission rates of 100, 300, and 1200 bps. Diagnostics and status information can be sampled by the datalogger, and transmitted as part of the data stream. Automatic GPS correction... [See More]
- Package Type: Unit
- Operating Frequency: 402 to 402
- Applications: Mobile / Wireless Systems; Salellite Communications
- Data Rate: 1.2
from ACCES I/O Products, Inc.
Features. Wireless serial data transfer to any equipment with a serial port. NEMA4 enclosure for harsh atmospheric, industrial, or marine environments. Seamlessly and transparently integrate ACCES Wireless Modem into existing interfaces. RS-232 or RS-422/485 interface options on the Base Station... [See More]
- Package Type: Unit
- Transmission Distance: 11265
- Operating Frequency: 2.48 to 902
- Sensitivity: -110 to -101
from Sensor Developments, Inc.
The 90332 digital FM telemetry systems is designed to be used with full-bridge, strain gage sensors. The system features a miniature transmitter powered by a simple 9V battery, and a remote receiver capability of receiving the digital transmission over long distances. The digital technique... [See More]
- Package Type: Unit
- RF Modulation: Frequency Modulation
- Operating Frequency: 900
- Supply Current: 30
from SFCable.com
Transmit real-time analogue video signals. Compact size, durable and reliable device. Built-in electrical transient voltage suppressor protection in the input and output. Using 5C-2V (Japan spec) coaxial cable can transmit 12V DC power to P/T/Z camera via one coaxial cable with a distance up to... [See More]
- Package Type: Unit
from OMEGA Engineering, Inc.
Omega's new universal wireless RS232 to USB transceiver interfaces to any RS232 device, and makes it wireless. The wireless transmitter module connects to an RS232 device. The wireless receiver module connects to a PC via USB interface. The PC can communicate with the RS232 device as if it is... [See More]
- Package Type: Unit
- Transmission Distance: 40 to 120
- Applications: Mobile / Wireless Systems
- Number of Inputs: 1