IEC Toroidal Transformers

4 Results
Intermittent Duty Cycle Transformer
from Powertronix Inc.

Intermittent Duty Cycle Transformers are small size, low weight, single bolt mounted and well optimized. Smaller transformers are used when the load is intermittent and the duty cycle is shorter than thermal time constant of the transformer. APPLICATIONS. Automation. Process Automation. Medical... [See More]

  • Agency: RoHS; IEC; UL
  • Mounting: Center Potted with Thru Hole, Flange,Metal Washer, Encapsulated, Custom Defined
  • Power Rating (VA): 1000 to 45000
Industrial Control Transformer -- CA Series
from Toroid Corp. of Maryland

Class B insulation, low temperature rise, excellent voltage regulation [See More]

  • Agency: CSA; IEC; UL
  • Primary Frequency: 60 Hz
  • Single Phase Configuration: Single
  • Primary Voltage: 120
Low Profile Transformer
from Powertronix Inc.

Low profile transformers are design for slim line equipment and low profile rack systems. APPLICATIONS. Medical equipment. Power supply for computer server. Miniature video and/or audio equipment. Auto Industries (Electric Car) [See More]

  • Agency: RoHS; IEC; UL
  • Mounting: Center Potted with Thru Hole, Vertically or Hoerizontal, Flange, Rack, Panel Mounted
  • Power Rating (VA): 100 to 1000
Medical Grade Transformer
from Powertronix Inc.

Medical Grade Transformer provides. Clean AC power with noise suppression. Protection from AC transients. Optimize power solution for medical equipment. APPLICATIONS. Medical Grade Transformer provide 1:1, step up or step down for medical equipment, carts, imaging, and laser. [See More]

  • Agency: RoHS; IEC; UL
  • Mounting: Flange, Potted in a Cradle, Center Potted with Thru Hole, Rack, Panel Mounted
  • Power Rating (VA): 100 to 15000